-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1095895-SR291C104KAR Category: Capacitors>Ceramic Capacitors Series: * Package: Bulk Standard Package: 1,000 Alternative Parts (Cross-Reference): SR201C104KAR; AR201C104K4R; AR211C104K4R; C330C104K1R5TA7303; C340C104K1R5TA; C321C104K1R5TA; ECCN: EAR99
- Dielectric: Ceramic
-
Supplier: DigiKey
Description: 0.1µF ±20% 25V Ceramic Capacitor Y5P (B) Radial, Disc
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: ODG (Origin Data Global)
Description: Ceramic Capacitors
- Dielectric: Ceramic
- Features: Film Capacitors
- Capacitance Type: Fixed
-
-
Supplier: Acme Chip Technology Co., Limited
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Description: Capacitors - Ceramic Capacitors
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: MIL-C-11015 - CK - military grade Multilayer Ceramic capacitors are available as radial leaded capacitors. These are specified with a Temperature Coefficient of Capacitance of ""X7R"" (+/- 15%).
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 100V 100nF Plugin,P=5mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Dielectric: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 35V 100nF X5R ±10% 0805 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Dielectric: Ceramic
-
Supplier: New Yorker Electronics Co., Inc.
Description: Capacitors
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: PUI - Projections Unlimited, Inc.
Description: CL05, CL10, and CL22 Series Multi-Layer Ceramic Capacitors
- DC Rated Voltage Range (WVDC): 16 volts
- Dielectric: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: VAST STOCK CO., LIMITED
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 630V 0.1uF C0G 1825 5%
-
Supplier: Utmel Electronic Limited
Description: Surface Mount Multilayer Ceramic Capacitors
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- Technology: Multilayer
-
Supplier: TDK Corporation
Description: Mid Voltage (100 to 630V)
- Capacitance Range: 0.1 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Insulation Resistance: 5,000 Mohms
- Dielectric: Ceramic
-
Supplier: Utmel Electronic Limited
Description: 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT RoHS
- Technology: Multilayer
- Features: Other
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Ceramic
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Ceramic Capacitors. This listing supports clearer product
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 500 volts
- Dielectric: Ceramic
-
Supplier: Utmel Electronic Limited
Description: WALSIN 0402B104J160CT SMD Multilayer Ceramic Capacitor, General Purpose, 0402 [1005 Metric], 0.1 F, 16 V,5%, X7R
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 C
-
Supplier: RS Components, Ltd.
Description: KYOCERA AVX SA111E104MAR
- Features: Automotive
- Lead Style: Axial Leads
- Dielectric: Ceramic, Ceramic Z5U
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Accuris
Description: CAPACITORS, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE), GENERAL SPECIFICATION FOR
-
Supplier: Utmel Electronic Limited
Description: 50V 100nF ±5% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Newark, An Avnet Company
Description: Multilayer Ceramic Capacitor, CC Series, 82 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
-
Supplier: Accuris
Description: CAPACITOR, FIXED, CERAMIC DIELECTRIC (GENERAL PURPOSE), ESTABLISHED RELIABILITY AND NONESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100K pF 10Volts 20%
-
Supplier: Lingto Electronic Limited
Description: CAP ARRAY 0.1UF 16V X7R 1206
- Capacitance Range: 0.1 microF
- Dielectric: Ceramic
- Capacitance Type: Fixed
- Features: Other
-
Supplier: Accuris
Description: CAPACITOR, CHIP, MULTIPLE LAYER, FIXED, CERAMIC DIELECTRIC, ESTABLISHED RELIABILITY AND NON-ESTABLISHED RELIABILITY, GENERAL SPECIFICATION FOR
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 0.1 microF
- Dielectric: Ceramic
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR,CERAMIC,1210,4V,X6S,220 F,±20% ROHS COMPLIANT: YES
-
Supplier: Yageo USA
Description: General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Multilayer
-
Supplier: Yageo USA
Description: General Features Less than 50% board space of an equivalent discrete component 0508 (4x0402) / 0612 (4x0603) capacitors (of the same capacitance value) per array Increased throughout, by time saved in mounting Applications RF products for Cellular Phone, GPS Receiver, Base Station, Repeater,
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Technology: Multilayer
-
Supplier: ASAP Semiconductor LLC
Description: CAP ARRAY 4CH 0.1UF 16V 1206 0.1¦F 16V Ceramic 4 Isolated X7R ¦20% Surface Mount 1206 (3216 Metric) Wide (Long Side) 0612 (1632 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) 0.035"" (0.90mm) Tape & Reel (TR)
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: Based around our Thin-Trim capacitors, Johanson's Cera-Trims are designed for use in harsh environments. The ceramic housing and color-coded epoxy seal protect the capacitor from solder fluxes and cleaning solvents. In use, the housing continues to protect the trimmer and
- Capacitance Range: 0.0000006 to 0.000025 microF
- DC Rated Voltage Range (WVDC): 250 volts
- Operating Temperature: -55 to 125 C
- Insulation Resistance: 10,000 Mohms
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.1UF 50V 20% Y5V 0603 0.1¦F 50V ¦20% Y5V (F) Surface Mount MLCC -30¦C ~ 85¦C General Purpose - 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) - - 0.031"" (0.80mm) - - Digi-Reel«
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 to 5 volts
- Dielectric: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's comprehensive, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Machinery, Materials Science and Engineering Applications, MMSE2012
J8-J14 represents seven photosensitive receiving tubes, C1-C7 represents seven 104 ceramic capacitors commonly used in high frequency circuit.
-
y2 - offers from y2 manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Y2 ceramic capacitor, Y1 ceramic capacitor, ceramic capacitor 104 50v, ceramic capacitor 220nf 50v ] .
-
ceramic capacitor - offers from ceramic capacitor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Y2 ceramic capacitor, Y1 ceramic capacitor, ceramic capacitor 104 50v, ceramic capacitor 220nf 50v ] .
-
Ceramic Capacitor - Ceramic Capacitor Manufacturers, Suppliers
[ Related Keywords : Y2 ceramic capacitor, Y1 ceramic capacitor, ceramic capacitor 104 50v, ceramic capacitor 220nf 50v ] .
-
The Analysis of LDO and the Stability of Loop Compensation
While designing the compensation, taking into account the fact that the load capacitance has been selected as 0.1uF ceramic capacitor 104 , when simulating the circuit, this article selects the ESR value as a typical value 0.2Ω, and the scope of…
-
Soft Computing in Information Communication Technology
Decoupling circuit place number of capacitors near power and ground on each chip, It is usually choose 0.1UF ( 104 ) ceramic capacitor .
-
Project-Oriented Laboratory with Cross Platform Software Programming for Embedded System Education
The capacitance and inductance measuring were tested with 2 ceramic capacitors labeled 104 nF, and 2 inductors labeled 82μH.
-
Wireless Power Transfer in the Classroom
APPROVED BY
SUPERVISING COMMITTEE:
I opted to use commonly available high speed low capacitance ceramic 104 and 103 capacitors – 0.1 uF and 0.01 uF respectively.
-
Introduction to Circuit Analysis and Design
104 , so ceramic disk capacitors can provide relatively large capacitances in a small volume.
-
Brief Introduction of PTC Thermistor
BaTiO3 ceramics is a kind of typical ferroelectric material with the resistivity greater than 1012Ω.cm in room temperauture, relative dielectric constant 104 , good material for ceramic capacitor .
Indicates content that may require registration and/or purchase.