-
Ceramic Capacitors - Capacitors >> Multilayer Ceramic Capacitors MLCC - Leaded -- 05B104K500PF3C1N0RSupplier: LCSC Electronics Technology (HK) Limited
Description: ±10% 50V 100nF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1066362-JMK063BJ104MP-F Category: Capacitors>Ceramic Capacitors Series: M Package: Tape & Reel Applications: SMPS Filtering Standard Package: 15,000 Capacitance: 0.1 µF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Thickness (Max):
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. AVX CDR31-35 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 100000 PF 50V X7R 0805 P
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: DigiKey
Description: CAP CER 100000PF 100V X8G
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 150 C
-
Supplier: Richardson RFPD
Description: AVX Military CDR products are qualified to Mil-PRF-55681 S- Level. These are MLCC capacitors with Establish Reliability for use where High Reliability components are required. VX CDR01-06 ceramic capacitors are available in BP and BX temperature characteristics with termination
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: Taiyo Yuden Win Source Part Number: 1050070-JMK063BJ104KP-F Packaging: Reel - TR Voltage Rating: 6.3V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 0.1μF Tolerance: ±10% Temperature Coefficient: X5R Thickness (Max): 0.013" (0.33mm) Categories:
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- AC Rated Voltage (WVAC): 6.3 volts
-
Supplier: Newark, An Avnet Company
Description: Multilayer Ceramic Capacitor, CC Series, 82 pF, - 5%, C0G / NP0, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: K Series 100000 pF 50 V ±10 % X7R Through Hole Multilayer Ceramic Capacitor
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100K pF 10Volts 20%
-
Supplier: Yageo USA
Description: General Features Material: X7R Soft Termination Series: - Size: 0603 - 1206 - Capacitance from 100pF - 1000nF Rated working voltage from 6.3V - 630V Applications High flexure stress circuit boards Switch power supplies Telecom base station
- Capacitance Range: 100,000.00000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Technology: Multilayer
-
Supplier: RS Components, Ltd.
Description: KEMET CAN06C681JAGACTU
- Capacitance Tolerance: 5 (+/- %)
- Dielectric: Ceramic
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: -20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: CAP KIT CERAMIC 120PF-1000PF 120PC
- Dielectric: Ceramic
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.22UF 50V 20% X7R 1210 0.22¦F 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 1210 (3225 Metric) 0.126"" L x 0.098"" W (3.20mm x 2.50mm) - - 0.067"" (1.70mm) - Low ESL (X2Y) Tape & Reel (TR)
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: Margin caps have the topside electrode withdrawn from the edges in order to increase the distance between electrodes and dramatically decrease the possibilities of shorting when epoxy die-mounting. This style is also widely used for optical recognition-based assembly. Increased margin sizes and
-
Description: Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. Applications: New energy, communications, industrial, power,
- Capacitance Range: 0.000009999999999999999 to 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Dielectric: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 0.022UF 50V 20% X7R 0805 0.022¦F 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0805 (2012 Metric) 0.079"" L x 0.049"" W (2.00mm x 1.25mm) - - 0.037"" (0.95mm) - Low ESL (X2Y) Digi-Reel«
- Capacitance Range: 0.022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: installation. Free Form Capacitors The Free Form capacitor allows any size geometry and shape for utilization in custom fit applications. Vertical Capacitor Assemblies Novacap is capable of stacking capacitors on the side for applications of limited height.
-
Description: Nonlinear temperature coefficient of capacitance. Large capacitance in small sizes. Good insulation, high dielectric strength. Applications: New energy, communications, industrial, power, consumer electronics and more.
- Capacitance Range: 0.0001 to 0.022 microF
- Operating Temperature: -40 to 125 C
- Dielectric: Ceramic
- Features: Other
-
Supplier: Win Source Electronics
Description: Category: OEM Souring Win Source Part Number: 1468245-CL10C221GB8NNNC Manufacturer: Samsung
- Dielectric: Ceramic
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAS21BR72A102KT NW G LOB PN 100V .001uF X A 581-KAS21BR72A102KT Product overview: FS051C102K4Z2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Dielectric: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 5600PF 50V 20% X7R 0603 5600pF 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0603 (1608 Metric) 0.063"" L x 0.034"" W (1.60mm x 0.85mm) - - 0.030"" (0.75mm) - Low ESL (X2Y) Tape & Reel (TR)
- Capacitance Range: 0.0056 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Border-Cap is a conventional parallel plate capacitors with recessed metallization on one or both sides. Benefits: Recessed metallization reduces potential of shorting
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM15ACG2A120JT NEW GLOBAL PN 100V 12pF A 581-KAM15ACG2A120JT Product overview: 06031A120J4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.000012 microF
- Capacitance Tolerance: 5 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Dielectric: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 10000PF 50V 20% X7R 0603 10000pF 50V ¦20% X7R Surface Mount MLCC -55¦C ~ 125¦C Bypass Decoupling - 0603 (1608 Metric) 0.063"" L x 0.034"" W (1.60mm x 0.85mm) - - 0.030"" (0.75mm) - Low ESL (X2Y) Digi-Reel«
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: Knowles
Description: Made from highly stable, low loss dielectric formulations, these traditional porcelain MLCs are known for their high RF power handling capability. Available in all industry common case sizes. The special silver-palladium termination and the proprietary ceramic formulations guarantee
-
Description: Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety certification. Applications: New energy, communications, industrial, power, consumer
- Capacitance Range: 0.000009999999999999999 to 0.0047 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Dielectric: Ceramic
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 47PF 16V NP0 0612
- Capacitance Range: 0.000047000000000000004 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Dielectric: Ceramic
- Capacitance Type: Fixed
-
Description: CAP ARRAY 150PF 50V NP0 0612
- Capacitance Range: 0.00015000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
- Capacitance Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: These Molded Case Monolithic Ceramic Capacitors are constructed to MIL-C-11015. Lead Length: 1.25" minimum. Made from ferroelectric, barium titanate material. Capacitance Range: 10 pF to 3.3 μF Voltage Range: 50, 100, 200 VDC Tolerance: M = ±20%, K = ±10% Operating Temperature:
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50V 220pF C0G ±1% 0603 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Capacitance Range: 0.00022 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: 40KV 6800PF Y5U HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high
- Capacitance Range: 0.0068 microF
- DC Rated Voltage Range (WVDC): 40,000 volts
- AC Rated Voltage (WVAC): 40,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: PUI - Projections Unlimited, Inc.
Description: NTS Series 10 Microfarad (µF) Capacitance Multilayer Ceramic Chip Capacitor
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Dielectric: Ceramic
Find Suppliers by Category Top
Featured Products Top
-
The WYS Series Miniature SMD Safety Ceramic Capacitors are engineered for critical applications where reliability and safety are essential. These capacitors, with their compact surface-mount design, deliver superior dielectric strength and insulation (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Modern electronic devices require reliable EMI suppression components that ensure safety compliance, long-term stability, and protection against electrical interference. Weidy SMD ceramic Y capacitors are designed for AC safety applications, providing reliable insulation performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The product spectrum also includes sensors and sensor systems such as temperature and pressure, magnetic, and MEMS (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
1935 to commercialize ferrite, a key material in electronic and magnetic products. TDK's comprehensive, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Practical Arduino
…6.3V or greater) 2 x 10uF electrolytic capacitors (6.3V or greater) 1 x 100uF electrolytic capacitor (6.3V or greater) 1 x 1nF (1000 pF ) ceramic capacitor (may be marked "102" … may be marked " 104 ") 1 x 10K…
-
Ceramic Capacitor - Ceramic Capacitor Manufacturers, Suppliers
Type: 0R5-104 Capacitance: 104pF Insulation resistance: C: ≤ or ≥10nF R: ≥10,000mΩ CR: ≥100Ω With standing voltage: 2.5 times of working voltage Dissipation factor: 0.15% (maximum) (20˚C... .... [ Related Keywords : ceramic , capacitor ] .
-
multilayer capacitor - offers from multilayer capacitor manufacturers, suppliers, exporters & wholesalers
TMCC04 Axial Multilayer Ceramic Capacitor . .... Type: 0R5- 104 Capacitance: 104 pF Insulation resistance: C: ≤ or ≥10nF R: ≥10,000mΩ CR: ...
-
CR4 - Blog Entry: Electronic Projects for Beginners – Reading Components (Part III)
For Example: 104 = 10*10^4 pF = .1μF. .... Mar Vac Electronics has another handy how-to webpage on how to decipher ceramic capacitors .
-
Eshbach's Handbook of Engineering Fundamentals 5th Edition Complete Document
Table 14 Color Code for Ceramic and Paper Capacitors . .... C) 0 −30 −80 −150 −220 −330 −470 −750 30 100 First Second Third Fourth Dot Dot, Dot, Dot, Tolerance First Second For For Digit Digit Multiplier ≤10 pF >10 pF 0 1 … 10 1×102 1×103 1× 104 — — — 0…
-
Shot noise spectroscopy on a semiconductor quantum dot in the elastic
and inelastic cotunneling regimes
Here, the capacitance C ∼ 390 pF comes from a combination of a parasitic capacitance Ccoax ∼ 80 pF of a coaxial ca- ble connecting the device with the cryoamp and a ce- ramic chip capacitor Cchip ∼ 310 pF . .... a room-temperature amplifier (NF SA-220F5) with voltage power gain A2 ∼ 4 × 104 V2 .
-
Practical Electronics/Capacitors - Wikibooks, open books for an open world
Ceramic disk capacitors and certain others are marked in a number code based on the number of pico Farad or 1x10^-12 Farad. .... This is now the capacitance in pF . .... So a 104 would be 100000pF, or 100nF.
-
Optimisation of a device for pick-up of low-frequency radio signals and transmission over polymer optical fibres
In any case, the FM band is theoretically enhanced up to ∼ 104 MHz and presents 3 .... In order to optimise the prototype, an almost conjugate matching network using a single ceramic capacitor (3.3 pF capacitance) was designed from a simple model based on the complete (88–108 MHz range) imped- ance knowledge (including the packaging parasitic effects) of…
-
Make Your Own PCBs with EAGLE: From Schematic Designs to Finished Boards > Components and Libraries
Ceramic and smaller through-hole capacitors are identified by a three-digit code. .... Thus a capacitor marked as 104 is 1, 0, 0000, or 100,000 pF or 100 nF.
-
A low impedance 500kV 2.7kJ Marx generator as testbed for vacuum diodes
…the rated voltage of the capacitors the energy density of the complete generator with case, spark gaps, insulation, etc., is 19.2 mJ/cm3; this is roughly the energy density of a typical ceramic doorknob capacitor without any supporting structure … energy density of the capacitors utilized in the Marx generator by themselves is 104 mJ/cm3 … capacitors as the stray capacitance to ground is smaller than the capacitance (~60 pF ) of the low…
Indicates content that may require registration and/or purchase.