Products/Services for 10 32 Brass Threaded Rod

  • Threaded Rod-Image
    Threaded Rod - (318 companies)
    Performance and Durability: Brass threaded rods are ideal for applications requiring good corrosion resistance and conductivity. They are often used in environments where magnetic interference needs to be minimized. Copper and Bronze Properties: Copper...
  • Threaded Inserts-Image
    Threaded Inserts - (280 companies)
    Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
  • Copper, Brass, and Bronze Alloys-Image
    Copper, Brass, and Bronze Alloys - (597 companies)
    Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys...
  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    How to Select Metal Rod and Bar Stock. Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made?. Metal shapes can...
  • Nuts-Image
    Nuts - (1361 companies)
    Nuts are a type of hardware fastener with a tapped inner diameter. They are used with a mating threaded bolt or rod to secure components. There are many sizes and varieties of nuts; each with a particular fastening purpose. Some nuts can be applied...
  •  
    Taps - (401 companies)
    Taps are used to form or cut female threads on the inside of holes. Description. Taps are used to cut female threads on the inside of holes, a process called tapping. Similar in appearance to a screw, taps have threads that are used to cut...
  •  
    Posts, Spacers, and Standoffs - (517 companies)
    ...post. A plastic, polycarbonate, or metal head. A series of washers and nuts are used to secure the wire to the board. Spacers. A spacer is used as a bushing or where an unthreaded rod or threaded screw needs to pass through. Spacers come in a variety...
  •  
    Studs - (369 companies)
    Description. Studs are mechanical fasteners which are threaded on one or both ends. One end is secured to an object. The other end is used typically with a nut. Studs are available in both English and Metric threads. Materials. Studs can be anodized...
  •  
    Bolts - (1301 companies)
    A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's...
  •  
    Screws - (1401 companies)
    Set screws. Image credit: Palmer Bolt & Supply Co. Set screws are headless, threaded rod segments that sit flushed with the penetrated material. Their most common use is in conjunction with shaft collars, or otherwise gripping an axis in perpendicular...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Protocols
    …Rocket City Special- ties); 8 Nylon wing bolts (10-32 u 2"; Du-Bro #164); 10 plated brass dura-collars (1/4"; Du-Bro #244); 10 threaded inserts (8- 32 ; Du-Bro #393); 2 … #525); 1 oak dowel rod (32 u 1 cm…
  • Stabilizing the Ball on Beam System with Analog Feedback
    The linear potentiometer design tested as a part of this project was constructed by wrapping 26 gauge nichrome wire around a # 10 - 32 nylon threaded rod . .... A brass tube was used as a wiper rail.
  • Rapid Prototyping of Rapid Prototyping Machines
    SOCKET HEADCAPSCREW 10 - 32 x 3.000'. .... THREADED BRASS ROD 3/4'-16 12L .