-
Description: + Integrated with oscilloscope, frequency counter, voltmeter and FFT spectrum analyzer. + 70 - 200MHz bandwidth,1.25GSa/s real-time sampling rate. + 50M storage depth, up to 700,000wfms/s waveform refresh rate, ensuring clear signal capture. + 12-bit Vertical Resolution, vertical
- Bandwidth: 200 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 12 (# bits)
- Features: Integral Display, Other
-
Supplier: ValueTronics International, Inc.
Description: Bandwidth: 1 GHz 4 Channels Sample Rate: 10 GS/s Record Length: 10 Mpts/ch 8 bit resolution MAUI Advanced User Interface - Designed for Touch, Built for Simplicity, Made to Solve WaveScan - Advanced Search and Find LabNotebook Documentation and Report Generation 10.4”
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Beckhoff Automation LLC
Description: The KL3362 analog input terminal makes it possible to perform non-central preliminary processing of analog values. The input values are digitized with a 14-bit resolution and written into an internal memory. An efficient processor can pre-process the values. Limit values and maximum and
- Data Acquisition: I/O Module
-
-
Description: Super Performance · 12-bit high resolution ADC, restoring the waveform detail fully · 20M record length, and 55,000 wfms/s waveform refresh rate · low background noise, vertical sensitivity in 1 mV/div - 10 V/div · multi- trigger, and bus decoding function · SCPI, and LabVIEW supported
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: bandwidth Digital mode: Sampling rate 25 MS/s, bandwidth 10 MHz (sine)/2.5 MHz (pulse), resolution 8 bit The Tektronix 468 is a digital/analog scope, with an added 25 MS/s 8 bit digitizer.
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Power of ten (10-bit ADC, 10 Msample memory and 10.1" touchscreen) combined with smart operating concepts make the R&S®RTB2000 Digital Oscilloscopes the perfect tool for university laboratories, for troubleshooting embedded designs during development and for
- Bandwidth: 300 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 16 (# channels)
- A/D Resolution: 16 (# bits)
-
Supplier: Teledyne LeCroy
Description: The HDO9000 with HD1024 Technology provides exceptional signal fidelity with 10-bit resolution, 4 GHz bandwidth and a superior oscilloscope experience to deliver faster time to insight. Key Features 10 bit resolution; up to 13.8 bits with Optimized Filtering
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: Oscilloscopes are visual tools and larger, high-resolution displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. Wonder why? Agilent engineers developed the Infi niiVision 7000B
-
Supplier: Siglent Technologies NA, Inc.
Description: measurement and math capabilities, options for a 50 MHz waveform generator, as well as serial decoding, mask test, bode plot, and power analysis are also features of the SDS2000X Plus. A 10-bit acquisition mode helps to satisfy applications which require more than 8-bit
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal
- Bandwidth: 3,000 MHz
- Number of Input Channels: 4 (# channels)
- Operating Temperature: 32 to 122 F
- Features: Integral Display, Other, RoHS Compliant
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X high-resolution digital oscilloscopes are based on 2 GSa/s, 12-bit Analog to Digital converters and front ends with excellent noise floor performance. SDS2000X HD oscilloscopes are available in bandwidths of 350 MHz, 200 MHz, and 100 MHz, have a maximum record
- Bandwidth: 100 MHz
- Number of Input Channels: 4 (# channels)
- Host Interface: Ethernet, USB
-
Supplier: RIGOL Technologies, Inc.
Description: The 2000 Series digital oscilloscope is another Best-In-Class instrument from Rigol offering an unmatched feature/value package. The 2000 Series Oscilloscopes bring advanced triggering, large display, and decoding features to customers with a limited budget. This new, low starting
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Teledyne LeCroy
Description: electronics designs, digital power management or power integrity analysis, automotive electronics systems, and deeply embedded or mechatronic designs. Key Features 4 input channels 16 digital channels (with –MS models) 12-bit ADC resolution, up to 15 bits with enhanced resolution Up to
- Bandwidth: 350 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 15 (# bits)
- Operating Temperature: 41 to 104 F
-
Description: · 4 channels ultra thin design · Up to 100MHz bandwidth, and max 1GS/s real-time sample rate · 8 bits, 12 bits, 14 bits vertical accuracy, more accurate measurement · Max 10M record length · Friendly UI : X-Y, and waveform 2 views displayed on the same screen · SCPI、LABVIEW
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 14 (# bits)
- Features: Other
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: common programming environment Up to 2 GSa/s sample rate, 2 Mpts stand memory 8 bit vertical resolution (extensible to 12 bits with high-resolution mode) Standard rack mount hardware 100% software compatible with 6000A Series portable oscilloscopes Optional secure environment
- Bandwidth: 500 MHz
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: Transcat, Inc.
Description: software package USB interface and RS-232 port Each Unit Includes Siglent SDS1072CML Digital Oscilloscope 1:1/10:1 Probe (2x) Power Cable (fits standard of country purchased for use in) Qualified certification Guarantee card CD (includes EasyScope computer software) User Manual USB
- Bandwidth: 70 MHz
-
Supplier: Allied Electronics, Inc.
Description: 10/100/1000BASE-T Ethernet Port for Network Connection and Video Out Port to Export the Oscilloscope Display to a Monitor or Projector • Microsoft® Windows 7 64-bit Operating System for Easy Connectivity and Integration into Your Environment • LXI Class C Compliant
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 200 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 200 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: (oscilloscope and recorder modes) • Triggering on measurement thresholds in oscilloscope and multimeter modes These self-contained, hand-held, two- and four-isolated channel oscilloscopes feature five complementary tools in one – an oscilloscope, FFT analyzer, 4-channel
- Bandwidth: 100 MHz
- A/D Resolution: 12 (# bits)
- Features: Integral Display
-
Supplier: Newark, An Avnet Company
Description: PROBE, PASSIVE, 1/10:1, 100MHZ, 600VDC; Oscilloscope Probe Function:Passive; Bandwidth:100MHz; Input Voltage Max:600VDC; Test Probe Attenuation:1:1, 10:1; For Use With:BitScope BNC Terminated Oscilloscopes; Product Range:- RoHS Compliant: Yes
-
Supplier: Cleverscope, Ltd.
Description: The Cleverscope CS320A is mixed signal PC oscilloscope which brings benefits to the user that are unavailable from traditional stand-alone oscilloscopes. Its innovative approach delivers an unbeatable combination of affordability, ease of use and documentation of test results with the
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
- Data Storage (RAM): 32 MB
-
Supplier: ValueTronics International, Inc.
Description: 10GBASE-R: 10.31 Gb/s 10 GB Fibre Channel: 10.51 Gb/s G.975 FEC: 10.66 Gb/s G.709 FEC: 10.71 Gb/s 10 GbE w/ FEC: 11.10 Gb/s Super FEC: 12.50 Gb/s Additional enumerated standard rates are supported with 8300m Series firmware releases higher than 2.4.x.
-
Supplier: Transcat, Inc.
Description: interfaces: USB Device, USB Host, support U-Disk storage and software update Provide 10 nonvolatile storage spaces for user's arbitrary waveforms Be capable of seamlessly connected to SIGLENT Digital Storage Oscilloscope Configurable with powerful arbitrary waveform editing software
- Maximum Input Channels: 1
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 10 MHz
- Generator Type: Function
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Discontinued EOL Sept, 2006 It is a high linearity 10-bit 2.2 Gsps version that offers significant improvements in performance while retaining the same functions and I/O interface as the current TS83102G0B 10-bit 2 Gsps ADC. For applications needing
- Resolution: 10 bits
- Sample Rate: 2,200,000 kSamples/Sec
- Features: Other
-
Supplier: Teledyne LeCroy
Description: oscilloscope gain (sensitivity) to achieve a noise-free view of small signal variations. The high DC input impedance eliminates loading of the DC rail. Large Offset Range Permits the DC signal to be displayed in the vertical center of the oscilloscope grid with a high-sensitivity gain
- Maximum Input Channels: 2
-
Supplier: ValueTronics International, Inc.
Description: High-fidelity Signal Quality Measurements of Digital Signals Up to 5 GS/s Sample Rate Provides High Resolution Analog Views of Digital Signals Advanced Digital Oscilloscope Triggering Helps Find Elusive Analog Anomalies in Digital Signals Specifications Bandwidth (at probe tips): 100 mV to
-
Supplier: Richardson RFPD
Description: applications. It has two 125Msps 14-bit inputs and two 14-bit outputs, Xilinx Zynq 7010 FPGA and offers remote access, with an online app user interface accessible through Ethernet or Wi-Fi. What is in the box? Red Pitaya STEMlab 125-14 board SD card (16GB, class 10) Ethernet
-
Supplier: CSA Group
Description: relationship between measurements on signals and receiver performance in terms of bit errors. The report adds to or extends previous work in the following areas: a) Exposing serious implementation errors commonly found from improper use of BERT's and sampling oscilloscopes (improper
-
Supplier: Transcat, Inc.
Description: Accurate measurement even when the load is characterized by large fluctuations; TrueHD 18-bit resolution 10 ms data refresh while maintaining maximum accuracy (using a specially designed IC to make all measurements independently while performing simultaneous calculations.) DC basic
- Number of Data Channels: 3
-
Supplier: GL Communications, Inc.
Description: Decodes & displays frame synchronization bits, data bits & control bits. Supports filtering and search based on various TRAU frame direction, type, time alignment, CRC, and more. Ability to configure .INI file for advanced decoding options such as capturing of raw bits,
- Network Protocol: E1, T1
- Features: Other
- Equipment Type: Protocol Analyzer
-
Supplier: AMETEK Programmable Power
Description: of IN/OUT BNC connectors in the rear to bring in an external 10 MHz reference clock. When a 10 MHz clock signal is detected on the IN connector, the internal clock is phase locked to the external clock. This reference clock may also be driven by a system timing module in slot 5. System
- Features: Controller / Processor
- Technology: PXITM Compliant
-
Supplier: RS Components, Ltd.
Description: Pico Technology PicoScope 5444D MSO
- A/D Resolution: 16 (# bits)
- Features: RoHS Compliant
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 is our most versatile and popular product, which was introduced to the market in 2013 when Red Pitaya was established. Since then it has been used in wide variety of contexts, from hobbyists and ham radio operators to industry, research and space applications.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
Find Suppliers by Category Top
Featured Products Top
-
. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
Study of plane periodic multilayered viscoelastic media: Experiment and simulation
Received signals are sent to a digital LECROY 9430 10 bit oscilloscope and summed averaged.
-
Frequency domain correlation technique for PD location in transformer winding
The measurement is done using a 10 bit oscilloscope TDS 3054B (Tektronix make) having the sampling rate of 5 Gs/sec.
-
Crossbridge activity monitored from the state of polarization of light diffracted by activated frog muscle fibres
These signals were in turn sampled by a fast digital oscilloscope ( 10 bits , model 7D20, Tektronix, Inc., Portland, Oregon).
-
Instantaneous phase threshold for reflector detection in ultrasonic images
… four-cycles Gaussian envelope rF signal at 330 kHz to couple the fundamental symmetric lamb wave mode (s0) with low dispersion and propagation velocity of 5240 m/s. data acquisition is done using a digital oscil- loscope ( 10 bits resolution in average mode …
-
Precise bifurcation in an autonomous circuit with Op amp based nonlinear resistors which Op amps are out of normal operating conditions
4ch 5GS/s Digital Oscilloscope ( 10 bit resolution) DAQNIPCI − 6704 .
-
Wideband I/Q demodulators: measurement technique and matching characteristics
The mean imbalances and DC offsets of quadrature mixer B with the 10 - bit oscilloscope are plotted in Figs. 3-6 and are indicated by a solid line.
-
Improving the failure detection in the lightning impulse test of low inductance air core reactors
As a 10 bit digital oscilloscope has been used, the analysis is reliable only up to 1MHz.
-
Investigation of the photoionization of Ce3+ ions in a YAG crystal by microwave resonance technique
The registration of the signal was carried out by means of 10 bits digital oscilloscope Bordo 423 with 200 MHz bandwidth in equivalent sampling mode with sampling frequency 5 GHz.
-
Nonlinear ultrasonic phase-conjugate beams and their application in ultrasonic imaging
In the case of line-by-line scan- ning for each position of the object, a signal from the transducer was digitized in a 10 - bit oscilloscope (Le Croy 9430), after which the data arrays fed from the oscilloscope to a computer …
-
Near-infrared cavity enhanced absorption spectroscopy of hot water and OH in an oven and in flames
The measured signal is dis- played on a 10 - bit oscilloscope as a function of the wave- length, providing a “raw” CEA spectrum.
Indicates content that may require registration and/or purchase.