-
Supplier: WorldWide Electric Corporation
Description: 1/4-2 HP 1800 RPM 90, 180, 12 and 24 volt TENV enclosure (1/4-1/2 HP) TEFC enclosure (3/4-2 HP) 1.0 service factor Class F insulation C-face - removable base 20:1 speed range at constant torque High starting torque Extra set of brushes and brush springs included 12 volt and 24
- Other DC Voltage: 180 VDC
- Other Output Power: 1 HP
- Continuous Current: 5.2 amps
- Gearbox Efficiency: 82 %
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 19 Amps, 10 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 240 (208) VAC, 3 PH, 38 Amps, 10 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
-
Supplier: Bodine Electric Company
Description: These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788 feature quick connect
- Other DC Voltage: 12 to 14 VDC
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 15 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 10 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: 10HP, 480V, 3 PH
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 5,596.094556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 7,461.45940820405 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: (STO) Integrated DC Reactor (40HP and larger) Integrated Brake Transistor (up to 125 HP ND) RoHS compliant materials
- Rated Power: 5,596.094556153038 watts
- Supply Voltage (AC): 600 volts
- Frequency: 60 Hz
- Motor / System: AC Induction Motor, AC Sensorless Vector Drive, AC Vector / Feedback Drive
-
Supplier: Galco Industrial Electronics
Description: Motor, DC,1HP, 1800 RPM, 90V, 10.4
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10A, 30V, 0.0135 Ohm, Single N-Channel, Logic Level Power MOSFET Product overview: HP4410DY from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers
- Features: MOSFET
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Allied Electronics, Inc.
Description: The Altivar 12 Drive is a frequency inverter for 3-Phase 200...240 V asynchronous motors rated from 0.18 kW to 4 kW. Ease of installation, based on the principle of Plug&Play, its compact size, its integrated functions and its alternative base plate version make it particularly suitable for
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE SERIES, BRUSHLESS, 1.2 HP, 9 A, 230 V AC, LOW INERTIA, 2048 LPR ENCODER RESOLUTION, SIZE 10 FRAME, SIZE 6 STACK LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Classic Automation LLC
Description: 3HP 200-230V 10.6AMP
-
Supplier: Innovative Technology
Description: B100 Manual Motor Starters can be used in single-phase applications rated 3 hp at 240V AC or 2 hp at 230V DC. They can also be rated for three-phase applications up to 10 hp at 600V AC. The A302 Manual Starter is a 3-phase manual motor starter and
-
Supplier: Galco Industrial Electronics
Description: Drive, DC, 10HP@240V, 20HP@480V
-
Supplier: Radwell International
Description: CONTACTOR, 18 AMP, 3-POLE, SCREW TERMINALS, FULL VOLTAGE, NON-REVERSING, 5 HP @ 230V, 10 HP @ 460V, 1 N/O AUX CONTACT, 48-60 VDC COIL, SAME AS DILM17-10(RDC60). FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 18 amps
- Control Voltage (Separate Control): 60 volts
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: Eaton Corporation
Description: 400/415 V 50/60 HZ 3 PHASE, 59 KW AT 440/460/500/550/575 V 50/60 HZ 3 PHASE, 10 HP AT 115/120 V 50/60 HZ 1 PHASE, 20 HP AT 220/230 V 50/60 HZ 1 PHASE, 30 HP AT 200/208/230/240 POWER RATING/VOLTAGE APPLICABLE STANDARD IEC 60947-4-1, EN 60947-4-1
- Continuous Current: 100 amps
- Motor Voltage: 24 volts
- Single Phase Power: 10 to 79.0730027092664 HP
- Three Phase Power: 10 to 79.0730027092664 HP
-
Supplier: Sinotech
Description: Insulation Resistance: 100MΩ at 500V between motor winding and shell Insulation Voltage:1500V 50/60Hz @1min between motor winding and shell Temperature Rise: Max 80oC Insulation Class: Class B (130oC) Operating Temperature: -10oC to +40oC (Three phase -10oC to +50oC) Humidity: 85% max.
- Other DC Voltage: 12 VDC
- Other Output Power: 0 to 0.541449035500739 HP
- Continuous Current: 2 to 5.2 amps
- Continuous Torque: 1.2141592920354 In-lbs
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, NON REVERSING TYPE NEMA 00 SIZE 9 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 550 V AT 50 HZ, 600 V AT 60 HZ COIL VOLTAGE 1NO AUXILIARY CONTACT 1/3 HP AT 115 V 1 PHASE, 1 HP AT 230 V 1 PHASE, 1-1/2 HP AT 380 V 50 HZ/208/240 V 3 PHASE, 2
- Continuous Current: 9 amps
- Motor Voltage: 550 to 600 volts
- Single Phase Power: 0.333333333333333 to 2 HP
- Three Phase Power: 0.333333333333333 to 2 HP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DRIVE, AC DRIVE, VARIABLE SPEED AC MOTOR DRIVE, 10 HP, 230 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Automation24, Inc.
Description: The compact power contactor 3RT20181BB41 from Siemens is offered for the performance range up to 10 HP at AC-3/480 V. The SIRIUS power contactor 3RT20181BB41 from Siemens uses a control supply voltage of 24 V DC and features an NO contact as auxiliary contact as well as a
- Motor Voltage: 690 volts
- Three Phase Power Rating: 10 HP
- Control Voltage (Separate Control): 24 volts
- Operating Temperature: -13 to 122 F
-
Supplier: Galco Industrial Electronics
Description: Drive, AC, 1.0HP, 480V, 2.2A, CT, OP
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex700 AC Drive, 480 VAC, 3 PH, 14 Amps, 10 HP Normal Duty, 7.5 HP Heavy Duty, IP20 / Type 1, with conformal coating, No HIM (Blank Plate), Brake IGBT Installed, Without Drive Mounted Brake Resistor, Second Environment Filter per CE EMC directive (89/336/EEC), No
-
Supplier: Hubbell Incorporated
Description: 20.3 INCH W X 9.03 INCH D X 18.86 INCH H SIZE 3 PHASE(S) AC ADJUSTABLE FREQUENCY MOTOR DRIVE/DC MOTOR DRIVE APPLICATION FLOOR MOUNTING NEMA 3R ENCLOSURE ENCAPSULATED CONSTRUCTION 14 KVA POWER RATING 575 V DELTA PRIMARY VOLTAGE 460 V STAR/266 V SECONDARY VOLTAGE 14 POWER RATING
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 266 to 460 volts
- Power Rating (VA): 14,000 VA
- Other Transformer Types / Applications: Isolation Transformer
-
Supplier: Cole-Parmer
Description: class="cp-accordion">
Enough power to mix solutions up to 20,000 cps...
This mixer touts a powerful 1⁄10-hp maintenance-free brushless DC motor that provides 142 in-oz of torque—enough power to mix solutions up to 20,000 cps or up to 6.6 gallons (25 liters).- Motor Speed: 40 to 2,010 rpm
- Motor Power: 0.1 HP
Supplier: OMEGA Engineering, Inc.Description: simplicity of the MVX9000 Series makes it ideal for hassle free installation where size is a primary concern. Models rated at 480V, 3-phase, 50/60 Hz are available in sizes ranging from 1 to 10 hp. Models rated at 240V, single- or 3-phase, 50/60 Hz are available in sizes ranging from
- Maximum Output Voltage: 200 to 660 volts
- Rated Power: 0.5 to 10 watts
- Continuous Output Current: 1.6 to 18 amps
- Supply Voltage (AC): 100 to 600 volts
Supplier: Mile-X Equipment, Inc.Description: Jet 1/2SS-1C-10 1/2 Ton Chain Hoist 1/2SS-1C-10, 1/2 TON 1PH, 10' LIFT, 115V/230V PREWIRED 230V Need a lift? Then JET has got your back. The 1/2SS-1C-10 electric hoist boasts a 7/8 HP motor with capacities ranging from 1/2 to 5 ton capacities. These hoists
Supplier: DME CompanyDescription: Unique Features: Three-year, limited warranty Direct Drive 1/4 hp 90V DC Variable Speed Drive Package. Standard speeds 20, 40, 60 FPM (specify) NO ROLLER CHAIN OR SPROCKETS SEALED GEAR REDUCER 8 different motor locations (specify) 1/8” anodized aluminum sheet Double V-guided,
- Speed: 20 to 60 ft/min
- Conveyor Type: Belt Conveyor
Supplier: Gilson Company, Inc.Description: tests on a regular basis. Positive DC drive assures precise speed and stroke and eliminates errors inherent in hand shaking or with less expensive belt-driven or AC motor driven machines. A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes
Supplier: Gilson Company, Inc.Description: tests on a regular basis. Positive DC drive assures precise speed and stroke and eliminates errors inherent in hand shaking or with less expensive belt-driven or AC motor driven machines. A timer selection switch gives options of precise fixed times of 45 seconds and 10 minutes
Find Suppliers by Category Top
DC Motors (1,248 Companies)Motor Controllers (796 Companies)Brushless Motors (329 Companies)Electrical Power Generators (961 Companies)DC Motor Drives (775 Companies)Featured Products Top
-
. This means that each take must produce the perfect shots, for “Cut take 2!” is seldom an option. In this particular case, an 8-m-long and 2.5-m-wide rubber dinghy with a 200 hp outboard motor was chosen as the “assault vehicle”. The inflatable was suitable for transporting (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10 mm, 12 V micro DC servo motor is engineered for precision and durability. With a metal CNC gearbox, it delivers consistent performance for demanding applications in medical devices, robotics, and more, offering high-speed capability, reliable (read more)
Browse DC Servomotors Datasheets for Constar Motion Co., Ltd -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
MICROMO launches the new generation of metal brush commutated motors, the FAULHABER 1024 SR series with a diameter of 10 mm. In combination with a gearhead, its output torque can achieve 300 mNm, twice that of similar products on the market. Thanks to a superior torque/speed ratio (flat slope (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
50kA @ 690V AC 10kA @ 800V DC (<1ms) Typical Applications IGBT power modules Power (read more)
Browse Circuit Protection Components Datasheets for VICFUSE
More Information Top
-
CR4 - Thread: Rewiring a Compressor Motor
My desired goal is to maybe rewire a large 10hp to 20hp ac motor to dc . .... Lets say I was using 48v as my mains.
-
Electric Motors - Electric Motors Manufacturers, Suppliers
[ Related Keywords : 7.5 hp electric motor , 3-phase electric motor, ac electric motor, electric specification motor ]. .... 10 Similar from this Supplier. .... High Speed Brushless Hub Motor 36v Electric Bicycle Battery capacity: 48V /10A Brake(Front/rear): Drum/Expansion Dimension: 1550*620*1020mm Motor type: DC high brushless Rated power:350W Max.speed:32Km/h Range...
-
CR4 - Thread: Installation of Solar System
LCD TV, 42" with the AC/ DC box removed takes 48v 2 amps. .... 10 X 100wp modules in series give power for your Nissan Leaf. .... You're saying that whereas a (115v) AC motor for a fan uses 45 watts, a DC motor … saying that if I have a large industrial fan that uses a 1000 Hp AC motor, I…
-
electric motors - offers from electric motors manufacturers, suppliers, exporters & wholesalers
motor , 18" tyre 2. 48v lead acid battery 3. .... GENERAL ELECTRIC Farm Duty Mtr, Cap Start, TEFC, 1 hp , 1725rpm Quick Details: Brand Name:GE Motors .... [ Related Keywords : DC motors, 5KC49TN0063Y, 115/230 Volts, 5KC49TN0063YGENERAL ELECTRIC Farm Duty ]. .... 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15 …
-
electrical motor - offers from electrical motor manufacturers, suppliers, exporters & wholesalers
motor , 18" tyre 2. 48v lead acid battery 3. .... [ Related Keywords : GENERAL ELECTRIC Motor 5KC35JN7J, General Purpose Motor, Capacitor-Start 1/4 HP , DC motor ]. .... 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15 …
-
CR4 - Thread: Does Anyone Know Where I Can Get a 525hp Electric Motor?
This will be special design . 48V ac motors of smaller size are used in Diesel locos . .... Re: Does Anyone Know Where I Can Get a 525 hp Electric Motor? .... 03/22/2008 10 :28 AM. .... 525HP DC motor at 48 V, you will never find such a motor, .
-
CR4 - Thread: How long battery works
How long can fully charged battery supply contineously required power to DC Motor that runs at 2500RPM at free-load and 1750RPM at 80% load. .... 1 hp = 746 watts. .... 20ah x 48v = 960 watts-hours. .... 09/29/2008 10 :44 AM .
-
DUDLEXKNOKU^ESCHOOL
Ping Rate 1- 10 Hz. .... Propulsion Motors two 24v brushed DC two 1/4 hp , 24v brushless MHz) running QNX (see. .... two independent 24v lead acid battery systems single 48v Absorbed Glass Mat (AGM) battery system Ballast System…
-
CR4 - Thread: Replace My Golf-cart's 48V Battery Pack With a Small Engine Generator?
…iv decided to use a portable engine generator from honda,maybe a 3 Hp one,it roughly .... I have a 48v cart and i am in the process of doing something very similar. .... The power supply has a input range of 180~264vac so it converts ac to dc . .... 03/ 10 /2012 10:32 PM. .... Sluggish hill climbing is due to either, small motor (s), small conductors, loose connections, high battery internal…
-
Ac Contactor - Ac Contactor Manufacturers, Suppliers
Order: 10 pieces. .... Type Rated Power KW/ HP ( AC-3 )IEC60947-4-1 GB14048.4 Rated Current A(AC-3 .... Summary Used to protect and control load with running and stopping load of motor , etc. by the .... GE Contactors AC/ DC . .... GE contactors :- All contactors available in coil voltages in both DC , AC50Hz 24V , 48V , 110V, 220/230V, 380V…
Indicates content that may require registration and/or purchase.