-
Supplier: SpotSee
Description: have occurred so you can respond promptly. Optional sensors extend the value of your ShockLog by providing more intelligence about your environmental journey: Tilt and Roll includes a record of tilt and roll data. GPS records GPS positioning for every event and summary interval.
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Marine, Medical / Biomedical, Vehicular
- Features: Application Software Included, Datalogger / Recorder
- User Interface: Computer Programmable
- Host Connection: Radio / Telemetry, USB
-
Supplier: ArduSimple
Description: With Ardusimple Serial Datalogger, you will be able to store GPS data in a very simple way. Ideal for PPKPPK stands for Post-Processed Kinematics. You can calculate a GPS position realtime, or store only satellite data to later postprocess (PPK) the positions., RTK and
- Features: Datalogger / Recorder
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional SPL meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 SPL meter PCE-432-EKIT meets all
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Professional sound level meter with GPS PCE-432 (class 1) incl. outdoor noise level meter kit Handheld noise meter / Octave band filter / A, B, C and Z rating filter upgradeable / Fast, Slow and Pulse Evaluation / Data logger / USB The Class 1 sound level meter PCE-432-EKIT
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The noise dose meter display adjusts the sound pressure level numerically and graphically in real time. The professional noise dose meter has an integrated data logger. The measurement data is stored on a micro SD card. This card can be read directly in the PC . Likewise, the
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Supplier: Sonel Test
Description: reading via GSM modem), deletion of data in the analyzer, data presentation in tables, data presentation in charts, data analysis and generating reports in compliance with standard EN 50160 (reports) and other user defined reference conditions - also for PV
- Features: Other
- Phase: Single-Phase
-
Supplier: Silicon Designs, Inc.
Description: SDI's Model 3340 G-Logger® is a low-cost, stand-alone portable data acquisition systems with the same powerful monitoring, FFT analysis, and display capabilities typically found in much more expensive systems. The 3340 gives users a quick, powerful, and comprehensive real-time
- Sampling Frequency: 10 kHz
- Resolution: 16 bits
- Operating Temperature: 32 to 131 F
- Features: Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Shock Data logger PCE-VDL 24I with up to 2400 Hz The shock data loggers of the PCE-VDL series are available in two versions. The shock data logger PCE-VDL 16I contains sensors for the following physical units: temperature, humidity, air pressure,
- Sampling Frequency: 2.4 kHz
- Inputs: Accelerometer
-
Supplier: iba America LLC
Description: ibaPADU-C is a grid independent measurement module for mobile data acquisition and recording. Using the easy-to-handle, compact device analog and digital signals can be recorded just where they arise. Mobile Data Acquisition at a Glance Grid independent data logger with
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 16 bits
-
Supplier: iba America LLC
Description: The ibaM-DAQ processor module offers an integrated ibaPDA system, a powerful CPU and hard disk for storing the measurement data, as well as two interfaces each for standard Ethernet and ibaNet-E. ibaM-DAQ at a Glance Intelligent processor module for stand-alone data acquisition Local
- Digital I/O Channels: 1 #
- Sampling Frequency: 10 kHz
- Data Storage: 8,000 MB
- Operating Temperature: 14 to 131 F
-
Supplier: Red Pitaya, d.o.o.
Description: Based on the STEMlab 125-14 Starter kit and it comes with individual ISO17025 certificate.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: NorPix, Inc.
Description: StreamPix is Norpix’s flag ship software product. Resulting from more than 10 years of interaction with our vast group of customers, StreamPix has become the ultimate Digital Video Recording software. It offers a state of the art user interface, and an enormous amount of usage flexibility for
- Analog Input Channels: 32 #
- Digital I/O Channels: 48 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
-
Supplier: CAS DataLoggers
Description: The Expert Logger 400 is Delphin‘s new generation of data loggers. It combines the latest communication technology with advanced measurement technology and is based on FPGA technology to make it especially powerful. It can process up to 16 analog input channels at both low and
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Sampling Frequency: 20 kHz
- Operating Temperature: 50 to 104 F
- Features: Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder, Other Output
- User Interface: Computer Programmable, Front Panel and Display, Touch Screen
-
Supplier: CAS DataLoggers
Description: The Loggito USB Data Logger by Delphin can be used as a PC connected data acquisition module or as an expansion module for the Loggito or Loggito WiFi systems. The Loggito USB is excellent as part of a distributed monitoring system, data acquisition with a low number of
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 1 kHz
- Resolution: 24 bits
-
Supplier: CAS DataLoggers
Description: The PV-3 data logger is used by installers, householders, renewable energy companies to check PV (photo voltaic) installations. It can record solar irradiation up to 1,500W/m2 (watts per square meter), DC Voltage and DC Current produced by the panel, allowing you to assess the
- Sampling Frequency: 0.8 kHz
- Accuracy: 2 % FS
- Data Storage: 0.192 MB
- Operating Temperature: 14 to 104 F
-
Supplier: Vaisala
Description: transmission, data recorded at the point of measurement is automatically transmitted when communications are restored. Data logger memory can also be downloaded directly using a USB cable. • Detachable probe for quick calibration • Probes are easily swapped on RFL data
- Analog Input Channels: 1 #
- Sampling Frequency: 915 kHz
- Accuracy: 1.5 % FS
- Operating Temperature: -40 to 140 F
-
Supplier: Spectral Dynamics, Inc.
Description: The Model VX2705B is a completely integrated 8 channel data recording VXI module. Each channel includes a low pass filter, a 16-bit 5M Samples/sec/ch. ADC, and 16M Samples of DRAM storage per channel. DRAM may be divided into 2, 4, or 8 segments for multiple event recording. Built-in channel
- Analog Input Channels: 8 #
- Digital I/O Channels: 0 #
- Accuracy: 0.1 % FS
- Bandwidth: 2,300 kHz
-
Supplier: Convergence Instruments
Description: The Wireless Vibration Meter Data Logger - VSEW_mk2 - 8g is a new model in the VSE series of smart vibration datalogers. It can record accelerations, vibrations, velocities and inclinations. It includes a 3-axis MEMS accelerometer, an accurate date/time clock and a non-volatile 128 Mb
- Sampling Frequency: 4 kHz
- Data Storage: 128 MB
- Features: Accelerometer Input, Datalogger / Recorder, Other
- User Interface: Computer Programmable
-
Supplier: CAS DataLoggers
Description: The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to hundreds of
- Analog Input Channels: 15 #
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Data Storage: 14,000 MB
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-EL-USB Series of data loggers includes models for temperature, temperature/relative humidity, voltage, and current measurement. The user can easily set up the data logger and download the stored data by plugging the module into a PC's USB port and running
- Analog Input Channels: 3 #
- Sampling Frequency: 1.6 kHz
- Operating Temperature: -31 to 176 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Datalogger / Recorder, Other Input, Other Output
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-TSR101 is a battery powered, stand alone 3-axis shock data logger. The OM-CP-TSR101 measures and records instantaneous shock levels when the user-selectable shock levels have been exceeded. There are 15 rates to chose from ranging from 1024 to 1 Hz. The OM-CP-TSR101 is
- Sampling Frequency: 1.024 kHz
- Operating Temperature: -4 to 140 F
- Shock Rating: 250 g
- Features: Accelerometer Input, Application Software Included, Datalogger / Recorder
-
Supplier: OMEGA Engineering, Inc.
Description: power fails. The iSD-TC will continue to collect data for two days powered by a standard 9 Volt alkaline battery (included). A failure on the Ethernet network will not interrupt data recording. LOCAL ALARMS The iSD monitor includes two 1.5 Amp output relays that are controlled by the
- Analog Input Channels: 1 #
- Sampling Frequency: 0.016 kHz
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: OROS
Description: time domain data during measurements is available for post-analysis purposes or for safety backups. Post-processing and results analysis can be processed without the analyzer unit.OR38 is based on OR3x technology, the breakthrough in dynamic measurement systems. Created by OROS for
- Analog Input Channels: 32 #
- Digital I/O Channels: 1 #
- Sampling Frequency: 40 kHz
- Resolution: 24 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile
- Analog Input Channels: 1 #
- Sampling Frequency: 30 kHz
- Accuracy: 1 % FS
- Features: Counter / Tachometer Input, Datalogger / Recorder
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Sampling Frequency: 20 kHz
- Operating Temperature: 50 to 104 F
- Features: Application Software Included, Data Acquisition Instrument / System, Datalogger / Recorder, Other Output
- User Interface: Computer Programmable, Front Panel and Display, Touch Screen
-
Supplier: Measurement Computing
Description: The WebDAQ 904 is a stand-alone, universal data logger designed for remote monitoring and control of multiple signal types.
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
-
Supplier: Monarch Instrument
Description: session. The location of the data file is selected in this menu along with the data file name. The user can also configure the unit to start or stop recording on an alarm level or an externally triggered input. DATA STORAGE VS. TIME GUIDE 1 Channel 2 Channels 4 Channels 6
- Analog Input Channels: 12 #
- Digital I/O Channels: 12 #
- Sampling Frequency: 0.01 kHz
- Resolution: 16 bits
-
Description: SLICE is a revolutionary data acquisition system (DAS) with unmatched functionality in an unbelievably small size. Available in 2 configurations, the SLICE DAS offer flexibility, superior technology and reliable data recording solutions for mission critical test applications. The Base
- Analog Input Channels: 3 #
- Digital I/O Channels: 0 #
- Sampling Frequency: 900 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: Stand-alone, high-speed 200 kS/s, multifunction data logger with isolated digital inputs; includes a 4 GB SD memory card, USB cable, and external power supply. KEY HIGHLIGHTS The LGR-5320 Series of stand-alone, high-speed, multifunction data loggers provide analog input
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
-
Supplier: Monarch Instrument
Description: display specific areas of data as needed. The print preview feature allows review prior to printing. Exporting data is as simple as clicking the Excel™ Icon in the Data table export window. Navigator automatically converts the historic data, starts up Excel™ and loads
- Analog Input Channels: 2 #
- Sampling Frequency: 0.1 kHz
- Accuracy: 0.1 % FS
- Data Storage: 2,000 MB
-
Supplier: FiberSensing, SA
Description: No Description Provided
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 16 bits
-
Supplier: Measurement Computing
Description: WiFi support for wireless operation View data in real time or post acquisition Virtually unlimited data storage Easy, flexible task scheduling Four isolated digital I/O for triggers and alarms Alarming and notifications with email and SMS messaging Ability to export .csv data
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.075 kHz
- Resolution: 24 bits
- RAM / On-board Memory: 3,000 MB
-
Supplier: OROS
Description: OROS introduces the first removable disk for a Noise & Vibration analyzer: the Mobi-Disk™.This rugged 60GB disk gives an unprecedented flexibility and power to the OROS 3-Series analyzers. For the first time it is now possible to use the analyzer as a real data recorder, and this even without
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
Find Suppliers by Category Top
More Information Top
-
Croatian scientific bibliography - Browsing paper
It was used Performance Box, 10 hz GPS data logger based on the Racelogic VBOX which is used by the majority of car and tire manufactures around the world to asses car and tire performance.
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1480/1/Michael%20Croft-White%20PhD%20Thesis.pdf
Both GPS and the three magnetometer output voltages were logged at a sampling frequency of 10Hz using the Pi LCS Data logger [72] and chassis control system that was already fitted to the WRC car.
-
Determining association networks in social animals: choosing spatial–temporal criteria and sampling rates
Data loggers are an in-house design and comprise a GPS module capable of recording single frequency L1 raw range data at 10 Hz (uBlox LEA-4T GPS module), an IMU comprising a three axis MEMS accelerometer, three axis of MEMS gyroscope …
-
Timing and Synchronization of the Event Data Recorded by the Electronic Control Modules of Commercial Motor Vehicles - DDEC V
APPENDIX APPENDIX A: INSTRUMENTATION 1 VBOX III 100 Hz GPS Data Logger (RLVB3) 2 VBOX Mini Input Module (RLVBMIM01) 3 Inertial Measurement Unit (RLVBIMU03 … … to OFF) Table 9 Only OFF to ON 4PDT Switch Throws Table 10 Only OFF to ON …
-
http://citeseerx.ist.psu.edu/viewdoc/download?doi=10.1.1.85.3308&rep=rep1&type=pdf
racy of one sample time (i.e., 10 ms at 100 Hz ). Data log- gers generally incorporate a GPS receiver and use low-drift oscillators to maintain accurate timing.
-
A Mobile Mapping System for road data capture based on 3D road model
The block diagram of the data logger is shown in Fig.8. The interrupts from an IMU is recorded with GPS time stamp and is divided into 30[ Hz ] and 10 [Hz] trigger signal that can synchronize navigation data with grabbed images of three digital cameras.
-
Understanding Ground Motion in Las Vegas: Insights from Data Analysis and Two-Dimensional Modeling
Reftek 72A-08 24-bit data loggers recorded data with GPS time at 40 samples per second. As an example of our data set, we show the north component velocity seismograms (band pass filtered 0.1- 10 Hz ) for the BARNWELL shot at six sites throughout the Valley (Figure 3A).
-
Modeling and Detecting Aggressiveness From Driving Signals
We used a highly accurate GPS data logger , VBOX Micro, manufactured by RACELOGIC. VBOX Micro operates at 10 Hz and is able to register 13 variables, namely, satellite count, UTC time, lati- tude, longitude, speed, heading, height, vertical velocity, longi- tudinal acceleration, lateral acceleration, distance from power on, accumulated distance (permanent), and date from GPS.
-
Individual seabirds show consistent foraging strategies in response to predictable fisheries discards
GPS loggers were programmed to record locations every two min- utes, and TDRs had a recording frequency of 10 Hz once submerged. Twenty birds had usable GPS data (19 of known sex) and of these, 7 birds (6 of …
-
Foraging ecology of albatrosses and petrels from South Georgia: two decades of insights from tracking technologies
… 1992), the PTT became the work-horse device for tracking at-sea, and data are now available … More recently, satellite-transmitters have, to an extent, been displaced by Global Positioning System ( GPS ) loggers , which have much higher accuracy (within 10 m), and recording frequencies (up to 1 Hz for hours to days) (Weimerskirch et al., 2002).
Indicates content that may require registration and/or purchase.