-
Supplier: DigiKey
Description: 32.768kHz XO (Standard) LVCMOS Oscillator 1.5V ~ 3.63V 4-UFBGA, CSPBGA
- Total Frequency Stability: 5 ppm
- Operating Temperature: 0 to 70 C
- Features / Standards: Lead Free
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1069560-ASTMTXK-32.768KHZ-LG-T10 Category: Crystals, Oscillators, Resonators>Oscillators Series: ASTMTXK Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 18,000 Mounting: SMD (SMT) Frequency: 32.768
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 5 ppm
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: SiTime Corporation
Description: Smallest Footprint (1.2mm2 ) CSP 10 ppm Ultra-Low Power 32.768 kHz XTAL Replacement
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 75 ppm
- Operating Temperature: -10 to 70 C
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1124786-ABS10-32.768KHZ-9-T Category: Crystals, Oscillators, Resonators>Crystals Series: ABS10 Type: kHz Crystal (Tuning Fork) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 32.768 kHz
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Operating Temperature: -40 to 85 C
- Load Capacitance: 9 pF
-
Supplier: ODG (Origin Data Global)
Description: OSC XO 32.768KHZ SMD
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABS10 Type: kHz Crystal (Tuning Fork) Length: 4.9 mm Width: 1.8 mm Height: 1 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Frequency Tolerance: ± 30 ppm Load Capacitance: 12.5 pF ESR (Equivalent Series
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 32.768KHZ, 10.5 X 5.8MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030JC Series; Operating Temperature Min:-40°C RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Abracon LLC Win Source Part Number: 1011546-ABS10-32.768KHZ-T Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 70 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode:
- Oscillation Frequency: 0.032768 MHz
- Frequency Tolerance: 20 %
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 32.768kHz 6pF ±10ppm SMD2012-2P Crystals ROHS
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 6 pF
- Max ESR: 90,000 ohms
-
Supplier: Newark, An Avnet Company
Description: 5.0X3.2 - 32.768KHZ QUARTZ OSCILLATOR / CERAMIC, 3.3V, +/-25PPM (-10 TO 70C)
-
Description: CRYSTAL 32.7680KHZ 9PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 9 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: CRYSTAL 32.7680KHZ 7PF SMD
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 7 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1 KHZ THROUGH 60 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 10 KHZ THROUGH 65 MHZ, HERMETIC SEAL, SQUARE WAVE, HIGH SPEED CMOS
-
Supplier: ODG (Origin Data Global)
Description: 1.8V ±10ppm ±30ppm 32kHz HCMOS SMD2016-4P Crystal Oscillators ROHS
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: oscillator, timing, synchronization, SMD, 10.0000KHZ, 10 kHz, 1.8V, Clock and Timing IC, Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number
- Supply Voltage: 1.8 to 3.3 volts
- Frequency: 0.01 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, SPXO, SG-3030JC, 32.768 KHZ; Frequency Nom:32.768kHz; Frequency Stability + / -:-; Oscillator Case:SMD, 10.5mm x 5.8mm; Supply Voltage Nom:3.3V; Product Range:SG-3030CJ Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
-
Supplier: Micro Crystal AG
Description: OM-7605-C9 is an Oscillator Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. Key Specifications Frequency: 32.768 kHz Supply Voltage: 1.6 to 5.5 V Current Consumption: 450 nA
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 3 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Acme Chip Technology Co., Limited
Description: Crystals
- Oscillation Frequency: 0.032768 MHz
- Load Capacitance: 12.5 pF
- Max ESR: 70,000 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32.768KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 32.768KHZ, Clock and Timing IC, Oscillators. This
- Supply Voltage: 1.2 to 5.5 volts
- Frequency: 0.032768 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: OSCILLATOR, 32.768KHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:32.768kHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:2.5V; Product Range:7XZ Series; Operating Temperature Min:-10°C RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 10KHZ, Clock and Timing IC, Programmable Timers and
- Supply Voltage: 2.7 to 5.5 volts
- Frequency: 0.01 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ASTMTXK Type: XO (Standard) Subtype: MEMS Length: 1.54 mm Width: 0.84 mm Height: 0.6 mm Operating Temperature: -40°C ~ 85°C Frequency: 32.768 kHz Output: LVCMOS Voltage - Supply: 1.5V ~ 3.63V Frequency Stability: ±10ppm Current
- Oscillation Frequency: 0.032768 MHz
- Total Frequency Stability: 10 ppm
- Operating Temperature: -40 to 85 C
- Output Type: CMOS
-
Supplier: Quarktwin Technology Ltd.
Description: Oscillator, Crystal IC 32kHz Die
- Oscillation Frequency: 0.032 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: to -183 dBc/Hz at the 10 kHz offset and -190 dBc/Hz at and beyond the 100 kHz offset. The Citrine Series product line offers a wide variety of standard oscillators that provide extremely high performance in high vibration and benign environments. Low phase noise, high
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8V~3.3V ±10ppm HCMOS 32.768kHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 0.032768 MHz
- Operating Temperature: -40 to 90 C
- Output Type: CMOS, HCMOS
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Power Management IC (PMIC) with 4DC/DCs, 10 LDOs, 3 LED outputs & 32kHz RC oscillator 81-DSBGA -40 to 85 Product overview: TPS659127YFFT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic
- Operating Temperature: -40 C
-
Supplier: DigiKey
Description: Programmable Timer IC 10kHz 8-SOIC
- Supply Voltage: 2.7 to 5.5 volts
- Frequency: 0.01 MHz
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC OSC XTAL 32KHZ DIE
- Oscillation Frequency: 0.032 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ValueTronics International, Inc.
Description: The ORC11 is an oscillator from Kikusui. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a
-
Piezoelectric Sensors - Metal Mesh Oscillator Piezo Transducer For Mist Generation -- SMMOD16F107H10Supplier: Steiner & Martins, Inc.
Description: Metal Mesh Oscillator Piezo Transducer For Mist Generation Part Number: SMMOD16F107H10 -- SIMILAR PRODUCTS Metal mesh oscillator Transducer for mist generation. Liquids can also be feed to this transducer by capillarity. An important application of this transducer is medicine and drug
-
Supplier: NDK
Description: Low Phase Noise [ >10kHz ; -160dBc/Hz ] Minimal Harmonic Response [-60dBc] Excellent Temperature Stability. Using SC-Cut Crystals. Stable C-mode Oscillation.
- Oscillation Frequency: 100 MHz
- Total Frequency Stability: 0.05 ppm
- Operating Temperature: -20 to 70 C
- Supply Voltage: 12.0 V
-
Supplier: Data Device Corporation (DDC)
Description: Transformer (RVDT) and Inductosyn applications. The oscillator’s outputs are pin-programmable for both frequency and amplitude. The output frequency can be programmed from 400 Hz to 10 kHz by simply connecting two external capacitors. The Reference output voltage, 7 Vrms, can be
- Oscillation Frequency: 0.0004 to 0.01 MHz
- Operating Temperature: -55 to 125 C
- Supply Voltage: 15 V
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: Tight Stability at ±1.0 Parts Per Million (ppm) Low Phase Noise Specifications: Frequency: 10.000 MHz Frequency Stability: ±1.0 ppm @ –10°C to 60°C Supply Voltage: 5.0 V ±0.5 V Supply Current: 20 mA Max. Phase Noise: –135 dBc/Hz @ 10 kHz Offset Package Type:
Find Suppliers by Category Top
Featured Products Top
-
Interquip Automotive-Grade 32.768kHz SMD Crystal Oscillator comes in a 3.2mm x 2.5mm package. This component supports Supply Voltage Range (Vdd) from 1V to 5V. This industrial-grade and automotive-grade oscillator is optimized for low current consumption and has the ability to operate at (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
needed. Technology Highlights Ultra-low power consumption, 10.5 mA @ 1.8 V (typical) Phase jitter as low as 0.188 ps from 12 KHz-20 MHz High temperature stability RoHS compliant Compact design Learn More (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
. Factory programmable from 1 Hz to 462.5 kHz Oscillator output drives multiple loads and eliminates XTALs <±10 ppm frequency tolerance Ultra-low-power oscillator: <1 µA Small footprint available in 1.2 mm2 (1.5 x 0.8 mm) CSP (read more)
Browse Oscillators Datasheets for SiTime Corporation -
must be low compared to the average power of wireless nodes. Thus, Interquip launches its Ultra-Low power consumption 32.768KHz oscillators, the 165B SERIES provides below 10uA power consumption specification and miniature package 2.5 x 2.0 mm ideal for wearable device, IoT product (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Interquip SPXO-2520 AEC-Q200 qualified sub-miniature SMD crystal oscillator in a 2.5X2.0mm 4-pad ceramic package is ideal for automotive, industrial, communication and IoT applications. The oscillator offers a frequency range of 32.768KHz, 1MHz~80MHz, or 80MHz~160MHz with output waveform CMOS (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
The LVDS Series crystal clock oscillator achieves superb stability and low power consumption over a broad range of operating conditions and frequencies. The low jitter output clock signal, generated internally with a non-PLL oscillator design. The device, available on tape and reel, is contained (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
oscillators are manufactured in an IATF 16949 certified production line and able to withstand harsh environment of -40°C ~ +125°C. Specifications: Output Waveform: CMOS Frequency Range: 32.768KHz, 1MHz ~ 160MHz Overall Frequency Stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
The Essential PIC18® Microcontroller
A 10 kHz oscillator is to be used to allow a processor to calculate the inter-tooth period with a resolution of 0.1 ms.
-
The Bevalac long flattop
This is also discussed in Appendix C in some detail as it applies to adjusting the 10 kHz oscillator .
-
CR4 - Thread: 140pF to 200pF with 0.1pF accuracy - small design
• use a 555 timer connected as a free running 10kHz oscillator .
-
PORTABLE GAMMA SPECTROMETER FOR SAFEGUARDS USE.
TranSIstors Q612 through Q61S with associated components form the 10 kHz oscillator .
-
The accurate measurement of attenuation and phase
The parameters of the correction function are obtained with the aid of a 10 kHz oscillator , having excellent amplitudeand frequency stabilities, and the use of an Inductive Voltage Divider as the Reference Standard.
-
The Quintessential PIC® Microcontroller
10 kHz Oscillator .
-
http://www.mouser.com/catalog/supplier/library/MicrochipSelectorGuide.pdf
10 kHz oscillator .
-
Active Phase Compensation System For Fiber Optic Holography
A 10 kHz oscillator drives PZT1 in order to produce the phase modulation signal at PD1 described by Eq. 1.
-
Laser-produced-plasma light source for EUV lithography
The current laser system is based on the same 6 W, 10 kHz oscillator with 6 ns fwhm pulsewidth at 1064nm.
-
A Mobile Radio Single-Frequency "Two-Way" Diversity System Using Adaptive Retransmission from the Base
All timing was derived from a 10kHz oscillator located in the mobile station.
Indicates content that may require registration and/or purchase.