-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz LC Bandpass Filter
- Frequency (Fc): 10 MHz
- Bandwidth: 2,000 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 3.10 MHz LC Bandpass Filter
- Frequency (Fc): 3.1 MHz
- Bandwidth: 81 kHz
- Insertion Loss: 10 dB
- Connector: BNC
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 16.437 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-236-100-050C Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 824-849 MHz / 871-894 MHz Single In/Out Dual Band Bandpass Filter
- Filter Type: Bandpass
- Package Type: Connectorized
- Features: Other
-
Supplier: Knowles
Description: DLI microstrip bandpass filters offer classical filter topologies yielding excellent performance in a small footprint when fabricated on ceramic substrate materials. Miniaturization can reach new levels by employing DLI high-k ceramic materials. Different techniques are employed
- Frequency (Fc): 42,500 MHz
- Bandwidth: 39,700,000 to 45,300,000 kHz
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 80.000 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-176-086-060P Length: 1.760 (in) Width: 0.860 (in) Height: 0.600 (in)
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Anatech Electronics, Inc.
Description: 10 MHz Crystal Filter
- Frequency (Fc): 10 MHz
- Bandwidth: 2.5 kHz
- Insertion Loss: 1 dB
- Connector: BNC
-
Supplier: L-com, Inc.
Description: The HyperLink 4.9 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 4.9 GHz band, improved performance of co-located equipment can be achieved. These
- Frequency (Fc): 4,900 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Smiths Interconnect, a Molex company
Description: thereby reducing the amount of trial and error alignment. Features & Benefits 5 MHz to 10 GHz Bandwidth: 100% Bandpass, lowpass, hipass, or notch Surface mounts, pins or connectors Monotonic and elliptic responses Applications Transmit/Receive Modules Up/Down Converters
- Frequency (Fc): 5 to 10,000 MHz
- Filter Type: Bandpass, Low Pass
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 947.5MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 947.5MHZ, EMI RFI Filter, RF Filters. This
- Filter Category: Active Filter
- Features: Other
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are surface-mountable on
- Frequency (Fc): 1,030 MHz
- Bandwidth: 14,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880367 and 880374 (1030 MHz and 1090 MHz, respectively) are designed to offer narrow-band signal control with low insertion loss at center frequency and high selectivity with neighboring frequencies. The filters are self-matched to 50 ohms and are surface-mountable on
- Frequency (Fc): 1,090 MHz
- Bandwidth: 16,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: Qorvo's 880368 is designed to offer superb L-Band signal control with low insertion loss at center frequency and excellent selectivity. The filters are self-matched to 50 ohms and are surface-mountable on any PCB. These filters also offer a tremendous size and weight advantage over
- Frequency (Fc): 1,280 MHz
- Bandwidth: 19,000 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Lumped LC Band Pass Filter, 9.5 - 11.5 MHz, 50Ω
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ Suspended Substrate Stripline filters offer low insertion loss by implementing printed circuit board suspended between two parallel ground planes, providing high Q. Low insertion loss combined with wide stop- band makes them an excellent choice for wideband instruments and
- Insertion Loss: 1 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 44MHz, EMI RFI Filter, SAW
- Filter Category: Active Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36.125MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 36.125MHZ, EMI RFI Filter, SAW Filters.
- Filter Category: Active Filter
- Features: Other
-
Supplier: DigiKey
Description: 10.7GHz Center Frequency Band Pass RF Filter (Radio Frequency) 500MHz Bandwidth 1dB Module, SMA Connectors
- Frequency (Fc): 10,700 MHz
- Bandwidth: 500,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(659/18)-105S is a cavity band pass filter. The pass band is 650-668MHz.lt has excellent rejection ≥50dB@CF±23MHz . It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic
- Bandwidth: 18,000 kHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(6575/1380)-789S is a cavity band pass filter. The pass band is 5885-7265 MHz..lt has excellent rejection ≥30dB@5650MHz. It has a maximum insertion loss of 0.6 dB. The HRT-BF(6575/1380)-789S has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Bandwidth: 1,380,000 kHz
- Insertion Loss: 0.6 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-BF(5835/40)-1294S is a cavity band pass filter. The pass band is 5815-5855MHz.lt has excellent rejection ≥50dB@5720-5760MHz. It has a maximum insertion loss of 1.5dB. The HRT-BF(5835/40)-1294S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications
- Bandwidth: 40,000 kHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Features: Other
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3945 programmable filter provides one Butterworth channel of low-pass, tunable over the range from 170Hz to 25.6MHz; and two independent Butterworth or Bessel channels of low-pass, high-pass or bypass, one channel of band-pass or band-reject, tunable over the range from 3Hz to
- Low Pass Cutoff Frequency: 0.003 to 25,600 kHz
- High Pass Cutoff Frequency: 0.003 to 25,600 kHz
- Analog Input Channels: 3 #
- Operating Temperature: 32 to 122 F
-
Supplier: Smiths Interconnect, a Molex company
Description: notch filters and diplexer available Features & Benefits Frequency range: 400 to 6,000 MHz 3 dB Bandwidth: 0.5% to 10% Surface mount, PC mount, connectorised options Small profile and cost effective Bandpass, notch, diplexed & multiplex Applications Military Commercial
- Frequency (Fc): 400 to 6,000 MHz
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Richardson RFPD
Description: Small Form Factor UHF (225-400) MHz Tunable Bandpass Filter Features +27dBm CW Continuous Power Handling Low Insertion Loss (4.0dB typ) 15dB Selectivity (typ) @ +/- 10% Low Power Consumption (<100> Applications Military Radios Military Radar SATCOM Test and Measurement
- Bandwidth: 225,000 to 400,000 kHz
- Insertion Loss: 4 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: ECS Inc. International
Description: Package Size9.40mm x 5.10mm Center Frequency5492 MHz Frequency Range5150 MHz ~ 5835 MHz Bandwidth685 MHz Insertion Loss3.5dB Operating Temperature-30°C ~ 80°C
- Frequency (Fc): 5,150 MHz
- Bandwidth: 685 kHz
- Ripple: 2.5 dB
- Insertion Loss: 2.7 to 3.5 dB
-
Supplier: ValueTronics International, Inc.
Description: The 3202 is a Variable filter from Krohn Hite. Electronic filters perform a variety of signal-processing functions with the purpose of removing a signal’s unwanted frequency components, enhance desired ones, or both. There are many types of electronic test equipment filters,
-
Supplier: Newark, An Avnet Company
Description: IC Filter Type:Bandpass / Lowpass; Filter Order:2nd; No. of Filters:2; Supply Voltage Min:2.7V; Supply Voltage Max:11V; Filter IC Case Style:SSOP; No. of Pins:16Pins; Cutoff Frequency:10MHz; Operating Temperature Min:0°C RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BANDPASS FILTER, 914.5 MHZ CENTER FREQUENCY, 26 MHZ RELATIVE BW3, 50 OHMS IMPEDANCE, 9 WATTS, -10 TO 65 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention to some funda mental questions which should be considered by the user before he places an
-
Description: Describes passive band-pass filters operating over the frequency range of a few kHz to more than 10 MHz which are commercially availa ble as separate and independent units. Draws attention to some funda mental questions which should be considered by the user before he places an
-
Supplier: Fairview Microwave Inc.
Description: Waveguides from Fairview Microwave consist of coaxial adapters, bandpass filters, bends, flexible waveguide cables, waveguide gain horns, sections and terminations. Fairview waveguides are available in standard sizes from WR-430 through WR-15 depending on type of waveguide product,
- Operating Frequency Range: 0.7 to 18 GHz
- Component Type: Gain Horn Antennas
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
Modern RF and microwave systems require precise frequency control, low signal loss, and strong interference rejection to maintain reliable signal performance. Chengdu Filter cavity bandpass filters are designed for demanding RF applications, offering 10 MHz (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
manufacture filters from 200 MHz up to 8 GHz, with high power handling ability up to 10 W, continuous wave (CW). We also offer rapid response times on all filter design requirements. The small-profile ceramic filter designs offer customers the option to go with a lighter weight, and (read more)
Browse RF Band Pass Filters Datasheets for Skyworks Solutions, Inc. -
Surface Quality Standard: 40-20 (MIL-PRF-13830B)High Precision: 10-5 (available for low-scatter Custom Bandpass Filters at (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
Alluxa Ultra Narrow Bandpass Optical Filters For Sale (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
More Information Top
-
Carrier tracking and tunable passband filters for TDM-LDV mine detection
LogAmplitudeResponse LDV Spectra - Signal: 10MHz bandpass filter .
-
Advanced fusion diagnostics. Final technical report, July 15, 1991--July 14, 1993
A 10 MHz bandpass filter in series with a MITEQ preamplifier and Hewlett-Packard planar- doped barrier diode detector, model HP8471D, is placed in ali but one path.
-
Universal Dynamics of Kerr Frequency Comb Formation in Microresonators
The resulting electronic signal is filtered using 10 MHz bandpass filters (bandwidth approximately 2 MHz).
-
http://dspace.mit.edu/bitstream/handle/1721.1/87867/53422780-MIT.pdf?sequence=2
10MHz bandpass filter .
-
Calculations of precursor propagation in dispersive dielectrics.
Notice in Figure 25, which is the 1 µs signal filtered by the 10 MHz bandpass filter , that the energy decay remains exponential, rather than algebraic, down to 20 m depth.
-
http://trs-new.jpl.nasa.gov/dspace/bitstream/2014/21997/1/97-0436.pdf
line) are received and downconverted to intermediate frequencies (IF) of 8 GHz and 11.4 GHz respectively, and subsequently detected through 10 MHz bandpass filters .
-
Dual-mode IVUS catheter for intracranial image-guided hyperthermia: Feasibility study
Image of a 2.5-cm-diameter cyst phantom acquired with 5 × 0.5- mm PZT-4 test transducer. an 8.5 to 10 mHz bandpass filter and linear TGc were applied to the data.
-
Observing the open‐closed boundary using cusp‐latitude magnetometers
Hodogram plots of 3– 10 mHz bandpass filter data from the Davis magnetometers showing the evolution of ellipticity and azimuth angle during an interval of toward-noon azimuthal propagation.
-
Georadar And Electromagnetic Studies of a Landfill
In order to suppress mono-frequent and random noise, the georadar data were then passed through a l-l 10 Mhz bandpass filter .
-
Photon bunching in parametric down-conversion with continuous wave
excitation
[32] Homodyne detection with a 10MHz bandpass filter , hence extremely tight filtering.
Indicates content that may require registration and/or purchase.