-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20P 2.54mm 双排 2x10P Plugin,P=2.54mm Pin Headers ROHS
- Number of Contacts: 20
- Contacts Pitch: 2.54 mm
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HEADER VERT 10POS 2MM
- Voltage Rating: 150 volts
- Current Rating: 3 amps
- Contact Pitch: 2.006598916436585 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
-
Description: CONN HEADER R/A 10POS 2.54MM
- Voltage Rating: 150 volts
- Current Rating: 3 amps
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 963948-10-84-4020 Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 Alternative Parts (Cross-Reference): 1-1318301-2; 0367590061; 10-84-5020; 10-84-5021;
- Product Type: IC Headers
-
Supplier: Acme Chip Technology Co., Limited
Description: CONN HDR DIP FORK 10POS TIN
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: DigiKey
Description: "Connector Header Through Hole 10 position 0.100"" (2.54mm)"
- Voltage Rating: 150 volts
- Current Rating: 3 amps
- Number of Contacts: 10 #
- Connector Type: Board Mount Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: Samtec Inc. Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: Tiger Eye™ T2M Package: Tube Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.079" (2.00mm) Number
- Contacts Pitch: 2.0065999999999997 mm
- Product Type: IC Headers
-
Electrical Connectors - Header Connector,pcb Mount,recept,10 Contacts,pin,0.1 Pitch Molex -- 55H2114Supplier: Newark, An Avnet Company
Description: Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.1 Pitch
-
Supplier: IRISO U.S.A., Inc.
Description: 2mm Pitch DIP
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Gender: Male / Plug
-
Supplier: Allied Electronics, Inc.
Description: feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs.
-
Supplier: Win Source Electronics
Description: Manufacturer: CNC Tech Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins Package: Tray Product Status: Active Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.050" (1.27mm) Number of Positions: 10
- Connector Type: Rectangular Connectors, Heavy Duty
-
Supplier: Newark, An Avnet Company
Description: PCB PIN HEADER 8513 SUFK / 10
-
Supplier: Newark, An Avnet Company
Description: Header Connector,Cable Mount,RECEPT,10 Contacts,PIN,0.165 Pitch,SOLDER Terminal
-
Supplier: Allied Electronics, Inc.
Description: 10 A Rated Current, 250 V Rated Voltage, Gray , Straight Pin Header The pin header strip features breakaway construction that eliminates cutting or sawing 0.394 in. reduced pin diameter. Polyamide 6.6 strip material.
-
Supplier: Newark, An Avnet Company
Description: Wire-To-Board Connector, Square Pin, Milli-Grid 87833 Series, Through Hole, Header, 10, 2 mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs.
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors 3 CKT SHRD PIN HDR .093 VERT. HEADER
- Voltage Rating: 250 volts
- Current Rating: 5 amps
- Number of Contacts: 3
- Product Type: IC Socket
-
Supplier: Heilind Electronics, Inc.
Description: 80620021461 10PIN DUAL ROW HEADER
- Connector Type: Board-to-Board Connector
- Features: Header Connector
-
Supplier: METZ CONNECT USA Inc.
Description: Features: Pin header, solderable Centerline 10.16 mm, direciton of connection 90° Closed ends Color black
-
Supplier: Allied Electronics, Inc.
Description: TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;8 POLES
-
Supplier: Powell Electronics, Inc.
Description: CONNECTOR, PIN HEADER, 2.54MM
- Product Type: IC Headers
-
Supplier: Radwell International
Description: PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 2 ROWS, 10 CONTACTS, THROUGH HOLE STRAIGHT, LONG LATCHES. FREE 2 YEAR RADWELL WARRANTY
- Features: Header Connector
- Geometry: Straight
- Connector Type: Wire-to-Board Connector
-
Supplier: Mill-Max Mfg. Corp.
Description: offering two new connector sets: a five pin, compact cable-to-board socket and header and a 40 pin board-to-board header and socket combination. The five pin connectors have two contacts for power and three for signal, the 40 pin
- Contact Plating: Gold Plating
- Product Type: IC Headers
- RoHS Compliant: RoHS Compliant
- Mounting: Through-hole
-
Supplier: Heilind Electronics, Inc.
Description: DUAL ROW PIN HEADER
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 10, TE Connectivity AMPMODU MOD II, 2 Way, 1 Row, Straight Pin Header
- Current Rating: 3 amps
- Features: Other
- Geometry: Straight
-
Supplier: TE Connectivity
Description: Application : Power & Signal Shielded : No Other Interface Number : DRC14-24PX Packaging Features Packaging Method : Box Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Number of Contacts: 24 #
- Contact Pitch: 5.4863970373456 mm
-
Supplier: Beckhoff Automation LLC
Description: female header with spring connection as IP20 plug-in connection level, for KM or EM modules, EPxxxx-0003, EPPxxxx-0003 and IE2403, 3 x 10-pin, with LED
-
Supplier: Waytek, Inc.
Description: Molex 39-01-2100 Mini-Fit Jr. Connector Receptacles Category: Mini-Fit Jr. Connectors Manufacturer: Molex Component Type: Female Connector Receptacle -40°F (-40°C) to 221°F (105°C) 6/6 nylon housing material 94V-2 flammability rating 600VDC; 13A 4.20 mm pitch Dual row design
- Applications: Industrial
- Features: Other
- Device Type: Receptacle / Outlet
- Standards / Certifications: RoHS Compliant
-
Supplier: TE Connectivity
Description: Type : Box Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Operating Temperature: -55 to 125 C
- Number of Contacts: 24
-
Supplier: TE Connectivity
Description: 2.28 MICM [50 - 90 MICIN ] Contact Type : Socket PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 7.82 MM [.308 INCH ] Connector Length : 10.9 MM [.429 INCH ] Row-to-Row Spacing : 1.02 MM [.04 INCH ] Screw & Hole Diameter : 1 MM [.039
- Number of Contacts: 25
- Contacts Pitch: 0.64 mm
- Features: Other
- Product Type: Pin Receptacles
Find Suppliers by Category Top
Featured Products Top
-
range has been created to bridge the gap between high-end connectors and established pin header and socket solutions. The launch adds to our existing dual-row Kontrol connectors, extending the range with 49 new products – 21 SMT connectors and 28 double-ended cable assemblies (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
The series is the new generation of the field-proven NF10 connector series engineered for exceptional reliability in the most demanding environments. Designed to meet the needs of modern mission-critical communication systems—from defense to robotics and beyond—these compact circular (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
E-Switch introduces the ECM Series Connector, a versatile wire-to-wire, receptacle-to-plug system designed with free-hanging 3mm spacing for flexible PCB layouts. Its low-profile design ensures minimal height, making it ideal for space-constrained applications. Available with 2 to 10 (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Product Overview M8 4 Pin Female Cable Connector is one of the most common connectors in industrial automation systems, also known as sensor connectors.The sensor connector is an industrial connector that can transmit signal (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
-bandwidth system perfect for military, aerospace, and other ruggedized, high-bandwidth applications. They support data rates up to 10 Gbps in a ruggedized, lightweight aluminum MIL-DTL-38999 shell. The Centaur solder tail connectors are rugged and versatile with an operating temperature of -40°C (read more)
Browse Electrical Connectors Datasheets for DigiKey -
product designer’s needs. Typically, the electrical parameters will pre-determine the size and type of the connector’s pin-and-socket system and cable design. For example, a standard digital signal running at less than 13 volts and using less than 100 milliamps would allow for an original (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Thomson DSI4214C Set Top Box BOM Analysis
Ribbon Cable w/ 10 - Pin Header Connector .
-
http://dspace.mit.edu/bitstream/handle/1721.1/38748/33431480-MIT.pdf?sequence=2
One cable should be connected according to the encoder specifications between a 10 pin circular connector on the side panel of the electronics module, to a 10 pin straight header connector dedicated for the encoder signal, and located on the top panel …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4834/GUPTA-THESIS.pdf?sequence=1
The connector used on the 3DM-GX3-25 OEM module is a Samtec fine pitch (0.050”) 5 x 2 ( 10 pin ) keyed header connector .
-
http://www.nxp.com/documents/application_note/AN10991.pdf
The COM connector ( 10 - pin header ) is intended for serial communication with external devices via RS232 interface.
-
Bill Of Materials - Lenovo Horizon 2e All-In-One
Wire Harness, 10 Discrete Insulated Wires, w/ 1 10-Position Pin Socket Connector, 1 10 -Position Pin Header Connector , Black Cloth .
-
PDF - Lenovo Horizon 2e All-In-One
Wire Harness, 10 Discrete Insulated Wires, w/ 1 10-Position Pin Socket Connector, 1 10 -Position Pin Header Connector , Black ClothBATTERY CABLE, P/N:6017B0509701(RoHS2), P1:JCTC P2:FAF, XINYA 14/07/08 REV:A01, B0509701BATTERY00XYAE708A01P1JCTP2FAF1 .
-
SECOCExp-mITX
Video Interfaces Analogic VGA DB-15HD connector on Front Panel LVDS Interface, 34 pin 2mm pitch header Backlight Connector , 10 pin 2.54mm pitch header TV Out connector (6 pin 2mm pitch header) PCI-e 1 x PCI 1 x PCI Express …
-
Arduino Projects for Amateur Radio > Rotator Controller
Our I2C bus connector is a 10 - pin header added to the Chapter 11 relay shield.
-
Bill Of Materials - Sick S300 Mini
Ribbon Cable, 10-Conductor, w/ 1 10 -Position Dual Row Pin Header Connector .
-
no sound in tv card
Audio header on the motherboard has 10 pin connector .
Indicates content that may require registration and/or purchase.