-
Electrical Connectors - Connectors Board to Board, PCB Mt Pin Hders & Recept -- 850-10-006-10-003000Supplier: Heilind Electronics, Inc.
Description: Connectors Board to Board, PCB Mt Pin Hders & Recept
- Connector Type: Board-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: PCB PIN HEADER 8513 SUFK / 10
-
Supplier: Newark, An Avnet Company
Description: PCB PIN HEADER
-
-
Supplier: Allied Electronics, Inc.
Description: feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10
-
Supplier: Newark, An Avnet Company
Description: PCB PIN HEADER 8142 / 10 Raster 10
-
Supplier: TE Connectivity
Description: Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .19 MM
- Number of Contacts: 9
- Contacts Pitch: 0.64 mm
- Features: Other
- Product Type: Pin Receptacles
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment
- Number of Contacts: 10
- Voltage Rating: 600 to 750 volts
- Current Rating: 12 to 16 amps
- Orientation: 45 Degrees
-
Supplier: Altech Corp.
Description: wider array of products within each pin spacing as well as new types of blocks such as 35°, reverse horizontal wire entry, and triple level fixed blocks, card edge connectors, panel feed through blocks, barrier strips, and plugs/headers with screw flanges.This product assortment
- Number of Contacts: 10
- Voltage Rating: 300 to 750 volts
- Current Rating: 12 to 16 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Newark, An Avnet Company
Description: PCB PIN HEADER 8513 SUFK / 10 OB
-
Supplier: Allied Electronics, Inc.
Description: feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10
-
Supplier: Allied Electronics, Inc.
Description: feature break-away construction and are supplied in lengths up to 24 poles. STL130 Pin Header. 5 mm (0.197") pin spacing. 10 A, 300 V. Open pin type. Can be supplied in strips up to 24 poles. 1.3 mm (0.05") dia. round pins. Mate with AK130, AK132 plugs. 10
-
Supplier: RS Components, Ltd.
Description: Strain relief clamp 10-pin F
-
RF and Microwave Connectors - SMP JACK, PIN CONTACT PCB RECEPTACLE LIMITED DETENT -- SMP-MSLD-PCT-10Supplier: Amphenol RF
Description: SMP JACK, PIN CONTACT PCB RECEPTACLE LIMITED DETENT Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of
- Frequency Range: 0 to 26.5 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
- Connector Type: SMP
-
Supplier: Allied Electronics, Inc.
Description: TERMINAL BLOCK;PCB;PIN HEADER;10A/300V;22-14AWG;8 POLES
-
Supplier: Shenzhen QH Industrial Co., Ltd
Description: SMT pogo pins are also known as the surface mount technology of pogo PCB. It is a pogo PCB circuit assembly technology that combines SMT pogo pins by reflow soldering and other methods. SMT pogo pins with high stability have a flat design at the bottom of their
- Voltage Rating: 12 volts
- Current Rating: 1 to 60 amps
-
Supplier: RS Components, Ltd.
Description: 10-32 UNF Vita 46 Keyed Guide Pin Machin
-
Supplier: Belden Inc.
Description: G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin, grey body; 50V AC/DC, 10 A
- Voltage Rating: 50 volts
- Current Rating: 10 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: VAST STOCK CO., LIMITED
Description: Pin & Socket Connectors SPRG TARGET SGL 64P PCB
- Number of Contacts: 64
- Contact Plating: Gold Plating
- Product Type: IC Socket
- RoHS Compliant: RoHS Compliant
-
Supplier: Aratas America LLC
Description: 3.5mm-pitch push-in terminal block PCB connectors to greatly improve the efficiency of connector inserting & removing and cable wiring. Easy insertion & removal and high contact reliability are achieved with the unique connector engagement structure. It contributes to
- Number of Contacts: 10
- Contacts Pitch: 3.5 mm
- Voltage Rating: 160 volts
- Current Rating: 8 amps
-
Supplier: Belden Inc.
Description: G-Series Power Receptacle Connector: Male, rear PCB mount, 4-pin, black body; 50V AC/DC, 10 A
- Voltage Rating: 50 volts
- Current Rating: 10 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Belden Inc.
Description: GO-Series Power Receptacle Connector: Male, rear PCB mount, 7-pin, black body; 50V AC/DC, 10 A AC / 6 A DC
- Voltage Rating: 50 volts
- Current Rating: 6 to 10 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Anderson Power Products
Description: PCB Tail Termination, Standard Length AWG 8 10mm²
-
Description: CONN PIN HEADER PCB R/A
- Voltage Rating: 250 volts
- Current Rating: 3 amps
- Contact Pitch: 2.006598916436585 mm
- Features: Header Connector, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: CLASSIC PCB HEADER STRIPS, 0.100
- Contact Pitch: 2.539998628400741 mm
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty, Wire-to-Board Connector
- Features: Header Connector, Other
-
Supplier: Weidmuller
Description: "board-to-wire" (connection from PCB to conductor) w2w - "wire-to-wire" (connection from conductor to conductor) b2b - "board-to-board" (connection from PCB to PCB) The 4x4 all-inclusive system The result: choose future compatibility and quality to the benefit of your customers,
- Voltage Rating: 1,000 volts
- Current Rating: 76 amps
- Gender: Female / Jack, Male / Plug
-
Supplier: Powell Electronics, Inc.
Description: ER 48C 48#16 PIN PLUG
-
Supplier: Radwell International
Description: CONNECTOR, PCB EDGE CARD, .156" DOUBLE ROW, 10 POSITION, DIP PINS,. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: PEI-Genesis
Description: ER 48C 48#16 PIN PLUG
- Gender: Male / Plug
-
Supplier: VAST STOCK CO., LIMITED
Description: Circuit Board Hardware - PCB PIN RECEPTACLE
-
Supplier: ODG (Origin Data Global)
Description: CONN RCPT HSG 10POS 2.00MM
- Operating Temperature: -40 to 85 C
- Number of Contacts: 10
- Contacts Pitch: 2.0065999999999997 mm
- Features: Other
-
Supplier: TelephoneStuff.com
Description: style d-subminiature footprint - Fits into high-density 1 unit istation module - Connector: 9-pin PCB mount - 9-pin Contact: Gold plated 2 micro-inch - Screw Term Contact: Brass with nickel-plating 100 micro-inch - Performance: Serial RS232 data transmission - Comes in
Find Suppliers by Category Top
Featured Products Top
-
Micro Pin Features: • Precision engineered and manufactured • Space saving design for high density packaging • Micro pins are available in .017 to .080 (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
Technical Specifications: – Number of Pins: 8 – Voltage Rating: 10 kV – Current Rating: 30 A – Conductor Diameter Size: 0.094 inch , 2.3876 mm – Conductor Material: Copper or Molybdenum or Customization – Insulator: 95% Alumina (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Muli-Lead Assemblies Multi-lead assemblies are available with single or dual in-line interconnections with pin (PLA) or socket (PCB) connections. Assemblies may be customized by lead length, number of leads, color, as well as (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Press-in type Teflon (PTFE) Insulated terminals for high temperature and high quality terminal and connector applications from Keystone Electronics Engineered for high (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
The series is the new generation of the field-proven NF10 connector series engineered for exceptional reliability in the most demanding environments. Designed to meet the needs of modern mission-critical communication systems—from defense to robotics and beyond—these compact circular (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
WAGO’s terminal blocks with 3.5 mm pin spacing take up very little board space by connecting both vertically and horizontally to the PCB. WAGO’s 2601 series super-compact, tool-free PCB terminal blocks with lever technology allow quick and easy wiring of cross-sections from 26 AWG to (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
-to-board applications. Pluggable PCB Connectors: Support detachable connections for modular designs and easier (read more)
Browse Terminal Blocks Datasheets for Altech Corp. -
Amphenol Sine Systems’ ecomate® Aquarius™ PCB Mounted Jam Nut Receptacles are designed specifically for mounting to Printed Circuit Boards (PCB) or Flex Circuits. As part of the ecomate® Aquarius Waterproof Connector series, they provide an IP67/69K waterproof rating when in (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
Product Series - Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits - PCB space saving Many types available for selection Up to 45A DC per pin Target Market - Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc.
More Information Top
-
Otoscope Manufacturers, Otoscope Product Catalogs Directory
Equal Micro - Fit 3.0mm 8 9 10 Pin PCB Connectors Wire To Board With Single Or Dual Row .
-
Mini Usb Connector - Mini Usb Connector Manufacturers, Suppliers
[ Related Keywords : Mini USB Connector, usb male connectors, USB connector with PCB, PCB 10pin connector ] .
-
Multiple Bus Architectures
These are eas- ily accommodated by two standard 384- pin 10 -inch PCB edge connectors , which leave adequate additional conduc- tors for power and ground.
-
CR4 - Thread: Developing HF Inductors / XFRs for DC-DC Converters
10 ) Wago 2- PIN PCB Connector (2) .
-
Cryogenic characterization and testing of magnetically-actuated microshutter arrays for the James Webb Space Telescope
The silicon substrate is then wire-bonded to a printed circuit board ( PCB ) 10 equipped with electrical pin connector interfaces to the drive electronics. .
-
Beginning Sensor Networks with Arduino and Raspberry Pi
This option allows you to mount the XBee module in the headers (the two rows of 10 - pin connectors ) on the PCB and plug the entire unit into your USB port.
-
View Single Post - New Nvidia - Bigbruin.com
I can clearly see at least one PCI-E connection and the second PCB looks to have a 8 or 10 pin connector reminiscent of the 8 pin connectors found on motherboards.
-
The Thesis Committee for Frederick Donald Engelkemeir
Certifies that this is the approved version of the following thesis:
Development of an Advanced Electrica...
To match the cRIO’s RS422/RS485 interface module, RJ50 10 pin modular connectors were installed on the cRIO interface PCB and RJ50 modular connectors were used, together with twisted pair CAT5e cabling, to connect the serial ports on the PCB to the cRIO.
-
Electromechanical tactile stimulation system for sensory vision substitution
Special four layers PCB with 10 × 10 pixels (i.e., connec- tors / pins ) was designed for that purpose of doing the electrical tongue stimulation [see Fig. 2(h)].
-
New Products - from Allied Electronics
Connector , M8 Male, 4 Pin , PCB Contacts, ( 10 /BAG), E3016 .
Indicates content that may require registration and/or purchase.