-
Supplier: TE Connectivity
Description: Board Connector Product Type : Connector Assembly Ground Feature Type : Ground Return Shielding Grounding Options : PCB and Panel Ground Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 With Integrated Magnetics Modular Jacks & Plugs Products : RJ
- Current Rating: 0.6 amps
- Number of Contacts: 2 #
- Features: Modular Connector and RJ Connector
-
Supplier: Automation24, Inc.
Description: Panel interface connector DB09-RJ45-10LS from Mencom is a superior solution when you need to access data points conveniently from the outside of your panel, enclosure, or control cabinet. The DB09-RJ45-10LS panel interface connector provides , RJ45 interface port
- Features: D-Sub, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Gray Cat.5e RJ45 patch cable RJ45-10 from Mencom has a length of 10 ft (3 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-10 offers a PVC jacket and 8 contact pins with male
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Application: LAN / Ethernet, Networking
- Cable Shielding: No Shielding
-
-
Supplier: DigiKey
Description: MODULAR, RJ45, 1,02MM, 8PIN,
- Features: Board Mount Connector, Modular Connector and RJ Connector, Other
- Connector Type: RJ-11, RJ-45
-
Supplier: Quiktron, Inc.
Description: 10-pin modular adapters are ideal for applications where all your serial lines need to be present. Use this adapter to extend your external modem to your computer's DB9 or DB25 port, or to connect Digiboard or Boca board products requiring ring indicator and carrier detection
- Features: D-Sub, Modular Connector and RJ Connector
- Gender: Male / Plug
- Connector Type: RJ-45
-
Supplier: Quiktron, Inc.
Description: 10-pin modular adapters are ideal for applications where all your serial lines need to be present. Use this adapter to extend your external modem to your computer's DB9 or DB25 port, or to connect Digiboard or Boca board products requiring ring indicator and carrier detection
- Features: D-Sub, Modular Connector and RJ Connector
- Gender: Female / Jack
- Connector Type: RJ-45
-
Supplier: Automation24, Inc.
Description: Blue Cat.5e RJ45 patch cable RJ45-IC-10-BU from Mencom has a length of 10 ft (3 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-IC-10-BU offers a PVC jacket and 8 contact pins with
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Application: LAN / Ethernet, Networking
- Cable Shielding: No Shielding
-
Supplier: Automation24, Inc.
Description: Black Cat.5e RJ45 patch cable RJ45-IC-10-BK from Mencom has a length of 10 ft (3 m) and is ideal for structured building cabling, along with Ethernet and other data transmission. Patch cable RJ45-IC-10-BK offers a PVC jacket and 8 contact pins with
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Other
- Application: LAN / Ethernet, Networking
- Cable Shielding: No Shielding
-
Supplier: Premier Magnetics, Inc.
Description: FEATURES 1X1 Tab-UP, 1"Long RJ45 with internal magnetics 8 or 6-pin signal pin versions available Available with and without LEDs Suitable for CAT 5 & 6 Fast Ethernet Cable or better UTP Internal magnetics are 100% electrically tested for HI-POT and functionality 350μH minimum
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: L-com, Inc.
Description: Breakout your 50-pin Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin RJ21 male or female Telco connector and 12 10Base-T wired RJ45 jacks. The shell features two holes for screw mounting to a wall or panel. A piece of
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
- Connector Type: RJ-45, Telco 50
-
Supplier: TelephoneStuff.com
Description: The AT10 Series of Crimp Tools are constructed of carbon steel and have a ratchet mechanism which gives maximum crimp pressure with minimal effort. Allows for releasing at mid crimp when necessary. Dies are easily interchangeable with a screw driver. Used for: - RJ45 (AT8X8 and AT8X8K) Plugs
- Tool Type: Crimper
-
Supplier: L-com, Inc.
Description: The LPXTRJ45-100TX 10/100BT surge suppressor is a high-speed, high-current, solid-state device designed to protect equipment from transient over-voltages on high-speed data lines with RJ-45 connectors using pins 1-8. It performs this function by limiting the magnitude of
- Features: Dataline and DC Signal
- Connection: RJ41 / RJ45 / RJ48 Data Jacks
-
Supplier: L-com, Inc.
Description: Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
- Connector Type: RJ-45, Telco 50
-
Supplier: L-com, Inc.
Description: Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
- Connector Type: RJ-45, Telco 50
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10/100 is a modular 10BASE-T or 100BASE-TX copper to 100BASE-FX fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The FlexPoint 10/100 features a 10/100 auto-sensing RJ-45 port that adjusts to the highest
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Black Box
Description: Connects your CSU/DSU to DDS lines. Suitable for 56K, T1, Frame-Relay, and ISDN line connections. PVC construction. Guaranteed for life!
- Features: Other
- Connector Type: RJ-45
-
Supplier: Powell Electronics, Inc.
Description: .050 SEARAY High-Speed High-Density Open
-
Supplier: PHOENIX CONTACT USA
Description: Crimp tool, pliers with die, for RJ45 pin inserts VS-08-ST-H...-RJ45 and VS-08-RJ45-10G/C
- Tool Type: Crimper
- Technology: Hand Tools
- Form Factor: Handheld
-
Supplier: Amphenol Cables on Demand
Description: Buy 3ft Amphenol MP-52RJ45UNNE-003 Cables Direct from the Factory at Cables on Demand. Older Ethernet standards such as 10Base-T (10 Megabits per second) and 100Base-T (100 Megabits per second) technically only require 2 wire pairs to operate. A vast majority of LAN connections in the home
- Cable Length: 3 ft
- Features: Cable Assembly, Cat 5/Cat 5E, Cat 6, Twisted Pair
- Connector Type: DIN / Mini-DIN, Telco 50
- Application: LAN / Ethernet, Networking
-
Supplier: Electro Standards Laboratories
Description: accomplished through contact closure across pins 4 & 5 of the DB9/female Remote port on the rear panel. A transition to open contacts across pins 4 & 5 of the DB9 connector causes the Model 7343 to switch to the "A" position; a transition to contact closure across pins 4
- Number of Ports: 4
- Network / Bus: 10/100Base-T
- Features: Other
- Connector: RJ-45
-
Supplier: Electro Standards Laboratories
Description: Share one RJ45 port among six RJ45 connector ports. All eight pins of each RJ45 port are switched and will permit bidirectional data flow. The switch ports are transparent to all data. All switched signals are passed via copper contact relays that maintain their
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: METZ CONNECT USA Inc.
Description: Features: 19" 1RU Cat.3 patch panel with 50 RJ45 jacks 8(4) 19" module frame made of silver anodized aluminum One to four-pair connection lines connected to LSA-PLUS® insulation displacement connectors (AWG 22-26) Suitable cable types for 50 x 8(4): 10 x 10 dc, 4 x 50 dc,
-
Supplier: Newark, An Avnet Company
Description: Avocent - Video / USB cable - 4 pin USB Type A, HD-15 (M) - RJ-45 (M) - 10 ft - for AutoView 1400, 1500, 2000, 2020, 2030
-
Supplier: Electro Standards Laboratories
Description: Specifications: CH1 PORT CONNECTORS: (6) RJ45 female connectors: (3) labeled A1, B1, and COM 1 (3) labeled A2, B2, and COM 2 CH2 PORT CONNECTORS: (2) RJ45 female connectors labeled A and B. CH3 PORT CONNECTORS: (2) RJ45 female connectors
- Number of Ports: 10 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: category 6 cabling standards Premium cabling for category 6, category 5e and category 5 applications Length: 10 ft./Color: Red/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire High-quality copper wire and a
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
- Product Type: Patch Cable / Cord
-
Supplier: Electro Standards Laboratories
Description: Specifications: PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on front panel selects A or B. PINS SWITCHED: All 8 pins are switched. POWER: Manually operated. No power required. ENCLOSURE: Shielded
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: category 6 cabling standards Premium cabling for category 6, category 5e and category 5 applications Length: 10 ft./Color: White/Connectors: RJ45 male High-quality copper wire and a staggered-pin plug design to keep near-end crosstalk levels to a minimum Feature molded
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: on the RJ45 connectors from being damaged or snapped off during installation Length: 10 ft./Color: Orange/Connectors: RJ45 male PVC 4-pair stranded UTP Deliver stable performance up to 550MHz/1 Gbps communication Meets most current industry standards including IEEE
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
- Product Type: Patch Cable / Cord
-
Supplier: Anderson Power Products
Description: 2×4 Blindmate Receptacle Shell, Hardware & Pins Also found in: /Blindmate Powerpole® Pak/Powerpole® 15-45
- Contact Size (AWG): 20 AWG
- Current Rating: 45 to 55 amps
-
Supplier: Anderson Power Products
Description: 2×4 Blindmate Plug Shell, Hardware & Pins Also found in: /Blindmate Powerpole® Pak/Powerpole® 15-45
- Contact Size (AWG): 20 AWG
- Current Rating: 45 to 55 amps
-
Supplier: Beckhoff Automation LLC
Description: plug, field assembly, RJ45, IP20, straight, male, 8-pin, AWG24…26, packaging unit = 10 pieces, Ø 5.0…9.0 mm, shielded
-
Supplier: Beckhoff Automation LLC
Description: plug, field assembly, RJ45, IP20, straight, male, 8-pin, AWG22, packaging unit = 10 pieces, Ø 5.0…9.0 mm, shielded
-
Supplier: Tripp Lite by Eaton
Description: category 6 cabling standards Premium cabling for category 6, category 5e and category 5 applications Length: 10 ft./Color: black/Connectors: RJ45 male Drastically reduce impedance and structural return loss compared to standard 100MHz wire High-quality copper wire and a
- Cable Length: 10 ft
- Features: Cable Assembly, Cat 6
- Application: LAN / Ethernet, Networking, Video
- Product Type: Patch Cable / Cord
-
Supplier: MilesTek Corporation
Description: PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4 Conductor, 6
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11
-
Supplier: Newark, An Avnet Company
Description: GT 10C 10#16 PIN PLUG ROHS COMPLIANT: YES
Find Suppliers by Category Top
Featured Products Top
-
VG96934 Version J (NF10) – 10-pin connectors for communication systems VG96934 Version J (NF10) RoHS conforming connectors with enhanced shielding and gold-plated spring-loaded contacts specially (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
The series is the new generation of the field-proven NF10 connector series engineered for exceptional reliability in the most demanding environments. Designed to meet the needs of modern mission-critical communication systems—from defense to robotics and beyond—these compact circular (read more)
Browse Circular Connectors Datasheets for Schaltbau GmbH -
recognition. Plastic nylon housings, test leads and wire spools come in 10 colors for simple color coding. 9259 0.080″ Slimline Stacking Pin Plug Our 9259 0.080” Slimline Stacking Pin Plug (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
PCB solutions deliver up to 20 Gbps performance per differential pair. High-Speed connectors and cables are optimized for gigabit digital applications and protocols such as: USB 3.0, 10GbE, Camera Link, and PCIe. These high performance Mil-Aero style Nano-D connectors are built using (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
KEY PRODUCT MESSAGING Expanded Portfolio with Broader Range of Pins 20-pin and 24-pin connectors expand the product portfolio, which now has 8, 10, 20, 24, 30, 34 and 40 position connectors available (read more)
Browse Board to Board Connectors Datasheets for TE Connectivity -
on-site repairs that keep downtime minimal. EXCEPTIONAL PERFORMANCE & SIGNAL INTEGRITY MACHFORCE connectors offer peak performance with High-Speed Modules that minimize crosstalk and ensure Cat6a (10Gb (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for PIC Wire & Cable -
These products are a series of 20 position connectors. Cage combinations are available in single ports and stacked versions rated up to 10 Gbps. Cages are a one-piece construction with enhanced transceiver mating tabs available in press-fit, solder tails and custom options. They are Ro (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
– that include pin-count options of 2, 3, 4, 6, 8, 10 and 12. SMT Connectors All new SMT connectors in the series are available in vertical (male only) or horizontal (male and female) mounting options, with full shrouding and recessed contacts incorporated to (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
connectors in a plethora of serious applications from autonomous devices, to human monitors and robotic machinery, where rugged miniaturization is critical. To meet the new demands, Omnetics’ PZN connectors have been designed, built and tested using military style Nano-pin and (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
This new connector, designed for high-speed signal applications in ruggedized and high vibration environments includes two pairs (4 pins) of high-speed contacts with bandwidth up to 3.125 GHz, Ethernet 10G Base-T-100 Ohm and a data rate up to 6.5 Gbps. USED IN THE RAIL MASS TRANSIT (read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
rj45 jack - offers from rj45 jack manufacturers, suppliers, exporters & wholesalers
Female 10 Pin RJ45 SMT Connector , Single Port Gigabit IEEE RJ45 ...
-
StarTech.com Smart UPS Replacement USB Cable AP9827 - USB cable - 6 ft | Softchoice
The USBUPS06 6-foot Smart UPS Replacement USB cable features 1 USB type "A" (male) connector and 1 10 - pin RJ45 male connector , allowing you to communicate from your computer, work station or server to your UPS power supply.
-
Riff Jtag box, ATF, Fenix Key, cables nk: C1, 5250, converter NS-UST - GSM-Forum
Cable Nokia C1-00 COMBO 3in1 MT-Box/JAF/Cyclone it's a additional COMBO wire for support above phones with GTI Box (RJ48 10 pin connector ) JAF box ( RJ45 - 8 pin connector) and Cyclone.
-
FlashCam: A fully digital camera for CTA telescopes
Two 12 channel FADC daughter boards ( 10 layers PCB stack), with 3 RJ45 connectors for analogue signals and a 400 pin motherboard connector, can be mounted on the motherboard (semi-transparent insets).
-
RadiSys Offers Powerful VMEbus Board for Industrial Automation Applications
The EPC- 10 is a dual slot PC/AT-compatible board with VMEbus and a complete set of features that include: two 144- pin SODIMM sockets, 512 KB secondary cache … … controller on-board with front panel RJ45 connector , fast SCSI II controller …
-
Gigabyte H67MA-UD2H-B3 Motherboard
… MOSFET Module - Integrated Dual N-Channel MOSFETS & Driver (Qty: 10 ) • $10.33 - Chuan … … 2xUSB 3.0 / RJ45 , Stacked, Right Angle, w/ … … 7-Position SATA Data Connector & Lock (Qty:4 … … Spring-Loaded Plastic Mounting Pins , 1 Screw, & Thermal …
-
CR4 - Thread: Pin Configuration of Ethernet Cable Connector RJ45
We are working for a project where we will connect all the 10 Allen Bradley Compact Logic … The pin configuration during installation of RJ45 connector is as mentioned in below picture.
-
Emerging LAN structures
The cablingmay go through punch-downblocks or patch panels in the wiring closet and connectsto RJ45 walljacksin the work area, or be terminated with RJ45 plug connectors . Figure 10 showsthe EIAlTLA668B pin assignments foran %pinR J 4 5plug, the color code identification and the pair configurations for an &wire, 4-pair, UTP cable.
Indicates content that may require registration and/or purchase.