-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high
- Pitch Diameter: 0.312 inch
- Bore Diameter (if applicable): 0.125 inch
- Pressure Angle: 20°
- Material: Brass
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 30
- Pitch Diameter: 95.49 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 25
- Pitch Diameter: 79.58 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: QTC METRIC GEARS
Description: Circular Pitch 10, 20 Tooth Heat Treated Alloy Steel Spur Gear
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
Description: Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel
- Number of Teeth: 20
- Pitch Diameter: 63.66 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of
- Number of Teeth: 20
- Pitch Diameter: 200 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of
- Number of Teeth: 34
- Pitch Diameter: 340 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of
- Number of Teeth: 20
- Pitch Diameter: 200 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of
- Number of Teeth: 40
- Pitch Diameter: 400 mm
- Face Width: 90 mm
- Length: 130 mm
-
Supplier: Radwell International
Description: EXTERNAL TOOTH SPUR GEAR, 10 DP, 1 TEETH, 3/4 IN BORE, REBOREABLE, STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Number of Teeth: 318
- Face Width: 15 mm
- Length: 999 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Number of Teeth: 159
- Face Width: 15 mm
- Length: 499.51 mm
- Pressure Angle: 20°
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Number of Teeth: 318
- Face Width: 15 mm
- Length: 999.03 mm
- Pressure Angle: 20°
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high
-
Description: VALUE CLASS RACK OPTIONS: m2 - m10 Customized length and bolt pattern Helical and spur gear technology Quality levels from DIN Q6 through DIN Q10 (ground and hardened)
- Gearing: Straight Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf
- Number of Teeth: 20
- Bore Diameter: 16 mm
- Outside Diameter: 86 mm
- Length Through Bore: 5.9 mm
-
Supplier: Nordex AG
Description: two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth engagement are kept continuously lubricated with oil. Generator The generator is a
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 44.72856025921097 miles/hr
- AC Prime Power Rating (Watts): 2,400,000.0000000014 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
Noise Reduction: Naturally quieter than steel gears; noise levels can be 10-15 dB lower at similar speeds. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine (read more)
Browse Spur Gears Datasheets for KHK USA, Inc. -
Fan-shaped spur gears are widely used in mechanical power transmission systems where torque multiplication and speed reduction are required. Their simple tooth geometry, efficient power transfer characteristics, and robust construction make them suitable for a variety of industrial and equipment (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
We manufacture helical gears from module 0.5 to 16, with particular expertise in small modules and low tooth counts. Made from alloy steel or stainless steel, each gear (read more)
Browse Helical Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
-speed, low-load systems. Engineering plastics for noise reduction and corrosion resistance. Tooth Profiles: Spur gears for simple, efficient designs. Helical gears for smoother, quieter operation. Bevel or worm gears for specialized power transmission angles (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
20° pressure angle AGMA Q10 gears are identified as the S1A5 and S1M5 series. The (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
1. Precision Design Available in standard and custom module sizes Spur and helical tooth configurations Optimized for smooth (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Fabrication of micro spur gears by step powder extrusion of Zn-22wt%Al powder without sintering process
The spur gear had 10 teeth , a pitch circle of 1.8 µm, and a reduction ratio of about 94%.
-
Numerical and experimental comparative study of strength-optimised AGMA and FZG spur gears
All standard methods rely on the calculation of the nominal tensile bending stress at the fillet of the loaded spur gear tooth [ 10 ] and usually compensate for the stress concentration by introducing a stress concentration factor derived by either empirical or semi…
-
Active Fuel Management™ Technology: Hardware Development on a 2007 GM 3.9L V-6 OHV SI Engine
Enablers for the efficiency gain include an increase from 7 to 10 on spur gear tooth count, a significantly improved internal flow circuit and improved pump housing machining capabilities.
-
Gears for Demanding Applications. A Comparison Between Cast Iron, Wrought Steels and P/M Steels
Figure 9 spur gear examined Figure 10 tooth porosity distribution (standard and rolled) Figure 11 endurance limit comparison Some considerations appear useful: even if ISC is not giving a great density increase, it positively affects the fatigue strength.
-
Fatigue behavior of acetal homopolymer
thickness of 4.8 mm, where failure is most likely to occur, was chosen to facilitate comparison with fatigue test on spur gears [8];this thickness corre- sponds to the tooth root thickness of a 10 pitch, 30 teeth spur gear .
-
Design of an assist device for automated rolling and repositioning bedridden patients
14 1/2 Deg Spur Gear 10 Pitch, 60 Teeth McMaster Carr, Part 6867K84 Gear broached for std.
-
A Study on the Heading of Spur Gears:
Numerical Analysis and Experiments
The proper number of teeth for heading of spur gear is 10 -20 at modules 2, 3 and 4.
-
Material and Manufacturing Technology II
The proper number of teeth for forging of spur gears is 10 -20 at modules 3 and 4.
-
Computational Forensics
Experiments were performed using two spur gears in different color inkjet printer models, and eight different lengths of pitch data strings—ranging from three to 10 times the number of spur gear teeth .
-
FY00 LDRD Annual Report
This amount of movement is highly undesirable in spur gear systems with teeth less than 10 mm tall.
Indicates content that may require registration and/or purchase.