-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10T/2 is a Half-Duplex 10BASE-T UTP to 10BASE-2 coax media converter that facilitates the connection of a coax segment to a 10BASE-T hub or workstation. No manual configuration is required with the plug-and-play FlexPoint 10T/2. Connect the UTP and coax cables and the
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10FL/T managed media converters are members of the modular iConverter product family, and provide 10BASE-T copper to 10BASE-FL fiber conversion. The iConverter 10FL/T models support multimode and singlemode dual fiber with ST, SC and LC connectors; and singlemode
- Network: 10Base-FL, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Omnitron Systems Technology, Inc.
Description: The FlexPoint 10FL/T is a 10BASE-T copper to 10BASE-FL fiber media converter that provides reliable and cost-effective network connectivity and fiber extension. The RJ-45 port auto-negotiates the duplex mode of the attached device for plug-and-play installations. The port detects and
- Network: 10Base-FL, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: UTP-to-Fiber Media Converter extends 10BASE-T UTP segments with fiber optic cable. The 8829 interconnects switches or stations located up to 100km from each other in full-duplex mode, or 3km in half-duplex mode. The 8829 is especially suited for the long-distance extension of
- Network: 10Base-T, Token Ring UTP
- Features: Full Duplex, Other, Rack Mountable
- Form Factor: Module
- Connector: ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Features Full Duplex 10Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000/1001/1002 Side-Band Link Management with VT-100 Support for Point-to-Point Applications Link
- Network: 10Base-T, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, Rack Mountable
- Form Factor: Module
- Connector: ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Features 10Mbps Ethernet Extension up to 120km Signal Retiming and Regeneration to Ensure Data Integrity and Ultra Long Extensions Support for Multimode and Single Mode Fiber Standalone and Rackmount for EdgeAcces UCS1000 / 1001 / 1002 / 1030 User-Selectable Link Loss Forwarding, and Link Loss Echo
- Network: 10Base-T, Multimode Fiber, Single Mode Fiber
- Features: LED Indicator, Rack Mountable
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: DigiKey
Description: 10GBE TO SFP+ MEDIA CONVERTER
- Form Factor: Board
- Connector: RJ-45
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, LC
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Single-Mode, LC
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: GAO Tek, Inc.
Description: Choice of SC, ST or LC connector for multimode and single mode
-
Supplier: L-com, Inc.
Description: L-com's Super-Slim 10Base-T transceivers are small & lightweight, designed to connect your existing Thick Ethernet Adapter Card to a 10Base-T UTP network. This super-slim model accommodates installation into narrow slot spaces typically found in older SUN SPARC™, IBM®, RISC/6000™ and Apple
- Network: 10Base-5, 10Base-T
- Connector: AUI, DB-9, RJ-45
-
Supplier: LEMO USA, Inc.
Description: The LEMO Ethernet to fibre media converter ensure reliable conversion in harsh environments. Description: • Single mode fibre Main Features: • Push-Pull self-latching • Temp. range -20°C to 85°C • High shock and vibration resistance • Reliable and secure • Easy to deploy and operate •
- Primary Port Maximum Cable Distance: 20,000 m
- Secondary Port Maximum Cable Distance: 20 km
- Network: 100Base-T, 10Base-T, Single Mode Fiber
- Features: LED Indicator
-
Supplier: Black Box
Description: Autonegotiates for speed and duplex. A DIP switch enables Link Fault Pass-Through to be turned on and off for better troubleshooting. Powered by a universal AC power supply, a PC's USB port, or the optional rackmountable PowerTray.
- Network: 10/100Base-TX, 100Base-TX, 10Base-T
- Features: LED Indicator
- Form Factor: Module
- Connector: RJ-45
-
Supplier: Black Box
Description: FlexPoint Modular Media Converter, 10BASE-T/100BASE-TX to 100BASE-FX, Multimode, ST
- Network: 10/100Base-TX, 100Base-FX, 100Base-TX, 10Base-T
- Form Factor: Module
- Connector: RJ-45
-
Supplier: GAO Tek, Inc.
Description: This 10/100M media converter is designed for photoelectric conversion between 10/100 Base-TX and 100Base-FX. The converter can be used to connect servers, workstations, hubs and switches. It supports both single mode and multi-mode optical fiber transmission. The convertor is an
-
Supplier: Versitron, Inc.
Description: PoE Media Converter Need 1000Base-T speeds at a remote site with no power? If so, you will be pleased with what the M7250P PoE-PD enabled product can offer you. Among other features, you will find full wire speed performance with SFP options and no limit on packet size. In addition,
- Network: 10/100Base-TX, 100Base-FX
- Connector: AUI, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Data Connect Enterprise, Inc.
Description: EtherWan EM10FL
- Network: 10/100Base-TX, 100Base-FX
- Form Factor: Module
-
Supplier: ODG (Origin Data Global)
Description: CNV 10BASE-T RJ45/10BASE-2 BNC
-
Supplier: Versitron, Inc.
Description: PoE Media Converter VERSITRON'S M7260PA combines all of the features of the original M7260A along with PoE capability to provide you with the latest and greatest in ethernet-to-fiber technology. The M7260PA is an ideal solution if you have a device such as an IP camera or other
- Network: 1000Base-T, 100Base-FX
- Connector: AUI, RJ-45
- Features: LED Indicator
- Form Factor: Module
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N784-001-ST, 10/100 Multimode Media Converter, is an economical way to extend the distance (up to 2Km) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses the
- Network: 100Base-FX, 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's N784-001-SC 10/100 Multimode Media Converter, is an economical way to extend the distance ( up to 2Km ) of network nodes by converting Cat5/6 UTP cables to Fiber Optic. The Media Converter features automatic MDI/MDI-X configuration, and the UTP port senses
- Network: 100Base-FX, 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: HUBER+SUHNER AG
Description: Features The media converter of the CR-MCXXXXSYTZ-0 series fit the emerging deployment needs of optical networks. The CR- MCXXXXSYTZ-0 connect electrical Ethernet-based networks to optical networks easily and cost effectively and can be used as demarcation devices. Different management
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
-
Supplier: Henrich Electronics, Inc.
Description: Industrial 10/100BaseT(X) to 100BaseFX Media Converters The HEMC2 industrial Ethernet media converters are designed to provide reliable and robust 10/100BaseT(X) to 100BaseFX media conversion in harsh industrial environment. The HEMC2's intensified design
- Network: 100Base-FX, 100Base-T, 100Base-TX, 10Base-T
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Connector: RJ-45, SC Single Mode, ST Single Mode
-
Supplier: TRENDnet Inc.
Description: 1 x 1000BASE-T RJ-45 port 1 x 1000BASE-SX/LX SFP slot SFP slot accommodates multimode or single-mode modules Auto-MDIX 1000BASE-T RJ-45 port supports full-duplex mode
- Network: 1000Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: TRENDnet Inc.
Description: 1 x 100BASE-T RJ-45 port 1 x 100BASE-SX/LX SFP Slot SFP slot accommodates multimode or single-mode modules Auto-MDIX 100BASE-T RJ-45 copper port supports Full-Duplex mode
- Network: 100Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: GAO Tek, Inc.
Description: This 10/100/1000M media converter operates at a speed of 1000Mb/s over both optical and electric channels. It supports single-mode and multi-mode fibers with a transmission distance of up to 80 km in single-mode fiber and 550m in multi-mode fiber. The media converter is
-
Supplier: RS Components, Ltd.
Description: Trendnet TI-F10SC Media Converter
- Features: Other
-
Supplier: Versitron, Inc.
Description: Network Speed becomes a non-issue with the new 10/100/1000 "Triple-Duty" M7260A. Put in 10Base-T, 100Base-TX, or 1000Base-T copper signals and get 1000Base speeds on the fiber side. Once these signals are converted to fiber, the signal will travel 1000Mbps no matter what your copper signal speed is
- Network: 10/100Base-TX, 1000Base-T
- Features: Full Duplex, LED Indicator, Other, Rack Mountable
- Form Factor: Module
- Connector: RJ-45
-
Supplier: TRENDnet Inc.
Description: Mini-GBIC slot accommodates Multi (SX) or Single-Mode (LX) fiber modules 100/1000Base-T Auto-Sensing / Negotiation Ethernet port 100Base-FX / 1000Base-SX / LX Mini-GBIC slot Functions as a standalone converter or with the TFC-1600 fiber chassis
- Form Factor: Module
- Features: Other
- Connector: RJ-45
-
Supplier: MilesTek Corporation
Description: immediately alarm administrators the problem of the link media and provide efficient solution to monitor the net. The DIP Switch provides disable or enable the LFP function. LLCF (Link Loss Carry Forward) means when a device connected to the converter and the TP line loss the link, the
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
2 Channel High Speed TTL to Fiber Op Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
VOLKTEK IMC-561 and IMC-661 Gigabit Industrial Media Converters extend Ethernet connectivity over fiber for long-distance network transmission. Designed for industrial networking environments, both models support copper-to-fiber conversion and provide Gigabit (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
The IMC-553 Unmanaged Industrial SPE Media Converter — a state-of-the-art solution tailored for seamless integration into industrial control networks. Encased in a sturdy metal housing with IP 30 protection, this compact converter excels in reliability within challenging environments (read more)
Browse Network Media Converters Datasheets for Volktek Corporation -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
WAGO’s media converter provides extended Ethernet communication as it changes data transmission from copper to fiber optic. Choose from either a non-PoE converter or a PoE version that comes equipped with 30 watts of PoE. Pair these with WAGO’s SFP fiber optic modules for support of (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for WAGO -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Extend Ethernet networks with fiber optic media converters S.I. Tech Ethernet to fiber converters extend the distances of 10/100/1000 Mbps networks through the use of fiber optics. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
New products
The EtherCard performs as an adapter from the notebook computer to a media coupler. .... It supports either 10Base2 , thin coaxial cable, or 10BaseT, twisted pair cable network. .... Desktop Scan Converter .
-
Electronics for engineers and natural scientists
These data become iibertragen of the PLS layer iibernommen and of it on the physikahsche medium . .... Which offers the MAC layer of the LLC layer, services, is unabhangig of the used access method and represents a converter of different access methods fiir dariiberhegenden layers therefore. .... 10BASE2 .
-
Wide ribbon cable and access networks
For ethernet, it holds true ( 10Base2 and 10BASE5) that maximally 5 cable segments more than 4 Repeater .... 10.2.3 medium converters .
-
Technical information technology 2
…273 Datenzugriffszeit average 272 DDR storages 372 desktop-computers 364 digital / analog converter 332 digital camera … reading pulses 265 one-counters 287 ethernet 1000 BaseT 224 100 BaseT 224 10Base2 224 10 BaseT … Record 287 master-Slave flip-flop 8 mouse 346 alternatives 348 optical 348 medium transfer rate 272…
-
Using Ethernet for industrial I/O and data acquisition
…capabilities, including signal conditioning, analog-to-digital (A/D) converters, digitaI-to-analog (D/A) converters for analog outputs … original Ethernet specifications, defining a 10 Mbp!; network available on a variety of physical implemenitations, or media . .... These media included, among others, 10Base5 and 10Base2 (coalx), fiber optic (lOBaseFP), and 10Base-T (unshieltled twisted…
-
Computer networks compactly
Gateway (protocol converter ). .... All the nodes are connected via a transmission medium , the bus. .... The network technologies that are based on this topology are Thin ethernet ( 10BASE2 ) and Thick ethernet (10BASE5).
-
Computer networks compactly
Gateway (protocol converter ). .... All the nodes are connected via a transmission medium , the bus. .... The network technologies that are based on this topology are Thin ethernet ( 10BASE2 ) and Thick ethernet (10BASE5).
-
Preliminary systems engineering evaluations for the National Ecological Observatory Network.
…to the central data storage facility using commercial satellite communications capability or handcarry of data storage media . .... Ethernet, originally routed via coaxial cable ( 10BASE2 ), is now almost universally routed with unshielded twisted pair wires .... They typically include an analog-to-digital converter (ADC) with a number of analog input pins that…
-
Design of a fuzzy pre-compensator PID tension controller for fabric based on DSP
…get the rules "if error is zero and change-of-error is negative- medium then output a … supply, a built-in quadrature encoder pulse (QEP) circuit, a high speed AID converter ,a large number .... A standard serial interface, a CAN compliant controller and an Ethernet 10Base2 / lOBaseT interface are available.
-
Debian GNU / Linux
to find the single files on the fuse mediums and to restore them. .... - 10Base2 (Thin ethernet, Cheapernet), thin coaxial cable RG58, bus, connection by means of BNC plugs. .... To it, analog - to - digital converter and ISDN cards belong scanners, ZIP drives, magnetic-Optische- drives, storage cards, serial terminals, joysticks, FrameGrabber cards, digital cameras, to CD and DVD burner.
Indicates content that may require registration and/or purchase.