Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Alpha Diagnostic International, Inc.
Description: [Des-Ser1] Cerebellin [Gly-Ser-Ala-Lys-Val-Ala-Phe-Ser-Ala-Ile-Arg-Ser-Thr-Asn-His; MW: 1545.73] General Information For research use only, not for diagnostic or therapeutic use.
-
Supplier: Alpha Diagnostic International, Inc.
Description: [Des-Arg30,Des-Pro31]-Dendroaspis Natriuretic Peptide [Glu-Val-Lys-Tyr-Asp-Pro-Cys-Phe-Gly-His-Lys-Ile-Asp-Arg-Ile-Asn-His-Val-Ser-Asn-Leu-Gly-Cys-Pro-Ser-Leu-Arg-Asp-Pro-Asn-Ala-Pro-Ser-Thr-Ser-Ala (Disulfide bridge:Cys7-Cys23); MW: 3937.42] General Information For research use only, not for
-
Supplier: Alpha Diagnostic International, Inc.
Description: [Des-Tyr1]- g-Endorphin [Gly-Gly-Phe-Met-Thr-Ser-Glu-Lys-Ser-Gln-Thr-Pro-Leu-Val-Thr-Leu; MW: 1695.97] General Information For research use only, not for diagnostic or therapeutic use.
-
-
Supplier: Peptides International, Inc.
Description: H-Gly-Ser-Ser-Phe-Leu-Ser-Pro-Glu-His-Gln-NH2 (M.W. 1087.17) C47H70N14O16 Non-acylated Analog of Ghrelin (Human, 1-10)
-
Supplier: Alpha Diagnostic International, Inc.
Description: [Des-Acetyl]-a-MSH [Ser-Tyr-Ser-Met-Glu-His-Phe-Arg-Trp-Gly-Lys-Pro-Val- NH2; MW: 1622.88] General Information For research use only, not for diagnostic or therapeutic use.
-
Supplier: Newark, An Avnet Company
Description: SER/DES, 10-75MHZ, 24B, 48LLP; SERDES Function:Serialiser; Data Rate:-; IC Input Type:LVCMOS; IC Output Type:CML; Driver Case Style:LLP; No. of Pins:48Pins; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. of Inputs:1; No. of RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: EVAL MODULE FOR TLK10002 Interface Transceiver No TLK10002 Dual Channel 0.5 ~ 10Gbps SerDes
- Category: Development Board
-
Supplier: Peptides International, Inc.
Description: H-Gly-Ser-Ser-Phe-Leu-Ser-Pro-Glu-His-Gln-Arg-Val-Gln-Gln-Arg-Lys-Glu-Ser-NH2 (M.W. 2099.31) C88H143N31O29 Non-acylated Analog of Ghrelin (Human, 1-18)
-
Supplier: Peptides International, Inc.
Description: Non-Acylated Ghrelin (Human) H-Gly-Ser-Ser-Phe-Leu-Ser-Pro-Glu-His-Gln-Arg-Val-Gln-Gln-Arg-Lys-Glu-Ser-Lys-Lys-Pro-Pro-Ala-Lys-Leu-Gln-Pro-Arg-OH (M.W. 3244.74) C141H235N47O41 Counteracts Metabolic Effects of Acylated Ghrelin F. Broglio, et al., J. Clin. Endoc. and Metabolism, 89, 3062 (2004). C.
-
Supplier: Peptides International, Inc.
Description: H-Gly-Ser-Ser-Phe-Leu-Ser-Pro-Glu-His-Gln-Arg-Val-Gln-Gln-OH (M.W. 1599.74) C68H106N22O23 Non-acylated Analog of Ghrelin (Human, 1-14)
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR NTWK-470ohm, 2% 10SIP, 9RES SER
- Resistance Range: 470 ohms
- Tolerance: 2 +/- %
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR NTWK-1K,2% 10SIP,9RES SER
- Tolerance: 2 +/- %
-
Supplier: Texas Instruments
Description: 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70
- Operating Temperature: -10 to 70 C
- Internal Frequency: 112 MHz
- Supply Voltage: 3.3 V, Other
-
Supplier: Texas Instruments
Description: 48-Bit LVDS Channel Link SER/DES - 33 - 112 MHz 100-TQFP -10 to 70
- Operating Temperature: -10 to 70 C
- Internal Frequency: 112 MHz
- Supply Voltage: 3.3 V, Other
-
Supplier: Texas Instruments
Description: DS90UB913Q/4Q 10-100MHz 10/12-Bit FPD-Link III SER/DES 48-WQFN -40 to 105
- TJ: -40 to 105 C
- Features: Other, RoHS Compliant
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR NTWK-10K,2% 6SIP,5RES SER
- Tolerance: 2 +/- %
-
Supplier: Accuris
Description: Conditions d'essai des centres d'usinage - Partie 10: \xc9valuation des d\xe9formations thermiques
-
Supplier: Accuris
Description: Code d'essai des machines-outils - Partie 10: D\xe9termination des performances de mesure des syst\xe8mes de palpage des machines-outils \xe0 commande num\xe9rique
-
Supplier: ODG (Origin Data Global)
Description: SOD-123FL Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: Accuris
Description: Schwebekoerperdurchflussmesser - Fehlergrenzen G des Geraets
-
Supplier: Powell Electronics, Inc.
Description: Electronic Component
-
Supplier: Newark, An Avnet Company
Description: REAN G-SER. MAINS OUTLET BULK / REAN
-
Supplier: Newark, An Avnet Company
Description: REAN G-SER. MAINS INLET BULK / REAN
-
Supplier: Accuris
Description: Code d\x92essai des machines-outils - Partie 10: D\xe9termination des performances de mesure des syst\xe8mes de palpage des machines-outils \xe0 commande num\xe9rique AMENDEMENT 1: Performances de mesure avec pal1p:e palpeurs de scanning
-
Supplier: Lutron Electronics Co., Inc.
Description: " WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN EGGSHELL FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 1000 VA/1000 W LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH
- Lamp Power (Watts): 1,000.0000000000001 watts
- Voltage: 115 / 120V 60 Hz
- Lamp Type: Halogen Lamps, Incandescent Lamps
- Application: Interior
-
Supplier: Newark, An Avnet Company
Description: FACEPLT, KP SER, 1-G, STYLELINE, WHT
-
Description: Mouse monoclonal Phospho-Rb (SER780) antibody Background: Cyclin-dependent kinases (Cdks) play important roles in the regulation of the cell cycle. RB protein (pRB) is phosphorylated by cyclin D-Cdk4/Cdk6 and cyclin A/cyclin E-Cdk2 during the G1/S transition. This phosphorylation causes the
-
Supplier: CSA Group
Description: Préface Ce document constitue la troisième édition de la CSA Z240.10.1, Aménagement du terrain, construction des fondations et ancrage des maisons usinées, et remplace les éditions précédentes publiées en 1994 et 1986 sous le titre Aménagement du terrain, construction des fondations et ancrage des
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012035-SER1052-322MLB Termination: SMD/SMT Length: 11.2 mm Shielding: Shielded Inductance: 3.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 3.2 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.006 ohms
- Testing Frequency: 100 kHz
-
Supplier: Utmel Electronic Limited
Description: IC ADC 10-BIT SER 87KSPS 20-SSOP
- Pin Count: 20
- Resolution: 1.25 bits
- DNL: 0.0977 LSB
- Power Dissipation: 785 milliwatts
-
Supplier: CSA Group
Description: Ce document constitue la deuxième édition de la CSA N289.2, Détermination des mouvements du sol pour la qualification parasismique des centrales nucléaires. Il remplace l'édition précédente publiée en 1981 sous le titre Détermination des mouvements du sol pour la qualification parasismique des
-
Description: IDC CABLE - CKR10S/AE10G/CCE10S
- Cable Length: 1.5 ft
- Cable Shielding: No Shielding
- Features: Other
-
Supplier: CSA Group
Description: Préface Ce document constitue la sixième édition de la CSA A277, Mode opératoire visant la certification des bâtiments, des modules et des panneaux préfabriqués. Il remplace l’édition précédente publiée en 2008 sous le titre Mode opératoire visant la certification en usine des bâtiments, et les
-
Supplier: Win Source Electronics
Description: Manufacturer: Coilcraft Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995885-SER2011-102MLB Packaging: Cut Tape Termination: SMD/SMT Length: 19.69 mm Shielding: Shielded Inductance: 1 µH Tolerance: 20 % Test Frequency: 100 kHz Core Material: Ferrite
- Inductance Range: 1 microH
- Inductance Tolerance: 20 (+/- %)
- DCR: 0.0012 ohms
- Testing Frequency: 100 kHz
-
Supplier: ODG (Origin Data Global)
Description: CONN IC DIP SOCKET 40POS GOLD
Find Suppliers by Category Top
Featured Products Top
-
Temperature: -20°C ~ +70°C, -40°C ~ +85°C, or specify Start-up Time: 10ms Max. Phase Jitter (12KHz~20MHz): 15fs @ 625MHz Applications: Next-generation Ethernet (1.6T, 3.2T), SerDes, high (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
consumes just 0.03% of a 10G SerDes signal unit interval, preserving over 99% of the signal margin after traversing lossy PCB traces and undergoing conversion. Advanced manufacturing technologies enable these achievements. MEMS photolithography processes have broken through the precision limits (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
caters to a wide range of target applications, including: High-speed data interfaces: 100 GbE, 200 GbE, 400 GbE, and even 800 GbE Communication equipment interconnects: CEI-25G/28G/56G/112G Other high-performance interfaces: InfiniBand EDR/HDR, Fibre Channel, PCI Express Gen 1 to 6 (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
& Validation The MSO8804HD excels in high-speed semiconductor validation where signal integrity directly impacts product success. Its 8GHz bandwidth and ultra-low noise floor enable accurate characterization of DDR4/DDR5 memory interfaces, PCIe 4.0/5.0 links, and high-speed SerDes designs. The 12-bit (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
Conduct Research Top
-
High-Performance Clock Integration Key to 40/100G Networks
Technical innovation is required on multiple fronts to enable the industry migration from 10G to 40/100G. Recent advances in optics, SerDes and clocking technologies are helping to pave the way for this network transition. Given their direct impact on system-level performance, multi-PLL clocks
More Information Top
-
SATA PHY IP Core
• 10x10G - 10-lanes (TX+RX) 10G SerDes PMA - TSMC 65nm G .
-
Global Unichip Provides High Speed Interface Total Solution
Consumer and communication ASIC markets generally require Gbps high speed data interfaces, such as DDR2/3, PCI-e, SATA, USB3.0, XAUI, and 10G SERDES .
-
Implementing Synchronous Ethernet in Telecommunication Systems
10G SerDes Opto .
-
Agere Debuts 10G SerDes for SAN | Light Reading
Agere Debuts 10G SerDes for SAN .
-
Intel Moves on Security | Light Reading
capability of integrating 10G SERDES .
-
D&R Industry Articles: SoC (System on Chip), Silicon IP, Semiconductor IP, Software IP, Verification IP, Core, Design Reuse
Debug and testability features for multi-protocol 10G Serdes .
-
Arasan Chip Systems Announces highly integrated 10G Ethernet MAC IP Core
Arasan also offers two optional modules - a XAUI Interface module that extends the XGMII interface to a XAUI interface and an optional 64B/66B PCS module to interface with a 10G SerDes module.
-
Vitesse to Acquire Orologic for $450 Million
The addition of Orologic will accelerate the introduction of our OC-192 solution which includes our TeraStream switch fabric, TeraPOWER network processor, Orologic's Traffic Management processor together with our 10G Serdes and framers leading to Vitesse's Network-on-a-CHIP solution." .
-
Debug and testability features for multi-protocol 10G Serdes
Debug and testability features for multi-protocol 10G Serdes .
-
OEpic's New Standard for 10 Gb/s OE Front-Ends
• Demonstrated performance with commercial 10G SERDES under development .
Indicates content that may require registration and/or purchase.