-
Supplier: Euchner-U.S.A., Inc.
Description: plate clamping mechanism for exact adjustment G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically Benefits Extremely accurate +/- 0.002mm Long service life Low mechanical wear High
-
Supplier: Newport MKS
Description: TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 65 x 65 x 56 mm size and critical features of this stage makes it ideal for OEM applications. The
- Stroke or X-Axis Travel: 0.5511814 inch
- Device Type: Dovetail Slide
-
Supplier: Newport MKS
Description: 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 40 x 40 x 18 mm size and critical features of this stage makes it ideal for OEM applications. The
- Stroke or X-Axis Travel: 0.1968505 inch
- Device Type: Dovetail Slide
-
-
Supplier: Newport MKS
Description: 80 TPI drive screw for precision positioning, hex head adjustment for tamper resistance, and an integral locking mechanism for high stability. The compact 25 x 25 x 23 mm size and critical features of this stage makes it ideal for OEM applications. The
- Stroke or X-Axis Travel: 0.1181103 inch
- Device Type: Dovetail Slide
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Internal and external maintenance of the induction slot. Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance.
- Stroke or X-Axis Travel: 1.968505 to 41.338605 inch
- Y-Axis Travel: 1.968505 to 41.338605 inch
- Z-Axis Travel: 1.968505 to 41.338605 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
-
Supplier: Newport MKS
Description: The M-RS65 Metric Rotation Stage provides precision rotation of components for laboratory, production, or industrial OEM applications. This aluminum stage rotates 360° in a precision bored bushing. By tightening a thumb screw on the side of the stage, the platform is tangentially
- Load Capacity: 22.0304 lbs
- Platter Diameter: 2.5590565 inch
- Drive Type: Manual / Crank Handle
-
Supplier: Accuride International, Inc.
Description: close Precision adjustment features: -Slotted holes to allow for front-to-back adjustment of the slide during installation. - 1/8" vertical and horizontal drawer front adjustment. - 1/4-turn Cam lock secures drawer front position after horizontal adjustment. - Face
-
Supplier: Gilson Company, Inc.
Description: crack is monitored in 1mm increments. Monitors are affixed with user-supplied screws and adhesive. HM-634 Crack Monitor is vandal-resistant clear polycarbonate with a range of 25mm horizontally and 10mm vertically. Adjustment slots for screws ensure
-
Supplier: Gilson Company, Inc.
Description: crack is monitored in 1mm increments. Monitors are affixed with user-supplied screws and adhesive. HM-634 Crack Monitor is vandal-resistant clear polycarbonate with a range of 25mm horizontally and 10mm vertically. Adjustment slots for screws ensure
-
Supplier: Gilson Company, Inc.
Description: crack is monitored in 1mm increments. Monitors are affixed with user-supplied screws and adhesive. HM-634 Crack Monitor is vandal-resistant clear polycarbonate with a range of 25mm horizontally and 10mm vertically. Adjustment slots for screws ensure
-
Supplier: Gilson Company, Inc.
Description: crack is monitored in 1mm increments. Monitors are affixed with user-supplied screws and adhesive. HM-634 Crack Monitor is vandal-resistant clear polycarbonate with a range of 25mm horizontally and 10mm vertically. Adjustment slots for screws ensure
-
Supplier: Tripp Lite by Eaton
Description: mounting rails adjust in 3/8" increments. Toolless accessory mounting slots for quick installation of compatible PDUs and vertical cable managers. Mounting slots are arranged in an industry-standard pattern compatible with a wide variety of accessories. Each slot can
- Rack Height: 42 U
- Type: Rack Enclosures
- Features: RoHS Compliant
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: Internal and external maintenance of the induction slot Concave groove design on the side, reserved screws, easy disassembly and assembly of various sensing devices; support for built-in sensing devices to ensure beautiful appearance. High speed and Operation Silent The 45 steel
- Stroke or X-Axis Travel: 3.93701 to 137.79535 inch
- Y-Axis Travel: 3.93701 to 137.79535 inch
- Z-Axis Travel: 3.93701 to 137.79535 inch
- Rated Speed: 68.8976377952756 in/sec
-
Supplier: APM Hexseal Corp.
Description: any other. In addition to conventional mounting holes, Seeloc Washers can be used over extra-large holes, or even oddly shaped adjustment slots. They also make an excellent “plug” for sealing optional knockout holes in control boxes or electrical cabinets. Their reusability make
- Outside Diameter: 1.00000054 inch
- Metric Size: M 10
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: APM Hexseal Corp.
Description: any other. In addition to conventional mounting holes, Seeloc Washers can be used over extra-large holes, or even oddly shaped adjustment slots. They also make an excellent “plug” for sealing optional knockout holes in control boxes or electrical cabinets. Their reusability make
- Outside Diameter: 0.5 inch
- Number Size: No. 10
- Material: Rubber, Stainless Steel
- Washer Type: Self-sealing Washer
-
Supplier: Hammond Manufacturing Company Inc.
Description: rails with 19” mounting and rack unit indicators. Rack frame swings (in both directions) at the center providing convenient equipment access without exceeding the rack footprint. Adjustable total variable depth from 18” to 24” using slots for easy set-up and adjusting. Variable usable
- Length / Height: 40.5 inch
- Width/Diameter: 20 inch
- Depth: 24 inch
- Rack Height: 20 U
-
Supplier: Euchner-U.S.A., Inc.
Description: plate clamping mechanism for exact adjustment G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically Benefits Extremely accurate +/- 0.002mm Long service life Low mechanical wear High
-
Supplier: Euchner-U.S.A., Inc.
Description: plate clamping mechanism for exact adjustment G-trip dogs are clamped to rail with a hexagon socket screw and special spring washer ensuring precise positioning even when mounted vertically Benefits Extremely accurate +/- 0.002mm Long service life Low mechanical wear High
-
Supplier: Tripp Lite by Eaton
Description: simplify deployment, the SR48UBEXPND comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed
- Mounting Style: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: simplify deployment, the SR42UBEXPND comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed
- Mounting Style: Rack Mounted
-
Supplier: Tripp Lite by Eaton
Description: simplify deployment, the SR45UBEXPND comes with preinstalled casters that enable it to be easily maneuvered into the desired location, where it can be secured by adjusting the preinstalled levelers. Note: the casters are intended for minor position adjustments and are not designed
- Mounting Style: Rack Mounted
-
Supplier: LISTA AG
Description: Shelving systems in classical unit widths of 1000 or 1300 mm are suitable for every application, for every inventory type and for every kind of storage organisation. The system meets every requirement – from a "simple" unit with shelves up to a completely equipped storage
- Capacity: 6,174 lbs
- Depth: 11.81103 to 31.49608 inch
- Length: 78.7402 to 118.1103 inch
- Width: 40.944904 to 52.755934 inch
-
Supplier: Carr Lane Manufacturing Co.
Description: three jaw widths, to fit the following vise sizes — see Dimensions page for part numbers: 100mm Jaw 125mm Jaw 160mm Jaw MOUNTING: Base jaws are firmly fastened to the vise using two socket-head cap screws. To install jaw inserts, slide insert along the vise bed until the guide pin
Find Suppliers by Category Top
Featured Products Top
-
most common way to assemble a pDCPD part is by using mechanical fasteners – this includes inserts or self-tapping screws, with the most popular type being overmolded or post-fixed inserts that provide reusable threaded connections. Any slots or holes used for assembly may need washers or spacers to help prevent creep. Other fasteners, like cage nuts or clips, don’t require any special design. (read more)
Browse Datasheets for Osborne Industries, Inc. -
Electronic proximity switch for T-slot, can be used from above; the simplest, quickest and safest commissioning without a power supply, without fine adjustment and without readjustment: Auto teach-in, programmable (read more)
Browse Proximity Sensors Datasheets for Festo Corporation -
frequent phase adjustment, timing and position adjustment while adding positive metal-to-metal fastening strength along both hub sections. The Fairloc® integral hub fastener consists of two slots that are machined into the hub, one radially the other angularly, to create a transverse wedge (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
made to screw terminal blocks with covers rather than bus bars. The terminal block can also be quickly configured for either a vertical or horizontal wiring orientation. The RWS1000B/ME measures 127 x 63 x 198mm and the RWS1500B/ME 127 x 63 x 261mm. The TDK-Lambda RWS-B 1000 and 1500W (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
for PCBs and chassis. UNIMET-PLUS has front and rear bezels; PCBs slide in and out on four snap-in polyamide guide rails for faster installation. Both models are available in six sizes: UNIMET, 9.05” x 7.48” x 1.96” to 13.77” x 10.23” x 5.90”; UNIMET (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
Loc™ can be applied to horizontal, vertical, and rotary operations. These low-profile adapters and pallets ensure repeatability of 0.0003″ and provide clamping forces of nearly 14,000 lbs. Manufactured from case-hardened steel for high rigidity, Quick Loc™ is available in multiple (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
and is ideally suited for industrial, medical, cosmetic laser treatment and analysis equipment requiring less than 300µA earth leakage current, low audible noise and class B EMI. The 1500W additions are available with 12, 15, 24, 36 and 48V outputs, adjustable from -15/+20% (+15% for (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.