-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications
- Other DC Voltage: 53 VDC
- Torque Constant: 4.84 in-oz/amp
- Other Output Power: 1.12 HP
- Continuous Current: 16.6 amps
-
Supplier: Nidec Corporation
Description: These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush
- Other DC Voltage: 8 to 565 VDC
- Other Output Power: 0.00536088153961128 to 0.757224517470093 HP
- Continuous Current: 0.04 to 60 amps
- Continuous Torque: 0.0265486725663717 to 168.141592920354 In-lbs
-
-
Supplier: Pittman Motors
Description: PITTMAN® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues.
- Number of Axes / Motors: 1
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 11 to 52 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Newark, An Avnet Company
Description: MOTOR DRIVER, DC BRUSHLESS, 10mA, SSOP-30; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:10mA; Output Voltage:-; Driver Case Style:SSOP; No. of Pins:30Pins; Supply Voltage Min:9.5V; Product Range:- RoHS Compliant: Yes
-
Supplier: Constar Motion Co., Ltd
Description: wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and
- Other DC Voltage: 36 VDC
- Other Output Power: 0.745162534005968 HP
- Continuous Current: 0.18 amps
- Continuous Torque: 0.101769911504425 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:225mN-m; Power Rating:94W; Motor Size:-; External Length:123mm; Product Range:80 140 SMI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:4000rpm; Torque Max:178mN-m; Power Rating:75W; Motor Size:57.2mm; External Length:92mm; Product Range:80 140 TNI21 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC BRUSHLESS MOTOR, 12V-32V, 3900RPM; DC Motor Type:Brushless; Supply Voltage VDC:32V; Rotational Speed Max:3900rpm; Torque Max:355mN-m; Power Rating:145W; Motor Size:57.2mm; External Length:112mm; Product Range:80 280 TNI21 Series RoHS Compliant: Yes
-
Supplier: Transmotec
Description: DB Series is a family of brushless DC motor control s designed to provide commutated power and variable speed control for standard 3 phase brushless DC motors. The controls operate in a basic open loop or closed loop configuration with either 60° or 120°
- Number of Axes / Motors: 1
- Continuous Output Current: 20 amps
- Supply Voltage (DC): 10 to 54 volts
- Operating Temperature: -10 to 45 C
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They
- Other DC Voltage: 48 VDC
- Torque Constant: 16.992 to 45.8784 in-oz/amp
- Other Output Power: 0.0325673553531385 to 0.884545454035861 HP
- Continuous Torque: 3.09734513274336 to 18.5840707964602 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.2 to 1.2 amps
- Continuous Torque: 0.0000346902654867257 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.00938154269431974 HP
- Continuous Current: 0.35 amps
- Continuous Torque: 0.0132743362831858 In-lbs
-
Supplier: Portescap
Description: 35ECS60 Ultra EC Slotless Brushless DC Motor 35ECS60 Ultra EC The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak
- Other DC Voltage: 24 VDC
- Torque Constant: 0.851016 in-oz/amp
- Continuous Current: 20.1 amps
- Continuous Torque: 1.0672566371681411 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life,
- Other DC Voltage: 325 VDC
- Torque Constant: 26.496 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 5.3 amps
-
Supplier: Progressive Automations
Description: The Brushless DC Motor Controller is used for controlling actuators with brushless DC motors. It can extend and retract the actuator as well as control the speed externally with a potentiometer connected between 'SPD' and 'GND'. It is only compatible with
- Rated Power: 100 to 200 watts
- Supply Voltage (DC): 12 to 24 volts
- Peak Output Current: 8 amps
- Servo Feedback: Hall Effect
-
Supplier: Portescap
Description: 35ECS80 Ultra EC Slotless Brushless DC Motor 35ECS80 Ultra EC Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80
- Other DC Voltage: 36 VDC
- Torque Constant: 1.668048 in-oz/amp
- Continuous Current: 16.4 amps
- Continuous Torque: 1.7088495575221232 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 24 VDC
- Torque Constant: 3.54 in-oz/amp
- Other Output Power: 0.0134022038490282 HP
- Rotor Inertia: 0.000044577096 oz-in-sec²
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 24 VDC
- Torque Constant: 5.0976 in-oz/amp
- Other Output Power: 0.0134022038490282 HP
- Rotor Inertia: 0.00022656 oz-in-sec²
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0032433333314648245 HP
- Continuous Current: 0.13 amps
- Continuous Torque: 0.031150442477876093 In-lbs
-
Supplier: Sensata Technologies
Description: This compact, 1.5” diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400°F (205°C) and pressures up to 30,000 PSI (2070 bar).
- Continuous Torque: 0.35398230088495575 In-lbs
- Operating Temperature: 347 F
- Standard DC Voltage: 9 Volt
- Commutation: Brushless
-
Supplier: Portescap
Description: 22ECT82 Ultra EC Slotless Brushless DC Motor 22ECT82 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20
- Other DC Voltage: 24 VDC
- Torque Constant: 1.754424 in-oz/amp
- Continuous Current: 7.9 amps
- Continuous Torque: 0.8707964601769907 In-lbs
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.06392 in-oz/amp
- Other Output Power: 0.100516528867711 HP
- Continuous Current: 20 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 24 VDC
- Torque Constant: 4.335792 in-oz/amp
- Other Output Power: 0.055619145973467 HP
- Continuous Current: 11.5 amps
-
Supplier: Transmotec
Description: Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double
- Other DC Voltage: 48 VDC
- Torque Constant: 15.8592 in-oz/amp
- Other Output Power: 0.880524792881153 HP
- Continuous Current: 16.5 amps
-
Supplier: Pittman Motors
Description: The PITTMAN® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These
- Other DC Voltage: 24 VDC
- Torque Constant: 0.73 to 1.46 in-oz/amp
- Other Output Power: 0.00536088153961128 to 0.014742424233931 HP
- Continuous Current: 0.45 to 0.73 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide speed range, flat torque ● Excellent speed stability ● Compact and high power ● High efficiency and energy-saving ● Low temperature rise, low noise, low vibration ● Long life and low maintenance cost ● Low cogging torque
- Other DC Voltage: 48 VDC
- Torque Constant: 13.5936 in-oz/amp
- Other Output Power: 0.402066115470846 HP
- Rotor Inertia: 0.0152928 oz-in-sec²
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: H55 BLDC vacuum cleaner cordless cleaner 400W input power 24V 100000RPM 28Kpa pressure.
- Other DC Voltage: 24 VDC
- Continuous Current: 16 amps
- Shaft Speed: 100,000 rpm
- Standard DC Voltage: 24 Volt
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Standard 6W 24VDC
- Other DC Voltage: 24 VDC
- Other Output Power: 0.00804132230941692 HP
- Operating Temperature: 32 to 122 F
- Standard DC Voltage: 24 Volt
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically
- Other Output Power: 200 HP
- Continuous Current: 9 amps
- Continuous Torque: 2.5 In-lbs
- Shaft Speed: 300 to 1,000 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options. Engineered with precision, featuring an 8-pole
- Other DC Voltage: 36 VDC
- Other Output Power: 63 HP
- Continuous Current: 3 amps
- Continuous Torque: 0.2 In-lbs
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: Fulling Motor is launching two new brushless, three-phase motors onto the market: 57BLSH40 and 57BLSH60. These two products are increasing the already wide range of Fulling Motor BLDC motors. These squares, 57 mm motors offer torque up to 0.6 Nm and reaching
- Commutation: Brushless
- Features: DC Motor
Find Suppliers by Category Top
Featured Products Top
-
Introducing ElectroCraft's new MobilePower™ MPW52 wheel drive, featuring a high torque-density brushless DC motor with integrated single-stage planetary gearbox and wheel assembly. ElectroCraft's MPW52 integrates a 14-pole Brushless DC (read more)
Browse DC Motors Datasheets for ElectroCraft -
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
BL4520 Brushless DC Motor for High-Torque Applications The BL4520 is a high-power brushless DC motor designed for applications requiring strong torque, efficient power (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
. Streamlines UAV design with a reliable, high-performance motor. Balances size, power, and performance for professional UAV applications. Enhance your UAV gimbal systems with our micro brushless motor today. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO introduces the new 8 and 10 mm brushless motors from the FAULHABER Group. The 0824 and 1028 motors offer (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
operation, which can hinder productivity and reliability. Traditional motors may struggle to maintain consistent torque and speed under demanding conditions, leading to decreased system performance. Our 64mm 48V Brushless DC Motor addresses these (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
When reliability and efficiency matter, the 76mm-10 DC micro motor stands out for its exceptional performance in household appliances and power tools. Engineers often face the challenge of integrating powerful (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.4 N·m, and 620 W output Product views and outline data are available for installation review Custom Configuration Power Motor offers custom motor design. The final PBL.9408 configuration can be customized around your installation envelope and motion (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Design and Preliminary Test Results from a Second Generation Power-Assisted Space Suit Glove Joint
The switch to a brushless DC motor has provided a factor of four reduction in static friction levels, allowing for much smoother motion and less tendency for the system to exhibit the occasional unwanted “twitches” (limit cycles) experienced with the Mark I … is now approximately 25 W, and average power consumption during typical glove usage is closer to 10w .
-
Sensorless control and initial position estimation of salient-pole brushless DC motor
…ist,ics of the proposed alg~rit~hinare verified by using a 6'-pole, 2( 10w , 3000rpm test niot .... N.M%tsuii a.nd M.Shigyo, " Brushless DC Motor witht3utl Positmionand Speed Sensorless" IEEE-IAS Conf.
-
mini dc motor - offers from mini dc motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : gear motor, dc gear motor, worm gear motor, brushless dc gear motor ]. .... Motor performance: Model:KT130 Voltage:1.5V-4.5V DC Power:2W- 10W Speed:1500-8000r/min Use:Toy car; ...
-
Microchip Technology Inc. - 93C56B-I/P - Memory Chips - EEPROM Memory Chips - Allied Electronics
Low Voltage Brushless DC Blower 24 volt. .... Fans, Motors & Thermal Management > Fans. .... Varistor, Circuit Protection;30Vrms;93V;1000A;Metal Oxide;4950pF;Wire;0. 10W ;25ns .
-
Analysis, design and simulation of a resonant DC link inverter for high power, high frequency brushless DC motor
for High Power, High Frequency Brushless DC Motor . .... Typically, VSI drive is suitable for dc/ac inverter applications in the power range of 10W -500kW[l].
-
Fractional Horsepower Motors (Industrial) - World - 2012 - 3 Vols
Fractional Horsepower Motors - By Power Rating. .... DC Brushless . .... 1.1W - 10W .
-
Electric Motors in Automotive Applications Report - 2015
World Market for DC Brushless Motors in Automotive Applications. .... 1.1W - 10W .
-
Electric Motors in Automotive Applications Report - World - 2013
World Market for DC Brushless Motors in Automotive Applications. .... 1.1W - 10W .
-
Electric Motors Report - Home Appliances and Residential HVAC Apps - 2013
World Market for DC Brushless Motors in Home Appliances & Residential HVAC Applications. .... 1.1W - 10W .
-
Electric Motors Report - Consumer, Power Tools, and Non-Indust'l Apps - 2013
World Market for DC Brushless Motors in Consumer Electronics, Power Tools & Other Non-Industrial Applications. .... 1.1W - 10W .
Indicates content that may require registration and/or purchase.