-
Supplier: Laserglow Technologies
Description: The X10DR is a 10X beam expander custom-built to easily attach to the Aries or Hercules Series lasers. Effectively reducing the divergence of these lasers by a factor of 10 the X10DR eliminates the limitations of lasers with standard divergence in applications requiring extended
- Wavelength: 532 nm
- Aperture: 20.000000000000004 mm
- Magnification: 10 X
- Exit Aperture: 20.000000000000004 mm
-
Supplier: Edmund Optics Inc.
Description: 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam
- Wavelength: 510 to 555 nm
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Features: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam
- Wavelength: 424.99999999999994 to 700 nm
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Features: Beam Expander
-
-
Supplier: Edmund Optics Inc.
Description: 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam
- Wavelength: 750 to 1,100 nm
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Features: Beam Expander
-
Supplier: Edmund Optics Inc.
Description: 532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam
- Wavelength: 1,030 to 1,100 nm
- Aperture: 8 mm
- Exit Aperture: 33 mm
- Features: Beam Expander
-
Supplier: Qioptiq
Description: To generate plane wave fronts To focus laser beams at great distances To reduce laser beam divergence To use in alignment work or optoelectronic control systems Equipped with focusable exit optics Entrance aperture: Ø 3 mm Exit aperture: Ø 17 mm Entrance element: air-spaced achromat
- Wavelength: 449.99999999999994 to 700 nm
- Aperture: 3 mm
- Magnification: 10 X
- Exit Aperture: 17.000000000000004 mm
-
Supplier: Navitar, Inc.
Description: We offer an extensive range of beam expanders including high power, low power, large aperture, achromatic (dual wavelength), apochromatic, manual zoom, and motorized variable zoom beam expanders covering wavelengths from UV to the IR. Special Optics’ high performance
- Features: Beam Expander
-
Supplier: Qioptiq
Description: Maintains laser-protection class during readjustment of the beam expander All-in-one design, controller integrated CE and ROHS conform IP 20 Exit-beam diameter: max. 31 mm 10 individual pre-sets for magnifica tion and divergence Pointing stability < 0.5 mrad Fast adjustment from
- Wavelength: 340 to 1,080 nm
- Magnification: 2 to 8 X
- Diameter / Width: 39 to 55.50000000000001 mm
- Length: 195 mm
-
Supplier: Daheng New Epoch Technology, Inc.
Description: GCO-25 Series Zoom Beam Expanders are designed for changing a collimated laser beam, there are two zoom ranges available: 2x~6x and 5x~10x. Adjusting the knob at the input and achieves expanding variation and restoration of collimation. With the design of using air-spaced
- Wavelength: 449.99999999999994 to 899.9999999999999 nm
- Magnification: 2 to 10 X
- Features: Adjustable, Beam Expander
-
Supplier: Qioptiq
Description: The laser beam expander system bm.x is the only modular beam expander system available worldwide. The sophisticated design allows you to change the expansion ratio by exchanging a module without any re-calibration. Of course, the beam expander bm.x family
- Wavelength: 750 to 949.9999999999999 nm
- Magnification: 1.5 to 8 X
- Exit Aperture: 30 mm
- Diameter / Width: 35 to 46.00000000000001 mm
-
Supplier: Qioptiq
Description: The laser beam expander system bm.x is the only modular beam expander system available worldwide. Its sophisticated design allows you to change the expansion ratio by exchanging a module - without any re-calibration. Of course, the beam expander family bm.x
- Wavelength: 266 to 405.00000000000006 nm
- Magnification: 1.5 to 2.5 X
- Exit Aperture: 30 mm
- Diameter / Width: 35 to 46.00000000000001 mm
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam
- Wavelength: 532 nm
- Aperture: 8 mm
- Magnification: 2 to 10 X
- Features: Beam Expander
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam
- Wavelength: 355 nm
- Aperture: 6 mm
- Magnification: 2 to 10 X
- Features: Beam Expander
-
Supplier: JENOPTIK Optical Systems, Inc.
Description: With the 1x to 4x Beam Expanders and the 2x to 10x Beam Expanders Jenoptik offers variable expansion optics to complete the product range of lenses for high precision laser material processing. Based on an optimized engineering concept, these beam
- Wavelength: 1,064 nm
- Aperture: 4 mm
- Magnification: 1 to 4 X
- Features: Beam Expander
-
Supplier: Daheng New Epoch Technology, Inc.
Description: For automated applications, Daheng Optics developed motorized zoom beam expanders --GCD-14 series. GCD-14 series employ the 4 lens element optical designs and the build-in adjustment motors for controlling lens groups. With the motorized systems, both magnification and focus can be
- Wavelength: 449.99999999999994 to 10,600 nm
- Magnification: 1.5 to 6 X
- Features: Beam Expander, Motorized
-
Supplier: Synrad, Inc.
Description: Ensure that your laser and production line is safeguarded with extra protection from dirt and dust with the Synrad BE-300 or BE-500 beam expander. Small, lightweight and easy-to-install, the BE-300 expands and collimates the beam diameter of your laser's output by 3x, and the
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-10X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 10X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-3X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 3X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The T81-3X
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-20X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 20X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The
- Features: Beam Expander
-
Supplier: Newport MKS
Description: The T81-30X Laser Beam Expander provides a low cost means of focusing and shaping laser beams with a high degree of accuracy. This Galilean 30X beam expanders incorporate the highly regarded Tropel optical designs with improved adjustability and mounting. The
- Features: Beam Expander
-
Supplier: Accuris
Description: Precast concrete products \x96 Beam-and-block floor systems \x96 Part 4: Expanded polystyrene blocks
-
Supplier: Accuris
Description: Aerospace series \x96 Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x96 Part 001: Technical specification
-
Supplier: Newark, An Avnet Company
Description: EXPANDED BEAM CABLE ASSEMBLY PLUG TO PLUG 2 CHANNEL, MM 50/125OM3, PUR, RAL1021, 10M
-
Supplier: Accuris
Description: Aerospace series Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x97 Part 001: Technical specification
-
Supplier: Smiths Interconnect, a Molex company
Description: Features & Benefits Fits standard size 12 contact cavities for MIL-DTL-38999 Multimode applications 50/125 and 62.5/125 Insertion loss: 1.0 dB (Typical) Increased protection for fiber face Reduced influence from dirt, debris and vibration Simple cleaning
-
Supplier: Accuris
Description: Aerospace series \x96 Expanded beam termini, fibre optic non-physical contact in EN 3645 standard cavities \x96 Part 101: Multimode male termini size 16 \x96 Technical specification
-
Supplier: Knight Optical (UK) Ltd
Description: by other lenses. This makes concave lenses very useful for controlling laser beams. Being a simple lens, concave lenses have a broad range of applications including, but not limited to, focussing and control of laser beams, moderate quality imaging and other optical instruments. In a
- Focal Length: 20.000000000000004 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Knight Optical (UK) Ltd
Description: by other lenses. This makes concave lenses very useful for controlling laser beams. Being a simple lens, concave lenses have a broad range of applications including, but not limited to, focussing and control of laser beams, moderate quality imaging and other optical instruments. In a
- Focal Length: 10.000000000000002 mm
- Diameter / Length: 0.10000000000000002 mm
- Surface Quality: 40-20 Scratch / Dig
- Materials: BK7 Glass
-
Supplier: Hoover Steel, Inc.
Description: Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal Bar • I Beams • Tee Bar • Wide Flange Beams • Zee Bar
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Semi-finished Shape / Mill Stock
- Applications: Construction & Building / Architectural
- Features: Non-ferrous - Any Type
-
Supplier: Rigaku Corporation
Description: provide the foundation for a Cr-Phasing HomeLab. All Cr-Phasing HomeLabs use the same optics and choice of large aperture detector. VariMax™ Cr optics maximize the beam produced by the Rigaku generators and deliver it exactly where it is needed: on the crystal. Incident and exit helium
- Features: Benchtop
- Positioning System: Goniometer
- Detector: Imaging Plate/Foil
- Diffraction Method: Rotating Crystal
-
Supplier: Transcat, Inc.
Description: Product Highlights Range 0(.5)-18in 0(20)-450mm Accuracy .002in Resolution .0005in 0.01mm Reinforced Plastics)in the beam and jaws Highly durable and easy to handle The range of applications can be expanded by using the optional attachments Direct readout of ID measurements from the LCD.
- Gage / Instrument Type: Caliper
-
Supplier: Mile-X Equipment, Inc.
Description: an expandable top beam and Tru-Metric arms to suit virtually every vehicle lifting requirement. The powerful and secure XPR-10A is an incredibly rapid lift with a robust menu of features to increase efficiency and productivity. A simple, yet highly sophisticated lift design keeps service and
-
Supplier: Phenom-World BV
Description: analyzes X-rays generated by the bombardment of the sample by an electron beam. EDS elemental analysis is fully embedded into the Phenom ProX system. X-ray detector and control software are combined in one package. This Elemental Identification (EID) software package allows the user to
- Total Magnification: 80 to 100,000 X
- Resolution: 17 nm
- Accelerating Voltage: 4.8 to 15 kilovolts
- Grade: Benchtop
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: A double concave lens has negative focal length, thereby causing collimated incident light to diverge. Double concave lens has equal radius of curvature on both side of lens. They are generally used to expand light or increase focal length in existing system, such as beam expander and
- Focal Length: -50 to -2,000.0000000000002 mm
- Diameter / Length: 2 to 300.00000000000006 mm
- Diameter: 2 to 300.00000000000006 mm
- Center Thickness: 2 to 20.000000000000004 mm
Find Suppliers by Category Top
Featured Products Top
-
nm, 532nm, 1064nm, 10.6um. The output beam is collimated. This allows it to be used with normal lenses after the beam shaper. These beam shapers can be designed for your specific wavelength or application requirements. The most common (read more)
Browse Beam Expanders Datasheets for Electro Optical Components, Inc. -
Expanders at Avantier Our beam expanders offer a versatile range of magnification, spanning from 1.5 times to 10 times, and we specialize in crafting tailored optics and coatings to meet the precise requirements of your specific applications. Precise (read more)
Browse Optical Lens Assemblies Datasheets for Avantier Inc. -
repurposed a 16’’x 30’’ CNC machine set up for 3-,4-, and 5-axis work. Ideal for specialized laser precision marking Classic infrared (IR) fiber laser runs a 1064 nM Galvo-based beam deflector allows a longer field of focus — about 150mm (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc. -
scanning — placing pupils at scanning or steering mirrors for stable beam positioning Metrology — preserving magnification accuracy for precise dimensional measurement Use Case: Large-Field 1X Relay Lens System Avantier has (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc.