-
Supplier: Schaltbau GmbH
Description: With the bi-directional C110B DC contactor, Schaltbau offers an economic solution for the switching of battery voltages of up to 48 volts (80 volts rated insulation voltage). The single-pole NO contactor is available in four sizes: for conventional thermal currents up to 60,
- Maximum Switching Current: 80 to 480 amps
- Maximum DC Switching Voltage: 48 volts
- Operating Temperature: -13 to 104 F
- Type: Electrical Contactor
-
Supplier: PressureParts.Com
Description: Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85 - 250 deg. F 1/2" inlet, 3/8" outlet Fenwall Inside
-
Supplier: Analytic Systems
Description: output filtering reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting and short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard output voltage to
- DC Input Voltage: 110 to 300 volts
- DC Input Current: 1.5 to 4.8 amps
- DC Output Voltage: 12 to 48 volts
- DC Output Current: 5 to 25 amps
-
-
Supplier: Analytic Systems
Description: The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability in a compact
- Input Voltage: 110 to 300 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The model BCD610R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 360 volts are also available by special order. The all-new Current Mode switching design offers increased power and reliability
- Input Voltage: 110 to 300 volts
- Charging Current: 11 to 40 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: reduce EMI to extremely low levels. Reliability features include an input fuse, thermal shutdown, current limiting, reverse battery hookup protection and output short circuit shutdown with automatic recovery. The output voltage is easily adjusted 1.0 volts above or below the standard
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: DigiKey
Description: MILITARY THERMOSTAT
- Maximum Current: 2 to 5 amps
- Maximum AC Voltage: 28 to 115 volts
- Maximum DC Voltage: 28 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: Thermtrol
Description: Thermtrol offers the GT20 line of 1/2” disc fixed temperature thermostats. Approved by numerous testing agencies, all GT thermostats pass a series of rigorous quality control checks including continuity, function, contact resistance and dielectric strength. Excellent multipurpose thermostat with a
- High Temperature Set Point: 176 F
- Maximum Current: 5 to 10 amps
- Maximum AC Voltage: 12 to 240 volts
- Maximum Diameter or Width: 0.5 inch
-
Supplier: NGT Controls, Inc.
Description: At NGT Controls, Inc., we have established an integrated system which involves the production of parts in-house. Obtaining very high quality raw materials to ensure the best product for your temperature control needs. All products are throughly tested and controlled by a qualified staff of
- Maximum Current: 3 to 15 amps
- Maximum AC Voltage: 25 to 250 volts
- Maximum DC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
Find Suppliers by Category Top
Featured Products Top
-
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
models are voltage and current programmable. In addition, these units are constant current controllable and can also be controlled from 0 volts and 0 amps to their rated output. All models have been tested to run off GFCI circuits. These switching power supplies are highly configurable (read more)
Browse Switching Power Supplies Datasheets for Acopian Power Supplies -
to 0.5-volt drop per output), and overload, over-voltage, short-circuit, and thermal protection. All models come with a full 5-year warranty. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
) supports condensate discharge across challenging installation layouts. Wide Voltage Compatibility: Supports 110–240 V AC, 50/60 Hz, for residential and light commercial HVAC applications. (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
with an integrated heating circuit, allowing the heater to fit directly into a compact water-flow module. It is suitable for applications that require fast heating, electrical insulation and limited installation space. Voltage: 110–120 V (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Audel Guide to the 2011 National Electrical Code: All New Edition
A Aboveground wiring methods, 178 AC cable ampacity, 211 construction, 211 equipment grounding, 211 thermal insulation, 211 trays, 211 Accessible attics … … 177 AC-DC general-use snap switch , 316–317 AC general-use … … 209 usage, 210–211 Article 110 (Electrical installation requirements), 2–3 … ), 159 Article 300 (Wiring methods), 163 conductors, 163–165 limitations, 163 over 600 volts , nominal, 177 underground installations …
-
AUTOMATIC FIRE EXTINGUISHING SYSTEMS FOR GLOVE BOXES AND SHIELDED CELLS AT THE SAVANNAH RIVER LABORATORY.
The manual-electric system is actuated by closing the lfne switch ( 110 V) indicated in Flgure 2. To add detectlon and alarm to the manual system, a thermal detector is plugged into a small gasketed hole in the top of a glove box; the associated alarm box ls connected to the aormal llo- volt AC power (Fgurc 2).
-
An oscillograph for the automatic recording of disturbances on electric supply systems
Cathode heaters have for practical purposes ample thermal capacity to cover the duration of all disturbances, so that it is permissible to supply the heaters from duplicate a.c. mains via selector switches . For the rest, the main driving motor, controlling relays, etc., work on 110 - volt d.c. supply obtained from a large external switchgear battery, whilst the relatively high voltages required for cathode-ray anodes, etc., are provided by internal dry batteries.
-
Analytic Systems
The VTC1505 Series of voltage converters provides 12, 24, 32 or 48 Volts DC at 25 to 100 Amps of continuous power from a 72, 110 or 250 Volt DC source. Analytic Systems' Voltage Converters use Switchmode technology with powerful IGBT switching transistors for reliability and efficiency with … Reliability features include an input fuse, thermal shutdown, curren...
Indicates content that may require registration and/or purchase.