-
Supplier: U.S. Plastic Corporation
Description: practice. Schedule 80 pipe can be threaded. NSF 61 listed. Schedule 40 pipe is dual marked as DWV. Sch 40 white and Sch 80 gray sizes 1/4, 3/8 & 14 - 24 are CSA approved. 1/2" - 12" are not CSA approved. 1/4" - 6" pipe is price per foot, sold in 5' or 10' intervals only. 8" -
- Schedule: 40
- Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: 4" SCH40 pipe has and ID of 3.998", and OD of 4.50" and a wall thickness of .237". The maximum working pressure is 110 PSI at 73.4F.
- Diameter: 4"
- Schedule: 40
- Material: PVC
-
Supplier: Newark, An Avnet Company
Description: Ratcheting PVC Pipe Cutter; Pipe Cutter Type:Plastic Tube; Overall Length:-; Pipe Dia Max:41.27mm; Product Range:- RoHS Compliant: NA
-
-
Supplier: GF Piping Systems
Description: value for many applications. PVC-U systems ensure the highest thermal stability and chemical resistance. PVC-U systems show very good characteristics in the temperature range of 0°C - 60°C (32°F - 140°F). The chemical resistance properties of PVC-U are excellent: it is resistant
- Temperature Range: 32 to 140 F
- Features: 100mm - 200mm, 10mm - 20mm, 200mm - 500mm, 20mm - 30mm, 30mm - 40mm, 40mm - 50mm, 50mm - 100mm
- Material: CPVC, PVC
- Shape: Round
-
Supplier: Newark, An Avnet Company
Description: CUTTER, PIPE/CONDUIT, PVC, 195MM; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:195mm; Pipe Dia Max:28mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CUTTER, CONDUIT, PVC; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:220mm; Pipe Dia Max:32mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Cutting Capacity:32mm; Length:220mm RoHS Compliant: NA
-
Supplier: Accuris
Description: Polyvinyl Chloride (PVC) Pressure Pipe and Fabricated Fittings, 4 In. Through 12 In. (100 mm Through 300 mm), for Water Distribution
-
Supplier: RS Components, Ltd.
Description: 16bar PVC-U pipe(x3),32mm ODx2m L
- Wall Thickness: 0.09448824 inch
- Features: 30mm - 40mm, Other
- Material: PVC
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in Schedule 40, 80, and 120 sizes and pressure-rated for water (see Appendix). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a system of nomenclature
-
Supplier: ASTM International
Description: 1.1 This practice describes the procedures for the rehabilitation of sewer lines and conduits with nominal diameters between 4 in. and 30 in. (100 mm and 750 mm) by the insertion of folded PVC pipe, which is heated, pressurized, and expanded against the interior surface of the existing
-
Supplier: RS Components, Ltd.
Description: PVC-U screen assembly,50mm pipe OD
- Metric Size: 50 mm
- Features: Metric
- Connection Type: Threaded
-
Supplier: ASTM International
Description: 1.1 This specification covers poly(vinyl chloride) (PVC) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water (see appendix). Included are criteria for classifying PVC plastic pipe materials and PVC plastic pipe, a
-
Supplier: ASTM International
Description: 1.1 This practice covers the procedures for the rehabilitation of sewer lines and conduits 4 in. (102 mm) to 18 in. (457 mm) in diameter by the insertion of a folded/formed PVC pipe that is heated, pressurized, and expanded to conform to the wall of the original conduit forming a new
-
Supplier: Pentair, Inc.
Description: " CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 6-3/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE 3 MIN. PIPE SIZE - DECIMAL 3 MAX. PIPE SIZE - DECIMAL 3 MIN. PIPE SIZE - FRACTIONAL 3 MAX. PIPE SIZE - FRACTIONAL 76.2 MIN. PIPE SIZE IN MM 76.2
- Pipe Size: 3 inch
- Maximum Load: 1,130 lbs
- Hanger Type: Clevis Hanger
-
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to
-
Supplier: CSA Group
Description: ISO 16149:2006 specifies the requirements for unplasticized polyvinyl chloride (PVC) piping, used to supply and to distribute low-pressure irrigation water through gates. It is applicable to PVC piping with diameters of from 50 mm to 315 mm, operating at low pressures and exposed to
-
Supplier: Allied Electronics, Inc.
Description: 1.0 MPa (Max.) Operating Pressure, -5 to +60 °C Ambient Temperature, Series KQ2 Elbow Used to pipe at right angle to female threaded portion.
-
Supplier: PHD Manufacturing, Inc.
Description: ADJUSTABLE SWIVEL RING, ROD MOUNT TYPE LOW CARBON STEEL MATERIAL COPPER, PVC COATED FINISH 8-3/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE -
- Pipe Size: 5 inch
- Maximum Load: 1,000 lbs
- Features: Coated
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 1-5/8 (42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene, and KEVLAR® pipe. Corrosion and wear resistant. Deburring tool included. Replacement blade Part No:
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Gray Tools Canada Inc.
Description: Description: Cuts all types of plastic, rubber and KEVLAR® reinforced pipe, tube and hose. Capacity: O.D. 15/64 1-5/8 (6mm - 42mm) I.D. 1-3/8 Ø (36mm) Easily cuts P.V.C., C.P.V.C., polyethylene,and KEVLAR® pipe. Replaceable stainless steel blade. Incremental cutting action avoids
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: CSA Group
Description: ISO 16422:2014 specifies the requirements of pipes and joints made of oriented unplasticized poly(vinyl chloride) (PVC-O), for piping systems intended to be used underground or above-ground where not exposed to direct sunlight, for water mains and services, pressurized sewer systems
-
Supplier: RS Components, Ltd.
Description: Clear PVC Hose, ID 3mm x OD 6mm
- Inside Diameter: 0.1181103 inch
- Outside Diameter: 0.2362206 inch
- Working Pressure: 58.01508 psi
- Application: Food and Beverage Processing, Marine, Other
-
Supplier: L.H. Dottie Company
Description: PRINTED TYPE 100 FT ROLL LENGTH 1 INCH TAPE WIDTH PIPE JOINT, CONDUIT, COUPLING APPLICATION PVC BACKING MATERIAL 10 MIL TAPE THICKNESS
-
Supplier: Waterman Industries, Inc.
Description: Large Volume Vacuum Relief Corrosion-Proof PVC Construction Female Pipe Thread for use on Standar Risers Uses Designed for applications where air venting is not required, but where effective vacuum protection is desirable. Features The VRP-110 is constructed of high strength PVC
- Valve Type: Pressure Relief Valves
-
Supplier: Newark, An Avnet Company
Description: CUTTER, CONDUIT, MULTI FUNCTION; Pipe Cutter Type:Rigid PVC Conduit; Overall Length:210mm; Pipe Dia Max:35mm; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 4" (102mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 10 Clamps Per Case Sage
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal Flexible PVC Pipe Size, Nominal 6" (152mm) Pipe Type Plastic, Steel, Copper and Cast Iron pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 5 Clamps Per Case Sage
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 1.5" (38mm) Pipe Type SCH 40 ABS and PVC DWV pipe Press. Pipeline Max 13 psi (0.89 bar)/30' (9.1 m) Quantity Per Case 100 Caps Per Case Price Sage Subcategory Number W1429
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Hardware Plated Carbon Steel Material, Seal ABS Pipe Size, Nominal 4" (102mm) Pipe Type DWV water/air tests on SCH 40 ABS, PVC DWV pipe Press. Pipeline Max 17 psi (1.17 bar)/40' (12 m) Quantity Per Case 20 Caps Per Case Sage Subcategory
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits TufFlange™ restrains plain end PVC, ductile iron and HDPE pipe to flanged fittings, where the flange conforms to ANSI/AWWA C111, ANSI/AWWA C110.
-
Supplier: Radwell International
Description: CONDUIT, 1 1/2 INCH PIPE SIZE, LB FORM 7, 40 MM GRAY PVC EXTERIOR COATING, 2 MM RED URETHANE INTERIOR COATING, SEALING SLEEVES ON OPENINGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Georg Fischer Piping Systems Ltd
Description: d50-d160mm / PN1
- Metric Size: 110 mm
- Fitting Type: Coupling
- Features: Metric
- Material: PVC/CPVC
Find Suppliers by Category Top
Featured Products Top
-
Originally introduced in INFUSION25, the updated ProFab ™ 400i, is a machine designed specifically for fabrication shops handling pipe sizes from 160 mm to 400 mm. While the machine may appear similar at first glance, the latest version includes a long list of refinements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
full range of heat pipes from ø3 to ø10 mm, length from 80 up to 600mm. Flattened heat pipes are available from a minimum thickness of 2.0mm to any lager thickness and round type. You can choose the appropriate heat pipes in diameter, length and flattened thickness according to your design. Send us your drawing. Let's make it work! (read more)
Browse Heat Pipes Datasheets for Rego Electronics Inc. -
ATE testing faces extreme thermal challenges as 5G/AI chips generate >500W/cm² power density, leading to local hotspots and performance loss. Space constraints demand cooling solutions <15mm thick, while temperature fluctuations affect (read more)
Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
manufacturer made safety improvements over time? Does the machine have hydraulic assist to do a job previously done manually? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
? Is the machine well-marked for operator safety in accordance with industry standards? For machines that fuse larger pipes (12 inches/315 mm and above), does the machine improve safety with hydraulic assist functions to help to lift the pipe and move the heater and the facer? In addition, a (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
20 Fusion Socket Cabinet ventilation OD 50MM,85m³/hr Standard equipment PP shell+transparent PVC observation window+PFA internal pipe valve components, leakage alarm Optional *UPW *EMO *Operating instructions *Exhaust Pressure Monitor *Door Sensor (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
integration, easy to install. Simple operation, maintenance and cleaning. 0.8mm thickened PVC material to ensure the strength and service life of the inclined pipe (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
http://waset.org/publications/2316/comparative-study-of-drip-and-furrow-irrigation-methods-at-farmer-s-field-in-umarkot
This system consists of 110 mm PVC pipe mainline connected to 63 mm PVC pipe sub- main line, which was connected to 16 mm Jain Turbo Type lateral line with 0.004 m3 /hr drippers.
-
A novel marine mesocosm facility to study global warming, water quality, and ocean acidification
A portion of this water percolates through the sandy bottom of the pit, whereas the remainder is returned to the sea through a PVC pipe ( 110 mm ; Tigre, Joinville, SC, Brazil) that runs 30 m offshore.
-
Laboratory method of analysis of swarming behaviour in macroplankton: combination of a modified flume tank and stereophotographic techniques
Water current is produced by a stainless steel 8-blade turbine situated in a vertical section of PVC piping ( 110 mm diam) at one end of the apparatus.
-
http://www.int-res.com/articles/meps/218/m218p153.pdf
The third design, the ‘astroturf sampler’ was based on a design described by Ebert et al. (1991) and consisted of a capped PVC pipe ( 110 mm diameter, 320 mm length), around which a sheet of commercial astroturf (5 mm think) was wrapped.
-
Using blood plasma cortisol concentration and fish behaviour to determine temperature avoidance in the estuarine‐dependent fish species Rhabdosargus holubi (St...
Aquarium gravel and two 20-cm sections of 110 - mm PVC pipe were placed in each tank to provide refuge.
-
Impact of Willow Short Rotation Coppice on Water Quality
Finally, at the top, a 110 - mm PVC pipe with a cap was installed around each pipe to prevent contamination.
-
http://repository.up.ac.za/bitstream/handle/2263/28467/dissertation.pdf?sequence=1
Columns were constructed from 300 mm lengths of 110 mm diameter PVC pipes .
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/1992/R%20SUlly%20Final%20Submission.pdf?sequence=1
5.2 Supply and fit 110mm PVC down pipes c/w fittings and fixtures .
-
Experimental Investigation of the Performance of Two-Element Helical Antenna Array for Television and Mobile Phone Networks Operating at 400-900 MHz Band
The Chang Puak online simulator was employed to carry out the geometrical structural design, using 4 mm diameter copper pipe for the helical elements constructions, flat plate aluminium as the reflector, 110 mm diameter PVC pipe and steel plates as supports for …
-
Intelligent Robotics and Applications
Before the experiment, the steel pipe was put into a PVC pipe with 110mm in diameter and 1.2m in length.
Indicates content that may require registration and/or purchase.