-
Supplier: Automation24, Inc.
Description: The Digital Voltmeter MV507-110V-CU from Selec Features true RMS measurement. Single row, Liquid crystal display 3 Digits, Height 0.56" (14.2mm) Display Range 5 to 516 VAC Bargraph analog style bargraph indication, Panel mount, Weight 165g, AC Input Voltage Range 50-480VAC
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Digital, Other
-
Supplier: Newark, An Avnet Company
Description: ANALOG, AC VOLTMETER, 0 TO 750V; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:109.4mm x 109.4mm x 77mm; Scale Length:179mm
-
Supplier: RS Components, Ltd.
Description: 12pin bright red LED voltmeter,200mV 9mm
- Display Digits: 3 Digits, 5 Digits, Plus 1/2 Digit
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Newark, An Avnet Company
Description: AC VOLTMETER, ANALOG, 0-150V, CLASS 1; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Scale Length:175.26mm
-
Supplier: Newark, An Avnet Company
Description: AC VOLTMETER, ANALOG, 0-600V, CLASS 1; Meter Function:AC Voltage; Meter Range:0V to 600V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.8VA; Scale Length:175.26mm
-
Supplier: Newark, An Avnet Company
Description: AC VOLTMETER, ANALOG, 0-300V, CLASS 1; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:103mm; Power Rating:0.8VA; Scale Length:175.26mm
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Allied Electronics, Inc.
Description: Two different sizes, 21⁄2" and 31⁄2", are available in this popular style. Round meters have plastic cases with glass windows and are UL recognized. All DC versions have a self-shielding movement (calibration is not affected by stray magnetic field or magnetic mounting). AC meters listed have an
-
Supplier: Allied Electronics, Inc.
Description: AC Voltmeters, Polystyrene Case Material, 5% Accuracy Model number 8406Z is 2.5 inch, Polystyrene case with metal scales, white field, printed black, age and moisture resistant, install in front or behind panels, special scales, ranges and dampening available. Accuracy with in 5%. This meter
-
Supplier: Tradeport Electronics Group
Description: The VT-182 ultrahigh-sensitivity electronic voltmeter is capable of measuring noise voltages and S/N. Measuring range between 10 µV and 300 V f.s Frequency response is between 10 Hz and 500 kHz. 5 audio compensation filters (JIS-A, DIN-NOISE, DIN-AUDIO, CCIR, CCIR/ARM). Can be used as a noise
-
Supplier: Tradeport Electronics Group
Description: The VT-185 is a high-sensitivity, 2-channel electronic voltmeter using a 2-pointer meter. The measuring range is between 1µV and 300V f.s. (2 CHs), the frequency response is between 5Hz and 1 MHz and the input impedance is 10MΩ at 45 pF. It can be used as 2 sets of electronic
-
Supplier: Tradeport Electronics Group
Description: The VT-186 is a high-sensitivity, broad-band 2-channel electronic voltmeter with a 2-pointer meter. Measurement range of 300µV to 100 V f.s. (2 CHs), frequency response of 5 Hz to 1 MHz and input impedance of 10MΩ at 45pF. Can be used as two high-sensitivity electronic voltmeter units
-
Supplier: Tradeport Electronics Group
Description: The VT-183 is a high-sensitivity, broad-band electronic voltmeter featuring automated range switching. The up/down autoranging system allows switching of the measuring range to the easiest-to-read range in an instant. The measuring range is between 1 µV and 300 V f.s., the frequency response
-
Supplier: Panel Components & Systems, Inc.
Description: PC&S’ LS and ST series of analog meters are all built to ANSI C39.1 standards. We offer a number of models that are UL and CE approved. Models are available in most standard sizes, scales and input ranges. Choose from a broad selection of AC and DC ammeters, voltmeters and frequency
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, 250V, 500V, 1000V, Ohm, Continuity, V Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the completion of the
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, Variable 10V to 100V, Ohm, Continuity, V, kΩ Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent) Automatic discharge at the
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ (model dependent)
-
Supplier: Transcat, Inc.
Description: specific test voltages are required. Product highlights Digital w/Analog Bargraph, Alarm, 50V, 100V, 250V, 500V, 1000V, Ohm, Continuity, V, kΩ, Cap, Mem, Bluetooth w/DataView® software Selectable test voltages from 10 to 1000V (model dependent) Insulation resistance measurement up to 200GΩ
-
Supplier: TE Connectivity
Description: Body Features Product Weight (KG) : .3 Configuration Features Panel Cutout Size : 64 MM [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM [3.78 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 96 MM [3.78 INCH ] Product Width : 96 MM [3.78 INCH ]
- Features: Analog
- Phase: Single Phase
-
Supplier: Quarktwin Technology Ltd.
Description: Voltmeter Analog - Black Characters Display Panel Mount
- Operating Temperature: 32 to 104 F
-
Supplier: Pearson Electronics, Inc.
Description: and increased safety in high voltage applications. All models are sealed and are suitable for use in high voltage insulating oil or under vacuum. They can be connected to oscilloscopes, spectrum analyzers, power analyzers, digital voltmeters, analog-to-digital convertors, and a variety
- Measuring Range: 5,000 amps
- Frequency Range: 1 to 20,000,000 Hz
- Response Time: 0.02 µs
- Operating Temperature: 32 to 149 F
-
Supplier: Cole-Parmer
Description: • Analog clamps measure volts and amps - no batteries required • Measures AC Current up to 300A (1000 A model RS-1007) • Voltage up to 600 VAC • Resistance and continuity • Pointer lock with data hold • Easy to use Rotary Scale • Measures Volts and Amps, no batteries required • Works in
- AC Current Range: 1,000 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: console. The performance of the meter is based on the requirements of IEC 268-17. Key Base Specifications and Features (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: (Consult Datasheet or Factory for Complete Details) Accuracy: A low range ac voltmeter offering a performance close to that of a full specification vu meter. Suitable for connecting across a 600 ohm line and self-contained except for requiring an external 3k6 resistor. Calibrated for use with
- Display Type: Analog
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: readings. The Laureate™ LTE Series DIN rail analog transmitter with ethernet communication and analog outputs for versatile connectivity. The digitally programmable transmitter features two relays for alarm or control. The series offers exceptional accuracy of 0.01% of reading ± 2
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Features: DC Current, DC Voltage
- Form Factor: DIN Rail
-
Supplier: DigiKey
Description: VOLTMETER -10-10V LED PANEL MNT
- Voltage Range: -10 to 10 volts
- Width: 92 mm
- Height: 45 mm
- Operating Temperature: 32 to 122 F
-
Supplier: ACCES I/O Products, Inc.
Description: installation in industrial environments. The boards feature 18 standard analog voltage input ranges (independently configured) and include a data sample buffer. Analog to digital conversion starts or "A/D starts" are issued one of three ways: Software Start, Timer Start, or External
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: installation in industrial environments. The boards feature 18 standard analog voltage input ranges (independently configured) and include a data sample buffer. Analog to digital conversion starts or "A/D starts" are issued one of three ways: Software Start, Timer Start, or External
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: installation in industrial environments. The boards feature 18 standard analog voltage input ranges (independently configured) and include a data sample buffer. Analog to digital conversion starts or "A/D starts" are issued one of three ways: Software Start, Timer Start, or External
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: Tinsley Precision Instruments
Description: Features Microprocessor controlled Insulation resistances up to 10TΩ Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step
- AC Voltage: 15 to 600 volts
- DC Voltage: 15 to 600 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: Radwell International
Description: DC VOLTMETER, 235100 SERIES, 2VDC INPUT, 50/60HZ, 0-1MA ANALOG OUT, 1.9990V F.S DISPLAY, 5 DIGIT, 3.3VA MAX POWER, 6 NORMALLY CLOSED. FREE 2 YEAR RADWELL WARRANTY
- Frequency: 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
CR4 - Thread: Acceptable DC +/- terminal to Earth voltages
Digital voltmeters have a very high input impedance and give a read-out to many figures; people … Try measuring again with something a bit more traditional, like moving iron/coil analog meters with a lower … DVM will show null when you touch the -ve to Earth- 24DC or 110V ~ .
-
Design of engine electronic controller detection system based on PXI bus
… conventional measuring instruments such as oscilloscopes, signal generators, frequency counters, control switch, digital voltmeter , and the friendly … … to try to rough, use land line isolation of the digital area and analog area, Digital and … … 05s issued ИМ4 work orders and output of the flame detector excitation signal 110V /3200Hz square wave …
-
CR4 - Thread: High Face to Earth and Neutral to Earth Voltage from Generator
Double check this 110v ground with a test lamp if it does not light the lamp it … Are you using a high impedance digital voltmeter or a low-impedance moving coil analog one, Boss?
-
Shopping In Other - Big Bruin
• Presettable welding voltage with voltmeter allows you to easily set weld output before welding. • Large analog volt and ampmeters for easy viewing. New Eastwood Versa-Cut Plasma Cutter Cuts through materials up to 3/8 thick 110v or 220v AC …
-
Shopping In Other - Big Bruin
• Presettable welding voltage with voltmeter allows you to easily set weld output before welding. • Large analog volt and ampmeters for easy viewing. New Eastwood Versa-Cut Plasma Cutter Cuts through materials up to 3/8 thick 110v or 220v AC …
-
Digital Processing and Reconstruction of Complex AC Signals
The device has two system voltmeters and software that implements this method. 120V; 6A 120V; 5A 120V; 4A 110V ;6A 110V;3A 110V; lA 100V; 4A 100V; 2A 60V … M. Dupplis and C. Svensson, "Low power mixed analog -digital signal processing", Proc. 2000 Inter. Sym.
-
Volt Meter
PT Ratio specifies the High Voltage Primary first ( 33 kV. 110V ). • Voltmeters (40 • Analog (21 .
-
Digital / 144
PT Ratio specifies the High Voltage Primary first ( 33 kV. 110V ). Digital Voltmeter • Analog .
-
Leakage Current Test / Insulation Resistance / Appliance
As 5080 PLUS... 110V ? 307A - Analog Insulation & Continuity Meter • Voltmeters (2 .
-
Leakage Current Test / Appliance
A voltmeter shows the... As 5080 PLUS... 110V ? 307A - Analog Insulation & Continuity Meter .
Indicates content that may require registration and/or purchase.