Products/Services for 11 Pin Flyback Transformers

  •  
    Flyback Transformers - (32 companies)
    Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
    Winding Turns
    Mounting / Form Factor
    Standards / Compliance
  •  
    Transformers - (2124 companies)
    Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other...
  • Power Transformers-Image
    Power Transformers - (1034 companies)
    ...and application. Common types include autotransformers, isolation transformers, flyback transformers, distribution transformers, and substation transformers. Autotransformers vs. Isolation Transformers. Autotransformers are constructed with only one wound...
  • Dowel Pins-Image
    Dowel Pins - (192 companies)
    Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly...
  • Hitch Pins and Linch Pins-Image
    Hitch Pins and Linch Pins - (85 companies)
    Hitch pins and their variations are simple forms of hardware used to temporarily mount or conjoin mating components. Linch pins are specifically designed to retain wheels or other rotating devices on their axles, but can be used as a fastener...
  •  
    Transformer Winding Services - (152 companies)
    ...buck boost transformers, control transformers, current transformers, distribution transformers, ferroresonant transformers, filament transformers, flyback transformers, high frequency transformers, isolation transformers, laminated transformers...
  •  
    Industrial Pins - (743 companies)
    Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories...
  •  
    Spring Pins - (109 companies)
    Spring pins are hollow dowel pins manufactured from spring steel. Types of Spring Pins. There are two main types of products: coiled. slotted. Coiled spring pins are made of spring steel or another metal, and are coiled into a hollow cylindrical...
  •  
    Signal Transformers - (436 companies)
    Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
  •  
    Instrument Transformers - (374 companies)
    ...of harmonics in main power cables, and in electromagnetic compatibility (EMC) testing. Standards. ANSI C12.11 - Instrument transformers for revenue metering, 10kv bil through 350kv bil (0.6 kv nsv through 69 kv NSV). BS EN 50482 - Instrument transformers...

Product News