Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: 6 Pin RJ11 / RJ12 In-Line Coupler Female to Female; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:-; IP Rating:-; Connector Mounting:In-Line RoHS Compliant: Yes
-
Supplier: Black Box
Description: Couple RJ-11 cables. For RJ-11 cable. Guaranteed for life!
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11
-
Supplier: Black Box
Description: Split one phone line into two. Plug RJ-11 4- or-6-wire cable into the female ends of the adapters. Guaranteed for life!
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11
-
-
Supplier: Utmel Electronic Limited
Description: Assmann WSW A-20140 4 Pin RJ11 Socket Black
- Operating Temperature: -40 to 85 C
- Number of Contacts: 4
- Product Type: IC Socket
- Features: Other
-
Supplier: Computer Network Accessories, Inc.
Description: 15 pin female RJ 11/12 (6 x 6) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: 9 pin female RJ11/12 (6 x 6) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: 25 pin male RJ11/12 (6x6) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Computer Network Accessories, Inc.
Description: 25 Pin Female RJ11/12 (6 x 6) D-sub modular adapter. Assembly required.
- Connector Type: D-Sub
-
Supplier: Quiktron, Inc.
Description: To link several line cords together, or extend modular cable runs, this modular coupler can help you make the right connection. It provides a female-to-female feed-through connection for easy cable hookup. Use for data/voice applications.
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11
-
Supplier: TelephoneStuff.com
Description: The durable, all-steel AT580 Series Crimping Tools offer multi-function ease of installation. They feature a built-in cutter and stripper with a safety guard and locking device. These compact tools have easy grip, color-coded handles. Installs these plugs: - RJ11(AT4X6, AT6X6) and RJ45(A8X8K)(AT8X8)
- Tool Type: Crimper
-
Supplier: Quiktron, Inc.
Description: This inline coupler provides a female-to-female feed-through connection for easy cable hookup. Use for data/voice applications.
- Gender: Female / Jack
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11
-
Supplier: DigiKey
Description: RJ45 plug w/120ohm rstr pins 7/8
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11, RJ-45
-
Supplier: DigiKey
Description: MODULAR, RJ45, 1,02MM, 8PIN,
- Features: Board Mount Connector, Modular Connector and RJ Connector, Other
- Connector Type: RJ-11, RJ-45
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing RJ11 Insert Coupler. Available only in Black, insert couplers are pinned straight through. Great for extending cords to older telephones in which the cable is permanently attached. Join two telephone, modem or fax cables together with a 6-contact RJ-11 cord coupler.
- Connector Type: Audio / Video Connector
-
Network Equipment - Path Way® Remotely Controllable Network Switch, 50-Pin Telco, RJ11 -- Model 7105Supplier: Electro Standards Laboratories
Description: 8.9 x 21.5 cm) WEIGHT: Approximately 6.2 lbs. (2.8 kg) FEATURES: Independent control of 25 pairs of 50-Pin Telco switched one pair at a time to pins 3 and 4 of the RJ11 connector 1 set at a time. The signals switched to pins 3 and 4 of the RJ11 interface are switched via a
- Number of Ports: 2 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: Breakout your 50-pin female Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin female RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
- Connector Type: RJ-11, Telco 50
-
Supplier: L-com, Inc.
Description: Breakout your 50-pin male Telco cable by using L-com's unique harmonica style cluster bars. Each cluster bar has one 50-pin male RJ21 connector as input and 6, 8 or 12 modular jacks as output. The shell features two holes for screw mounting to a wall or panel. A piece of double-sided
- Features: Cable Assembly
- Standards / Certifications: IEC
- Application: LAN / Ethernet
- Connector Type: RJ-11, Telco 50
-
Supplier: MilesTek Corporation
Description: PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4 Conductor, 6 Pin
- Gender: Male / Plug
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-11
-
Telephone Components and Accessories - Cylix All Pin Module Telephone Jack Protector -- MTJ-06A-RJ11Supplier: TelephoneStuff.com
Description: The MTJ Series of surge protectors for RJ45 and RJ11 interfaces will ensure the reliable operation of Local and Wide Area Networks. We offer protection for LAN interface technologies such as Ethernet 10/100/1000BASE T, CDDI, 100VG-AnyLan and ATM155. For WAN and Telco applications we offer
-
Supplier: Black Box
Description: High-quality flat-satin cable for data and voice applications. Stranded conductor. All-purpose cables are for voice and data applications running up to 1 Mbps.
- Features: Other
- Product Type: Patch Cable / Cord
- Application: Telecommunications
-
Supplier: Black Box
Description: High-quality flat-satin cable for data and voice applications. Stranded conductor. Guaranteed for life!
- Features: Other
- Product Type: Patch Cable / Cord
- Application: Telecommunications
-
Supplier: TelephoneStuff.com
Description: The MTJ Series of surge protectors for RJ45 and RJ11 interfaces will ensure the reliable operation of Local and Wide Area Networks. We offer protection for LAN interface technologies such as Ethernet 10/100/1000BASE T, CDDI, 100VG-AnyLan and ATM155. For WAN and Telco applications we offer
-
Supplier: SFCable.com
Description: 25ft RJ11 6P4C Straight Modular Telephone Cable. 28AWG silver satin jacket. Terminated with RJ11 (6P4C) plug on both end. 4 conductor straight wiring. pin1 -- pin1 (black) pin2 -- pin2 (red) pin3 -- pin3 (green) pin4 -- pin4 (yellow). Straight wiring is generally used for data application.
- Cable Length: 25 ft
- Product Type: Phone Cord
- Connector Type: RJ-11
- Application: Telecommunications
-
Supplier: Condor Electronics, Inc.
Description: TELEPHONE JACK - 6 PIN
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Straight-Thru Pinning, these cables are designed to work with most data systems. Quantity pricing is available for larger volume orders; contact us
- Cable Length: 100 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-11
-
Supplier: L-com, Inc.
Description: High quality at an affordable price makes L-com's Silver Satin Flat Modular patch cables the right choice for your project. Featuring RJ11 plugs and Straight-Thru Pinning, these cables are designed to work with most data systems. Quantity pricing is available for larger volume orders; contact us
- Cable Length: 3 ft
- Features: Cable Assembly
- Application: LAN / Ethernet
- Connector Type: RJ-11
-
Supplier: SFCable.com
Description: RJ11 Modular Inline Coupler Reverse. For RJ11 plug coupling. 4 conductor reverse wiring: pin1 -- pin4, pin2 -- pin3, pin3 -- pin2, pin4 -- pin1, white color housing.
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Male / Plug
-
Supplier: SFCable.com
Description: RJ11 Modular Inline Coupler Straight. For RJ11 plug coupling. 4 conductor straight wiring: pin1 -- pin1, pin2 -- pin2, pin3 -- pin3, pin4 -- pin4, White color housing
- Features: Coupling / Adapter, Modular Connector and RJ Connector
- Gender: Male / Plug
-
Supplier: Premier Magnetics, Inc.
Description: FEATURES 1X1 Tab-UP, 1"Long RJ45 with internal magnetics 8 or 6-pin signal pin versions available Available with and without LEDs Suitable for CAT 5 & 6 Fast Ethernet Cable or better UTP Internal magnetics are 100% electrically tested for HI-POT and functionality 350μH minimum OCL with
- Features: Modular Connector and RJ Connector
- Connector Type: RJ-45
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services DB15/RJ-11 Adapter Kit, Male Pin your own modular adapter to connect your serial equipment.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. The CNRJ11 is a 1-1 converter used to adapt between a standard 4-wire Cresnet cable and a modular Cresnet cable. One 4-pin connector and one 6-pin RJ11 jack are provided, wired in parallel. The CNRJ11 is a useful accessory for wiring standard 4-wire Cresnet
- Connector Type: Audio / Video Connector
-
Supplier: TelephoneStuff.com
Description: 4 Outlet 1-Line Telephone Surge Protector (RJ11/RJ45). Features: - Protects 4 phone lines such as: Fax Machines, Modems and Answering Machines - Pins Protected: 2, 3(RJ11); 4, 5(RJ-45) - Peak Voltage +/-6000V - Breakover Voltage 260V
-
Supplier: SFCable.com
Description: 7ft RJ11 6P4C Straight Modular Telephone Cable. 28AWG silver satin jacket. Terminated with RJ11 (6P4C) plug on both end. 4 conductor straight wiring. pin1 -- pin1 (black) pin2 -- pin2 (red) pin3 -- pin3 (green) pin4 -- pin4 (yellow). Straight wiring is generally used for data application.
- Cable Length: 7 ft
- Product Type: Phone Cord
- Connector Type: RJ-11
- Application: Telecommunications
-
Supplier: Belden Inc.
Description: Adapter Cable to convert from RJ45 8 pin to RJ11 6 pin. It can be applied with RJ45 to USB Terminal Cable: RJ11 – RJ45 (942 261-001) via 1:1 coupler to RJ45 – USB (942 096-001).
- Connector Type: RJ-45
-
Supplier: DigiKey
Description: HARTING IX TYPE B 10PIN INDUSTRI
- Cable Length: 16.400000000000002 ft
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
DPM-3-AD9 Adapter Connecto DPM-3-RJ11AD9 RS232 Connector DPM-3-PC6 6 Foot Power Cable DPM-3-PC12 12 Foot Power Cable DPM-3-TRES TEDS Reader_Editor Software DPM-3-DLS TEDS Data Logging Software Smart Plug and Play Portable Hand (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
Smart Computing Article - Jabber to justification
are rectangular and accept connectors that are made of plastic with embedded metal wires. Dial-up computer modems use the same four-wire RJ-11 connector used by standard telephones. Networking cards frequently use the eight-wire RJ-45 connector, which is slightly larger and connects to a slightly wider flat
More Information Top
-
http://www.cisco.com/en/US/docs/optical/15000r5_0/ethernet/310/guide/310IOS.pdf
RJ- 11 Pin RJ -45 Pin .
-
http://www.cisco.com/en/US/docs/optical/15000r8_5/ethernet/454/guide/IOS854.pdf
RJ- 11 Pin RJ -45 Pin .
-
Cisco DSL Router Configuration and Troubleshooting Guide - RFC1483 Bridging with IRB Troubleshooting - Cisco
If the DSL port is not plugged into the DSL wall jack, connect the port to the wall with a 4-pin or 6- pin RJ - 11 cable.
-
http://www.cisco.com/en/US/docs/video/at_home/Cable_Modems/2600_Series/4023667_C.pdf
The use of telephones that require electrical connections to other RJ - 11 pins requires an adapter.
-
Cisco ONS 15454 DWDM Installation and Operations Guide, Release 4.7 - Chapter 14, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Ci...
RJ - 11 Pin Number .
-
http://www.cisco.com/en/US/docs/optical/15000r4_7/dwdm/installation/guide/r47cdref.pdf
RJ - 11 Pin Number .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-0375.pdf
6- PIN RJ - 11 JACK .
-
http://dspace.mit.edu/bitstream/handle/1721.1/75002/6-01-fall-2009/contents/labs/MIT6_01F09_dlab08.pdf
• Plug a 6- pin RJ - 11 connector into the proto board and connect it to a standalone motor (do not use a pre-built head).
-
Cisco ONS 15454 DWDM Reference Manual, Release 9.2 - Chapter 2, Common Control Cards [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cisco
RJ - 11 Pin Number .
-
Cisco ONS 15454 DWDM Reference Manual, Release 7.0 - Chapter 2, Card Reference [Cisco ONS 15454 Series Multiservice Transport Platforms] - Cisco
RJ - 11 Pin Number .
Indicates content that may require registration and/or purchase.