-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 590 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 42,000 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 630 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 19,000 microCandela
- Character Type: Numeric
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 11MM, RED; LED Color:Red; Forward Current If:10mA; Forward Voltage:1.8V; Luminous Intensity:9.8mcd; No. of Digits / Alpha:1; Character Size:10.9mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.11MM, BLUE; LED Color:Blue; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:210mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.11MM, GREEN; LED Color:Green; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, SEVEN SEGMENT, 7.11MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:90mcd; No. of Digits / Alpha:1; Character Size:7.11mm; Common Connection:Common Anode; Product Range:DSM7T Series RoHS Compliant: Yes
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.3 inch digit height Excellent character appearance Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
- Color Wavelength: 588 nm
- Character Height: 7.62 mm
- Typical Luminous Intensity: 6,400 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.4 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 568 nm
- Character Height: 10.16 mm
- Typical Luminous Intensity: 8,600 microCandela
- LED Color: Green
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 865736-CA56-11SURKWA Features: Display Modules - LED Character and Numeric Red 7-Segment Clock 4 Character Common Anode 1.95V 20mA - 36-DIP (0.600", 15.24mm) Package: Tube Package: 36-DIP (0.600", 15.24mm) Family Name: CA56-11
- Display Type: Dot Matrix Display
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories .8" 7-SEGMENT YEL LED DISPLAY
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 893782-SC36-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.551" H x 0.295" W x 0.335" D (14.00mm x 7.50mm x 8.50mm) 10-DIP (0.200", 5.08mm) Package: Tube Package: 10-DIP
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 893726-SC05-11EWA Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.748" H x 0.500" W x 0.315" D (19.00mm x 12.70mm x 8.00mm) 18-DIP (0.500", 12.70mm) Package: Tube Package: 18-DIP
- Display Type: Dot Matrix Display
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 756374-SA43-11GWA Packaging: Tube Color: Green Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Peak: 565nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.43" (10.92mm) Common Pin: Common Anode
- Display Type: Dot Matrix Display
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: RS Components, Ltd.
Description: Red/Green 7-segment LED, SBA15-11EGWA
- Color Wavelength: 568 nm
- Character Height: 38 mm
- Width: 33.2 mm
- Height: 47 mm
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.748"" H x 0.496"" W x 0.310"" D (19.00mm x 12.60mm x 7.87mm) 14-DIP (0.300"", 7.62mm), 11 Leads"
- Number of Characters: 1 #
- Color Wavelength: 565 nm
- Typical Luminous Intensity: 10,000 microCandela
- Common: Common Cathode
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: Transcat, Inc.
Description: capturing rate, level intensity grading waveform display, digital trigger system, fast display rendering and much more. Siglent's SDS2000 range are also the only oscilloscopes to use Super Phosphor Oscilloscope (SPO) technology, giving this system waveform capturing rate of up to
- Bandwidth: 300 MHz
-
Supplier: ODG (Origin Data Global)
Description: SMD,11x7.5mm LED Segment Displays ROHS
-
Supplier: Transcat, Inc.
Description: pass/fail function technology 32 kinds of automatic waveform measurements with support measurement statistics function Advanced waveform math operations (FFT, differential, integral and square root) Complete connectivity: USB host, USB device (USBTMC, PictBridge, LAN (VXI-11), EXT TRIG,
- Bandwidth: 300 MHz
-
Supplier: Transcat, Inc.
Description: 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs the common 256-level intensity grading display function but also a color temperature display mode. The trigger system supports multiple powerful triggering modes including serial bus triggering, History
- Bandwidth: 100 MHz
-
Supplier: Transcat, Inc.
Description: 140,000 wfm/s (normal mode), up to 500,000 wfm/s (sequence mode). It also employs the common 256-level intensity grading display function but also a color temperature display mode. The trigger system supports multiple powerful triggering modes including serial bus triggering, History
- Bandwidth: 200 MHz
-
Supplier: Paragon Industries, L.P.
Description: cone by merely entering cone number and slow, medium or fast speed. Program Review lets you check the program you are about to fire. Set a temperature alarm to remind yourself to close a vented lid. Design Ramp-Hold programs with up to 8 segments (steps). Skip a segment in Ramp-Hold
- Temperature Range: 2,300 F
- Capacity: 0.13999999999999999 cubic feet
- Application: Industrial
-
Supplier: Cole-Parmer
Description: waveforms/sec and multi-layered afterglow to enhance display efficiency. Three dimensional waveforms are constructed by the amplitude, time and signal strength, with changes clearly visualized by 256 color or grayscale gradient. Frequency domain analysis by FFT is supported by four available
- Bandwidth: 100 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: Cole-Parmer
Description: • Easy-to-use waveform search capability allows you to identify issues quickly • VPO technology allows the visibility of less frequent occurring signals • Built-in segmented memory and waveform search functions optimize record length efficiency • Zoom window and play/pause allows you to rapidly
- Bandwidth: 70 MHz
- Features: Integral Display
-
Supplier: Automation24, Inc.
Description: The process indicator with control unit RIA452-A122A11A from Endress+Hauser, monitors and displays the measured value. The 7-digit 14-segment multicolored LC display improves readability. The unit can also be used as a preset counter and for flow measurement on open flumes.
- Operating Temperature: -328 to 140 F
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: controllers. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4
- Internal RAM Size: 1.024 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Microchip Technology, Inc.
Description: controllers. Additional Features CPU Up to 10 MIPS Performance C compiler optimized RISC architecture 8x8 Single Cycle Hardware Multiply Internal oscillator support-31 kHz to 8MHz Voltage range; 2.0V to 3.6V LCD Module An integrated LCD driver module, capable of driving 48 segments and 4
- Internal RAM Size: 1.024 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 12
-
Supplier: Allied Electronics, Inc.
Description: DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance.
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance
-
Supplier: Allied Electronics, Inc.
Description: The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle. An innovative 2-PID control uses a powerfull algorithm that enables the controller to be tuned for optimum disturbance
-
Supplier: Allied Electronics, Inc.
Description: Features: Display Counter Adding and Subtracting Position Display Display Range: –199.999-999.999 with Zero Blanking Screw Terminal Locking SET-Key UL Recognized; CE Marked Specifications: Supply Voltage: 10-30 VDC with Reverse Polarity Protection Current Consumption: Max. 50 mA
Find Suppliers by Category Top
Featured Products Top
-
Display: 7-segment LED display shows runtime information and input/output status. Mounting Options: Available in panel-mount and DIN rail/11-pin socket configurations. Protection: IP30 enclosure and IP20 terminal protection. Learn More (read more)
Browse Digital Timers Datasheets for Altech Corp. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
More Information Top
-
New Variational Formulations for Level Set Evolution Without Reinitialization with Applications to Image Segmentation
Figure 11 displays segmentation of the galaxy image us- ing UA.
-
http://www.nxp.com/documents/data_sheet/PCF8531.pdf
all display segments 11 .
-
An 8-Segment Display for Simple and Accurate Representation of Bangla Numerals
Ahmed Yousuf Saber et al. proposed 11 - segment display [5] where fabricated bend segments are used.
-
http://www.iosrjournals.org/iosr-jce/papers/Vol16-issue2/Version-11/E0162112327.pdf
Ahmed Yousuf Saber, Mamun Al Murshed Chowdhury, Suman Ahmed, Chowdhury Mofizur Rahman; “Designing 11 - Segment Display for Bangla Digit”s, 5th ICCIT 2002 [5] .
-
A 7-segment display for Bangla, english and other Indian numerals
[4] Ahmed Yousuf Saber, Mamun Al Morshed Chowdhury, Suman Ahmed, Chowdhury Mofizur Rahman, “Designing 11 - segment Display for Bangla Digits,” in the Proc. 5th ICCIT, .
-
Towards Hardware-Intrinsic Security
Today, only segment displays (e.g., 11 - segment display ) are available for the integration in PICCs.
-
Federal Register > Monday, March 31, 2008 > [73 FR 16924] Airworthiness Criteria: Airship Design Criteria for Zeppelin Luftschifftechnik GmbH Model LZ N07 Airs...
11 ) For Segmented Displays .
-
Federal Register > Thursday, May 3, 2007 > [72 FR 24656] Airworthiness Criteria: Airship Design Criteria for Zeppelin Luftschifftechnik GmbH Model LZ N07 Airsh...
11 ) For Segmented Displays .
-
Omron Automation - E5CN-RMT-500 AC100-240 - Temperature Controllers - On Off Temperature Controllers - Allied Electronics
The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle.
-
Omron Automation - E5CN-CMT-500 AC100-240 - Temperature Controllers - On Off Temperature Controllers - Allied Electronics
The E5CN has a three color change, 11 segment LCD display allowing operators to determine PV process status from a distance, regardless of viewing angle.
Indicates content that may require registration and/or purchase.