-
Supplier: DigiKey
Description: 1:1:50 Current Sense Transformer 50kHz ~ 500kHz 2.3mOhm Primary, 350mOhm Secondary 3.8mH Surface Mount
- Operating Frequency Range: 50,000 to 500,000 Hz
- DCR: 0.0023 to 0.35 ohms
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT), Tube
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors Indoor/Toroidal .3VA 1200:5, Accuracy 10%
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 1200/5A
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 1200:5; CT Construction:ANSI Rated Window Type; Current Ratio:1.2:5; Accuracy Class:-; Power Rating:-; Window Diameter:146mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Frequency Max:400Hz
-
Supplier: Acme Chip Technology Co., Limited
Description: CURR SENSE XFMR 5A CHAS MNT
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER 1200:5RATIO. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 1200:5; CT Construction:Split Core; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:ScrewRoHS
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Relaying, Metering, Submetering, and Energy Management Applications 3.5" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards.
-
Supplier: ODG (Origin Data Global)
Description: BUS BAR CT WITH 1200/5A
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 1200A, 40VA; CT Construction:Toroidal; Current Ratio:1200:5; Accuracy Class:Class 1; Power Rating:40VA; Window Diameter:91mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Screw
-
Supplier: TE Connectivity
Description: Dimensions Aperture Diameter (INCH) : 2.5 Case Depth (INCH) : 1.08 Case Height (INCH) : 4.85 Case Width (INCH) : 4.56 Product Weight (KG) : 1.5 Ratio : 1200/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Galco Industrial Electronics
Description: Current Transformer, 1200:5, 6.5in.
- Features: Power / Power System / Distribution Transformer
-
Description: CURR SENSE XFMR 1:200 10A SMD
- Operating Frequency Range: 250,000 Hz
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1053568-CST25-0200 Category: Transformers>Current Sense Transformers Series: CST Type: Invasive Termination Style: PC Pin Package: Bulk Inductance: 76 mH Height - Seated (Max): 0.472" (12.00mm) Standard Package: 25 Frequency Range: 50kHz ~ 500kHz Mounting
- Category: Signal / RF Transformer
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer can be verified, primary current can be selected between 250...1200 A AC; 5 A AC secondary current; accuracy class 0.2 / 0.2S or 0.5 / 0.5S; rated power can be selected. Optional: Calibration of converter and
- Primary current (Ratio) Range: 0 to 1,200 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Powell Electronics, Inc.
Description: TOR CT RATIO 1200:5
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Current Sense Transformers Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 5 Tolerance (+ or -): 5% Power (Watts): 30 W Features: IGBT Module Trench Field Stop Single 1200 V 215 A 625 W Chassis Mount ISOTOP® Temperature
- Resistance Range: 5 ohms
- Power Rating: 30.000000000000004 watts
-
Supplier: Hammond Manufacturing Company Inc.
Description: secondary for use with standard AC ammeters with 5 A movements. Two hole mounting bracket on all models. UL E227616 volume #1 file number X0DW2 Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Current Transformer 1:1:50 1200Vrms 0.007Ohm Prim. DCR 0.5Ohm Sec. DCR 15000mA Prim. 6 Terminal Gull Wing SMD Product overview: 54050C from Murata Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Senses current up to 35 A at frequencies up to 1 MHz 1 Volt per Ampere sensitivity (variable through suitable termination) Available in molded (CS1xxx Series) or encapsulated (D18xx Series) versions 0.5 mm minimum wall thickness meets IEC 380, VDE 0730 and other requirements Samples of
- Operating Temperature: -40 to 85 C
- Operating Frequency Range: 1,000 to 1,000,000 Hz
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 2x3.5" Inner Rectangle
- Features: Current Transformer
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 1411 - Current Tranformer, 2.75x2.7" Inner Square
- Features: Current Transformer
-
Supplier: Mersen
Description: Mersen fuses for the protection of transformers and distribution lines deliver overload and short circuit protection. These current-limiting fuses will melt at current that can be as low as 1.7 times the fuse current ratings up to its maximum interrupting rating. These
- Voltage Rating: 5,000 volts
- Current Rating: 1,200 amps
- Rated Breaking Capacity: 59,000 amps
- Operating Temperature: 80 C
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT TRANSFORMER, RATIO 1200:5A, 600V, 50-400HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Power / Power System / Distribution Transformer
-
Supplier: Littelfuse, Inc.
Description: monitoring in one of four ranges; 0-5, 0-10, 0-20, or 0-50A. The 0 - 5A range allows the use of external current transformers so loads up to 1200AC amps can be monitored. See datasheet for operation details.
- Response Time: 300,000 µs
- Operating Temperature: -22 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: Yaohua Electric Group
Description: The technical data 1.1 Rated voltage:35kV 1.2 Maximum working voltage:40.5kV. 1.3 Rated primary current:5,10,15,20,30,40,50,75,100,150,200,300,400,500,600,750,800,1000,1200,1500,2000A. 1.4 Rated secondary current:5A.
- Features: Current Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: ct 600 ct 20.4 54 150/300 600/1200 101F - 600 ct 600 ct 44 52 300/300 1200/1200 101H - 1200 ct 600 ct 80 53 600/300 2400/1200 101J - 2500 ct 600 ct 150 54 1250/300 5000/1200 101P - 300 ct 50 ct 20.4 4.8 150/25 600/100 101R - 600 ct 50 ct 44 4.7 300/25
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Description: isolate all components such as instrumentation, main bus, and both incoming and outgoing connections with grounded metal barriers. Rated maximum voltage levels for metal-clad switchgear (MC) range from 5 kV through 38 kV with main bus continuous current ratings of 1200 A, 2000
-
Supplier: Visual Sound, Inc.
Description: acoustically optimized enclosure (AD-C1200BB), the AD-C1200 continues the AD Series philosophy to bring the same versatility and reliability to high-ceiling applications. Each AD-C1200 includes the coaxial transducers, a transformer and a crossover network factory mounted on a steel baffle.
-
Supplier: Gefran
Description: normalized linear inputs, all with possibility of custom linearization set from the faceplate. Input type is selected entirely from the faceplate and requires no external adapter shunts/dividers. A second auxiliary analog input from current transformer is available. You can select one
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input, Serial / Digital Input
- Form Factor: DIN Rail
-
Supplier: Woo Audio Inc.
Description: Power Supply Unit: 40 lbs Headphone Amplifier Specifications: Headphones impedance : 8-800 Ohms Frequency response: 10 Hzâ€"60 KHz, -2dB Power output = 1.5 watt Signal/Noise: = 95 dB THD: = 0.08%, 1Khz Standard Features: High-end output transformer design Point-to-Point wiring One 1/4"
- Type: Amplifier
-
Supplier: Yaohua Electric Group
Description: case(fixed)ring-net switch gear. The technical data 2.1 Rated insulation level:i12/42/75KV; 2.2 Frequecy(Hz):50Hz 2.3 Rated primary current:50-1200(1250)A; 2.4 Rated secondary current:5A; 2.5 Accuracy classes:0.5/5p; 2.6 Meter rage class safeguard sytem:Fs<10; 2.7
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: opens in the event of a system or power semiconductor fault. A load current setpint has to be TEACHed to the SSR either locally by the TEACH button on the front of the device or remotely through the provided terminal. This product is available either with integrated heatsink (RGC1S series)
- Input (Pick-up) Voltage Range: 3.8 volts
- Dropout Voltage: 1 volts
- Maximum Current: 90 amps
- Load Voltage: 42 to 600 volts
-
Supplier: Tripp Lite by Eaton
Description: drawing battery power. The SMX1200XLHG’s built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. Cumulative leakage current of all connected equipment is less than 100 microamps.
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 27.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: normal 120V nominal output, without drawing battery power. A built-in isolation transformer with Faraday shield offers full isolation and removes common mode noise while maintaining full AC surge suppression in all modes. It also reduces the cumulative leakage current of connected
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1 kVA
- Watt Rating: 0.7499999999999963 kwatts
- Runtime at Half Load: 28 minutes
Find Suppliers by Category Top
Featured Products Top
-
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
current. In current transformers, can the primary winding only has a few turns (one to three), and the primary current is controlled by an external load rather than dependent on the secondary load current. This design enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4.5 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
Power Supply Product 700 to 1200W Modular Power Supplies Have BF Ready Isolation and Low Acoustic Noise TDK Corporation announces the introduction of the QM5 modular power supplies, rated at 700 to 1200W. These models are available with up to 12 outputs, have BF ready (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Determining Burden For Current Transformers
A WT-5 Watt Transducer (0.75 VA burden) is to be used with three 600T-122 1200 : 5 current transformers .
-
DETERMINING BURDEN FOR CURRENT TRANSFORMERS
A Watt Transducer (0.75 VA burden) is to be used with three 1200 : 5 current transformers .
-
The Flat Earth by Jefferson Bronfeld: Current Transformers and the Weird Parallel Anti-Universe
So for example, a 1200 : 5 current transformer applied at 345 kV (199.2 kV phase to neutral) would have something like 48 million volts across its secondary if it were open.
-
818-942U-SULS - Crompton Instruments - Transformer | Galco Industrial Electronics
Current Transformer , 1200 : 5 ,30VA, 3.35"ID,Terminal Lugs,Foot Mount .
-
013-75AA-LSSU-C6-B3 - Crompton Instruments - Analog Panel Meters | Galco Industrial Electronics
Current Transformer , 1200 : 5 , 30VA, 1.56" ID, Terminal Lugs, Foot Mount .
-
Phase angle regulating transformer protection using digital relays
ZO = 7.41% @ I20 MVA Current Transformers : ( 1200 : 5 ) , wye connection .
-
Time domain spectroscopy measurements for the insulation diagnosis of a current transformer
In this research work, a medium voltage (69 kV, 1200 A/ 5 A) current transformer (CT) was subjected to thermally accelerated tests.
-
Online partial discharge detection in HV cables using conventional current transformers
Nevertheless, results from [9] have shown (in their characterization of the high frequency characteristics of a 1200 / 5 A 11 kV distribution current transformer ) that the transformation ratio was maintained up to 100 KHz.
-
141-122 - Crompton Instruments - Transformer | Galco Industrial Electronics
141-122, Crompton Instruments, Transformer , XFMR, CURRENT , 1200 : 5 ,8.13",LUGS, THRU-HOLE .
-
Acceptance Test Procedure for Project 251W, WBS 3, Substation A-8, Building 251-W, Bus {number_sign}2 switchgear replacement
Set CT t o 1200 : 5 tap. primary of A Phase current transformer so that 1.0 ampere flows in the secondary circuit of the 2000:s MR CT' s.
Indicates content that may require registration and/or purchase.