-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 1200ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE61K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for
- Resistance Range: 1,200 ohms
- Tolerance: 5 +/- %
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RESISTOR, THIN FILM, 0.6 W, 1 %, 50 ppm, 1200 ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: MRS25000C1201FRP00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It
- Resistance Range: 1,200 ohms
- Tolerance: 1 +/- %
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 120 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery
- Resistance Range: 120 ohms
- Power Rating: 0.25 watts
- Operating DC Voltage: 50 volts
- Operating AC Voltage: 50 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Thin Film Resistors - SMD .1W 120ohm 1% 0603 50ppm Auto Product overview: MCT06030C1200FP500 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Operating DC Voltage: 75 volts
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, CHASSIS MOUNT
- Resistance Range: 1,200 ohms
-
Supplier: ASAP Semiconductor LLC
Description: Carbon Composition Resistors 20ohms 10%
- Resistance Range: 20 ohms
- Tolerance: 10 +/- %
- Technology / Construction: Carbon Composition
-
Supplier: Newark, An Avnet Company
Description: BRAKING RESISTOR 1200W/32 OHM
-
Supplier: ASAP Semiconductor LLC
Description: RESISTOR, TEMPERATURE DEPENDENT, NTC, 1200ohm, THROUGH HOLE MOUNT
- Resistance Range: 1,200 ohms
- Mounting / Packaging: Through Hole
-
Supplier: Newark, An Avnet Company
Description: BRAKING RESISTOR 1200W/27.2 OHM
-
Supplier: Lingto Electronic Limited
Description: RES CHAS MNT 330 OHM 5% 1200W
- Resistance Range: 330 ohms
- Tolerance: 5 +/- %
- Power Rating: 1,200 watts
- Technology / Construction: Wirewound Resistor
-
Supplier: DigiKey
Description: 470 Ohms ±10% 3W Through Hole Resistor Axial Wirewound
- Resistance Range: 470 ohms
- Tolerance: 10 +/- %
- Temperature Coefficient (TCR): 500 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: DigiKey
Description: "1k Ohm ±0.1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±2ppm/°C 8-SOIC (0.154"", 3.90mm Width)"
- Resistance Range: 1,000 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 2 ±ppm/°C
- Number of Resistors: 4
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Win Source Part Number: 851326-ERJ-8ENF1200V Series: ERJ-8EN Features: 120 Ohms Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per
-
Supplier: Galco Industrial Electronics
Description: DB RESISTOR, 120 OHMS, 300 WATTS,
-
Supplier: DigiKey
Description: 47 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
- Resistance Range: 47 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 50 ±ppm/°C
- Power Rating: 0.25 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 804086-MCR03EZPFX1200 Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 120 Ohms Supplier Device
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.1 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: RES 120 OHM 1% 1/32W 01005
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Power Rating: 0.030000000000000002 to 0.03125 watts
- Operating Temperature: -55 to 125 C
-
Description: RES SMD 120 OHM 1% 1W 2010 WIDE
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Power Rating: 1 watts
- Operating Temperature: -55 to 155 C
-
Supplier: Newark, An Avnet Company
Description: CMF55, 22 Ohm, +/- 5 Percent, 100 ppm
-
Supplier: Newark, An Avnet Company
Description: Resistor,Metal Film,203Ohms,200WV,.1+/-% Tol,-50,50ppm-TC,RNC55-MilStyle
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 934339-SMM02040C1200FB300 Series: SMM0204 Operating Temperature Range: -55°C ~ 125°C Features: 120 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film Package: MELF, 0204 Package: Reel
- Operating Temperature: -55 to 125 C
- Technology / Construction: Metal Film, Thin Film
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 915755-CR2010-FX-1200ELF Series: CR2010 Operating Temperature Range: -55°C ~ 155°C Features: 120 Ohms ±1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family
- Operating Temperature: -55 to 155 C
- Technology / Construction: Metal Film, Thick Film
-
Supplier: ODG (Origin Data Global)
Description: RES SMD 120 OHM 1% 1W 2615
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Power Rating: 1 watts
- Operating Temperature: -55 to 275 C
-
Supplier: Utmel Electronic Limited
Description: TRIMMER 20 OHM 0.25W SMD
- Resistance Range: 20 ohms
- Tolerance: 10 +/- %
- Operating Temperature: -65 to 150 C
- Temperature Coefficient (TCR): 100 ±ppm/°C
-
Supplier: Utmel Electronic Limited
Description: RES SMD 120 OHM 3/4W 1206 WIDE
- Resistance Range: 120 ohms
- Tolerance: 1 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Power Rating: 0.75 watts
-
Supplier: Utmel Electronic Limited
Description: Thin Film Resistors 120Ohm,0402,0.1%,25p pm,63mW,50V
- Resistance Range: 120 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 25 ±ppm/°C
- Power Rating: 0.063 watts
-
Supplier: Allied Electronics, Inc.
Description: RHEOSTAT, WIREWOUND;150W;4IN.DIA.;1 OHMS;OPEN;1200VRMS;5.48A;0.875IN.DIA. SHAFT
-
Supplier: OMEGA Engineering, Inc.
Description: menu-driven graphics display to provide a highly intuitive yet powerful interface. A built-in 250 Ohm resistor for HartTM compatibility, compatibility with smart transmitters and PLCs, full fuseless protection, and a serial communications port for control using ASCII commands are
- DC Voltage Range: 0 to 30 volts
- DC Current Range: 0 to 24 amps
- Frequency Range: 1,000 to 10,000 Hz
- Operating Temperature: 14 to 122 F
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom
-
Supplier: Allied Electronics, Inc.
Description: These rheostats are designed and manufactured to operate smoothly and reliably over long periods of use. Used for motor speed controls, light dimmers and for equipment requiring convenient variable resistance settings. Windings are linear taper on stock models. Tapered windings available as custom
-
Supplier: Radwell International
Description: RESISTOR 1200 OHMS10W. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 1,200 ohms
-
Supplier: RS Components, Ltd.
Description: 30watts wire wound resistor 1200 Ohms fi
- Resistance Range: 1,200 ohms
- Tolerance: 5 +/- %
- Power Rating: 30.000000000000004 watts
- Technology / Construction: Metal Alloy
-
Supplier: TE Connectivity
Description: Attachment Chassis Mount Resistor Mount Style : Chassis Mount Packaging Features Packaging Method : Loose Piece - Box Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : Flying Leads
- Resistance Range: 27 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 350 ±ppm/°C
- Power Rating: 1,200 watts
-
Supplier: TE Connectivity
Description: Resistance Value (OHM) : 100 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Carbon Film, Thin Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage
- Resistance Range: 100 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): -1,200 to 0 ±ppm/°C
- Power Rating: 0.25 watts
Find Suppliers by Category Top
Featured Products Top
-
Current Sense Transformers As their name implies, current sense transformers “sense,” or detect, an electrical current (typically AC), accurately measure it based on Ohm’s Law, and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
Field-And Time-Dependent Photo And Dark Current Studies Of Semi-Insulating Gaas
The circuit used for these measurements is that shown in Fig. 1A, with the 50 ohm and 1200 ohm resistors and diagnostic pulser re- moved.
-
Over the galvanic line ability of a Wismuth‐Blei‐Amalgams
') A mirror galvanometer with displaceable rollers of about 1200 ohms resistance was set up as differential galvanometer.
-
CR4 - Thread: Wanted: 115-VAC LED Indicator
There was a need for 115Vac units at work and the highest we could get were 28Vdc units (1300 Ohm resistors in them) So we put a 1200 ohm resistor and a diode in series and they have been running since 1988.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61503/HTL_TR_1968_056.pdf?sequence=1
After being reduced over a 1200 ohm resistor , the unamplified signal led to a 7-339 galvonometer.
-
Automatic vehicle identification with sensor-integrated RFID system
And due to the maximum signal from sensors are about 12 volts, the 1200 ohms resistors are also connected in series with the input ports of the reader controller.
-
Identification of a Best Algorihthm for Digital Distance Protection of Transmission Lines
a 1200 ohm resistor per phase .
-
The meaning of the electromagnetic earth field in the Bioklimatologie
We registered Zun ~ chsC fiber a Multiflexgalvanometer yon 1200 ohm resistance and 4.10 -9 A / skis Stromempfindliehkeit Zurfiekstellung physikaliseher concern fiber more under bewuBter ~ ls a year off the StrSme in an electric circuit yon about 100 m2 …
-
The effect of the crystallized Akonitins on the centripetal lung vagus nerve
The mode used to achieve an mSglichst short settling time wit in the grol ~ enEdelmannschen] l one only 3 cms long platinum string yon 3 tt thickness and 1200 ohm resistance .
-
Precise determination of lattice constants by means of electron beams by different crystallite sizes
A galvanometer of short vibration duration served AlsNullinstrument (inner resistance 1200 ohms ).
-
Contributions for knowledge of the iodine metabolism
The motor (power 1/6, TPM 2000) is dureh a resistance ( 1200 ohms ) beeinfluSbar in its number of revolutions.
Indicates content that may require registration and/or purchase.