-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and Rectifier, Diode Arrays. This
- Tj: -55 C
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, Diode and
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30A, 120V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 120V, Diode and Rectifier,
- Tj: -40 C
- IO: 15 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky, switching diode, 10A, 120V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-V20DM120C-M3/I can be used for
- Tj: -40 C
- IO: 10 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: DIODE SCHOTTKY 120V 30A TO263AC
- VF: 0.96 volts
- VR: 120 volts
- IR: 0.8 mA
- Package: D2PAK
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMB
-
Supplier: Allied Electronics, Inc.
Description: DIODE, SCHOTTKY, 45V 120A, ISOTOP PKG
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- Package: SMA
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers V35DM120HM3/I
- Features: Other, Schottky Barrier Diodes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: KDZLV120 is Zener Diode for voltage regulation.
- VZ: 114 to 126 volts
- PD: 1,000 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 120V TO220
- VF: 0.9 volts
- IF: 20,000 mA
- VR: 120 volts
- IR: 0.025 mA
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE ARR SCHOTT 120V 3A FLATPAK
- VF: 0.82 volts
- VR: 120 volts
- Features: Other, Rectifier Diode
-
Supplier: DigiKey
Description: Diode Schottky 120V 6A Surface Mount TO-263AC (SMPD)
- Tj: -40 to 175 C
-
Supplier: Win Source Electronics
Description: 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: V20DM120C Categories: Discrete Semiconductor Products Manufacturer Package: SMPD Voltage - Forward (Vf) (Maximum) @ If:
- VF: 0.93 volts
- VR: 120 volts
- IR: 0.6 mA
- Tj: -40 to 150 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 841924-V20M120M Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VZ: 120 volts
- ZZT: 90 ohms
- PD: 8,000 milliwatts
- Features: Other, Zener Diodes
-
Supplier: ROHM Semiconductor GmbH
Description: The UDZLVFH series are comprised in Zener voltages ranging from 51V to 150V. They are also AEC-Q101 compliant and provide superior surge resistance for greater reliability, making them suitable for automotive ECUs.
- VZ: 114 to 126 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Description: DIODE ARR SCHOTT 120V 10A SMPD
- VF: 0.93 volts
- VR: 120 volts
- Features: Other, Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: ZENER DIODE - 12.0V 5W 5% AXIAL LEADED
-
Supplier: ROHM Semiconductor GmbH
Description: UDZLV120 is Zener Diode for voltage regulation.
- VZ: 114 to 126 volts
- PD: 200 milliwatts
- Pin Count: 2
- Features: Other, Zener Diodes
-
Supplier: DigiKey
Description: Diode Array 2 Independent Schottky 120V 10A Surface Mount 8-PowerTDFN
- Tj: -40 to 175 C
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 200V Independent Type 900mV@1A 1A SOD-123FL Schottky Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Schottky Barrier Diodes
-
Supplier: Newark, An Avnet Company
Description: DIODE, SMALL SIGNAL, 120V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Peak Reverse Voltage:120V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:50ns; Forward Surge Current:2A RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 902410-V20DM120CHM3/I Series: Automotive, AEC-Q101, eSMP®, TMBS® Features: Diode Array 1 Pair Common Cathode Schottky 120 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-263-3,
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: ROHM Semiconductor USA, LLC
Description: KDZLV120 is Zener Diode for voltage regulation.
- Tj: -55 to 150 C
- VZ: 114 to 126 volts
- PD: 1,000 milliwatts
- Pin Count: 2
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 200V 950mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
- VF: 0.95 volts
- VR: 200 volts
- RoHS Compliant: RoHS Compliant
- Package: SOD-123
-
Supplier: Newark, An Avnet Company
Description: DIODE, 40V, 0.120A, SOD-882; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature Max:150°C; Diode RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Leakage @ Vr: 500μA @ 120V Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: V40DM120C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com
- VF: 0.89 volts
- VR: 120 volts
- IR: 0.5 mA
- Tj: -40 to 150 C
-
Supplier: Newark, An Avnet Company
Description: TVS DIODE, 600W, 120V, UNIDIR, SMB ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIRECTIONAL,120V V(RWM),DO-15
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1A Single 200V 900mV@1A SMB(DO-214AA) Diodes - General Purpose ROHS
- VF: 0.9 volts
- VR: 200 volts
- Features: General Purpose (PN Junction Diodes)
- RoHS Compliant: RoHS Compliant
-
Supplier: Newport MKS
Description: The LDP-3840B-120V Precision Pulsed Laser Diode Driver is a microprocessor-based instrument specifically designed for pulse testing and characterizing laser diodes. The LDP-3840B provides up to 3 A of peak pulse current with adjustable pulse widths from 100 ns to 10 ms. Careful
-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 40V 120MA SOD882
- VF: 0.37 volts
- IF: 120 mA
- VR: 40 volts
- Tj: -65 to 150 C
-
Supplier: Infineon Technologies AG
Description: Clamps suitable for disc devices with a housing diameter of 58mm and a height of 26mm Summary of Features Easy mounting for single sided cooling Clamping force: 12.0kN Min creeping distance 23mm
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Microsemi silicon carbide Schottky diode modules in stock at Richardson RFPD offer industry-leading integration and package. Shrink system size and weight, while reducing total system costs. Essentially zero forward and reverse recovery (read more)
Browse Diodes Datasheets for Richardson RFPD -
Available in 3 speeds — 30nS, 70nS & 100nS — the SMF/SXF diodes are perfect for 100kHz and higher applications. Starting with VMI's standard glass-body, hermetically sealed (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
The latest additions include four 650 V, 1 A parts available in CFP3 and CFP5 packages intended for use in onboard chargers (OBC) and inverters for electric vehicles, power converters, PV inverters, and power supplies in industrial applications. Standard products include the PNU65010ER (CFP3) and PNU65010EP (CFP5) while AEC-Q101 qualified products include the PNU65010ER-Q (CFP3) and PNU65010EP-Q (CFP5). (read more)
Browse Diodes Datasheets for Nexperia B.V. -
-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The SMF150 high voltage diode features 15kV reverse voltage in the smallest package available. Measuring just 0.450" l x 0.120" w x 0.130" h (11.43mm l x 3.048mm w x 3.302mm h), it (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Vishay's 16 Gen 3 1,200 V silicon-carbide (SiC) Schottky diodes feature a merged PIN Schottky (MPS) design. They also combine high surge current robustness with low forward-voltage drop, capacitive charge, and reverse leakage current to increase efficiency and reliability in switching power (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
Voltage Multipliers Inc's latest High Voltage Surface Mount Diode, the SXFL6527, is designed with 99.99% silver leads and offers 10kV (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc.