-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 30,000 to 112,500 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 3,000 to 1,000,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 3,000 to 750,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 75,000 VA
- Features: 60 Hz, AC, Encapsulated Transformers, NEMA Enclosure, Other
-
Supplier: Larson Electronics LLC
Description: current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design,
- Category: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Ventilated Dry-Type Distribution Transformers, 1 to 500 kVA, Single-Phase, and 15 to 500 kVA, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 120 to 600 Volts, Requirements for
-
Supplier: Allied Electronics, Inc.
Description: For new equipment or replacement use. 110-120 Volt AC Primaries 6 Inch Flexible Color-Coded Leads Meets NAFTA Requirements
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for two-switch forward topology operating at 250 kHz FCT1-50M2S is referenced on TI application note AN-1724 as CA2983-CL and on AN-1725 as GA2983-CL Five versions for 3.3, 5, 9, 12 and 15 Volt output For 8
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Description: Volts, Low-Voltage 120 to 600 Volts, ANSI C57.12.50-1981; and American National Standard Requirements for Sealed Dry-Type Power Transformers, 501 kVA and Larger, Three-Phase, with High-Voltage 601 to 34 500 Volts, Low-Voltage 208Y/120 to 4160 Volts,
-
Supplier: Allied Electronics, Inc.
Description: actual Mean Time Before Failure (MTBF) of protected equipment. The MCR is the perfect choice where dirty power, caused by impulses, swell, sags, brownouts and waveform distortion can lead to costly downtime because of damaged equipment. Specifications: Input: VA Ratings: 120 to 15,000
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER TRANSFORMER, 120/240 VOLTS, 1 PHASE, 60 HZ, 1.5 KVA. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TRANSFORMER, 3 PHASE, 3KVA, 50 HZ, 380 VOLTS DELTA, 20/120 VOLTS WYE @ 15 KVA 100 VOLTS DELTA. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse. Available for 120
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 17.5 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 9 – 18 V Five versions for 3.3, 5, 9, 12 and 15 Volt output
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: Coilcraft, Inc.
Description: Developed for Texas Instruments LM5015 Two-Switch Forward Regulator Designed for forward topology operating at 250 kHz; Input voltage range: 18 – 36 V Five versions for 3.3, 5, 9, 12 and 15 Volt output For 15 Watt Applications, the FCT1-xxxM2SL series is recommended by NSC
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Other Transformer Types / Applications: Isolation Transformer
- Features: Other, Toroidal Core
-
Supplier: Abbott Technologies, Inc.
Description: 60 Hz MIL-PRF-27F Power Transformers • Military Designation No. TF4S03YY • Hermetically sealed, rugged MIL-PRF-27F* transformers • Standard output voltages: 5 to 486 volts • Threaded inserts for versatile mounting • Wide range of power ratings: 5,10,15, 20, 30, 40,
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 5 to 200 volts
- Maximum Secondary Current Rating: 0.036 to 20 amps
- Power Rating (VA): 5 to 300 VA
-
Supplier: Radwell International
Description: 100 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 1.2 TO 2.6 AMP, 3-15/16 INCH LONG X 2-13/16 INCH WIDE X 2-7/8 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 2.6 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Agency Approved: All CVSs Are UL Listed and CSA Certified Dual Function, Can Act as a Stepup or Stepdown Transformer in Addition to Providing Regulation Sinewave Output Even with a Distorted Source; Input Harmonics Are Eliminated Half-Load Input Voltage Range of +15 to –50% Input for
-
Supplier: Larson Electronics LLC
Description: power sources and convert this current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 12 Volt DC current at 11 amps. This power converter features an IP67 rated
- Category: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: 2-3/16 INCH WIDTH X 3-15/16 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA APPROVAL FOOT/PANEL/PLATE MOUNTING 75 VOLT AMP POWER RATING 9 INCH LEAD WIRE TERMINAL TYPE 120/208/240 VOLT AC PRIMARY VOLTAGE 27.5 VOLT SECONDARY VOLTAGE -20 TO 105
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 27.5 volts
- Power Rating (VA): 75 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Larson Electronics LLC
Description: produces 7,200 lumens while drawing only 120 watts of power @10 amps from a 12 volt electrical system. This light can run on any voltage from 9 to 42 volts and provides a rugged and compact lighting solution that is ideal for use in marine environments, industrial and
-
Supplier: Larson Electronics LLC
Description: 5-15P explosion proof straight blade plug connector. This light operates with standard 120 volts AC current and has a booted inline transformer which steps it down to 12 Volts before it reaches the lamp. This lamp is extremely rugged and ideal for use in marine
-
Supplier: Visual Sound, Inc.
Description: plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The
-
Supplier: Visual Sound, Inc.
Description: plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The
-
Supplier: Visual Sound, Inc.
Description: MANAGEMENT SYSTEM POWER SURGE AND OVERLOAD PROTECTION Inputs - Input 1 is set as Microphone Input. Impedance is 250 ohm electronically balanced. This Input may be Transformer balanced by using the optional Transformer Model MT250. Input 2 is Phone Paging to interface with a Phone
-
Supplier: Premier Lighting & Production Company
Description: The Micro Ellipse is a lightweight framing spotlight with a 2" optical system which produces a narrow to medium beam up to 15". Unit has a built in transformer and uses MR16 12 volt lamps. Comes with framing shutters, pattern slot, color frame and safety cable. . Order clamp,
-
Supplier: Visual Sound, Inc.
Description: 600 ohm and 8 ohm 1 Watt Music on Hold Amplifier MOH Amplifier Source Selector Zone 2 and 3, 1 Watt - 8 ohm Output with Separate Control NO/NC VOX Operated Relay 24 V DC 250 mA Regulated Power Supply Output 8 ohm, 25 Volt & 70 Volt Output 19" Rack Mounting Ready Low profile - 2-U of
-
Supplier: Lift Products, Inc.
Description: lubricated bearings. Easily serviced. 15 Min. Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group G, 1.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group G, 1.5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group G, 15 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 120 X 240 V SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group G, 15 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI:
-
Supplier: Tripp Lite by Eaton
Description: Precision regulated DC power supplies are ideal for commercial/land-mobile, ham and CB radios, test bench supplies, base stations, tape players and amplifiers. Designed for years of reliable service and superior performance, they efficiently convert 120 volts AC into 13.8 volts
- Type: DC Power Supply
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group N, 15 kVA Type 3-E, PRI: 600 V TO 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group N, 15 kVA Type 3-E, PRI: 600 V TO 208Y/120 V: FCBN: 2-5% 3-4 Week Lead Time. Built and
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group J, 15 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.Micron General Purpose Transformer, Group J, 15 kVA Type 3-E, PRI: 480 V SEC: 208Y/120 V: FCBN: 4-2.5% 3-4 Week Lead Time.
-
Supplier: CSA Group
Description: other than touch dimmers, rated 600 volts ac or less, for installation on a 20-ampere or less branch circuit. 1.3 These requirements cover touch dimmers rated 120 volts ac or less for installation on a 20-ampere or less branch circuit. 1.4 These requirements cover dimmers,
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable 12V DC output with a 12V to 15V adjustable range, 2.5A rated output current, 30 (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
2019 EN60079-15 standard, and therefore is now ATEX compliant for use in hazardous locations. The 2019 EN60079-15 standard covers explosive atmospheres Part 15: equipment protection by type of protection ‘n’, following the provisions of Directive 2014/34/EU of the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
PCA1050 Ohmite | Mouser
Power Transformers 120volt 60HZ 15 amp POWER CNTRL .
-
Service Wire ?? - Self Help Forums
Absolutely a service conductor with only a transformer fuse compared to a 15 amp protected 120 volt circuit is equally likely to kill you.
-
Service Wire ?? - Page 2 - Self Help Forums
Absolutely a service conductor with only a transformer fuse compared to a 15 amp protected 120 volt circuit is equally likely to kill you.
-
Service Wire ?? - Self Help Forums
Absolutely a service conductor with only a transformer fuse compared to a 15 amp protected 120 volt circuit is equally likely to kill you.
-
Low Voltage - Self Help Forums
Except that the same ampere rating (12 gauge wire for 20 amps, and 14 gauge wire for 15 amps) applies to the low voltage side as it does for the 120 volt side of the transformer .
-
Operational experience with a nationwide power quality and reliability monitoring system
Available monitors can directly monitor single or three phase voltages at 120 , 208 or 480 volts ; 15 kV class (or higher) monitoring is accomplished using external potential transform- ers .
-
An Investigation on Low-Impedance Low-Voltage Shocks
The variac transformer was used to control the applied 60 Hz line voltage, and voltages ranging from 15 to 120 volts were applied to the test subjects by activating the mercury exposure switch.
-
Single-phase 50 c/s a.c. traction using a rectifier
For a constant motor current of 120 amp at 600 volts and full field ( 15 % divert) the harmonics in the current from the alternator into the transformer are shown in Table 3.
-
Wiring for Low-Voltage Lighting - Professional Deck Builder Magazine
If 15 volts at the transformer doesn't produce 11.5 volts at the distant fixture, have an electrician run a 120 -volt line out closer to the group of fixtures and put a transformer there.
-
Supervisory Control and Associated Telemetering Equipment - A Survey of Current Practice
The multitapped transformer having input voltage taps for 120 , 240, 480, and 2,400 volts and an output winding capable of providing 480 volts at 15 amps.
Indicates content that may require registration and/or purchase.