-
Supplier: TE Connectivity
Description: Body Features Product Weight : 260 G [9.17 OZ ] Configuration Features Antenna Style : External Antenna Type : Enclosure Band Type : Dual Band Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : .32 M [1.05 FT ] Product Diameter : 95 MM
- Primary Frequency Range: 137 to 1,575 MHz
- Gain: 2 to 5 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN, GPS, Satellite / Satcom
-
Supplier: Richardson RFPD
Description: The MPRC prime focus parabolic reflector antenna series suppresses extraneous sidelobe and cross-polarized energy. The antennas feature a micro fine elevation and azimuth adjustment kit. The MPRC series is provided with a radome as a standard feature.
- Primary Frequency Range: 2,300 to 2,700 MHz
- Gain: 21.5 dB
- VSWR: 1.5 :1
- Technology Type: Dish / Reflector
-
Supplier: Copper Mountain Technologies
Description: This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 72 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of
- Primary Frequency Range: 54,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
-
Supplier: Copper Mountain Technologies
Description: This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 158 cm far-field measurements in frequency ranges up to 220 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop
- Primary Frequency Range: 220,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Copper Mountain Technologies
Description: This complete 5G over-the-air (OTA) antenna test system is offered in partnership with MilliBox for 133 cm far-field measurements up to 54 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop compact anechoic chamber, a 3D antenna positioner (Gimbal), a set of
- Primary Frequency Range: 54,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Copper Mountain Technologies
Description: This complete mmWave over-the-air (OTA) antenna measurement chamber solution is offered in partnership with MilliBox and Eravant and is available for 235 cm far-field measurements in frequency ranges up to 220 GHz. Each OTA bundle is anchored by a CMT VNA and includes a benchtop
- Primary Frequency Range: 220,000 MHz
- Applications: Aerospace / Military, Satellite / Satcom, Vehicular
- Additional Features: Meets Military / Aerospace Specifications
-
Supplier: Sensor Systems, Inc.
Description: SATCOM
- Primary Frequency Range: 1,610 to 2,500 MHz
- Polarization: Other
- Applications: Satellite / Satcom
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and
- Primary Frequency Range: 5,925 to 6,425 MHz
- Gain: 29.3 to 30.3 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 39 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and
- Primary Frequency Range: 5,250 to 5,850 MHz
- Gain: 34.4 to 35.4 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Antennas - 3.35 Ghz to 3.6 GHz 15 dBi Back Fire Dish Antenna Type N Female Connector -- HG3515D-1-NFSupplier: L-com, Inc.
Description: antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance back-fire antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support
- Primary Frequency Range: 3,350 to 3,600 MHz
- Gain: 15 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dish / Reflector
-
Supplier: L-com, Inc.
Description: The HyperLink HG5822EG High-Performance Reflector Grid Wi-Fi Antenna is ideal for long-range highly directional 5.8 GHz 802.11a/n applications. These antennas are ideal for point to point systems, point to multi-point and wireless bridges. Its compact design makes it nearly invisible
- Primary Frequency Range: 5,800 MHz
- Gain: 23 dB
- Technology Type: Dish / Reflector
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and
- Primary Frequency Range: 10,150 to 11,700 MHz
- Gain: 43.2 to 44 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Radio Waves, Inc.
Description: The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and
- Primary Frequency Range: 6,425 to 7,125 MHz
- Gain: 29.3 to 30.1 dB
- VSWR: 1.37 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 34.4 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: TACO Communications Inc.
Description: The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the 108-315 MHz
- Primary Frequency Range: 240 to 315 MHz
- Gain: 13.3 dB
- VSWR: 1.5 :1
- Applications: Aerospace / Military, Satellite / Satcom
-
Supplier: L-com, Inc.
Description: The HG2419P is a high gain flat panel antenna designed specifically for IEEE 802.11b/g/n applications in the 2.4GHz ISM band. It offers superior performance in a compact and easy to install package. This antenna's innovative reflector system provides excellent front-to-back ratio,
- Primary Frequency Range: 2,400 MHz
- Gain: 15.5 dB
- Technology Type: Dish / Reflector, Panel / Sector, Yagi or Yagi-Uda Array
-
Supplier: Ubiquiti Networks, Inc.
Description: airMAX® ac 2x2 PtP Bridge Dish Antenna The RocketDish™ ac Antennas feature significant advances in scalability, noise isolation, and beam performance to complement the Rocket™5ac radios for Point‑to‑Point (PtP) bridging and backhauls. They are compatible with the RocketM5;
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 4,900 to 6,400 MHz
- Gain: 24.5 dB
- VSWR: 1.3 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Ubiquiti Networks, Inc.
Description: Scalable airFiber® MIMO Multiplexer Combine multiple airFiber X radios on a single dish antenna for superior noise immunity performance, redundancy, and multi-Gigabit Point-to-Point (PtP) throughput. Precise GPS Synchronization Using a common GPS timing reference, the airFiber X radios
- Primary Frequency Range: 5,000 MHz
- Pattern Type: Directional
- Technology Type: Dish / Reflector
- Applications: GPS
-
Supplier: Ubiquiti Networks, Inc.
Description: Slant 45 Antenna for airFiber® The airFiber® X Antennas feature significant advances in noise isolation and beam performance to complement the airFiber X radios for carrier backhauls and Point-to-Point (PtP) bridging. Compact Footprint for Deployment Flexibility The compact form factor
- Primary Frequency Range: 2,400 to 11,000 MHz
- Gain: 23 to 35 dB
- Applications: Cellular / PCS Base Station
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: reduces shipping costs. The Type N female connectorized HG2415EG-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior
- Primary Frequency Range: 2,400 MHz
- Gain: 15 dB
- Applications: Broadband Network / WLAN
- Technology Type: Dish / Reflector
-
Supplier: Quarktwin Technology Ltd.
Description: 5.4GHz WiMax™, Wi-Fi Dish RF Antenna 4.9GHz ~ 5.875GHz 32dBi N Type Female Bracket Mount
- Technology Type: Dish / Reflector
- Polarization: Other
-
Supplier: KP Performance Antennas
Description: This ProLine Parabolic Antenna is engineered to suppress side-lobes and back-lobes and are excellent at rejecting interference. These parabolic antennas maximize the potential of your radio by improving signal strength and reducing the noise floor in your link. Our parabolic
- Primary Frequency Range: 10,700 to 11,700 MHz
- Gain: 39 dB
- VSWR: 1.5 to 1.8 :1
- Operating Temperature: -40 to 140 F
-
Supplier: Ubiquiti Networks, Inc.
Description: 150+ Mbps. Modular Design The antenna horn is interchangeable and helps with beam-shaping for specific deployment and environment needs. The IsoStationTM also gets maximum gain out of the smallest footprint. Beam Performance Perfected The IsoStationTM can use a variety of horn antenna
- Applications: Broadband Network / WLAN
- Pattern Type: Directional
- Technology Type: Dish / Reflector
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: TACO Communications Inc.
Description: These Broadband UHF parabolic receive antennas cover the entire UHF TV spectrum. Narrow beam and high gain make these antennas ideally suited for minimizing interference from co-channel and multipath signals. The light-weight grid design minimizes wind loading on the tower.
- Primary Frequency Range: 470 to 890 MHz
- Gain: 17 dB
- VSWR: 1.6 :1
- Pattern Type: Directional
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 1,520 to 1,660 MHz
- Gain: 2 dB
- Polarization: Circular, Other
- Applications: GPS, Satellite / Satcom
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Broadband microwave reflector antenna with preamplifier The Dual-Polarized Reflector Antenna R&S®AC025DP has been optimized for use in the range 18 GHz to 40 GHz. For independent operation, the antenna is installed on a tripod or, for frequency range extension, it can be
- Primary Frequency Range: 18,000 to 40,000 MHz
- Technology Type: Dish / Reflector
- Form Factor / Mounting: External
-
Supplier: Comtelco Industries, Inc.
Description: DISH ANTENNA 5.8 GHz
- Primary Frequency Range: 5,800 MHz
- Technology Type: Dish / Reflector
- Pattern Type: Omnidirectional
- Form Factor / Mounting: Stationary / Fixed
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 1,520 to 1,660 MHz
- Gain: 7 to 32 dB
- Polarization: Circular, Other
- Pattern Type: Directional
-
Supplier: TACO Communications Inc.
Description: These 5.8 GHz solid parabolic dishes include a tilt mount for ease of installation. The solid aluminum provides a high frontback ratio (30 dB or more). These solid dishes are also available in 2.4 GHz and 3.4 GHz frequency bands.
- Primary Frequency Range: 5,700 to 5,850 MHz
- Gain: 30 dB
- VSWR: 2 :1
- Applications: Broadband Network / WLAN
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Manually steerable directional antenna for the detection of RF signals and for field-strength measurements The R&S®AC008 is a manually steerable directional antenna for mobile applications. The reflector has a diameter of 0.9 m and – depending on the feed used – receives signals in the
- Primary Frequency Range: 850 to 26,500 MHz
- Polarization: Circular, Linear, Slant 45 / Dual
- Pattern Type: Directional
- Technology Type: Dish / Reflector
Find Suppliers by Category Top
More Information Top
-
Antennas for Communications - China Antennas for Communications Manufacturers, Suppliers, Buyers, Sellers, Products Directory
KU 60 cm satellite dish antenna,from 35cm to 120 cm satellite dish antenna ,high quality and best performance ...
-
Journal of Spacecraft and Rockets > Deployment of dishes with surface discontinuities
For compatibility with the relevant parts of Ref. 36, consider the dish with representative dimensions for multipurpose small satellite applications: a D = 120 in. = 3.048 m diam and focal length F = D. Let the antenna 's constitutive shell be a midsurface … … petals, take a honeycomb coreun- der a laminate face sheet yielding a 1.5- cm total thickness.
-
Global Mobile Satellite Communications
The antenna is available with diameter of 65, 98, 120 , 180 and 240 cm dishes depending on position in coverage area and distance from subsatellite point. Mobile satellite users can also be included in this category of satellite communications.
-
INTERSPUTNIK's development prospects on the eve of the XXIst century
LMI-KA satellite system earth stations (ultra small antenna terminal). Depending on the transmission rate, the dish diameter will range from 60 to 120 cm with transmitters of 0.25 to 1OW.
-
Multimedia satellite communications
The system uses Ka-band satellites and sub-meter size antennasto deliver service. The ASTRA Return Channel System will offer the combi- nation of Ku-band reception, at speeds up to 38 Mbps, with a Ka-band return channel, at speeds up to 150 kbps (on antenna as small as 60 cm ). Higher user data rates of up to 2 Mbps and beyond can be achieved through larger 120 cm dishes .
-
Consumer electronics
Until recently in the United States, only Primestar Partners, an entertainment ser- vice, competed with DSS in the digital sat- elliterealm, using a medium-power satellite and 90- cm antennas , much larger than the pizza-sized type needed for DSS. … Colo., launched two high- powered digital broadcasting satellites (DBSs)designed to reach 46-cm (18 inch) dishes . … Stamford, Conn., launched a medium-powered DBS service designed to reach 30-inch dishes with 120 channels.
-
SWE-DISH DA90K Mil Drive-Away
… motor driven Deployment and stow: Automatic, by command from ACU3090 Power supply: 12V DC Physical Interface to vehicle: Roof mounts under antenna are permanently or temporarily … … Size when stowed: L 120 × W 110 × H 50 cm (47.2 × 43 … Introduced into the SWE- DISH range in late 2005. SWE-DISH Satellite Systems AB , .
-
Advanced Millimeter-wave Technologies: Antennas Packaging and Circuits Complete Document
… in Westford, Massachusetts [38] with the new system designated the Haystack Ultra-wideband Satellite Imaging Radar (HUSIR). The combination of increased operating frequency and replacement of the previous 37 m ( 120 ft) antenna with a new dish , accurate to 0.1 mm (0.004 in) over its entire surface is predicted to provide an order of magnitude increase in … … mm diameter antenna (beam divergence of ∼0.8◦, a range resolution of 50 cm is achieved at …
-
Implementation of wireless Internet access with elements of asymmetry
Such system requires a standard satellite dish together with DVB card - a PCI board or external DVB equipment, which carries out digital signal processing coming from receiving antenna and converts it into a videostream, or internet data. With this coverage it is enough to have antenna with diameter of 60 cm . But for better performance the E3IKT department decided to place antenna with diameter of 120 cm.
-
Sea surface scattering calculations in maritime satellite communications
The C / S and CIM ratios are calculated versus various parameters describing the sea state, the wind and the elevation angle, for different types of antennas (short backfire, helical, hemispherical, parabolic dish ). So for comparison purposes it is somewhat arbitrarily assumed that these sea states correspond to wind friction velocities 11, of 20, 70 and 120 cm /s, Le., wind velocities measured at 19.5 m height of 6.5, 16.5 and 24 … … started in 1984 by the European Space Agency (ESA), directed towards defining future satellite -mobile communications systems.
Indicates content that may require registration and/or purchase.