-
Description: Some specifications require installation of large control transformers, usually 1000 to 5000 VA outside of the control cabinet. This means the transformer must be in a sheet metal enclosure instead of the usual open core and coil construction method. Acme meets this need by
- Maximum Primary Voltage Rating: 240 to 600 volts
- Maximum Secondary Voltage Rating: 100 to 120 volts
- Maximum Secondary Current Rating: 16.67 to 41.67 amps
- Power Rating (VA): 2,000 to 5,000 VA
-
Supplier: Larson Electronics LLC
Description: allowing users to use standard AC power to operate equipment like our LED light bars and HID Golights that require 12 Volt DC current. The DCP-11-12V 132 watt power converter provides a safe and effective way for users to tap into and utilize common 110 to 260
- Category: Power / Power System / Distribution Transformer
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 85 to 130 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
-
Description: The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and
- Maximum Primary Voltage Rating: 208 to 600 volts
- Maximum Secondary Voltage Rating: 85 to 130 volts
- Power Rating (VA): 50 to 3,000 VA
- Features: 50 / 60 Hz, AC, Other
-
Description: voltage stability in the secondary circuit. The TA series is available up to 5000 VA. The TB series products are offered with ratings from 50VA to 1000 VA; all units are 50/60 Hz rated.
- Maximum Primary Voltage Rating: 230 to 600 volts
- Maximum Secondary Voltage Rating: 90 to 120 volts
- Power Rating (VA): 50 to 5,000 VA
- Features: 50 / 60 Hz, AC, Other
-
Supplier: Larson Electronics LLC
Description: 90-295VAC range and converts it to 12VDC, allowing users to use standard AC power to operate equipment like our LED and HID lights that require 12 Volt DC current. The DCP-11-DP 132 watt power converter provides a safe and effective way for users to tap into and
- Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: provides an economical alternative to higher priced light sources. This portable unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. An included inline transformer steps down standard 120VAC current to
-
Supplier: Radwell International
Description: 100 WATT, HX-HPF CIRCUIT, METAL HALIDE, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 1.2 TO 2.6 AMP, 3-15/16 INCH LONG X 2-13/16 INCH WIDE X 2-7/8 INCH HIGH. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 2.6 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: 120VAC current to 12 Volts to provide a low voltage lighting solution for areas where low voltage operation is preferable. 53' container no illumination EPL-PM-1X30LED-120X12I-100 With EPL-PM-1X30LED-120X12I-100 Click Photo to Enlarge Click Photo to
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group A, 120 x 240 Volts to 16/32 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group A,
-
Supplier: FactoryMation
Description: Features: Micron Buck-Boost Transformers, Group C, 120 x 240 Volts to 12/24 Volts, Dimensions: H: 6 1/2, W: 3 7/8, D: 3 1/2 Unit VA (Use Selection Tables to determine load voltage and VA) 3-4 Week Lead Time.Micron Buck-Boost Transformers, Group C,
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 and ES60601-1
- DC Output Voltage: 30 volts
- DC Output Current: 5 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Description: Voltage 240/120, 100 kVA and Smaller, ANSI C57.12.23-1978 American National Standard Requirements for Underground-Type Three-Phase Distribution Transformers, 2500 kVA and Smaller; High Voltage 24 940 GrdY/14 400 Volts and Below; Low Voltage 480 Volts and Below,
-
Description: required in a public address system. AudioMaster® amplifiers are available in four different power ratings from 150 to 1000 watts per channel, and can be independently configured to drive either the step-down transformers in a distributed “constant voltage” loudspeaker system
- Power: 1,250.0000000000002 watts
- Number of Channels: 2 #
- Type: Amplifier
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: ValueTronics International, Inc.
Description: Apk, crest factors and frequency Harmonics V, A, (incl. phase) and W to the 50th; total harmonic distortion Integrator for W-hr, VA-hr, A-hr, VA-hr, average and target PF Easy-to-use menu structure available in different languages Accepts and scales for external current and voltage
-
Description: Distortion: 0.3% mid-band Optional Output Transformers: Up to 6000V and up to 100A available Output Meter: Analog Volt Meter on Front Panel
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 53.979400086720375 dBm
- Minimum Operating Voltage: 115 volts
- Maximum Operating Voltage: 230 volts
-
Audio Amplifiers and Preamplifiers - 3x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-3210TSupplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green
-
Audio Amplifiers and Preamplifiers - 2x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-2210TSupplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green
-
Supplier: Biamp Systems, Ltd.
Description: REVAMP4120T is a professional 4-channel digital power amplifier with 4 x 120 watts output power @ 100 volt (or @ 4 ohms), but the unit is also bridgeable to 2 x 240 watts @ 100 volt (or @ 4 ohms). The unit incorporates a highly efficient SMPS power supply,
- Frequency Response: 0.00025 MHz
- Power: 240.00000000000014 watts
- Number of Channels: 4 #
- Nominal Impedance: 4 ohms
-
Supplier: EXAIR
Description: precise blowoff and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR's engineered air nozzle meet OSHA compressed air
- Ionizer type: Blow Off Gun
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The Samson SZ240 is a two rackspace, two-channel industrial power amplifier for distributed power applications. The SZ240 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100
-
Supplier: EXAIR
Description: delivering precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meets OSHA
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: Visual Sound, Inc.
Description: equipped with a 70/100 volt transformer with multiple taps and an 8 ohm bypass. 3" polypropylene cone woofer 0.75" titanium dome tweeter 30 Watts continuous power handling, 120 watts peak 70/100 volt multitap transformer with 8 ohm bypass Includes
-
Supplier: EXAIR
Description: precise blow-off and exceptional static decay rates capable of reducing 1000 volts to less than 100 in under one second. A low voltage transformer converting 120V or 240V to 24V assures electrical safety, while EXAIR’s engineered air nozzle meet OSHA compressed air
- Style: Pistol Grip
- Nozzle: Standard
-
Supplier: Opto 22
Description: electrical panel, you will need the OPTOEMU-PT600 auxiliary box. The box contains a transformer that takes input voltages between 220 and 600 VAC and transforms them to the 100-250 volts required by the OptoEMU Sensor. The box also contains a fusible disconnect for
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Display type: LED Display
-
Supplier: ValueTronics International, Inc.
Description: line regulation to ensure measurement integrity. Multistep capability allows the user to perform up to two tests in a sequence such as AC hipot followed by IR. The Sentry 30 AC/DC/IR Hipot Tester has all of the features of the Sentry 10/15 and 20/25 plus measurement of
- Types of Measurements: AC Hipot, DC Hipot, Insulation Resistance
- Features: AC/DC Selectable, Current Leakage Tester, Ground Bond Testers
-
Supplier: Advance Security Products
Description: receiver to your TV to view live video. Or you can connect the receiver to your VCR or surveillance DVR to record. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. In order to view or record your hidden camera on a computer or
- Camera Function: Video
-
Supplier: TMP Pro Distribution
Description: mounting to an overhead structure or to the bottom of the cabinet to provide a shelf stand. Also included in the system is an aluminum yoke mount. This mount further enhances the AD-S32T mounting options for either vertical or horizontal installation. The AD-S32T is equipped
- Speaker Size: 3 inch
- Application: Music / Audio Systems
-
Supplier: Watts Premier
Description: bulb life: Varies (approx. 1 yr) In the Box: UV Module UV Bulb 120 volt Transformer Parts Bag Instructions (manual) Product Dimensions: Width: 6 .00 in Height: 4.00 in Depth: 16.00 in Weight: 3.0 lbs Operating Parameters: Operating Temperatures: Maximum 100°F (37.8°C)
- Features: Ultra-Violet (UV)
-
Supplier: TMP Pro Distribution
Description: MTC-210T-SAT stereo/mono passing network with Satellite outputs and transformers for 70.7/100-Volt distributed line systems. Taps at 125 W, 62 W, 31 W (plus 15W for 70.7V only).
- Speaker Size: 10 inch
- Application: Music / Audio Systems
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. High-Fidelity Analog Amplification: Programmable gain from 1 to 100 V/V with low nonlinearity (±0.012%), ensuring accurate signal conditioning for precision sensing (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
output Available models with 120VAC @ 60 Hz and 230VAC @ 50 Hz output Features universal input from 100VAC to 230VAC @ 50Hz to 60 Hz Includes 2 minutes of integrated battery backup for hot swap operation Charges both internal integrated and external swap batteries (read more)
Browse Datasheets for Green Cubes Technology -
output Available models with 120VAC @ 60 Hz and 230VAC @ 50 Hz output Features universal input from 100VAC to 230VAC @ 50Hz to 60 Hz Includes 2 minutes of integrated battery backup for hot swap operation Charges both internal integrated and external swap batteries (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
Self Help Forums - Slightly Different Problem
… hot line 240 volt to ground with only one hot line out the secondary of that transformer your input amps would be 50 amp 240 volt to ground one hot leg then 100 amp 120 volt to ground output from that transformer .
-
Radio Plant of R.C.A. Communications, Inc.
are combined into a single circuit by means of a trans- former which delivers 100 to 120 amperes at 2,000 volts .
-
Journal of Jet Propulsion > Heat Transfer and Frictional Pressure Drop Characteristics of White Fuming Nitric Acid
24-/ TRANSFORMER 40 TAPS ELECTRICAL POWER SUPPL Y: 100 KW 120 TO 240 VOLTS .
-
Waste Feed Delivery System Phase 1 Preliminary RAM Analysis [SEC 1 and 2]
On 07-20-91 at 1230 hours, the ATS was repaired by replacingthe ACME Electric control transformer (480- volt to 120 -volt...rated @ VA- 100 ) with a SQUARE-D controltransformer (480-volt to 120-volt...rated @ VA-lS0).
-
CR4 - Thread: CT & PT
Example a 100 :1 voltage transformer will have 120 volts on the secondary when 12kV is applied to the primary of a PT.
-
Booklets, Catalogs, and Pamphlets Received
A series of step-down transformers which are intended to reduce the supply voltage from 200-240 volts to 100 - 120 volts are described in a folder recently issued by the Acme Electric and Manufacturing Company, 1440 Hamilton Ave., Cleveland, Ohio.
-
what does it mean - Self Help Forums
What does it mean when the manufacture says this:Powered by an 100 watt electronic transformer that mounts to your existing electrical box and converts your house voltage of 120 to 12 volts .
-
what does it mean - Self Help Forums
What does it mean when the manufacture says this:Powered by an 100 watt electronic transformer that mounts to your existing electrical box and converts your house voltage of 120 to 12 volts .
-
Self Help Forums - View Single Post - what does it mean
What does it mean when the manufacture says this:Powered by an 100 watt electronic transformer that mounts to your existing electrical box and converts your house voltage of 120 to 12 volts .
-
what does it mean - Page 2 - Self Help Forums
What does it mean when the manufacture says this:Powered by an 100 watt electronic transformer that mounts to your existing electrical box and converts your house voltage of 120 to 12 volts .
Indicates content that may require registration and/or purchase.