-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators RED DIFFUSED 6 VOLT 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Rees, Inc.
Description: 120 Volt - Bi-Polar Red LED with Green Lens #40431-003 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 6 mm Mounting Method: Threads & Nut Volt Rating: 10.8 to 13.2 DC Rated Voltage: 12.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 6 x 10.4 mm Weight: 4.3 g Options: For other options contact factory Min
- Width or Diameter: 6 mm
- Height: 10.4 mm
- Voltage Rating: 10.8 to 13.2 volts
- Current Rating: 0.02 amps
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red
-
Supplier: Seedburo Equipment Company
Description: lamp with 6-volt rechargeable battery, AC charger and a charging cord. The battery provides up to five hours (dual tubes) or seven hours (single tube) of continuous operation. The battery is rated for 200 to 1,000 charge/ discharge cycles depending on the depth of discharge. A red
-
Supplier: bulbs.com
Description: Fulham Brand FireHorse 3 Electronic Emergency Ballast. Designed to immediately switch to emergency mode when the primary AC power is interrupted. 120/277 Volt. Location Rating: Damp Frequency: 60hz Listing: Emergency Test Indicator: LED Minimum Emergency Operation: 90
- Number of Lamps: 1
- Ballast Technology: Electronic Ballast
-
Supplier: OMEGA Engineering, Inc.
Description: have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts.
- Voltage Rating: 24 to 240 volts
- Current Rating: 0.05 to 0.22 amps
- Lamp Power: 0.095 to 2.86 watts
- Rated Average Life: 100,000 hours
-
Supplier: bulbs.com
Description: Fulham Brand FireHorse 5 Electronic Emergency Ballast. Designed to immediately switch to emergency mode when the primary AC power is interrupted. 120/277 Volt. Location Rating: Damp Frequency: 60hz Listing: Emergency Test Indicator: LED Minimum Emergency Operation: 90
- Number of Lamps: 1, 2
- Ballast Technology: Electronic Ballast
-
Supplier: Harris Lighting Services, Inc.
Description: Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light. Push to test switch. Universal mounting
- Lamp Type: Fluorescent
- Features: Other
-
Supplier: Smart Lighting Solutions, LLC
Description: consumption of less than 2 watts for red letters and less than 1 watt for green Compact, low profile design in neutral finish LED lamp life of up to 25 years Push to test switch 6-Volt pure lead, maintenance-free battery Environmentally-coated, solid state charger Automatic, low
- Features: Other
-
Supplier: Larson Electronics LLC
Description: direct light where needed. LUX Measurements: At the lens: 104,800 At 10 ft: 5,120 Lens Temp: 115 f Head Temp: 84 f Switching on 3 position toggle: - center position is off - press forward for main front lamp - press back for main front lamp and red and white flashing taillight
-
Supplier: Larson Electronics LLC
Description: to a wall or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively
-
Supplier: DigiKey
Description: LED Panel Indicator Blue Diffused 6V 8mA
- Voltage Rating: 6 volts
- Current Rating: 0.008 amps
- Voltage type AC: AC
- LED Color: Blue
-
Supplier: Altech Corp.
Description: Altech 22 and 30mm Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.
- Width or Diameter: 22 mm
- Voltage Rating: 110 volts
- Current Rating: 0.015 amps
- Rated Average Life: 100,000 hours
-
Supplier: RS Components, Ltd.
Description: 6mm prominent chrome LED wires,red 12Vdc
- Voltage type DC: DC
- Lamp Type: LED Lamps
- Features: Other
- LED Color: Red
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED YELLOW CLEAR T-1 T/H Product overview: SSL-LX305D4YT from Lumex, Inc. is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Voltage Rating: 2.1 volts
- Current Rating: 0.02 amps
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: New Yorker Electronics Co., Inc.
Description: Current Rating (Amp): 20mA, LED Voltage: 6VDC, Lens Style: Rounded Bezel, LED Color: Yellow / Green, Indicator Finish: Black Plated Brass, Panel Cutout Dimensions: 6mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration
- Width or Diameter: 6 mm
- Voltage Rating: 6 volts
- Current Rating: 0.00002 amps
- Voltage type DC: DC
-
Supplier: NKK Switches
Description: round shaped caps. Incandescent, LED, and neon lamps. Front panel relamping. Choice of super bright LEDs in white, green,and blue, or red, amber, and green bright LEDs.
- Voltage Rating: 3.3 volts
- Current Rating: 0.03 amps
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 30.5mm Type 4/13 Pilot Light, Xfmr, No Test Option, LED, Yellow, 240V AC 50/60 Hz
- Lamp Type: LED Lamps
-
Supplier: Schmersal Inc.
Description: Customised symbols possible hygienic design 360° radiating all around blue, visible sealing elements
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: 6.5" Sealed Mid-Trailer Turn Signal 47772 Category: Stop-Tail-Turn Lights Shock-proof mounted bulbs 10 super flux LED diodes Complies to FMVSS 108 standards 2.96" deep .210/.090A @ 14VDC SAE QB
- Width or Diameter: 165.1 mm
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: LED Indicator 14mm Flush Anodized BlueBe
- Width or Diameter: 14 mm
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Festo Corporation
Description: The seal is illuminated yellow when the power is switched on For mounting between the solenoid coil and connector socket or plug For F, D, N1, V, E, and EB solenoid coils
- Lamp Type: LED Lamps
- Features: Other
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.02 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LED BLUE CLEAR 1208 SMD R/A Product overview: LTST-S320TBKT from LITEON is a Led Indication - Discrete for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Voltage Rating: 3.4 volts
- Current Rating: 0.02 amps
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Red/Green PCB LED Indicator, 5mm R/A
- LED Color: Green, Red
- Lamp Type: LED Lamps
- Features: Other
-
Supplier: NKK Switches
Description: YB15Y020 YB Series value added solution with wire leads and power symbol legend Bushing mount, compact pushbutton IP65 Rated panel seal construction is dust tight and splashproof Clear user feedback with superbright green LED full face illumination Mechanical life exceeds 1,000,000 operations
- LED Color: Blue
- Lamp Type: LED Lamps
-
Supplier: Altech Corp.
Description: LED Blub and Mounting Bracket UL Recognized
- Width or Diameter: 22 mm
- Voltage Rating: 48 volts
- Rated Average Life: 100,000 hours
- Voltage type AC: AC
-
Supplier: Schmersal Inc.
Description: flat dome Mounting hole 22.3 mm Protection class IP65 Aluminium enlosure
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: OptiFuse R9-87L-01-GREEN LED Recessed Panel Mount Indicator Light Category: Indicator Lights Manufacturer: OptiFuse Temp Rating: -4°F (-20°C) to 176°F (80°C) Recessed lens Mounting hole: 7/16" 1/4" Quick Connect
- Voltage Rating: 12 volts
- Voltage type DC: DC
- LED Color: Green
- Lamp Type: LED Lamps
Find Suppliers by Category Top
Featured Products Top
-
state-of-charge display with a five-stage LED indicator. Its advanced technology, featuring cell balancing, ensures maximum cycle life and runtime. Follow us on: Facebook (read more)
Browse Datasheets for Green Cubes Technology -
state-of-charge display with a five-stage LED indicator. Its advanced technology, featuring cell balancing, ensures maximum cycle life and runtime. Follow us on: Facebook (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
A compact high-voltage pulse generator with opening insulated-gate bipolar transistor switch and a high pulse repetition rate
… unit; (LPG) low voltage initial pulse generator; (HPG) high volt age pulse generator with … … and w2 = 300); (L) indicator lamp (light emitting diode); (Q … … through the built in LED optoradiator D6); (Cf1, Cf2 … … pulsed filter on a 120 × 80 × 8 …
-
Lineman's and Cableman's Handbook, Twelfth Edition > Distribution Transformer Installation, Selection, and Utilization
Phase-sequence indicator showing two neon lamps and three connecting leads . This particular model can be used on 120 -, 240-, and 480- volt circuits.
-
CR4 - Thread: Wanted: 115-VAC LED Indicator
Re: Wanted: 115-VAC LED Indicator Beware - that's back to neon lamps for the 120 - volt supply.
-
VCC Optoelectronics - 1050N3 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator ,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Low Pro.;22AWG Wire Leads Optoelectronics & Lighting > Lamps (Light Bulbs LAMP, MINIATURE, S-6, CADELABRA SCREW BASE, 120 VOLT , 6 AMP, PK/10 .
-
Dialight - 657-2504-103F - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
Indicator , LED ;Red;1300fL;1In.;24VDC;Panel;Nickel Plated Brass;Watertight Dome Optoelectronics & Lighting > Lamps (Light Bulbs LAMP, MINI BAYONET BASE, T-2 1/2, 120 VOLT , 0.03 AMPS .
-
Osram / Sylvania, Inc. - 28PSB - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
Indicator ,Pnl-Mnt; LED ;Red;0.31 in.;24V;Lens, High Hat;22AWG Wire Leads Optoelectronics & Lighting > Lamps (Light Bulbs Lamp, Miniature, T-2, 120 Volt , 0.025 Amp, 7500 Life Hours, .
-
Power Supplies for International Telecommunications
Alarms are included for ac input fail and high/low output voltage with local indicator lamps and volt free change-over contacts for remote alarm. … plant can be either 50 or 60 hz with a voltage range 100- 120 v, 200-250 … … three phase) output 25 v range 25-29 v suitable for floating 12 lead -acid cells and …
-
Shopping In Flashlights & Lanterns - Big Bruin
Battery: 3-cell3.6 Volt NiMH sub-C battery rechargeable up to 1000 times. Charging: Ten hours to fully recharge on 100V 120 V 230V or 240V AC or 12V DC … Features: - Anti-roll ring included - LED charge-continuity indicator compact - IPX4 Rated for water resistant operation - 1 meter impact resistance tested - Snap-in charger holder that mounts in any position - Serialized for positive identification Rated: 0/10 0 Reviews … Size AA, Number of Batteries 3, Battery Burn Time 16 Hrs., 185 Lumens, Lamp Type LED, Lamp …
-
EFFECTS OF OVERPRESSURES IN GROUP SHELTERS ON ANIMALS AND DUMMIES
Lighting for this photography was obtained from two banks of eight 150-watt 120 - volt lamps . … a signal from an EG&G Blue Box and hence afforded a zero time indicator for the photog5aphy. … were obtained with the recording equipment located remotely from the animals, the pickup leads being from 100 …
-
Testers or Instruments Electronic Circuits, beginning with P's
It works from millivolts to volts . • Power Loss Indicator It uses two neon lamps to indicate if power to a 120 vac appliance had been interrupted. • PULSED LED TEST CIRCUIT .
Indicates content that may require registration and/or purchase.