-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise
- Stroke or X-Axis Travel: 0.3125 to 4.5 inch
- Rated Force: 4,000 lbs
- Motor Continuous Power: 180 HP
- Motor Voltage: 120 volts
-
Supplier: ValueTronics International, Inc.
Description: 6 µV Built-in cold junction reference 34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV 34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV 34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V 0.7 A 2 GHz < 6 µV 1 GHz bandwidth
- Data Acquisition: Datalogger / Recorder
-
Supplier: ABB Measurement & Analytics
Description: General specifications: With integrated electronic unit or for use with separate electronic unit Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly
- Stroke or X-Axis Travel: 0 to 2.362206 inch
- Rated Speed: 0.01968503937007875 to 0.078740157480315 in/sec
- Rated Force: 899.2 lbs
- Motor Voltage: 115 to 230 volts
-
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Stroke or X-Axis Travel: 10 inch
- Rated Speed: 33.33 in/sec
- Rated Force: 92 to 192 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Exlar
Description: By combining the latest electronic power technology with advanced thermal management modeling technology, Exlar's has set a new benchmark for electric actuator performance versus size. The new Tritex IITM Series actuators integrate an AC powered servo drive, digital position
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 3.33 to 37.5 in/sec
- Rated Force: 314 to 3,685 lbs
- Motor Voltage: 100 to 240 volts
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: KADANT
Description: A proven technique that greatly improves doctoring performance and increases blade life. Features/Benefits Prevents particle buildup under the doctor blade Reduces roll scoring Extends blade life Enhances sheet shedding capability Increased roll life Oscillation Improves Doctoring Performance and
- Stroke or X-Axis Travel: 0.75 inch
- Motor Voltage: 115 to 575 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.833333333333335 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 120 volts
-
Supplier: Harold Beck and Sons, Inc.
Description: A versatile, compact design, advanced electronics, and Beck reliability all highlight the new Group 42 linear actuator. Beck’s all-new Group 42 actuators are designed to meet the actuation needs of long stroke linear applications. Typical applications include burner
- Stroke or X-Axis Travel: 5 to 18 inch
- Motor Voltage: 120 to 240 volts
- Motor Type: AC
- Features: Adjustable Stroke, Integral Sensor, Self-locking
-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision manufactured in
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 0.2833333333333339 to 1.0666666666666689 in/sec
- Rated Force: 337.2 to 786.8 lbs
- Motor Voltage: 120 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
Find Suppliers by Category Top
Featured Products Top
-
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies
More Information Top
-
CR4 - Thread: How to wire a 120VAC square D latching relay
can you help me i am trying to wire one of these relays up to change polarity of my 12vdc motor it is like a linear actuator i have a 12 vdc motor a screw shaft a nut and 2 moving table … (2) 120 volts ac out of timer to coil, i wire common wire from walwart to top left and 3rd one down on right, then wire 12v out of walwart to the 2 commons on 2 limit switches, i wire the 2 …
-
Arduino Robotics
… system, 520–523 3.3v (volt) power, for Seg-bot, 459 6v 1000mAh NiCad battery pack, 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v ( volt ) supply, for Seg-bot … … 227, 249 22AWG wire, 120 28DIP socket, 228 80mm … Absolute Maximum Ratings, datasheet, 16 Absorbed Glass Mat (AGM) batteries, 111 AC (Alternating Current), 10 AC motors, 83 accelerometers, 76–77, 459–461 gyroscopes versus, 463 Seg … … 311 ACS714 bidirectional +/- 30amp current sensor, 430 ACS-714 current sensor, 104 actuators , linear , 90–91 .
-
Design of a low cost trainer for flow control
… design was chosen because it is less costly to build when compared to a fluid type of flow system, anldit could be operated in any laboratory environment with only compressed air (Hugo I and I1 only) and 120 volt ac power required. The I/P converter and linear actuator were chosen because 1) they are a low cost solution; 2) they are commonly found on industrial process systems; 3 ) they provide an opportunity to study set up techniques for mechanical drive linkages; and 4) they …
-
Building Electro-Optical Systems: Making It all Work 2nd Edition Complete Document
… in oscillators and frequency synthesizers, by allowing them to operate in a highly linear regime while having … … or a front end whose output is pegged) are easily missed in a purely AC -coupled system. Ten volts of 120 Hz ripple can be brought down to the 100 μV level this way for about $5, which really helps the stability and noise of piezoelectric actuators and PMTs.
-
The DARPA Grand Challenge: overview of the Virginia Tech vehicle and experience
Position feedback for the brake is provided by a linear potentiometer attached to the actuator . Autonomous steering actuation is accomplished using a Bodine 24 Volt permanent magnet right-angle gear motor (model … Cliff carries a Yamaha 2800 Watt, 120 Volt, AC gasoline-poweredgenerator.
-
IEEE Standard for a Smart Transducer Interface for Sensors and Actuators - Mixed-Mode Communication Protocols and Transducer Electronic Data Sheet (TEDS) Forma...
… Sensor","PotentiometricVoltageDividerSensor","PulseSensor","VoltageActuator","CurrentActuator","PulseActuator" ENUMERATEExciteTypeEnum,"DC","BipolarDC"," AC (rms)" ENUMERATEGageTypeEnum,"Singleelement" … … "DeltaRosettegrid2(60°)","DeltaRosettegrid3( 120 °)","RectangularRosettegrid1(0° … … 90°)" ENUMERATEMapMethEnum," Linear ","Inversem/(x+b … … "28V","200V" ENUMERATEResp_TypeEnum," Actuator ","Corrected" ENUMERATESignEnum,"Positive" … … 0,0,0,2,1,-2,0,0,0,0,1,0)// Volt /Columbequalsm2*kg/(sec2 …
-
Applying Precision Switches
Operating Characteristics of a Switch - The commonly specified force, torque, and linear or angular travel properties of … A double pole switch can control two independent circuits (such as a 120 volt AC heater and a 6 volt DC lamp) at the same time. … switch consists of a basic switch used alone, a basic switch used with actuator (s), or a …
-
3-4 Electrical - Grainger Industrial Supply
• Magnetic Motor Starter, IEC Style, Nonreversing, Coil Volts 208VAC, 50/60 Hz, Number of Poles 3, Amps AC 25, Overload Relay Amp Setting 9 to 45A, HP @ 1 Phase - 120 V 2, HP @ 1 Phase - 230V 3, HP @ 3 … • Global Limit Switch, Top Actuator , SPDTSPDT, Snap Action,1NC/1NO, Global Limit Switch … Voltage Rating 600AC/250DC, NEMA Rating 1, 4, 12, 13, IP Rating 67, Movement Linear , Travel Pretravel (PT …
-
Voltage tunable sensitivity of piezoelectric materials based sensors and actuators
120 d33(pm/ Volt ) due to AC voltage of 4Vpk-pk at 10Hz; colorbar on the right measures of the height … It can be noticed that the piezoelectric constant roughly has a linear relation with the dc voltage. … external dc voltage, can be utilized for tuning the sensitivity of piezoelectric materials based sensors and actuators .
-
AC contactor motion computed with coupled electromagnetic and structural finite elements
The structuralfiniteelementsincludea nonlinearspringforthe relay contactarms.Theelectromagneticfiniteelementsinclude2Dnon- linear elements for the steel laminations and aluminum shading ring, as … … capability has accurately pre- dicted the transient displacements and currents of a dc magnetic actuator [l], [2]. … coupled electromagnetic and structural analysis to com- pute the current and motion of an ac magnetic actuator. Fig. 1shows the Eaton “Freedom Series” NEMA style size 1575- volt 10-hp contactor to be analyzed. … desire to compute the magnetic fields, currents, and armature motion vs. time when 120 volts 60 Hz …
Indicates content that may require registration and/or purchase.