-
Supplier: Radwell International
Description: INDICATOR LIGHT, FREQUENCY: 60 HZ, VOLTAGE: 120 VOLT, PRESS TO TEST. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: bulbs.com
Description: Bulbrite brand indicator bulb. C7 size and shape with brass candelabra base. 10 Watts and 120 volts for more light. Clear glass for more light and brighter appearance
- Lamp Power: 10 watts
- Rated Average Life: 3,000 hours
- Mean Lumens: 80 lm
- Filament Type: C-9
-
Supplier: bulbs.com
Description: Value brand Blue holiday decorative bulb. C9 size and shape with brass Intermediate (E17) base. 7 Watts and 120 volts for more light. Ceramic Blue design imparts stronger color to light than transparent glass Perfect for decorative and festive applications
- Lamp Power: 7 watts
- Rated Average Life: 3,000 hours
- Features: Incandescent Lamps
- Base Type: Intermediate
-
-
Supplier: Data Display Products
Description: Features: Bi-Pin or ANSI #5 Slide Base 120 Volts AC/DC operation High Intensity Low Current Draw Bi-Polar operation Optional shunt resistor
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators RED DIFFUSED 6 VOLT 6 VOLT
- Lamp Type: LED Lamps
-
Supplier: bulbs.com
Description: CEC Industries brand 3 Watt incandescent indicator lamp. T2 size and shape with miniature bayonet base. 120 volts for standard life and light output 7500 hour rated life for extended use applications
- Lamp Power: 3 watts
- Rated Average Life: 7,500 hours
- Mean Lumens: 4.01792 lm
-
Supplier: bulbs.com
Description: Value brand Green holiday decorative bulb. C9 size and shape with aluminum Intermediate (E17) base. 7 Watts and 120 volts for more light. Ceramic Green design imparts stronger color to light than transparent glass Perfect for decorative and festive applications
- Lamp Power: 7 watts
- Rated Average Life: 3,000 hours
- Features: Incandescent Lamps
- Base Type: Intermediate
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Allied Electronics, Inc.
Description: Indicator Office and Warehouse Employee Status Indicator Light Cashier and Bank Teller Availability Light Any Type of Manually Operated Assembly Shop Model No. HSST-312-RYG Kit Includes 3 LED Light Signal Device in Red, Yellow, and Green with 4 Ft. Lead Cable
-
Supplier: Allied Electronics, Inc.
Description: Low-profile design comes with a lens for a neat panel appearance and 6" wire leads. Mounting Hole Dia.: 0.312" (7.94 mm). O-ring supplied to seal between the panel and the indicator from dust and water. Flush Faced Indicators Create a Sleek, Smooth Panel Appearance Popular Bi-Colored
-
Supplier: Galco Industrial Electronics
Description: PLT/LT 22MM LED RND FLUSH F/VOLT MK
-
Supplier: Radwell International
Description: LIGHT,PILOT 120 VOLTS AC MAX. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Rees, Inc.
Description: 120 Volt - Bi-Polar Red LED with Green Lens #40431-003 LED bulb #80507-074 1/2 NPT mounting
-
Supplier: Air Compressors Direct
Description: for quick filling Added Features •LED Work Light / Power Indicator •120 PSI Gauge
- Discharge / Operating Pressure: 60 psi
- Power Source: DC
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: Panel Lights Panel Hole Size: 12 mm Mounting Method: Snap-in Volt Rating: 10.8 to 13.2 AC/DC Rated Voltage: 12.0 Max Current (mA): 20 mA LED Color: Green Termination: Bare Wires CUL Approved: No Size: 12 x 34.6 mm Weight: 4 g Options: For other options contact factory Min
- Width or Diameter: 12 mm
- Height: 34.6 mm
- Voltage Rating: 10.8 to 13.2 volts
- Current Rating: 0.02 amps
-
Supplier: OMEGA Engineering, Inc.
Description: have superior shock and vibration ratings, a life rating of up to 100,000 hours and leakage current protection up to 3 mA. LED bulbs are available in 24 Vac/dc, 120 and 240 Vac. The incandescent bulbs are front replaceable and are available in 6, 12, 24, 48 and 120 volts.
- Voltage Rating: 24 to 240 volts
- Current Rating: 0.05 to 0.22 amps
- Lamp Power: 0.095 to 2.86 watts
- Rated Average Life: 100,000 hours
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC Generator for lights, heater,
-
Supplier: Larson Electronics LLC
Description: on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). (240 Volts available) - 25 foot SOW (chemical and abrasion resistant) cord with straight blade plug - On/off switch, line circuit protection and power indicator - Cart can be tilted back and rolled to
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 450 Amp, 12 Volt DC Start*All with 2,000 Watt AC Generator Compact 2 in 1 for jump starting cars, trucks and school buses AC generators for lights, heater and power tools Start-All 12
-
Supplier: Time Mark Corporation
Description: This allows the Model 2002Y to be used with shunt breakers, so that main power can be restored without resetting breakers. The solid-state sensing circuit drives an internal electromechanical relay. Indicator lights on the monitor show when the voltage balance is within an acceptable
- Voltage Sensing Range: 120 to 208 volts
- Supply Voltage Range: 208 volts
- Operating Temperature: -20 to 131 F
- Features: Automatic Reset, Visual Indicator
-
Supplier: Radwell International
Description: INDICATOR LIGHT, CANDELABRA BASE, 6 WATTS, 120 VOLTS, 39 LUMENS, INCANDESCENT, 1500 HOURS LIFETIME, CLEAR FINISH, S-6 BULB SHAPE. FREE 2 YEAR RADWELL WARRANTY
- Features: Incandescent Lamps
-
Supplier: Larson Electronics LLC
Description: reaching 200 feet in length. - Operates on 120 volts, 60 hz, 1 phase power and draw 18 amps (2200 watts). 240 Volts available. - 25 foot SOW cord with straight blade plug - On/off switch, line circuit protection and power indicator - Cart can be tilted back and rolled to
-
Supplier: Larson Electronics LLC
Description: or vehicle mounted. Included is an LED battery status indicator light. The battery status indicator activates when there is 30 minutes of light remaining. This feature compliments the lithium ion technology by monitoring battery status, allowing the user to effectively
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber
- Cooling Capacity: 395,999.99999999994 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Larson Electronics LLC
Description: the light will lock into either the ON or OFF position. Trouble Light Style Hook: This explosion proof LED light also serves as a task/drop light and comes standard with a top mounted hook for overhead hanging of the light. The unit also comes standard with a nylon
-
Supplier: TelephoneStuff.com
Description: 7-Outlet (6 Switched, 1 Continuously live) Strip with Two RJ11 Phone Jacks 120 Volt 15 amp surge protected 7-outlet strip with switch & 6 foot cord. Features: - Provide excellent surge suppression and EMI/RFI noise attenuation for microprocessor-driven electronic equipment - Three
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Plug Strip
-
Supplier: TelephoneStuff.com
Description: 7-Outlet (6 Switched, 1 Continuosly live) Strip with Two F-type Coax Connectors 120 Volt 15 amp surge protected 7-outlet strip with switch, CATV, & 6 foot cord. Features: - Provide excellent surge suppression and EMI/RFI noise attenuation for microprocessor-driven electronic equipment
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Plug Strip
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-608 Startall w/Air-All & Powrlite 450 Amp, 155 psi Air Compressor, 2000 Watt 120 Volt AC Generator Compact 3 in 1 for jump starting up to school buses AC generators for lights, heater and power tools Air Compressor for air tools and tire service 12 volt
-
Supplier: Time Mark Corporation
Description: immediately. After the time delay, the TRIPPED indicator lights and the relay contact transfers. This device can directly monitor AC currents in the range of 1 to 5 amps; 50 to 400 Hz. Matching transformers are available to extend the use of this monitor to most any current range. The
- Measuring Range: 1 to 5 amps
- Input Voltage: 24 to 120 volts
- Frequency Range: 400 Hz
- Accuracy: 1 %FS
-
Supplier: Hydrofarm, Inc.
Description: calculated. Instead of a costly digital readout, the HydroGEN CO2 monitor uses indicator lights to show approximate CO2 levels. Hydro Innovations uses a high quality, self calibrated, maintenance free SenseAir brand Infrared CO2 detector. The monitor has a standard 120
-
Supplier: Tempco Electric Heater Corporation
Description: Drum & Pail Heaters Maximum operating temperature: 425°F (218°C). Power cord is 6-foot long, SJO Type 16/3 complete with three-prong plug for 120 VAC models. Plugs are not included on 240 VAC models but are available. Surface grounded electrically with internal ground screen. 1250
- Maximum Operating (Sheath) Temperature: 140 to 425 F
- AC Voltage Required: 120 volts
- Maximum Operating Temperature: 140 to 425 F
- Features: 15 Gallon, 30 Gallon, 5 Gallon, 55 Gallon, Electric, Wrap Around
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Transfers Load from Shore Line Power to Generator Power 20 Amp Capacity Indicates Source of Power Easy Installation The Auto Interlock II is a power transfer relay which automatically transfers the 120 volt A.C. from the shoreline to the auxiliary generator when the
- Maximum Current Rating: 20 amps
- Maximum AC Voltage Rating: 120 volts
- Switch Control: Automatic Transfer Control
- Style: Wall Mounted
-
Supplier: Cable Depot Inc.
Description: suppression, UL 1363 standard for temporary power taps. The Indicator Lights lets you know your equipment is protected. All surge suppressers are eroded by every surge they absorb. When this unit has absorbed its capacity to protect, the Indicator Light will go out and
- Features: Plug-in Style
-
Supplier: Harris Lighting Services, Inc.
Description: Design Features 2- M16 5.4w Halogen Lamps Completely self-contained. Fully automatic operation. Compact, low profile design in a neutral finish. Universal transformer for 120 or 277 VAC. Charge rate/power on LED indicator light. Push to test switch. Universal mounting plate with
- Lamp Type: Fluorescent
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
VISION 120 Continuous Gas Detector with EλE Sense Technology The VISION® 120 from DOD Technologies marks the expansion of the revolutionary VISION series known for (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
The Global Standard for Life Safety Warning Lights
with urgency and safety, this new option ensures alerts are recognized fast helping drive rapid response when it matters most. Available in 24 Vdc, 120 Vac, and 220-240 Vac 50/60 Hz Optional stainless steel ratchet-adjustable mounting U-bracket (field installation (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
dialysate. Both instruments are easy to calibrate for more accurate readings. Both instruments have built-in cell cups and are completely self-contained. They are powered by 9 volt batteries which last for at least 2,000 tests. A glow light serves as a battery reserve indicator. Thousands (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Product Overview CASTECH's fiber-coupled acousto-optic modulators (FAOM) are compact, high-performance devices based on bulk-wave acousto-optic interaction. They can modulate both the amplitude of optical pulses and the frequency shift of light. Modulation speed (read more)
Browse Acousto-Optic Modulators Datasheets for CASTECH, Inc. -
Offers 290Whr at 19.2 volts nominal Delivers a continuous power output of up to 300W Compliant with IEC 62133 standards Cart Power Module: Supports one or two batteries with 300 Watt continuous power (read more)
Browse Datasheets for Green Cubes Technology -
Offers 290Whr at 19.2 volts nominal Delivers a continuous power output of up to 300W Compliant with IEC 62133 standards Cart Power Module: Supports one or two batteries with 300 Watt continuous power (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
240 pilot light - Self Help Forums
If a person could buy an 120 volt indicator light , take it apart and replace the resistor with one with a higher rating.
-
CR4 - Thread: An Instrument That Stops Rotating Gives Shutdown Command To Machine
It is powered by 120 volts , has an indicator light to let you know when it is working, and has adjustment for time and speed.
-
Help...100 yr. old home - Self Help Forums
Use a voltage tester that will read 120 volt or 220 volt not just a light indicator style tester.
-
BROAN products - Grainger Industrial Supply
• Single Function Wall Control Switch, Voltage Rating 120 Volts , Control Function Single, Plate Color Ivory, Indicator Light Wall Control with Pilot Light, On/Off Rocker .
-
Eaton / Control Automation - E22TB3 - Switches - Pushbutton - Allied Electronics
INDICATOR ;22.5 MM;DBL HEADED PB LIGHT UNIT GRN LED 120 V FULL VOLT TYPE STD BULB .
-
The final frontier — safety by design: Emerging standards and designs in low-voltage motor control assemblies
o Replace blown indicator lamps where pilot light terminals are exposed in units where the control voltage is not more than 120 Volts .
Indicates content that may require registration and/or purchase.