-
Supplier: Radwell International
Description: LINE VOLT THERMOSTAT,120-277 VAC,1H/1C,NEMA 1,SPDT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies, 85 to 264 VAC⁄120 to 370 VDC Input Voltage Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12, 24
-
-
Supplier: Allied Electronics, Inc.
Description: Switching Power Supplies, 85 to 264 VAC⁄120 to 370 VDC Input Voltage Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5 High 12, 24
-
Supplier: Lift Products, Inc.
Description: and electrical connectors. Control box contains contactor, control transformer, thermal overload and fuse. Hard, chrome plated, polished shafting hydraulic cylinder piston rods. Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rugged PCB Type, 15 A (Typ.) Incrush Current, 0.75 mA (Max.) Leakage Current Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5
-
Supplier: Allied Electronics, Inc.
Description: Switch, 20 mV (Max.) Line Regulation, 15 A (Typ.) Incrush Current, 50⁄60 Hz Frequency Open Frame, Universal Input 85~264 with Power Factor Correction. High Quality: Documented Field Failure Rate, Less Than 0.012% 5 and 12, 5 and 24 Volt Outputs Universal Input: 85~264 Volts AC Low 5
-
Supplier: Tele-Communication, Inc.
Description: six on rear panel, 2 receptacles always on Front panel courtesy receptacle Two power switches, one for each bank of outputs Thermal circuit breaker overload protection Self-test circuit with visual indicator Documents and Downloads SurgeX SX2120 Surge Eliminator & Power Conditioner
-
Supplier: Tele-Communication, Inc.
Description: SurgeX SX1115 1RU 9 Outlet 15A / 120V Surge Eliminator and Power Conditioner Advanced Series ModeSurge Elimination 10 Year Warranty Advanced Impedance Tolerant EMI/RFI filtering Magnetic shielding steel enclosure 9' grounded 3-wire #12 line cord Front panel courtesy receptacle Thermal circuit
-
Supplier: Tele-Communication, Inc.
Description: Tolerant EMI/RFI filtering Remote On Magnetic shielding steel enclosure Front panel courtesy receptacle Thermal circuit breaker overload protection 8 grounded AC outlets on rear panel (6 switched,2 always on) 9' grounded 3-wire #14 line cord Documents and Downloads SurgeX SX1115 RT Surge
-
Supplier: Tele-Communication, Inc.
Description: Magnetic shielding steel enclosure 9' grounded 3-wire #12 line cord 12 grounded AC receptacles in two switched banks of six on rear panel, 2 receptacles always on Front panel courtesy receptacle Thermal circuit breaker overload protection Self-test circuit with visual indicator Documents and
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. flexible PVC liquid-tight conduit 120, 240, 480
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 1 to 12 kW
- Watt Density: 35 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 18 to 35 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: 120, 240, 480 volts standard as listed — other voltages available Longer lengths available; consult Tempco
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 5 to 12 kW
- Watt Density: 18 to 35 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Standard 3-ft. flexible PVC liquid-tight conduit 120, 240, 480 volts standard as listed—other voltages available Longer lengths available; consult Tempco
- Maximum Operating (Sheath) Temperature: 180 to 220 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 0.5 to 30 kW
- Watt Density: 26 W/in²
-
Supplier: Process Technology
Description: enclosure with sealed tactile switches. Certifications: CE compliant. SPECIFICATIONS Single pole, double throw switch rated at 16-amps for either 120 or 240 volts. *12 amp full load max if operating a heater with a thermal protector. Adjustable temperature range from
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Visual Sound, Inc.
Description: provides useful features such as compound thermal management (preventing amps from switching off in excessive thermal environment), automatic mains voltage detection, and circuit breaker control that allows the TG-7 to operate on a 30A (120-volt) or 16A (230-volt)
-
Supplier: Air Compressors Direct
Description: 20-Gallon Horizontal Tank •Pre-attached wheels and handle makes it easy to move 120-Volt •Plugs into standard outlet Automatic Thermal Overload Protection •Guards against low voltage and power surges Added Equipment •Pressure regulator, pressure gauge and on/off switch
- Flow Capacity: 7.7 to 6 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Horizontal Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet,
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: easily accessible oil fill •10" cast iron balanced fly wheel Heavy Duty 1.6-HP Induction Motor •Designed for maximum performance and efficiency 20-Gallon Vertical Portable Tank Design •Pneumatic wheels for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •On/Off Switch
- Flow Capacity: 7.1 to 6.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Process Technology
Description: enclosure with stainless steel hardware. Certifications: cULus. SPECIFICATIONS 30 amp switching capacities for either 120 or 240 volts, single phase only. Adjustable temperature range from -58°F (-50°C) to 302°F (150°C). 14°F (-10°C) to 158°F (70°C) ambient temperature range. Single
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: GAIA Converter
Description: characteristics and high power density. Standard models are available with ultra wide input voltage range of 120-480 volts. The series include single output voltage choices of 3,3, 5, 12, 15, 24, 28 volts. The MGDM-150 high input voltage series include, trim and sense functions
- Output Voltage (Volt): 3.3 to 28 volts
- Input Voltage (VIN): 9 to 80 volts
- Output Current (IOUT): 0.06 to 30 amps
- Output Power: 150 watts
-
Supplier: Sensata Technologies
Description: certification, is essentially the same as the AP in construction and operating principle. It is approved for operation at 50 volts DC to 20 amperes, 120 volts 50/60Hz to 15 amperes and 240 volts 50/60Hz to 7.5 amperes. The UP circuit protector is available in single pole
- Trip System Type: Magnetic Circuit Breakers
- Manual Actuator Type: Toggle Switch
-
Supplier: Paragon Industries, L.P.
Description: Paragon J-14-1 The J-14-1 is popular for heating jewelry molds. The kiln is made of ceramic fiber for fast heating and cooling. It has an infinite control switch and operates on 120 volts. Maximum temperature is 1700° F. The J-14-1 comes with a built-in thermocouple (temperature
- Temperature Range: 1,700 F
- Capacity: 0.8799999999999999 cubic feet
- Application: Industrial
-
Supplier: Visual Sound, Inc.
Description: output connections, the AC line fuse, and an auxiliary receptacle.A low-cut filter switch is located internally. *125W & 250W models. *Designed for continuous operation at rated power, up to 120 deg. F; convection-cooled. *Thermal protection and automatic electronic overload
-
Supplier: ValueTronics International, Inc.
Description: restored by recycling circuit breaker Thermal: Internal temperature sensor prevents heat damage Controls/Indicators Power On/Off: Circuit breaker Meter: DMM: True RMS Volts, True RMS Amps, Frequency Volts adjust: Ten-turn pot to adjust voltage Frequency adjust: Ten-turn pot to
- Type: AC Power Source
-
Supplier: WATTCO
Description: of tubular duct heaters are not. This way these insulators give secure and safe electrical power transfer between elements and the control panel. A transformer is also present with a primary voltage rating of 120-600 volts. To protect the aluminum and copper wires, there is a
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Width / Diameter: 0.26 to 0.475 inch
- Width: 0.26 to 0.475 inch
-
Supplier: Peerless Boilers
Description: Canada. A unique condensate system with built-in neutralizer component and float switch protection is a top feature of this boiler series. Other great features include a high grade stainless steel burner and heat exchanger, 120 volt convenience outlet (PF-399 only), cascade and common
- Heat Output (Capacity): 373,000 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: ValueTronics International, Inc.
Description: Volts - Max Amps - Bandwidth - Thermal Offset - Comments 34901A 20 ch Multiplexer 2-wire armature (4-wire selectable) 60 300 V 1A 10 MHz < 3 µV Built-in cold junction reference 2 additional current channels (22 total) 34902A 16 ch Multiplexer 2-wire reed (4-wire selectable) 250 300 V
- Data Acquisition: Datalogger / Recorder
-
Supplier: Larson Electronics LLC
Description: management and 9 to 48 volt compatibility provides operators with an extremely durable and powerful LED lighting solution. The LED10W-12EX LED light bar from Magnalight produces 10,800 lumens of bright light while drawing only 120 watts @10 amps from a 12 volt electrical system.
-
Supplier: DigiKey
Description: THERMOSTAT 70DEG C SPST-NO 8DIP
- High Temperature Set Point: 158 F
- Repeatability / Tolerance: 9 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 120 volts
-
Supplier: Portage Electric Products, Inc.
Description: A creep-action thermal protector with a shunted bimetal design which lowers current sensitivity and slows the cycle rate of the device. A good choice for motors and transformers when space is limited. Features Shunted bimetal construction; the bimetallic element does not carry the circuit
- High Temperature Set Point: 104 to 302 F
- Maximum Current: 2.4 amps
- Maximum AC Voltage: 120 volts
- Maximum Diameter or Width: 0.27 inch
-
Supplier: Portage Electric Products, Inc.
Description: A snap-action thermal control which is part of Portage Electric’s Valstat Series™ designed as a cost effective solution for protection in motor, transformer, and lighting applications. Available with various bimetallic elements to match the current sensitivity of the device to the
- High Temperature Set Point: 140 to 302 F
- Maximum Current: 8 to 22 amps
- Maximum AC Voltage: 115 to 250 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Portage Electric Products, Inc.
Description: A Low-cost creep-action thermostat with crimp connections for fast, easy termination. Available in same end (Model A) or opposite (Model AA) configurations. Designed for use on low-current, 120 VAC loads.
- High Temperature Set Point: 41 to 302 F
- Maximum Current: 3 amps
- Maximum AC Voltage: 120 volts
- Life Cycles: 100,000 Number of Cycles
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
). Holdup Time: 33 mS minimum (At nominal input voltage, with full load). Transient Response: 300 uS to return to ±1% of output setting. Maximum of ±3% output excursion following a load step change from 50% to 100%. Remote Sensing: Compensates up to 0.5 volt drop per output line (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Altech’s rope pull switches ensure emergency shutdown and line monitoring with IP67 protection, 10 A thermal current, and a wide -30 °C to +80 °C temperature range (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
Circuit reliability concerns escalate as loads elevate because the consequences of failure are more catastrophic. For this reason, PEPI® Thermal Controls are designed to improve circuit safety when loads are as high as 50 amps on 120 VAC inductive loads and 20 amps on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI J Series line of snap action thermal controls are excellent selections for use in motor, transformer and lighting applications with ratings for 120, 240 and 277 VAC loads. Various bimetallic elements can be used to match the current sensitivity of the device to the application. The (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
6 A conventional enclosed thermal current These ratings relate to industrial control loads and should not be interpreted as permission to switch motors or other high-power equipment directly. In most systems, the XCSE7312 (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
to 0.5-volt drop per output), and overload, over-voltage, short-circuit, and thermal protection. All models come with a full 5-year warranty. (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
, 230 VAC, and 480 VAC. Manual Motor Starters: Class 10 thermal overload protection, phase failure protection, and adjustable thermal release. Accessories: Auxiliary contacts, alarm switches (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Shopping In Heaters - Big Bruin
… ft. 1,000, Remote Included Yes, Product Style Portable, BTU Output 5,200, Blower Included Yes, Plug Type Standard, Watts 1,500, Thermal Cutoff Safety Device Yes, Volts 120 , Amps 12.5, Dimensions … … 6, Tip-Over Safety Switch Yes, Thermostat Included Yes …
-
Shopping In Heaters - Big Bruin
Varies, Tip-Over Safety Switch Yes, BTU Output 3,412, Volts 120 , Plug Type Hardwired, Product Style Permanent mount, Programmable Yes, Amps 8.3, UL ETL, Product Type Radiant heater, Thermostat Included Yes, Watts 1,000, Thermal Cutoff Safety Device Yes, Blower …
-
Shopping In Heaters - Big Bruin
Blower Included Yes, Tip-Over Safety Switch Yes, Heat Settings 2, Product Style Portable/oscillating, Dimensions W x D x H in … … 13/32 x 22 5/8, Remote Included Yes, Thermostat Included Yes, Product Type Forced air, Volts 120 , Thermal Cutoff Safety Device Yes …
-
Shopping In Heaters - Big Bruin
Blower Included Yes, Tip-Over Safety Switch Yes, Heat Settings 2, Product Style Portable/oscillating, Dimensions W x D x H in … … 13/32 x 22 5/8, Remote Included Yes, Thermostat Included Yes, Product Type Forced air, Volts 120 , Thermal Cutoff Safety Device Yes …
-
Shopping In Heaters - Big Bruin
… Capability sq. ft. 161, Power Cord ft. 5 9/10, Thermostat Included Yes, Watts 1,500, Tip-Over Safety Switch Yes, Plug Type 3 … … 1/2 x 15 1/4, Volts 120 , Amps 12.5, Product … … BTU Output 5,200, Thermal Cutoff Safety Device No.
-
Shopping In Heaters - Big Bruin
… Capability sq. ft. 161, Power Cord ft. 5 9/10, Blower Included No, Thermostat Included Yes, Tip-Over Safety Switch Yes, Watts 1,500 … … prong, Product Style Portable, Volts 120 , Dimensions W x D … … BTU Output 5,200, Thermal Cutoff Safety Device No.
-
Grainger.com
… W 43-1/8 In, D 33-3/4 In, 208-230 Volt , Nominal Capacity 4 to … … EPAK-20E, AC-WPAK- 120 , EDH-3642, EDH-4860 … … Coil, Sweat-Type Connections, Thermal Expansion Valve, Anti-frost … … Relay, Insulated Cabinet, Float Switch , Condensate Trap, Anti-Vibration …
Indicates content that may require registration and/or purchase.