-
Supplier: bulbs.com
Description: Eikobrand double-ended linear halogen capsule. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 100 watts
- Rated Average Life: 2,900 hours
- Color Temperature: 2,000 K
- Mean Lumens: 1,300 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 100 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 100 watts
- Rated Average Life: 2,900 hours
- Color Temperature: 2,000 K
- Mean Lumens: 1,450 lm
-
Supplier: bulbs.com
Description: Bulbrite brand single-ended halogen tube with medium base. 100 Watts and 120 volts for bright, high intensity. Frosted glass for less glare Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Warm white color
- Lamp Power: 100 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 1,300 lm
- Features: Halogen Lamps
-
-
Supplier: bulbs.com
Description: Bulbrite brand single-ended halogen tube with medium base. 100 Watts and 120 volts for more power and light. clear glass for more light and brighter appearance Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
- Lamp Power: 100 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 1,400 lm
- Features: Halogen Lamps
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 100 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 750 LIFE IN HOUR T4 SHAPE DESIGNATION 1800 LUMEN INTENSITY CC2V FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2950 K LIGHT CENTER
- Lamp Power: 100 watts
- Rated Average Life: 750 hours
- Filament Type: CC-2V
- Base Type: Double Contact Bayonet
-
Supplier: Litetronics International, Inc.
Description: Litepar halogen light bulbs are fitted with specially molded lenses that provide optimum focus and consistent performance. They offer increased lumen maintenance and energy savings compared to incandescent light bulbs. This 100-watt PAR38 Litepar light bulb has a flood
- Lamp Power: 100 watts
- Rated Average Life: 3,000 hours
- Maximum Overall Length: 5.19 inch
- Features: Halogen Lamps
-
Supplier: ECO Light LED
Description: This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED
- Lamp Power: 11 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 98.04394705626859 mm
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 125.98393196867674 mm
-
Supplier: Radwell International
Description: HALOGEN BULB 100W 120V DOUBLE END. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 3,500 K
- Diameter: 125.98393196867674 mm
-
Supplier: Larson Electronics LLC
Description: X150-120X12I-100 Explosion Proof Metal Halide Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and halogen lamp used with this unit provides operators with excellent power and economy
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Larson Electronics LLC
Description: produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: Larson Electronics LLC
Description: 1997 Honda CR-V Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements
-
Supplier: Larson Electronics LLC
Description: 2003 Ford MUSTANG Post mount spotlight - 6 inch - 100W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Miniature Sylvania Light Bulb, 12oltage Rating 100.53 lumens output light 200 hours average lifetime.
-
Supplier: Radwell International
Description: BULB HALOGEN DOUBLE ENDED 400W 120V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ECO Light LED
Description: This PAR20 LED Bulb has a projected life span of over 20,000 hours and is designed to plug directly into 110-220VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. At 15¢ per kWh the cost to power this 5W LED bulb would
- Lamp Power: 5 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Diameter: 59.94396763025748 mm
-
Supplier: Ecopower Inc.
Description: Times, the price is the same. Also available with a GU10 Base, please contact us for more information and pricing. Features Benefits Long Life Last up to 15 times longer than Halogen Extremely high Lumen output Replaces up to a 50W Halogen bulb Up to 7 times the Cooling area of
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: RAWELT S.A. de C.V.
Description: = blue, AM = amber. Shipped without light bulb. Supply conductor rated 125 °C minimum in ceiling and pendant mount and 60 °C in wall mount. Accepts up to 100 watt size A-21 incandescent lamp with glass globe, compact fluorescent lamp (CFL), and led lamp selfballasted or halogen.
- Features: Bulb Included
- Application: Industrial
-
Supplier: RAWELT S.A. de C.V.
Description: kv/mm (1 mm wall thickness). Accepts 75 watts maximum incandescent lamp size A-21 or equivalent in fluorescent lamp (CFL), led lamp Selfballasted or halogen. Keeps its physical and chemical properties in a range of -40 °C up to 120 °C. Not for use in dwellings, when supply wire exceed 90 °C.
- Features: Bulb Included
- Application: Industrial
-
Supplier: RAB Lighting
Description: 16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: TapeOnline.com
Description: Philips CYV Bulb- 1000 Watts 100 watts 120 volts Halogen bulb
-
Supplier: Juno Lighting Group
Description: TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4-1/4 INCH 14-3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE LAMP VOLTAGE 120 V VOLTAGE RATING 120 V MOUNTING ADAPTER TYPE MONOLINE ADAPTER P95
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 19.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Satin Nickel Product Name: One Light Table Lamp Category: Table Lamp
- Light Fixture Wattage: 100 watts
- Lamp Type: Halogen
- Fixture Type: Piano Lamps
- Application: Residential
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Height: 5.00 Extension: 16 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
- Light Fixture Wattage: 100 watts
- Lamp Type: Halogen
- Application: Residential
- Fixture Type: Wall Fixtures
-
Supplier: Generation Brands
Description: GLASS MATERIAL WHITE, SATIN NICKEL FINISH 7.5 INCH 3.5 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE SYDNEY VOLTAGE RATING 12 V APPLICATION MONORAIL LOW VOLTAGE LIGHTING SYSTEM
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: RS Components, Ltd.
Description: 24V 70W halogen bulb
-
Supplier: TapeOnline.com
Description: General Electric FFS Wide Flood 1000W - FFSThe GE FFS Wide Flood lamp is a halogen based bulb that runs at 1000 watts on 120 volts. The GE FFS PAR64 bulb features a GX16d base and 800 hours of life.
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 Ω at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50 V additional breakdown voltage, it addresses 200-277 VAC inputs and complies with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
harsh industrial operating environments Electrical Performance Interrupting Ratings 62mA–15A: 100A at 125VAC (read more)
Browse Fuses Datasheets for VICFUSE
More Information Top
-
ELECTRIX Task Lights - Lighting - Grainger Industrial Supply
Replacement Bulb , Wire, Application Office Light, Description/Special Features Tungsten Halogen Lamp, For Use... • Task Light, Incandescent, Black, 100W, 120VTask Light,Incandescent,Black, 100W , 120V .
-
Miniature Lamps and Bulbs - Lamps - Grainger Industrial Supply
• Miniature Halogen Bulb, T3,100W, 24VMiniature Halogen Bulb ,T3, 100W ,24V Bulb,25T7DC,25W,T7, 120V .
-
GE LIGHTING Miniature Lamps and Bulbs - Lamps - Grainger Industrial Supply
• Miniature Halogen Bulb, T3,100W, 24VMiniature Halogen Bulb ,T3, 100W ,24V Bulb,25T7DC,25W,T7, 120V .
-
LED Lamp Retail Price Tracker - February 2015 D2
http://www.homedepot.com/p/Philips- 100W -Equivalent-Daylight-5000K-PAR38-Wet-Rated-Outdoor-and-Security-LED-Flood-Light- Bulb -4-Pack-435016/205362379 … Neutral-White-4000K-MR16-GU10-Dimmable-Narrow-Flood-LED-Light-Bulb-DFN-16-NW-NFL- 120V -GU10/205418216 Philips 50-Watt Halogen MR16 GU10 TwistLine Dimmable Flood Light Bulb (3-Pack .
-
Metal Halide Lamps - China Metal Halide Lamps Manufacturers, Suppliers, Buyers, Sellers, Products Directory
Related Products:4.8KW 500mm Metal Halogen Lamps,High Quality metal halide lamp,metal halide lamp Related Products:High Quality LED industrial light,LED industrial light HB-001- 100W PAR30 Ceramic metal halide bulb for commercial lighting ceramic metal halide lamp: 1.power:35W,70W 2.voltage:110- 120V ,220-240V 3.life span …
-
Photometry maps to characterize incandescent and halogen lamps
Blackening of the bulb wall In this case the flux will decrease without change in the power. Linear halogen lamps with axial coil, 120V - 100W , without base, were measured first in horizontal position at 120V and then in vertical position.
-
Sell Crystal Vision H1 55W 4300K Car Vehicle Bright White Headlamp
12V / 25w~ 100w Nearly 10 times than halogen lamps • Related Keywords :xenon bulb , hid lights, auto lighting, car lights … free steam cleaning of the chemical agents power 1600w voltage AC220-240V/50HZ AC110- 120V /60HZ Water ca...
-
LED Lamp Retail Price Tracker - April 2015 D2
* 17 watt::* LED A21 lamp::* Replaces a 100 watt traditional bulb ::* 2700K colour soft white::* Frosted, dimmable::* Medium base::* 1600 lumens::* 120V ::* 25,000 hour life::* 80 CRI * Replaces: 100W ::* Uses only: 16W::* Lumens: 1600::* Rated Life: 25,000 hours::* Color temperature: 3000K::* CRI (color … * Designed for dimmable CFL and LED bulbs::* Also dims incandescent and halogen bulbs::* Use paddle to turn …
-
LED Lamp Retail Price Tracker - March 2015 D2
http://www.yodobashi.com/%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96-Magic- Bulb -MB4W-A-%E3%83%90%E3%83%83%E3%83%86%E3%83%AA%E3%83%BC%E5%86%85%E8%94%B5%EF%BC%88%E5%A4%96%E3%81%9B%E3%81%B0%E6%87%90%E4%B8%AD%E9%9B%BB%E7%81%AF%EF%BC%89-LED%E9%9B%BB%E7%90%83-%E9%9B%BB%E7%90%83%E8%89%B2-E26%E5%8F%A3%E9%87%91-%E5%85%A8%E5%85%89%E6%9D%9F240lm-%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96/pd/100000001001361350/ 一點å³äº®::這款ã€å…‰æž—LED廣角型燈泡10W白光 4入】çƒåž‹çŽ»ç’ƒç‡ˆç½©ï¼Œå‡ºå…‰è§’åº¦å¤§ï¼Œå…‰ç…§åˆ†ä½ˆå‡å‹»ï¼Œä¸€é»žå³äº®ï¼Œå…‰æºä¸é–ƒçˆï¼Œè·çœ¼èˆ’é©ç„¡çœ©å…‰ï¼Œå¢žåŠ ç”Ÿæ´»ä¾¿åˆ©æ€§ã€‚::商å“è¦æ ¼/æè³ª::數é‡ï¼š4å…¥/組::功率:10W::亮度:800æµæ˜Ž::色溫:5000K::電壓:100V~ 120V ::演色性:CRI80::產地:ä¸åœ‹ http://www.castorama.fr/store/Ampoule-LED-E27- 100W -prod16070002.html?navAction=jump&isSearchResult=true Voltomat Hochvolt- Halogen -Fassung .
Indicates content that may require registration and/or purchase.