-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 150 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 150 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 2,350 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 250 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 5,000 lm
-
Supplier: bulbs.com
Description: Eikobrand double-ended linear halogen capsule. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 100 watts
- Rated Average Life: 2,900 hours
- Color Temperature: 2,000 K
- Mean Lumens: 1,300 lm
-
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 1500 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. Higher wattage linear
- Lamp Power: 1,500 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 31,500 lm
-
Supplier: GE Lighting
Description: 5.31 INCH OVERALL LENGTH FLOODLIGHT APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 53 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 8400 LIFE IN HOUR PAR38 SHAPE DESIGNATION 940 LUMEN INTENSITY 2700 CC8 FILAMENT TYPE 25 DEG DISTRIBUTION/BEAM SPREAD HIR[TM] BRAND BULB DIAMETER 4.75 INCH
- Lamp Power: 53 watts
- Rated Average Life: 8,400 hours
- Color Temperature: 2,700 K
- Filament Type: CC-8
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 125.98393196867674 mm
-
Supplier: ECO Light LED
Description: This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED
- Lamp Power: 11 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 98.04394705626859 mm
-
Supplier: Radwell International
Description: HALOGEN BULB, 120V, 45W. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 3,500 K
- Diameter: 125.98393196867674 mm
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BULB HALOGEN DOUBLE ENDED 400W 120V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded
-
Supplier: Larson Electronics LLC
Description: feet projection Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: ECO Light LED
Description: This PAR20 LED Bulb has a projected life span of over 20,000 hours and is designed to plug directly into 110-220VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. At 15¢ per kWh the cost to power this 5W LED bulb would
- Lamp Power: 5 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Diameter: 59.94396763025748 mm
-
Supplier: Ecopower Inc.
Description: Times, the price is the same. Also available with a GU10 Base, please contact us for more information and pricing. Features Benefits Long Life Last up to 15 times longer than Halogen Extremely high Lumen output Replaces up to a 50W Halogen bulb Up to 7 times the Cooling area of
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: RAB Lighting
Description: 16 INCH W SIZE WHITE POWDER COATED FINISH UL APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED GY8 BI-PIN BASE T4 QUARTZ HALOGEN LAMP TYPE (2) 75 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE APPLICATION WET LOCATION INITIAL
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 150 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: Juno Lighting Group
Description: TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4-1/4 INCH 14-3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE LAMP VOLTAGE 120 V VOLTAGE RATING 120 V MOUNTING ADAPTER TYPE MONOLINE ADAPTER P95
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Length 13.25 Extension: 5.88 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mini Pendant W/Bulb UPC: 785247167548 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``
- Light Fixture Wattage: 60.00000000000001 watts
- Lamp Type: Halogen
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Generation Brands
Description: BOROSILICATE GLASS MATERIAL CLEAR, SATIN NICKEL FINISH 2.5 INCH 9 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE BI-PIN LAMP BASE TYPE STYLE LIZA VOLTAGE RATING 12 V INCLUDES ELECTRONIC/MAGNETIC DIMMER APPLICATION FREEJACK LOW VOLTAGE
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: RS Components, Ltd.
Description: 24V 70W halogen bulb
-
Supplier: TapeOnline.com
Description: Sylvania/Osram FFP Narrow Flood 1000W - FFPThe Sylvania/Osram FFP lamp is a narrow flood style PAR64 bulb that runs 1000 watts of electricity at 120 volts. The Osram FFP halogen bulb has a GX16d base.
-
Supplier: Edmund Optics Inc.
Description: On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200
- Lifetime: 200 to 10,000 hours
- Color Temperature: 3,200 K
-
Supplier: TapeOnline.com
Description: General Electric FFS Wide Flood 1000W - FFSThe GE FFS Wide Flood lamp is a halogen based bulb that runs at 1000 watts on 120 volts. The GE FFS PAR64 bulb features a GX16d base and 800 hours of life.
-
Supplier: CSA Group
Description: halogen lamps that are used as direct replacements for conventional tungsten filament lamps as well as new tungsten halogen lamps which have no correspondence in IEC 432-1, but for which the safety and interchangeability requirements are treated by this standard in conjuction with IEC
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169399 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ccsaus
- Light Fixture Wattage: 60.00000000000001 watts
- Lamp Type: Halogen
- Fixture Type: Pendants
- Application: Residential
-
Supplier: TPI Corporation
Description: 15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 15 ft
- Lamp Type: Halogen
-
Supplier: TPI Corporation
Description: DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 3.3333333333333335 ft
- Lamp Type: Halogen
Find Suppliers by Category Top
Featured Products Top
-
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
7239 Halogen Free IEC 61249-2-21 REACH and RoHS compliant UL969 (file MH 19503 PGJI2) and UL94 V-O rated (read more)
Browse Label Materials Datasheets for Polyonics -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
generations. Built on E Series superjunction technology, the SiHK050N65E features a typical on-resistance of just 0.048 Ω at 10 V, enabling higher power ratings for applications exceeding 6 kW. With 50 V additional breakdown voltage, it addresses 200-277 VAC inputs and complies with (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Lighting - Grainger Industrial Supply
• Halogen Lamp, PAR38Halogen Lamp, PAR38 • Miniature Incandescent Bulb , 25W, 120VMiniature Incandescent Bulb, 25W , 120V .
-
Miniature Lamps and Bulbs - Lamps - Grainger Industrial Supply
Miniature Halogen Bulb , Trade Number Q100T3/24V/CL, Lamp Shape T3, Base Type 2-Pin (GY6.35), 100 Watts, 24... Bulb,25T7DC, 25W ,T7, 120V .
-
GE LIGHTING Miniature Lamps and Bulbs - Lamps - Grainger Industrial Supply
Miniature Halogen Bulb , Trade Number Q100T3/24V/CL, Lamp Shape T3, Base Type 2-Pin (GY6.35), 100 Watts, 24... Bulb,25T7DC, 25W ,T7, 120V .
-
LED Lamp Retail Price Tracker - February 2015 D2
http://www.homedepot.com/p/Definity-35W-Equivalent-Neutral-White-4000K-MR16-GU10-Dimmable-Narrow-Flood-LED-Light- Bulb -DFN-16-NW-NFL- 120V -GU10/205418216 Philips 50-Watt Halogen MR16 GU10 TwistLine Dimmable Flood Light Bulb (3-Pack http://www.homedepot.com/p/EcoSmart- 25W -Equivalent-GP19-LED-Light-Bulb-Blue-ECS-GP19-BLUE-NDM-120-BL/205523878 .
-
5mm Led Cool White Manufacturers in LED Bulbs & Tubes, 5mm Led Cool White Suppliers & Exporters in LED Bulbs & Tubes Directory
120v (1 Ask about LED Bulbs & Tubes 5mm Replace halogen lamp 25w Features: Environment friendly, bright white LED G4 light running at AC/DC12V, for replacing 25W halogen G4 lights. they offer excellent levels of brightness, The featured 15 individual...
-
Sell Crystal Vision H1 55W 4300K Car Vehicle Bright White Headlamp
12V / 25w ~100w Nearly 10 times than halogen lamps • Related Keywords :xenon bulb , hid lights, auto lighting, car lights … free steam cleaning of the chemical agents power 1600w voltage AC220-240V/50HZ AC110- 120V /60HZ Water ca...
-
LED Lamp Retail Price Tracker - April 2015 D2
… compact in size and are an ideal energy saving alternative for both Fixed and Gimbal Halogen Downlights. 3 x 1W LED MR16 Bulb with GU5.3 Base http://www.homedepot.com.mx/comprar/es/torres/foco-led-mr16- 120v -4w-base-gu53-3-pieza http://www.homedepot.com.mx/comprar/es/torres/168468-globo-e-12-blist-2pz- 25w -bc-722861p--5 .
-
LED Lamp Retail Price Tracker - March 2015 D2
http://www.yodobashi.com/%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96-Magic- Bulb -MB4W-A-%E3%83%90%E3%83%83%E3%83%86%E3%83%AA%E3%83%BC%E5%86%85%E8%94%B5%EF%BC%88%E5%A4%96%E3%81%9B%E3%81%B0%E6%87%90%E4%B8%AD%E9%9B%BB%E7%81%AF%EF%BC%89-LED%E9%9B%BB%E7%90%83-%E9%9B%BB%E7%90%83%E8%89%B2-E26%E5%8F%A3%E9%87%91-%E5%85%A8%E5%85%89%E6%9D%9F240lm-%E3%83%9E%E3%82%B8%E3%83%83%E3%82%AF%E3%83%90%E3%83%AB%E3%83%96/pd/100000001001361350/ 一點å³äº®::這款ã€å…‰æž—LED廣角型燈泡10W白光 4入】çƒåž‹çŽ»ç’ƒç‡ˆç½©ï¼Œå‡ºå…‰è§’åº¦å¤§ï¼Œå…‰ç…§åˆ†ä½ˆå‡å‹»ï¼Œä¸€é»žå³äº®ï¼Œå…‰æºä¸é–ƒçˆï¼Œè·çœ¼èˆ’é©ç„¡çœ©å…‰ï¼Œå¢žåŠ ç”Ÿæ´»ä¾¿åˆ©æ€§ã€‚::商å“è¦æ ¼/æè³ª::數é‡ï¼š4å…¥/組::功率:10W::亮度:800æµæ˜Ž::色溫:5000K::電壓:100V~ 120V ::演色性:CRI80::產地:ä¸åœ‹ 兩種亮燈模å¼::æ“ä½œç°¡å–®çš„æ„Ÿæ‡‰ç…§æ˜Žç‡ˆã€æ—¥æœ¬æœæ—¥é›»å™¨äººé«”明暗感應LED掛燈】採用3顆3號AAä¹¾é›»æ± æ–¹å¼æ„Ÿæ‡‰å…¼ç…§æ˜Žï¼Œå¯æ‡¸æŽ›ç•¶æŽ›ç‡ˆä¹Ÿå¯åº§ç«‹æ“ºæ”¾ï¼Œå¯ä»»æ„擺放於任何您想è¦ç…§æ˜Žçš„地方,有兩種亮燈模å¼ï¼Œå¸¸äº®/人體感應,å¯é€£çºŒç…§æ˜Žç´„250Hr( 1LED)/500Hr(2LED)ï¼Œå¯æ–¼è¡£æž¶æˆ–鞋櫃內擺放,方便拿å–è¡£æœã€éž‹åï¼Œæœ‰äº†å®ƒåœ¨æˆ¶å¤–çŸæ™‚間照明也更方便了ï¼::商å“è¦æ ¼/æè³ª::產地:ä¸åœ‹::è¦æ ¼ï¼šéœ€å¦è³¼3顆3號AAä¹¾é›»æ± ::消耗功率:0. 25W ::å…‰æºï¼šç™½è‰² LED × 2 燈::é›»æ± å£½å‘½ï¼š … Voltomat Hochvolt- Halogen -Fassung .
-
LUMAPRO Lamps - Lighting - Grainger Industrial Supply
• Halogen Lamp, T3Halogen Lamp, T3 • Miniature Incandescent Bulb , T3 1/4, 6.3VMiniature Incandescent Bulb, T3 1/4, 6.3V • Incandescent Light Bulb, T8,25WIncandescent Light Bulb,T8, 25W Overall Length 5.3 In., Beam Angle 300 Degrees , Lamp Designation LED/A21/Omni/ 120V /23W/2700K, Energy Star Compliant …
-
Energy Saving Lamps - Energy Saving Lamps Manufacturers, Suppliers
B35 ECO HALOGEN BULBS : Energy saving up to 30% 18W= 25W incandescent bulb Average life of 2,000 hours 28w=40W incandescent bulb Energy efficiency grade: C-class 42w=60w incandescent bulb ERP/CE/ROHS certified... Specification Model: SLD045DA Power: 45W Input Voltage: AC 180-265V Input Current: 120V /0.4A Frequency: 50/60Hz …
Indicates content that may require registration and/or purchase.