-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 300 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 300 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,850 K
- Mean Lumens: 6,000 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 300 Watts and 120 volts for more power and light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two lengths.
- Lamp Power: 300 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 5,000 lm
-
Supplier: bulbs.com
Description: Eiko brand double-ended linear halogen capsule. 250 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 250 watts
- Rated Average Life: 2,000 hours
- Color Temperature: 2,900 K
- Mean Lumens: 5,000 lm
-
-
Supplier: bulbs.com
Description: Eikobrand double-ended linear halogen capsule. 100 Watts and 120 volts for bright, high intensity light. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering DOUBLE CHECK your lamp length. This lamp comes in two
- Lamp Power: 100 watts
- Rated Average Life: 2,900 hours
- Color Temperature: 2,000 K
- Mean Lumens: 1,300 lm
-
Supplier: TapeOnline.com
Description: Ushio JCD Bulb- 300 Watts Ushio Type G7 Light Bulb GY9.5 base 300 watt 120 volt Halogen Lamp
-
Supplier: GE Lighting
Description: CLEAR COLOR 2.44 INCH OVERALL LENGTH 120 V VOLTAGE RATING 6 STANDARD PACKAGE 150 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 1000 LIFE IN HOUR T4 SHAPE DESIGNATION 2800 LUMEN INTENSITY CC2V FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.5 INCH COLOR TEMPERATURE 2950 K LIGHT CENTER
- Lamp Power: 150 watts
- Rated Average Life: 1,000 hours
- Filament Type: CC-2V
- Base Type: Double Contact Bayonet
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, HALOGEN BULB, 120 V, 300 W, BASE DOUBLE ENDED. FREE 2 YEAR RADWELL WARRANTY
- Features: Halogen Lamps
-
Supplier: ECO Light LED
Description: This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 11W LED
- Lamp Power: 11 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 98.04394705626859 mm
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 125.98393196867674 mm
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 3,500 K
- Diameter: 125.98393196867674 mm
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Newark, An Avnet Company
Description: HALOGEN LAMP, G4, 20W, 24V; Supply Voltage:24V; Lamp Base Type:G4; Bulb Size:30mm; MSCP:-; Average Bulb Life:1000h; Product Range:BI-PIN; Length:31mm; Power Rating:20W RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 6" Halogen Post-Mount Chrome Spotlight 330VDC Category: Post-Mount Spotlights Manufacturer: Unity Manufacturing 6" round high-impact ABS plastic Head: 6.25" W x 6.1" H x 4.25" D Replaceable 100W H3 bulb Stock No. 47858 with 100 hours lamp life, with a polycarbonate
- Work Light Voltage: 12 volts
- Lamp Type: Halogen
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MIDGET FLANGE, 28V, 1.12W; Supply Voltage:28VDC; Lamp Base Type:Midget Flange; Bulb Size:T-1 3/4 (5mm); MSCP:0.15; Average Bulb Life:10000h; Product Range:-; Forward Current If:0.04A; Forward Voltage:28V; Length:16mm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: BULB HALOGEN DOUBLE ENDED 400W 120V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: 130V 25W T6-1/2 DC BAYONET BASE HALOGEN BULBS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Larson Electronics LLC
Description: produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: Larson Electronics LLC
Description: Bulb Type: 100 Watt halogen Candlepower: Industrial candlepower: 245,000 Retail Candlepower: 3 million Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Spotlight grounded via mounting
-
Supplier: ECO Light LED
Description: This PAR20 LED Bulb has a projected life span of over 20,000 hours and is designed to plug directly into 110-220VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen and neon bulbs. At 15¢ per kWh the cost to power this 5W LED bulb would
- Lamp Power: 5 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 3,000 K
- Diameter: 59.94396763025748 mm
-
Supplier: RAB Lighting
Description: 8-3/8 INCH W X 5-1/8 INCH D X 6-1/2 INCH H SIZE CHIP AND FADE RESISTANT WHITE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL 1/2 INCH NPS THREADED LOCKING SWIVEL ARM MOUNTING YES LAMP INCLUDED T3 DOUBLE ENDED BASE QUARTZ HALOGEN LAMP TYPE 300 W LAMP WATTAGE PRECISION DIE-CAST
- Light Fixture Voltage: 130 volts
- Light Fixture Wattage: 300 watts
- Features: Bulb Included
- Fixture Type: Flood Lights
-
Supplier: Ecopower Inc.
Description: Times, the price is the same. Also available with a GU10 Base, please contact us for more information and pricing. Features Benefits Long Life Last up to 15 times longer than Halogen Extremely high Lumen output Replaces up to a 50W Halogen bulb Up to 7 times the Cooling area of
- Lamp Power: 5.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 2,700 to 5,000 K
- Mean Lumens: 484 to 616 lm
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x 72 in. (1829mm) long
-
Supplier: Newark, An Avnet Company
Description: LAMP, HALOGEN, MBC, 3.2VDC, 512mW; Supply Voltage:3.2VDC; Lamp Base Type:Miniature Bayonet; Bulb Size:T-3 1/4; MSCP:0.2; Average Bulb Life:3000h; Product Range:-; Forward Current If:0.16A; Forward Voltage:3.2V; Lead Style:Bayonet RoHS Compliant: Yes
-
Supplier: Juno Lighting Group
Description: TORTOISE GLASS SHADE MATERIAL SATIN NICKEL FINISH 4-1/4 INCH 14-3/4 INCH 72 INCH WIRE LENGTH UL 1598, CSA C22.2, ETL APPROVAL 1 LAMP(S) 40 W WATTAGE YES LAMP INCLUDED FROSTED HALOGEN LAMP TYPE G9 LAMP BASE TYPE LAMP VOLTAGE 120 V VOLTAGE RATING 120 V MOUNTING ADAPTER TYPE MONOLINE ADAPTER P95
- Light Fixture Wattage: 40 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: TapeOnline.com
Description: Ushio EHZ Bulb- 300 Watts Ushio Type T3 Light Bulb R7s 300watt/120 volt Tungsten Halogen"Frosted" Stage/Studio Lamp
-
Supplier: Generation Brands
Description: ANODIZED METAL MATERIAL COPPER, SATIN NICKEL FINISH 8 INCH 4 INCH 6 FT WIRE LENGTH ETL (CANADA AND US) APPROVAL 50 W WATTAGE YES LAMP INCLUDED HALOGEN LAMP TYPE MR16 LAMP BASE TYPE STYLE SKY VOLTAGE RATING 12 V APPLICATION FREEJACK LOW VOLTAGE LIGHTING SYSTEM
- Light Fixture Wattage: 50 watts
- Features: Bulb Included
- Lamp Type: Halogen
- Fixture Type: Pendants
-
Supplier: RS Components, Ltd.
Description: 24V 70W halogen bulb
-
Supplier: TapeOnline.com
Description: Sylvania/Osram FFP Narrow Flood 1000W - FFPThe Sylvania/Osram FFP lamp is a narrow flood style PAR64 bulb that runs 1000 watts of electricity at 120 volts. The Osram FFP halogen bulb has a GX16d base.
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.25 Length 13.25 Extension: 5.88 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 9 Product Name: One Light Mini Pendant W/Bulb UPC: 785247167548 Category: Pendants Mini Pendants Glass: Etched Opal Wire: 120``
- Light Fixture Wattage: 60.00000000000001 watts
- Lamp Type: Halogen
- Fixture Type: Pendants
- Application: Residential
-
Supplier: Edmund Optics Inc.
Description: On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200
- Lifetime: 200 to 10,000 hours
- Color Temperature: 3,200 K
-
Supplier: CSA Group
Description: halogen lamps that are used as direct replacements for conventional tungsten filament lamps as well as new tungsten halogen lamps which have no correspondence in IEC 432-1, but for which the safety and interchangeability requirements are treated by this standard in conjuction with IEC
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 10.75 Length 10.75 Bulb Type: Halogen Qty: 1 Wattage: 60 Finish: Brushed Nickel Weight: 5 Product Name: One Light Mini Pendant W/Bulb UPC: 785247169399 Category: Pendants Mini Pendants Glass: Etched Opal Safety Rating: Ccsaus
- Light Fixture Wattage: 60.00000000000001 watts
- Lamp Type: Halogen
- Fixture Type: Pendants
- Application: Residential
-
Supplier: TPI Corporation
Description: 15 FT CORD LENGTH ETL (CANADA AND US) APPROVAL 120 V VOLTAGE RATING TRIPOD MOUNTING QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL WEATHERPROOF 18/3 SJTW CORD TYPE IMPACT RESISTANT LENS TYPE WIRE GUARD TYPE NEMA 15-5P PLUG/CONNECTOR TYPE LIGHT INTENSITY 22000
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 15 ft
- Lamp Type: Halogen
-
Supplier: TPI Corporation
Description: DOCK AND LOADING TYPE 11 GAUGE STEEL ARM MATERIAL YELLOW/BLACK POWDER COATED FINISH 40 INCH OVERALL REACH 5 FT 18/3 SJT CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED QUARTZ HALOGEN LAMP TYPE 500 W LAMP WATTAGE ON/OFF SWITCH TYPE NEMA 5-15 GROUNDED PLUG TERMINAL TYPE 120 V LAMP
- Work Light Power: 500 watts
- Work Light Voltage: 120 volts
- Cord Length: 3.3333333333333335 ft
- Lamp Type: Halogen
Find Suppliers by Category Top
Featured Products Top
-
Daitron offers a 300W version of Ultra Low Noise Power Supply model. You can choose 12V, 15V, 24V, 30V or 48Voutput voltage option. All these voltage output models have ultra low ripple noise < 10mVp-p >. This model is the ideal solution for engineers who need extremely low (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
The 4799 rewireable IEC connector is the first of its kind, combining rewireable C19 connector with V-Lock cord retention system. Unique Selling Proposition Prevents unintentional removal of Power Simple cable assembly Reusable Halogen free Learn more. (read more)
Browse Electrical Connectors Datasheets for SCHURTER Inc -
(th)) Max: 1.5V @ 1mA Gate Charge (Qg) @ Vgs: 2.4nC @ 10V Input Capacitance (Ciss) @ Vds: 27pF @ 25V Max Power: 360mW Operating Temperature Range: -55°C ~ 150°C (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
Fast Recovery Time: 200mA (Io) for high-speed applications Leakage Current: 300μA @ 40V reverse voltage (read more)
Browse Diodes Datasheets for Win Source Electronics -
to 133MHz under the applicable operating conditions, the W25Q128JVSIQ is suitable for firmware storage, code shadowing, execute-in-place applications, boot code, configuration data, fonts, graphics, voice data, and other embedded resources. The device operates from a single 2.7V to 3.6V supply and (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
optimize the dimming range for compatible lamps No neutral wire required for compatible new-construction and retrofit installations Compatible with up to 150W dimmable LED/CFL lighting Compatible with up to 450W incandescent or halogen lighting ETL-listed design (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
devices offer a 30V limiting voltage, 30mW power rating at +70°C, and TCR down to ±50ppm/°C. Vishay speeds up development with available S-parameters, 3D models, and scalable simulation kits. The series meets RoHS standards, is halogen-free, and qualifies as Vishay Green. FOR MORE INFORMATION: CALL: 1-800-536-1887 EMAIL: sales@newyorkerelectronics.com (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
railway installations The cable portfolio includes control cables rated 300/500 V, screened versions, paired data cables, and power cable variants rated 0 (read more)
Browse Multiconductor Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG
More Information Top
-
Scaling carbon dioxide and water vapour exchange from leaf to canopy in a deciduous forest. II. Model testing and application
Light was provided using a portable system, consisting of a quartz halogen bulb (ELH, 120v - 300W , General Electric, Cleveland, OH).
-
Research and improvement of maximum power point tracking for photovoltaic systems
242W/m2 , Halogen bulb ×4: 120V / 300W Solar panel Voc (Open circuit voltage):20.41V, Short-circuit current: 1.096A, Maximize output of power: 20W: Load: 10 .
-
Led Driver Manufacturers in LED Bulbs & Tubes, Led Driver Suppliers & Exporters in LED Bulbs & Tubes Directory
120v (19 Ask about LED Bulbs & Tubes … Key features: 1.Driverless,50000hrs life span 2.warranty:4 years 3.40w halogen replacement 4.scientific … … 40 deg or 90 deg beam angle Quick Detail: LED Flood Lights 300W 1,Power: 300W 2,Drive eff …
-
Electrical - Grainger Industrial Supply
• Line Interactive UPS, 600VA, 300W, 120VACLine Interactive UPS,600VA, 300W ,120VAC • Electronic Timer, Preset Timer, SPST, 120VElectronic Timer,Preset Timer,SPST, 120V … Sensor Type Passive Infrared, Coverage 900 sq. ft., Installation Type Wall Box, Viewing Angle 180 Degrees , Timer Range 1/5/15/30 min., Time Delay Adjustable, Voltage 120 to 277, For Use With Fluorescent, Incandescent, Halogen , CFL, LED Fixtures, All Bulb Types, Color Ivory, Standards …
Indicates content that may require registration and/or purchase.