Products/Services for 120V Capstan Winches
-
Industrial Winches - (386 companies)How to Select Industrial Winches Electric Winch. Image Credit: IR | Capstan Winch. Image Credit: David Round | Hand Winch. Image Credit: David Round Industrial winches are mechanical devices used to pull a heavy load, typically horizontally...Power SourceLine TypeHolding Brake -
Power Take-offs (PTO) - (58 companies)Power take-offs (PTOs) are extensions of a vehicle's drive train that can be engaged to power auxiliary equipment such as plows, augers, winches, and many other material handling, construction, and agricultural implements. Power take-offs (PTO... -
Cordage, Rope, and Webbing - (378 companies)Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length. -
Anchors - (503 companies)Anchors are mechanical fasteners that attach an object to a support structure. Product categories include concrete anchors, expansion anchors, lag screw anchors, machine anchors, screw anchors, spring anchors, wall anchors, and wedge anchors. Toggle bolts are also available. -
AC Motors - (1321 companies)AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. -
Stackers and Reclaimers - (67 companies)Typically, longitudinal stacking systems are fed by a belt conveyor from a tripper car. These stackers, like other types of stacking products, are equipped with various counterweight arrangements. Hydraulic drive units or winches are used to drive...
-
Rocker Switches - (404 companies)Rocker switches are actuated by a standard or dual rocker or paddle.
-
Tie Down Straps - (153 companies)...types of products. Examples include hold downs and ratcheted tie downs; winch, cargo, and axle straps; cam buckles and bungee cords. Tie down straps are also used with tie-down clamps, D-shaped rings or T-shaped cleats that are made from heat-treated...
-
Safety Relays - (221 companies)Safety relays and control modules differ from conventional relays in that they have force-guided or positive-driven contacts.
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications.
Product News
-
Columbus McKinnon Corporation
Stahl AS 7 Ex Wire Rope Hoist Explosion-proof Ex wire rope hoists and SHW 8 Ex winches rank among the safest technology available on the market for the chemical, petrochemical and pharmaceutical industries, the food processing industry as well as the power supply, shipbuilding, offshore and natural gas liquefaction (LNG) industries. The Ex wire rope hoist programs and SHW 8 Ex winch program are based on the corresponding wire rope hoist programs and SHW winch program respectively. All components are made by us and add... (read more)Browse Hoists Datasheets for Columbus McKinnon Corporation -
McElroy Manufacturing, Inc.
Simple, traceable fusion has never been so easy The Acrobat TM is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2" to 12" (63mm to 315mm) without compromising quality and is available in 120V and 240V packages to fit the jobsite requirements. Why Choose the new Acrobat TM iSeries?. McElroy pioneered the iSeries technology... (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Pelonis Technologies, Inc.
High Performance Centrifugal Fans by PTI Pelonis Technologies manufactures RoHS compliant forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") in 120V and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. Additional Information (read more)Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Majestic Transformer Co.
Auto Transformers for Use with American Equipment Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK standard cable & plug input, (other European plugs available to order). All units are fused on the input winding. All units have rubber feet and those rated 500VA and above have a carrying handle for convenience. The input... (read more)Browse Autotransformers Datasheets for Majestic Transformer Co. -
Portage Electric Products, Inc.
Small Thermal Control for Low Voltage Applications The PEPI Models N and NR creep-action thermal protectors are designed to fit in tight spaces. Their low internal resistance and gold diffused contacts make them suitable for use in low voltage / low current applications. Model N opens the circuit on temperature rise (normally closed). Model NR operates in an opposite manner (normally open). (read more)Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
Backer Hotwatt Inc.
Finned Tubular Heaters Features. Mechanically-bonded continuous fin assures excellent heat transfer and helps prevent fin vibration at high air velocities. Several standard formations and mounting bushings available. Standard fin is high temperature painted steel with steel sheath. Optional stainless steel fin with stainless steel or incoloy sheath for corrosion resistance. 120v, 208v, 240v, 480v available. Maximum Sheath Temperature. 750 F (400 C) - Steel. 900 F (480 C) - ST.ST./INCOLOY. Made in U.S.A. (read more)Browse Tubular Heaters Datasheets for Backer Hotwatt Inc. -
AMETEK Programmable Power
PLA and PLW Series: DC Electronic Loads The PLA and PLW Series from AMETEK Programmable Power are air-cooled and water-cooled programmable DC electronic loads. They offer operating-mode options which support testing of fuel-cells, batteries, photovoltaic systems, solar-cells and power supplies. Both models are capable of being customized to meet customer application requirements. Key Highlights of the Air-Cooled PLA Series: Models available from 800W to 7.5kW (higher power available up to 250kW by request). Standard 60V, 120V, 400V... (read more)Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
Suzhou Ele Mfg Co., Ltd.
ELEGRP Smart Rotary Dimmer Switch lighting routines or simulate occupancy while away. The result is a wall control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum incandescent load or a 150W maximum LED/CFL load. A neutral wire is required. Product specifications, installation requirements, and compatibility should be confirmed... (read more)Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses are... (read more)Browse Fuses Datasheets for Waytek, Inc. -
Triad Magnetics
F Series PC Mt Split Pack Bobbin Transformers PC Mount Split Pack TM Power Transformers. The Triad F Series PC Mount Split Pack Bobbin Transformer is an extremely versatile tool for PC board applications. Split Pack Transformers are non-concentrically wound-with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs for standard PC board transformers, the split bobbin winding and low capacitive coupling eliminates costly electrostatic shielding. These devices are offered in a dual secondary configuration with... (read more)Browse Power Transformers Datasheets for Triad Magnetics
-
Advances in Manufacturing Technology
…on the specimen; (5)Changing the input voltage of the piezoelectric vibrator(100V, 110V, 120V ……240V, 250V) and .... For example, please winch drivers make sure that: Is there pumice in locations and around the roadway? .... The mechanical structure of the manipulator’s arm driven by a differential drive capstan is designed.
-
NASA Aircraft Management Information System
…EA $112.00 09 BL N 000000000 0 0 L/P VALVE DUMP ASSY.. 120V 60HZ 165663A EA … 28008-8 EA $0.01 09 BH T 005050601 1 0 L/P DOOR WINCH 5288A2 EA $0 … L/P CONTROL ASSY 540C027-1 540C045-1 EA 09 AD T k5d1f2 1 CAPSTAN AUTOPILOT P 3394…
-
Advances in Manufacturing Science and Engineering
…parameters of the auxiliary motor are 110V/116A, and those of the super capacitor module are 120V /88F. .... crawler crane is 800~1800 r/min, full load lifting speed of the main hoisting winch mechanism is 34 … design problem of helical gear transmission is usually given the transmission name power, capstan ’s rotation speed…
Indicates content that may require registration and/or purchase.