-
Supplier: ODG (Origin Data Global)
Description: Cooling fan
-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56, 60x76, 80x15, 80x20,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Rego Electronics Inc.
Description: Sizes available as the following, 15x6, 20x6, 20x10, 25x6, 25x10, 25x15, 30x6, 30x10, 30x15, 35x6, 35x10, 38x28, 40x6, 40x10, 40x15, 4020, 40x28, 40x56, 45x10, 50x10, 50x20, 60x10, 60x15, 60x20, 60x25, 60x38, 60x76, 70x15, 70x20, 70x25, 70x38, 80x15, 80x20, 80x25, 80x32, 80x38, 80x76, 92x20, 92x25,
- Thickness: 0.2362206 to 2.9921276 inch
- Casing / Enclosure Dimension: 0.6299216 to 6.7716572 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
-
Supplier: Newark, An Avnet Company
Description: COOL FAN KIT, 120MM FAN, 120CFM; Kit Contents:120x32mm OD1232-SPOT Fan, 2x Fan Guards, DIN Rail, Mounting Bracket & Screws, Power Adaptor, Tape; Flow Rate - Imperial:120CFM; Flow Rate - Metric:3.4m³/min RoHS Compliant: Yes
-
Supplier: Sunon, Inc.
Description: SUNON has consistently concentrated on its core motor technology and provides 17mm~120mm DC Fan & Blower series and offer the most effective thermal solutions. In 1999, SUNON successfully released the MagLev Motor Fan, the first magnetic levitation motor in the world. Based on the
- Maximum Air Flow: 0.7 to 297.9 SCFM
- Blower/Fan Type: Axial Fan
- Motor Type: DC
- Application: Industrial/Commercial
-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric is the global leader in powertrain cooling and develops leading technology platforms to enhance fuel efficiency, drivability and safety. Johnson Electric offers a wide range of foundation product technologies including cooling fan modules (CFM), motors and
- Features: Brushless
- Motor Type: DC Motor
-
Supplier: Howden
Description: D-Series Cooling Fans. Key Benefits Delivers high efficiency – and reduces power consumption. Boosts cooling performance – designed to deliver the optimum aerodynamic performance. Damps down mechanical vibrations – the FRP blades offer superior damping of mechanical vibrations
- Media Temperature: -4 to 149 F
- Maximum Diameter (Fan or Blower Wheel): 312 to 432 inch
- Design: Axial
- Product Form: Bare (No Motor, Controls)
-
Supplier: Xoxide
Description: This fan is 120mm. It shows the temperature, fan speed, and the word of cool/warm/hot with some LEDs on the rotating fan assembly. It is made by bgears. Dimensions: 120 x 120 x 25mm Air Flow: 49+/-10% CFM Speed: 1700+/-10% RPM Noise: 29.5+/-10% dBA Power: 4.8W Current: 0.4A
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS COOLING FAN DC 12V
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 . 1.5 inches Features: exceptional airflow for 120mm AC fan, constant speed over wide input voltage Operating voltage (VAC): 85 ~ 264 VAC Construction: aluminum die cast frame with UL94V-0 plastic impeller Bearing option: motor quality ball bearings
- Maximum Air Flow: 180 SCFM
- Maximum Static Pressure: 0.59 in H2O
- Maximum Sound Level: 57 dbA
- Nominal Power: 15 watts
-
Supplier: Mechatronics Fan Group
Description: Size: (120 x 120 x 38 mm) 4.72 x 4.72 x 1.50 inches Features: High performance design Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 26, UL1007 lead wires Frame: reinforced flanged design Protection: thermal Options: tachometer output or locked rotor alarm
- Maximum Air Flow: 137 to 205 SCFM
- Maximum Static Pressure: 0.42000000000000004 to 0.94 in H2O
- Maximum Sound Level: 52 to 62 dbA
- Operating Current: 0.46 to 2.5 amps
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Cooling fan ROHS
- Application: Industrial/Commercial
-
Supplier: SFCable.com
Description: Ball bearing fan. Dimension: 120x120x25mm. 4 pin pass through connector. Wire length : 16 inch
- Diameter: 4.724412 inch
- Blower/Fan Type: Axial Fan
- Application: Industrial/Commercial
-
Supplier: Xoxide
Description: Each Aerocool product must meet the industry’s toughest standards while undergoing extensive airflow and heat transfer analysis, material conductivity testing and rigorous quality control examinations. When it comes to creating cooling products that are sophisticated enough to meet the
-
Supplier: Allied Electronics, Inc.
Description: Features: Frequency: 50/60 Hz Frame: Aluminum Alloy Low Power Consumption High-Temperature Endurance Longer Life Span RoHS Compliant Applications: Tooling Machine Console, Industry Equipment, Refrigerator, Vending Machine, Coffee Machine, Air Purifier Machine, Telecom Equipment, Medical Equipment
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 3 Noise (dBA): Acoustic pressure input: NA Acoustic pressure output: 97 Radiated acoustic pressure: NA Current (A): 1.8 Flow rate (l/s): 250 Pressure (hPa): 3 Max. operating temperature (°C): -55/+70 Electrical power (W): 420 Speed regulation: Single speed Voltage (V): 115/200
- Air Flow Rate: 529.72000082233 SCFM
- Static Pressure: 1.204391502398735 in H2O
- Media Temperature: -67 to 158 F
- Design: Axial
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Red Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables
-
Supplier: Newark, An Avnet Company
Description: Miniature 5V Cooling Fan for Raspberry Pi (and Other Computers)
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers energy-savings, high
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: Win Source Electronics
Description: Category: Fan Win Source Part Number: 1402144-FUJITSU V26898-B1020-V1 - Liquid Cooling Kit Manufacturer: Fujitsu Electronics America, Inc.
-
Supplier: Newark, An Avnet Company
Description: 9000X Series Cooling Fan 380-500V
-
Supplier: Dynatron Corp.
Description: Solution : 12V, 120 x 120 x 25mm DC Fan, Speed from 1500 to 2600 rpm, Sleeve Bearing, Dual Ball Bearing
- Motor Voltage: 12 volts
- Thickness: 0.9842525 inch
- Casing / Enclosure Dimension: 4.724412 inch
- Bearings: Ball / Roller
-
Supplier: Safran Electrical & Power
Description: Weight (kg): 1.6 Noise (dBA): Acoustic pressure input: 73 Acoustic pressure output: 74 Radiated acoustic pressure: 55 Current (A): 1.6 Flow rate (l/s): 111 Pressure (hPa): 18.2 Max. operating temperature (°C): +70 Electrical power (W): 440 Speed regulation: Single speed Voltage (V): 115/200
- Air Flow Rate: 235.195680365115 SCFM
- Static Pressure: 7.306641781219005 in H2O
- Media Temperature: 158 F
- Applications / Use: Air Handling Units / HVAC
-
Supplier: MilesTek Corporation
Description: MIDDLE ATLANTIC Cooling Fan - MILESTEK PART #50-70194 Featuring smooth, ball bearing design for extra quiet operation. Our 115V fans come with all hardware and cord included with each unit. SPECIFICATIONS: Size : 4 1/2" Free Air dB Rating : 39 dBA Free Air CFM : 95
-
Supplier: PUI - Projections Unlimited, Inc.
Description: San Ace 40 9P Type 0.39 Ampere (A) Maximum Rated Current at 12 Volt (V) Direct Current (DC) Voltage Fan
- Motor Type: DC
-
Supplier: Allied Electronics, Inc.
Description: DC FAN 120 X 120 X 38.5MM 24V
-
Industrial Enclosures - 12x10x5 Inch 120 VAC Weatherproof Enclosure with Cooling Fan -- NB121005-10FSupplier: L-com, Inc.
Description: maintained. This model is ideal in hot environments. The NB121005-10F model includes a thermostat-controlled 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and
- Length / Height: 12 inch
- Width/Diameter: 10 inch
- Depth: 5 inch
-
Industrial Enclosures - 14x12x7 Inch 120 VAC Weatherproof Enclosure with Cooling Fan -- NB141207-10FSupplier: L-com, Inc.
Description: thermostat-controlled 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan turns on when the internal temperature rises to 120° F (49° C) ±5°
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 7 inch
-
Industrial Enclosures - 18x16x8 Inch 120 VAC Weatherproof Enclosure with Cooling Fan -- NB181608-10FSupplier: L-com, Inc.
Description: (24W total) fans. The high airflow, low noise fans used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fans turns on when the internal temperature rises to 120° F (49° C) ±5° and turns off at
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 8 inch
-
Description: FAN AXIAL 80X25MM 12VDC WIRE
- Maximum Air Flow: 24 SCFM
- Maximum Sound Level: 20.4 dbA
- Nominal Power: 0.58 watts
- Operating Temperature: 57.2 to 158 F
-
Supplier: DigiKey
Description: Fan Tubeaxial 12VDC Square - 80mm L x 80mm H omniCOOL™ Magnetic Sleeve 24.0 CFM (0.672m³/min) 2 Wire Leads
- Maximum Air Flow: 24 SCFM
- Maximum Static Pressure: 0.06999999999999999 in H2O
- Maximum Sound Level: 20.4 dbA
- Motor Voltage: 12 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans 12Vdc 0.48W 23.9CFM DC Axial 80x80x25mm
-
Supplier: L-com, Inc.
Description: ideal in hot environments. The NBE141006-10F model includes a thermostat-controlled 12W (Max) fan. The high airflow, low noise fan used allows air to be pushed or pulled through the enclosure. Filters for both ports are easily removable for cleaning and replacement. The fan
- Length / Height: 14 inch
- Width/Diameter: 10 inch
- Depth: 6 inch
- Material: ABS
Find Suppliers by Category Top
Featured Products Top
-
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Air volume (14…470) m³/h (with Exhaust Filter installed in cabinet) Air volume (24…630) m³/h (free flow) Operating voltage: 24 V DC, 120 V AC, 230 V AC (read more)
Browse Electronic Cooling Fans Datasheets for Finder S.p.A. con unico socio -
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
comes standard with 7.2kW 3~ 460V EC motor, coupled to a super-efficient impeller. Airflow at 460-Volt exceeds the two “magic numbers” of 6 kW fans for data center cooling and high-efficiency HVAC: 6000 cfm @ 6” of pressure and 8000 (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems. (read more)
Browse Analog Resistance Meters Datasheets for Mouser -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement
More Information Top
-
Shopping - Best Prices On The Dimplex Heating T23WH1511CW Fan Forced Wall Heater (120V/1500W) - Big Bruin
Bigbruin.com » Shopping » Appliances » Air Cleaners, Heating & Cooling » Heaters » T23WH1511CW Fan Forced Wall Heater ( 120V /1500W) .
-
COLUMBUS ELECTRIC Line Volt Mechanical Tstat,120 to 277VAC - Line Voltage Mechanical Thermostats - 2E158|ETD-5S-6S - Grainger Industrial Supply
I'm replacing a 120v thermostat with 2 wires that controls fan motor heat/ cool . will this one work?
-
chinese welder ?
Just out of curiousity, I was wondering if anyone knew whether the cooling fans on the imported 3-1 machines were 12dc or 120v ac.
-
chinese welder ?
Just out of curiousity, I was wondering if anyone knew whether the cooling fans on the imported 3-1 machines were 12dc or 120v ac.
-
Diurnal patterns in photosynthetic capacity and depth-dependent photosynthesis-irradiance relationships inSynechococcus spp. and larger phytoplankton in three...
…vials were placed in three modified "photosynthetrons" (Lewis and Smith, 1983), which were water-cooled to near in situ temperature (• 3 C~ and in- cubated for 2 h over a fan - cooled 500 W quartz-halogen lamp (GTE Sylvania 500T3Q/CL- 120V ).
-
Blue-green light effects on light-limited rates of
photosynthesis: relationship to pigmentation and
productivity estimates for Synechococcus
populations from t...
Iden- tical samples were incubated over 'white' and 'blue- green' light, provided by a fan - cooled 500 W quartz- halogen lamp (GTE Sylvania 500T3Q/CL- 120V ) with or without a Lee polyester # 118 blue-green light filter l- 4 PE- 4 I…
-
Shopping In Household Fans - Big Bruin
…intake grill The efficient motor uses only 364 watts to move 3103 cubic feet of air per minute to cool and ventilate up to … / Watt): 11.75 Fan Diameter: 16 Grille Length … Width: 22.25 Voltage: 120v Watts (high): 264Product Variations…
-
LED Lamp Retail Price Tracker - February 2015 D2
…1/4 x 10" (horizontal - vertical) and 6" round (vertical) - adapters included::* 30" width::* 120V ::* Sones: 4.5 .... http://www.homehardware.ca/en/rec/index.htm/Heating-Ventilation- Cooling -Home-Comfort/Ventilation/ Fans /Rangehoods/30-Stainless-Steel-Under-Cabinet-Range-Hood-with-Twin-Fans/_/N-2pqfZ67l/Ne-67n/No-192/Ntk-All_EN/R-I3855175?Ntt=led+bulb&Num=1 .
-
LED Lamp Retail Price Tracker - January 2015 D2
…1/4 x 10" (horizontal - vertical) and 6" round (vertical) - adapters included::* 30" width::* 120V ::* Sones: 4.5 .... http://www.homehardware.ca/en/rec/index.htm/Heating-Ventilation- Cooling -Home-Comfort/Ventilation/ Fans /Rangehoods/30-Stainless-Steel-Under-Cabinet-Range-Hood-with-Twin-Fans/_/N-2pqfZ67l/Ne-67n/No-192/Ntk-All_EN/R-I3855175?Ntt=led+bulb&Num=1 .
-
2.4 Ghz
However, these "water cooled " systems are quite scary imo. .... don't know enough about it,.. but one thing I do know is that I wouldn't feel comfortable knowing that high volumes of water are running through rubber tubes, close to fans spinning at high rates … away from my 500w/ 120v power supply.
Indicates content that may require registration and/or purchase.