-
Supplier: Littelfuse, Inc.
Description: Use this 125 A BF Inline fuse to provide time-delayed protection to an insulated FLY 32 V dc cable that has a cross-section of 16 mm2. Note that each BF Inline automotive fuse must be wrapped in a self-adhesive shrinking tube. Littelfuse recommends using DERAY–IAKT 4:1,
- Fuse Type: Automotive
- Features: Other
-
Supplier: VICFUSE
Description: material:Nylon Rated current: 10A MAX Applicable fuse: 6*30mm/6.35*31.8mm Optional wire gauge: 16# Wire length: Per customer specifications Safety certification:
-
Supplier: Littelfuse, Inc.
Description: Series fuse tap (0FHA0200Z) is the fuse holder only (fuses are sold separately). Compatible with ATO® blade fuses rated up to 10 amps (sold separately)
- Normal Operating Current: 10 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount
-
-
Supplier: VICFUSE
Description: Material: Nylon With Fiber Glass Rated current: 40A MAX Applicable fuse: 6.3*32mm/6.3*30mm Optional wire gauge: 12#~20# Wire length:Per customer specifications 1, parameter: Type: Heavy Duty Bayonet Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric
-
Supplier: Littelfuse, Inc.
Description: Quickly add circuit protection for air conditioners and blower motors using the ATO® FHAC Series 32V Heavy-Duty Waterproof In-Line Fuse Holder. This blade fuse holder features a built-in protective cover to provide an IP67-rated waterproof and dust-tight enclosure. This heavy-duty
- Normal Operating Current: 30 amps
- Mounting: In-Line Mount
- Features: Waterproof
-
Supplier: Newark, An Avnet Company
Description: FUSE HOLDER, INLINE; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2", 10mm x 38mm, 5AG; Holder Terminals:Crimp; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:600V; Voltage Rating V
-
Supplier: VICFUSE
Description: Material: Nylon Rated current: 5A MAX Applicable fuse: 5.0*20mm Optional wire gauge: 18#~20# Wire length: Per customer specifications Safety certification:
-
Supplier: Littelfuse, Inc.
Description: The ATO® FHA Series 32V Heavy-Duty In-Line Blade Fuse Holder is ideal for air conditioner and blower motor circuit protection. The heat-resistant body accepts ATO® blade fuses up 30 amps (sold separately), while orange 12 AWG GXL wire leads allow simple in-line installation. Compatible
- Normal Operating Current: 22 amps
- Mounting: In-Line Mount
-
Supplier: Newark, An Avnet Company
Description: 4A 1500V IN-LINE FUSE
-
Supplier: Newark, An Avnet Company
Description: 20AMP 1000V DC INLINE FUSE/HOLDER ASM
-
Supplier: Newark, An Avnet Company
Description: 10AMP 1000V DC INLINE FUSE/HOLDER ASM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, Circuit Protection Fuse, Ground Fault Circuit
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Material: Nylon Rated current: 15A MAX Applicable fuse: 5*20mm Optional wire gauge: 16#~20# Wire length:Per customer specifications 1, parameter: Type: Hinged Body Type Insulation resistance:100MΩ Min 500VDC Contact resistance:5mΩ At 1A DC Dielectric strength:AC1500V Min 60Sec 2, Product
-
Supplier: Waytek, Inc.
Description: Littlefuse 04980921GXM5 MIDI Fuse Holders Category: Fuse Holders Manufacturer: Littelfuse Cover included High temp range from -40°F (-40°C) to 257°F 125°C Zinc-plated steel M5 bolts Zinc-plated steel M5 nuts with nylock inserts For use with bolt down MIDI style fuses Install
- Normal Operating Current: 200 amps
- Rated Operating Voltage: 32 volts
-
Supplier: Waytek, Inc.
Description: The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-50C Type I Short Stop Circuit Breaker, In-line Mount, Red Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature:
- Rated DC Voltage: 12 to 32 volts
- Continuous Current Rating: 50 amps
- Operating Temperature: 14 to 140 F
-
Supplier: Waytek, Inc.
Description: The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-25C Type I Short Stop Circuit Breaker, In-line Mount, White Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature:
- Rated DC Voltage: 12 to 32 volts
- Continuous Current Rating: 25 amps
- Operating Temperature: 14 to 140 F
-
Supplier: Waytek, Inc.
Description: The color-coding matches the widely accepted automotive industry standard for amperage coloring and is available from 10A to 50A. OptiFuse ACBP-V-40C Type I Short Stop Circuit Breaker, In-line Mount, Orange Category: OptiFuse Short Stop Circuit Breakers Manufacturer: OptiFuse Operating Temperature:
- Rated DC Voltage: 12 to 32 volts
- Continuous Current Rating: 40 amps
- Operating Temperature: 14 to 140 F
-
Supplier: Allied Electronics, Inc.
Description: 32 V Voltage Rating Universal In-Line Fuse holder Three springs furnished with fuseholder afford acceptance of ¼ “ fuses of different lengths Wire leads are staked and soldered the contacts of the fuseholder Leads are 8 “ (203 mm) long. Wire size is #14 AWG.
-
Supplier: Acme Chip Technology Co., Limited
Description: FUSE CRTRDGE 800MA 300VAC INLINE
- Voltage Rating: 300 volts
- Current Rating: 0.8 amps
- Rated Breaking Capacity: 10,000 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Fast Acting 4A 300V Panel Mount In-Line 15.49 X 46.23mm CSA/UL Product overview: 0LGR004.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 300 volts
- Current Rating: 4 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Fast Acting 5A 300V Panel Mount In-Line 15.49 X 46.23mm CSA/UL Product overview: 0LGR005.V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for
- Voltage Rating: 300 volts
- Current Rating: 5 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Slow Blow Acting 3.2A 300V Panel Mount In-Line 15.49 X 46.23mm CSA/UL Product overview: 0LMF03.2V from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful
- Voltage Rating: 300 volts
- Current Rating: 3.2 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: ATO In-Line Fuseholder 32A 32V
- Standard Fuse Size Accomodated: Other Fuse Type or Size
-
Supplier: Radwell International
Description: FUSE TIME DELAY 10AMP 300V W/ INLINE HOLDER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: FUSE HOLDER IN-LINE 32V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Fuse Holders Body style for international shock-safe fuseholders Mounting method is in-line mount. Voltage rating is 32 VAC⁄VDC.
-
Supplier: DigiKey
Description: 200A AC 32V DC Fuse Fuse Link Free Hanging (In-Line)
- Current Rating: 200 amps
- Rated Breaking Capacity: 2,000 amps
- Operating Temperature: -40 to 125 C
- Fuse Type: Automotive
-
Supplier: Allied Electronics, Inc.
Description: HM Series Fuse Holders, 32 V Voltage Rating, 20 A Current Rating #14 AWG wire size Length wire is 8 in. In-line fuseholders for SFE and 1⁄4 in. x various length fuses.
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302292-SPXI004.L Category: Circuit Protection>Electrical, Specialty Fuses Series: POWR-GARD® SPXI Fuse Type: Cartridge Voltage Rating - DC: 1.5 kV Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 30kA Melting I2t: 57 DC Cold Resistance: 0.0438 Ohms
- Voltage Rating: 1,500 volts
- Current Rating: 4 amps
- Rated Breaking Capacity: 30,000 amps
- Features: Other
-
Supplier: Memory Protection Devices, Inc.
Description: Model No. AP120 Description Lighted Rotary Cigarette Plug with 10AMP Switch and 5AMP Fuse Material Hight Impact ABS Contact Material Center Contact: Brass, Nckl Pltd, Sliding Contact: Pos. Bronze, Nckl Pltd Color Black Accessories Price, 100 pieces $5.10 Price, 500 pieces $4.64 Price, 1000
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: DigiKey
Description: 600V INLINE FUSE HOLDER CRIMP BU
- Rated Operating Voltage: 600 volts
- Mounting: In-Line Mount
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 897183-SPXI03.5T Series: POWR-GARD® SPXI Features: 3.5A AC 1.5 kV DC Fuse Cartridge Free Hanging (In-Line) Package: Bulk Package: Cartridge, Inline, Double Ended Mounting: Free Hanging (In-Line) Categories: Circuit Protection ECCN:
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Win Source Part Number: 808534-SPXI015.L Packaging: Bulk Mounting Style: In Line Features: Intrinsically Safe Fuse Type: Cartridge Voltage Rating - DC: 1.5kV Melting I2t: 299 DC Cold Resistance: 0.0131 Ohms Applications: Solar (Photovoltaic) Dimension: 0.406" Dia
- Voltage Rating: 1,500 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 15,000 amps
- Features: Other
-
Supplier: MCG SURGE PROTECTION
Description: The DLP-10G/20G/30G Series are triple-stage hybrid surge protectors that combine brute force primary protection with high speed silicon Avalanche diode stages for rigorous transient clamping. This series guards mainframes, process controllers and other complex instrumentation from damage due to
- TVSS Signal Protection: Dataline and DC Signal
- Features: Gas Tube, Hybrid, SPD, Silicon Avalanche Diode
- Mounting: Hard-Wired / Device Mount, In-Line / Integrally Attached, Wall / Panel / Backboard Mount
- Connection: Screw Down Terminals
-
Supplier: Intek Corporation
Description: Patented INTEK heating element Linear tracking, in-line design Adjustable height Automatic dwell timer (0-60 Sec.) Built-in temperature control Spring loaded column Variable speed drive Lighted on-off switch 9' power cord Foot pedal (opt. limit switch available) Standard sequence of operation
- Applications / Materials Handled: Abrasives / Ceramics, Bulk Materials / Briquettes, Construction Materials / Cement, Foods / Grains, Free Flowing Powders / Granules, Metallurgical, Paint / Coatings, Pharmaceutical, Polymers / Molding, Pulp and Paper, Webs / Continuous Sheets
- Heat Source: Electric, Radiant / Infrared
- Equipment Type: Flash / Pneumatic Dryer
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: Recreating the Merging of power inputs?
But it was not an inline fuse between the systems; rather, it was a fuse in the household loop. … imposing 220 volts, or 360 volts on a loop which is wired and fused for 120V /20A.
-
Self Help Forums - Spa rough-In options
Any possibility that this is how the 120v is derived for the light and pumps? … the NEC and not use a neutral having both a 220 volt rated inline heater an a … … one GFI breaker in the main service panel and a MLO disconnect non fused when required and …
-
wiring my welder
Also, a 15A fuse that was inline on the 110V secondary circuit of this transformer was blown when I got the welder. 120v 120v neut .
-
Fuses/IC Protectors, Electronix
MICROWAVE OVEN TRIAC 120V ,25AMP SQUARE INLINE SATELLITE ATTENUATOR 16dB Notify me of updates to AGC FUSE .75A 10 PK .
-
Small Hydro System At Backwoods Solar Homestead | AltEnergyMag
… kit built around the Trace DC250 disconnect box and Bogart Engineering's Trimetric battery meter; a Trace C40 with digital display; two Enermax 900 watt airloads designed for 24 volt systems; an inline analog amp meter for … … batteries; and miscellaneous cabling, fuses , etc. … freezer which had always lived at a neighbor's with grid power; disconnected our 120v AC well pump …
-
Shopping In Fans & Heaters - Big Bruin
… Off-White Reinforced Plastic , TD, Fans, In-Line Soler & Palau TD 5/125MM Inline Mixed Flow Duct … Thermal link via fuse . On/off Cycles 48, Voltage 125, Watts 1250w, Amps 15, Hp @ 120v 1/3, Receptacles 1, Receptacle Type …
-
Electrical Tools by 3M and Cooper Industries at PlumberSurplus.com
Electrical Tools include products such as wood burning kits, breaker finders, iron kits, fuse pullers, soldering guns … Cooper Tools 8200PK 140/100 Watts 120v Universal Soldering Gun Kit 3M 5400 Inline QS Splice Kits Series .
-
Shopping Cart
15T6C- 120V Fuse , Class J T/D, C215259 CONNECTOR, 9 POLE MINI LINE MALE INLINE 2 FEMALE RT ANGLE 4 METER CABLE .
-
Industrial Instrumentation and Control Systems
… characters such as low output resistance, low drift output, high conversion rate of 120V /us, adjustment time … … epimerization; Network node organization clusters structure in the cluster head performance data, the fusion function, and was … … is the most commonly used, which can decrease storage space and computation through inlining for time-invariant …
Indicates content that may require registration and/or purchase.