-
Supplier: Madison Company
Description: This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output
- AC Coil Voltage: 120 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Newark, An Avnet Company
Description: Time Delay Relay, Off Delay (Control Switch Trigger), 120VAC
-
Supplier: New Yorker Electronics Co., Inc.
Description: Mounting Type: PCB, Coil Voltage: 120VAC, Contact Form: DPDT (2 Form C), Contact Rating: 10A, Switching Voltage: 300VAC, Coil Current: 26mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 96 VAC, Must Release
- Maximum AC Switching Voltage: 300 volts
- AC Coil Voltage: 120 volts
- Coil Nominal AC Power: 1.2 VA
- Make Time (Operate Time): 25 milliseconds
-
-
Supplier: Newark, An Avnet Company
Description: TIME DELAY RELAY SPST-NO, 100SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
-
Supplier: Newark, An Avnet Company
Description: TIME DELAY RELAY, SPST-NO, 20SEC, 120VAC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:120VAC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
-
Supplier: Automation24, Inc.
Description: The industrial relay TRS 120VAC RC 2CO - 1123550000 from Weidmüller ensures secure wiring and ease of use thanks to screw terminal contacts. The TERMSERIES, coupling relay has an input voltage of 120 V AC. Two changeover contacts make relay TRS 120VAC RC 2CO -
- Changeover (CO): 2
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The industrial relay TRZ 120VAC RC 1CO - 1122940000 from Weidmüller ensures secure wiring and ease of use thanks to spring terminal contacts. The TERMSERIES, coupling relay has an input voltage of 120 V AC. The changeover contact makes relay TRZ 120VAC RC 1CO -
- Changeover (CO): 1
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 140 F
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Duplex Alternating Relay, 10 Amp, 120VAC, DPDT, 8 pin, selector switch, cross wired
-
Supplier: Allied Electronics, Inc.
Description: S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6 Digit, 0.56"
-
Supplier: Weidmuller
Description: High power/currents can be safely switched with the PLUGSERIES. The modular system enables conventional relays and LED indicators simply to be plugged in. Retaining and disassembly clips provide a secure mount. Pre-assembled relays with 1 or 2 changeover contacts and input voltages
- Changeover (CO): 2
- Maximum Current: 8 amps
- Maximum AC Switching Voltage: 400 volts
- Maximum AC Switching Power: 2,000 VA
-
Supplier: Cole-Parmer
Description: double testing of every part before it leaves the factory means you can rely on Opto 22 solid-state relays. All Opto 22 SSRs are guaranteed for life. Power Series Relays|Opto 22 provides a full range of Power Series relays with a wide variety of voltage and current options. All
- Output Voltage Type: AC
-
Supplier: Allied Electronics, Inc.
Description: S660 — Up/Down/Reversible, Add/Subtract Accepts Count Rates Up to 20 kHz (S664 — 35 kHz) English Programming Prompts, No Symbols Four Presets, Two Outputs Large, Tactile Buttons for Easy Programming Broad Scaling Range Using Front Panel Buttons Field Replaceable Relay Cards 6 Digit, 0.56"
-
Supplier: Allied Electronics, Inc.
Description: The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with
-
Supplier: Cole-Parmer
Description: double testing of every part before it leaves the factory means you can rely on Opto 22 solid-state relays. All Opto 22 SSRs are guaranteed for life. Power Series Relays|Opto 22 provides a full range of Power Series relays with a wide variety of voltage and current options. All
- Output Voltage Type: DC
-
Supplier: Opto 22
Description: 120 VAC, 10 Amp, AC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 95 volts
- Dropout Voltage: 10 volts
- Input Current Range: 10 amps
- Load Voltage: 120 volts
-
Supplier: Opto 22
Description: 120 VAC, 10 Amp, DC Control Solid State Relay (SSR)
- Input (Pick-up) Voltage Range: 3 to 32 volts
- Dropout Voltage: 1 volts
- Input Current Range: 10 amps
- Load Voltage: 120 volts
-
Supplier: Allied Electronics, Inc.
Description: The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with
-
Supplier: Weidmuller
Description: The TERMOPTO solid-state relay module is used in industrial applications where electrical isolation and signal conditioning without switching amplification is sufficient. The compact design in terminal-block format saves space on the terminal rail and offers the option of a pluggable
- Input (Pick-up) Voltage Range: 102 volts
- Dropout Voltage: 48 volts
- Maximum Current: 0.1 amps
- Load Voltage: 5 to 48 volts
-
Supplier: Time Mark Corporation
Description: The Model 850 Two Hand Control Module is designed to be used with two palm or push-button switches, which must be closed within 0.5 seconds of each other to operate machinery. As long as both switches are pressed, the relay will remain energized in the continuous mode. For
- AC Coil Voltage: 105 to 135 volts
- Coil Resistance: 100 ohms
- Operating Temperature: -20 to 131 F
- Throw: Double Throw
-
Supplier: Galco Industrial Electronics
Description: Zero Speed Switch/Relay, 120VAC,
-
Supplier: Madison Company
Description: This DPDT relay device provides electrical isolation for all Madison single-level and multi-level switches. Multi-level switches typically require one relay per level. Relay coils are available for 110 VAC, 220 VAC or 12 VDC applications. The isolated output
- AC Coil Voltage: 220 volts
- Poles: Double Pole (DP)
- Throw: Double Throw
- Relay Type: General Application Relay
-
Supplier: Time Mark Corporation
Description: The Model 261XBXP(R) Alternating Relay uses the same solid-state latching and control circuit as all the other 261 series models, the enclosure and the connecting base being the major differences. This version was designed to replace a long time and widely used mechanical latching
- Maximum Current: 10 amps
- Maximum AC Switching Voltage: 240 volts
- Maximum DC Switching Voltage: 120 volts
- AC Coil Voltage: 140 volts
-
Supplier: Cole-Parmer
Description: The MP Series packaging is designed with a minimum footprint to allow maximum relay density on the circuit board. All MP Series SSRs provide 4000 VRMS of optical isolation and provide a wide operating temperature range of -40
C to +100 C. MP Series SSRs are TTL compatible, with a 3-32 - Output Voltage Type: DC
-
Supplier: Macromatic Industrial Controls, Inc.
Description: Macromatic Custom DPDT Cross-Wired Alternating Relays offer a number of advantages over standard duplex cross-wired units: Combines the function of standard DPDT cross-wired alternating relays & separate auxiliary contacts in one plug-in unit This reduces the cost of the panel by
- Normally Open (NO): 3
- Normally Closed (NC): 2
- Maximum AC Switching Voltage: 120 volts
- Maximum AC Switching Power: 3 VA
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1181981-LY4-AC120 Category: Relays>Power Relays, Over 2 Amps Series: LY Termination Style: Plug In Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Alloy Standard Package: 20 Coil Resistance: 2.2 kOhms Coil Current: 16.4 mA Operate Time: 25
- Coil Resistance: 2,200 ohms
- Features: Other
- Mounting: PC Board
-
Supplier: Johnson Electric North America, Inc.
Description: relays utilize innovative technology for accurate switching with low contact resistance and lowest bounce time. The disconnect relays provide the highest magnet tamper resistance to prevent switching by an external magnetic field as well as safe electrical operation.
- Current Rating: 120 amps
- Operating Voltage: 230 volts
- Power: AC
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's SSR330 & SSR660 Series Solid State Relays (SSR) are single-pole, normally open switching devices with no moving parts, capable of millions of cycles of operation. By applying a control signal, the SSR switches ON the ac load current, just as moving contacts do on a mechanical
- Input (Pick-up) Voltage Range: 4 to 280 volts
- Dropout Voltage: 1 volts
- Input Current Range: 0.0025 to 0.019 amps
- Maximum Current: 75 amps
-
Supplier: Automation24, Inc.
Description: The industrial relay DRIKITP 115VAC 1CO LD - 2575980000 from Weidmüller ensures secure wiring and ease of use thanks to push-in terminals. The D-SERIES DRI coupling relay has an input voltage of 115 V AC. The changeover contact makes relay DRIKITP 115VAC 1CO LD - 2575980000 the
- Changeover (CO): 1
- Maximum AC Switching Voltage: 250 volts
- Operating Temperature: -40 to 131 F
- Features: Other
-
Supplier: Electro Standards Laboratories
Description: Model 7224 network switch is ideal for remote control switching applications. Front panel switching can be locked out from a PC connected to the Remote port. 19" Rackmount option is available. Switch position and signal integrity is maintained even during a power failure. A wide range UL approved
- Number of Ports: 1 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Littelfuse, Inc.
Description: The TRB Series combines an isolated, 10A electromechanical relay output with analog timing circuitry. False trigger of the TRB by a transient is unlikely because of the complete isolation of the circuit from the line prior to initiation. The initiate contact is common to one side of the line
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 5V - 90-50271 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, STUB SWITCHING, 24V - 90-50270 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SWITCHING, 5V - 90-50273 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished by
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE CHANNEL ISOLATED SWITCH
- AC Coil Voltage: 120 volts
- Mounting: Bracket (Flange) Mount
- Features: Other
- Poles: Single Pole (SP)
-
Supplier: Cole-Parmer
Description: double testing of every part before it leaves the factory means you can rely on Opto 22 solid-state relays. All Opto 22 SSRs are guaranteed for life. Power Series Relays|Opto 22 provides a full range of Power Series relays with a wide variety of voltage and current options. All
- Output Voltage Type: DC
Find Suppliers by Category Top
Featured Products Top
-
EVSE relay 50A@440VAC Churod’s CHID series is an UL-recognized SPST-NO, 50A relay designed for Level 2 charging. Switching up to 22kVA / 440VAC (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
the start, stop, reverse operation in a safe mode. All are low noise for silent application and have fast switching capabilities. The Multichannel product family includes a panel mount dual-channel GN2 relay, panel mount dual-channel GN2F relay, and a panel mount 4-channel GN4 relay. Each (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
-activated coil, it can handle voltages ranging from 100 to 120 or 200 to 240 VAC at either 50 or 60 Hz. Despite its miniature size, this relay offers maximum switching power, especially for inductive loads. It features flame-resistant materials that meet UL94V-0 standards for insulation, ensuring (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
HVDC 60A class, at 60A-400V. With a dielectric strength of 5,000VAC (1 min.) between coil and contacts, and 2,500VAC (1 minute) between contacts, the FTR-E1 offers twice the insulation properties of similar relays. Non-polarized contacts enable the FTR-E1-HC to switch between charging and (read more)
Browse Solid State Relays Datasheets for FCL Components America -
Miniature DC relays to 600V for BMS and precharge circuits Inverter precharge relays don't need to be big and expensive. At less than 1.5 inches cubed, Churod Electronics offers solutions for two load (read more)
Browse High Voltage Relays Datasheets for Churod Americas, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
Fault Detection: Monitors fan failures, overtemperature conditions, and fuse faults with relay outputs for remote alerts. Universal Voltage: Supports 110-230 VAC input for flexible installation. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
The new 77 Series solid-state relays (SSRs) are ideal for use where switching speed and a high number of switching operations are key requirements of applications including resistive loads, solenoids and motor loads. When switching loads with (read more)
Browse Solid State Relays Datasheets for Finder S.p.A. con unico socio -
The FTR-MYWA is FCL Components’ newest socket-type compatible relay designed specifically for Programmable Logic Controller (PLC) applications. As a critical interface between PLC control logic and field devices, this slim-line relay provides reliable electrical isolation, safe (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Removal of Hydrogen Sulphide from Water
The 12 volt output signal is used to power a 12 VDC/ 120 VAC relay switch .
-
House Away: A home management system
The light controller utilizes zero crossing solid-state relays to switch 120VAC from a 3.3VDC control signal.
-
Mobile workstation for decontamination and decommissioning operations
There are also several relays including: the tooling relays switch the 120 VAC from tether to the tooling enclosure on the boom platform, a block of relays that electrically brake the tilt motors on the two navigation cameras and a set of…
-
Development of a heating stage for an optical trapping microscope
The output signal controls the solid state relay that switches a 120Vac current through the resistive heater, as shown in Figure 6.
-
RK Electronics | Relays | Product Catalog Search Results | Galco Industrial Electronics
Zero Speed Switch / Relay , 120VAC , SPDT Output, Adj Time & Sensitivity, DIN Rail Mount .
-
SECOND TRAIN COMING WARNING SIGN DEMONSTRATION PROJECTS
When the WALK relay de-energizes, 120VAC is switched from its 1F contact to its 1B contact as shown in Figure D-10.
-
CR4 - Thread: Running a 120V Load From a Fluorescent Ballast
When a drop in load is an indicator of a blown fluorescent tube, a relay switches power from the 120VAC ballast primary to a 100W incandescent load.
-
Computerized rapid measurement of ammonia concentration in aquaculture systems
When a relay is switched on, 120 VAC i s delivered t o a s e t of three sockets, thus powering the valve(s) plugged into the socket(s). switched off, the 120 VAC is no longer delivered to the sockets.
-
Attain Drive for MOSFET Relay - Circuit Description
The circuit shown (Adobe PDF file) provides the necessary drive for a MOSFET bi-directional relay used to switch power to 120vac loads.
-
IMPACT OF DME-DIESEL FUEL BLEND PROPERTIES ON DIESEL FUEL INJECTION SYSTEMS
1 - 30V DC 50A power supply 5 - 120Vac 4spst relay 5 - 120vac momentary make switch 5 - 120Vac momentary break switch 1 - 120Vac 10A breaker 2 - 10 second time delay 2 - vapor detector switch 2 - solenoid operated air valve 2 - 15 space…
Indicates content that may require registration and/or purchase.