-
Supplier: Media Valve, Inc.
Description: The Mosites A20 Butterfly Valve was developed in response to market demand for a high cycle butterfly valve. Reduced torque and low profile disc increases the A20 cycle capabilities and economizes actuation cost. Uniquely suited for applications involving continuous
- Valve Size: 12.11 inch
- Flow (Cv): 86 to 7,960
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 12.11 inch
- Flow (Cv): 86 to 7,960
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C30 Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30 can solve your control problems. It is available in the standard
- Valve Size: 12.11 inch
- Flow (Cv): 86 to 7,960
- Features: Butterfly Valves
-
-
Supplier: RS Components, Ltd.
Description: S/steel RJT end butterfly valve,1 1/2in
- Valve Size: 1.5 inch
- Pressure Rating: 13.053393 to 145.0377 psi
- Features: Butterfly Valves, Other
- Material Of Construction: Stainless Steel
-
Supplier: Belimo Americas
Description: Butterfly Valve,5",2-Way,688 Cv,Gear Operators
- Valve Size: 5 inch
- Pressure Rating: 740 psi
- Flow (Cv): 688
- Connection Description: Bolt Flange
-
Supplier: Radwell International
Description: BUTTERFLY VALVE, SUPERVISORY SWITCH, EXPLOSION PROOF, POST INDICATOR, OUTDOOR, 3/4 INCH - 14 NPT, 15 AMP, 125 VAC, .5 AMP, 125 VDC, 1/2 INCH NPT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
-
Supplier: Asahi/America, Inc.
Description: The Pool-Pro® butterfly valves are the first valves designed exclusively for the pool service industry. These cost-effective valves can be completely submerged in chlorinated water. The Pool-Pro®'s unique blue handle identifies that this valve is ideally suited for
- Valve Size: 1.5 to 12 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique
- Valve Size: 12.11 inch
- Flow (Cv): 86 to 7,960
- Features: Butterfly Valves
-
Supplier: McWane Plant and Industrial
Description: compact and rigid arrangement. Stainless steel meets or exceeds AWWA C504: Class 150B – 304 stainless steel Class 250B – 630 stainless steel. Single-piece (3”-12”). Two-piece (14”-72”). Butterfly Valve Bodies consist of heavy duty ASTM A536 ductile iron that are designed to meet
- Valve Size: 3 to 72 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Other
- Material Of Construction: Ductile Iron
-
Supplier: Asahi/America, Inc.
Description: Type-57IL plastic butterfly valves are quarter turn valves designed for use in applications where 1-side flange removal may be periodically required. They feature a PVC body with fully molded in 316SS threaded lug inserts for connection to the mating flanges. Type-57IL
- Valve Size: 1.5 to 24 inch
- Features: Butterfly Valves, Other
- Actuation: Manual / Hand
- Material Of Construction: PVC
-
Supplier: Bonomi North America, Inc.
Description: 12" Direct Mount PVC Butterfly Valve with EPDM Seats & Double Acting Actuator
- Valve Size: 12 inch
- Pressure Rating: 600 psi
- Media Temperature: -4 to 302 F
- Media: Air, Gas, Water
-
Supplier: XOMOX (A Crane Co. Company)
Description: CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator
- Valve Size: 12 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 5,674
-
Supplier: CIRCOR Energy
Description: butterfly valve in ANSI Class 150 can be fully automated or manually operated. Our highly engineered triple offset high performance butterfly valve was designed to prevent damage to metal to metal sealing surfaces; widely used for industrial fluids, heavy oil and steam
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: NIBCO INC.
Description: Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Media Temperature: 200 F
- Features: Butterfly Valves, Fire Service
-
Supplier: Bonomi North America, Inc.
Description: Lever Operated Wafer-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 12 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Lever Operated Lug-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 12 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing
- Valve Size: 12 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Connection Description: Bolt Flange
-
Supplier: Asahi/America, Inc.
Description: Series 79 air to air (A-A) or air to spring (A-S) pneumatic actuator Air-to-spring design allows for fail closed position of one valve Durable molded polyamide or extruded aluminum rack and pinion design actuator Visual position indication 304 stainless steel linkage and fasteners Zinc-plated
- Features: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated Wafer-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 12 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Assured Automation
Description: Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 psi
- Flow (Cv): 175 to 5,674
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE Key Specifications/Special Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel Manufacturing standards: API, ANSI, BS, DIN and JIS
- Valve Size: 1.5 to 12 inch
- Media Temperature: -40 to 446 F
- Agency: API, DIN
- Features: Butterfly Valves, Other
-
Supplier: BI-TORQ® Valve Automation
Description: Manual Wafer and Lug Butterfly Valve Features Wafer or lug style cast iron butterfly valves 2-8": with lever, 10" & 12" with gear opeator Standard stainless steel disc and stem Standard 10-position locking handle Cast iron gears available ISO direct mount for easy
- Valve Size: 2 to 8 inch
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hot Water, Water
- Connection Description: Bolt Flange
-
Supplier: U.S. Plastic Corporation
Description: The revolutionary and patent-pending BYV Series Butterfly Valve from Hayward features the most advanced thermoplastic design and construction in the industry today. Available in PVC material from 2" through 12", the BYV has an extremely robust body construction while lighter
- Features: Butterfly Valves
-
Supplier: KZVALVE
Description: 4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included.
- Valve Size: 4 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Features: Butterfly Valves, Control Valves
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: OPW Engineered Systems
Description: The superior resilient-seated butterfly valve for industry on the market today. Stem is machined from 17-4 stainless steel to eliminate twisting Top plate is machined to standardized drilling pattern allowing manual handle kits, and actuation, interchangeability also available in ISO
- Valve Size: 2 to 12 inch
- Pressure Rating: 50 to 150 psi
- Material Of Construction: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
- Connection Description: Bolt Flange
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Features: Butterfly Valves, Control Valves
-
Supplier: Watts
Description: Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft,
- Valve Size: 2 to 24 inch
- Features: Butterfly Valves
- Media: Water
-
Supplier: Mueller Company
Description: the valve shaft. Stud extends beyond the bottom cover. Thrust collar is threaded to the stud and pinned. On 24" valves thrust collar is pinned to shaft and adjustment provided by bronze spacers. Thrust collar cavity is packed with grease and fully gasketed to prevent leakage. • HEAVY
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Victaulic Co. of America
Description: Designed for bi-directional, dead end services to full working pressure Available without handle, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop Sizes from 2 - 12″ |DN50 - DN300 Pressures up to 300 psi | 2068 kPa | 21 bar
- Valve Size: 2 to 12 inch
- Pressure Rating: 300 psi
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MP series pneumatic actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: DynaQuip Controls
Description: The DynaFly 70 Wafer and 72 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with ductile iron body and disc and abrasion-resistant Buna-N Phenolic Backed Seat for stretch
-
Supplier: Asahi/America, Inc.
Description: Standard model (3" - 12") has PVC body and PP disc for superior chemical resistance and elevated temperature capabilitiesOur 316 stainless steel stem has full engagement over the entire length of the disc and is a non-wetted part, totally isolated from the mediaOnly solid and abrasion
- Valve Size: 4 inch
- Features: Butterfly Valves
- Actuation: Manual / Hand
Find Suppliers by Category Top
Featured Products Top
-
Bonomi North America’s new three-way automated butterfly valve Tee assemblies provide mixing or diversion operations for commercial and industrial HVAC and water applications. Available in six flow configurations in sizes 2 inches through 12 inches, they can offer significant cost savings (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
chemical processing, power generation and other industrial applications. The new packages combine Bonomi Series 8000 (carbon steel) and 9000 (stainless steel) butterfly valves with heavy-duty Valbia electric actuators. The valves are available in 2-inch through 12-inch (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaFly Series - Butterfly Valve with Electric Actuator - 900/922 Series The DynaFly 90 Wafer and 92 Lug Series are the work horses of industrial butterfly valves. Pre-sized and preassembled with our MA series electric actuators, these valves come standard with (read more)
Browse Butterfly Valves Datasheets for DynaQuip Controls -
Bonomi North America is introducing a new series of NSF-Certified butterfly valves with factory-installed electric or pneumatic actuators for potable water applications with high flow requirements. The new N500 Series wafer and N501 lug body (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
plug valves; dampers and vents; and other similar rotary quarter-turn automation applications. Non-clutch, side mounted hand wheel and four (4) limit switches for motor control and remote indication of end of travel. Available in 120VAC, 220 VAC (PH1), 220VAC (PH3), 12VDC, 24VDC, 24VAC, 460 VAC (PH3 (read more)
Browse Electric Valve Actuators Datasheets for DynaQuip Controls -
protection against seat corrosion that can cause plug face damage and leakage. The raised seat provides an area for solids to be pushed away, ensuring positive closure. Cast iron valves are pressure rated to 175 psi CWP as standard in .5 to 12 inch sizes; cast iron valves 14 inch and larger are (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
come with either NPT or G threads. Units should preferably be mounted with the coil on top. Sizes range from 1/2 to 1 inch. Operating pressure is from .5-40 bar. Process valve nominal pressure is PN 40. Differential pressure is .5 Bar. Applications for the VZWP include: Bottling plants (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
12mm/1/2”Tube fitting, 1/2NPT ?9 mm Weight: 6mm/1/4”Tube fitting, 1/4NPT 0.13 kg (Yellow handle and Butterfly handle), 0.1 kg (Short handle) 10mm/3/8” (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special actuator options. Also available in standard port in the (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
More Information Top
-
Site Safety and Health Plan (Phase 3) for the treatability study for in situ vitrification at Seepage Pit 1 in Waste Area Grouping 7, Oak Ridge National Labora...
I Theprocess off-gas path, flow,vacuum, and pressuredrop arecontrolledby 12butterfly valves , which are described below: .
-
Estimating boiling water reactor decommissioning costs: A user`s manual for the BWR Cost Estimating Computer Program (CECP) software. Final report
D 4 12 Inch Butterfly Valve 12 Inch Air Operated Butterfly Valve 12 Inch Flow Element 8 Inch Air Operated Butterfly Valve 8 Inch Butterfly Valve 8 Inch Air Operated Valve 8 Inch Check Valve 8 Inch Flow Element 6 Inch Air …
-
Revised analyses of decommissioning for the reference boiling water reactor power station. Effects of current regulatory and other considerations on the financ...
18 Inch Air Operated Butterfly Valve 12 Inch Butterfly Valve 12 Inch Air Operated Butterfly Valve 12 Inch Flow Element 8 Inch Air Operated Butterfly Valve 8 Inch Butterfly Valve 8 Inch Air Operated Valve 8 Inch Check Valve 8 Inch Flow …
-
Designing a fuzzy logic controller for the Reynolds number in a blowdown supersonic wind tunnel
ValveCoefficient(Cv) Bray Butterfly valve ( 12 inch .
-
Nanoparticle Synthesis and Growth in a Continuous Plasma Reactor from Organosilicon Precursors
If the pressure is simply adjusted by the butterfly valve ( 12 ) in Figure 1 by keeping the total gas flow rate and its composition constant, the pressure and the mean gas velocity are varied at the same time and it is not …
-
The Multi-Function Waste Tank Facility (MWTF) surplus equipment report
14" Butterfly Valve 12 " Butterfly Valve 10" Butterfly Valve .
-
http://www.nasa.gov/centers/johnson/pdf/537371main_NNJ09JE44C%20Attachments.pdf
BUTTERFLY VALVE 12 -1566-54 .
-
Acceptance test report, 241-AW air inlet filter station pressure decay test
6.8 6.9 6.10 Verify that the 12 " butterfly valve locatsd between the filter housing and tank riser is in the closed position.
-
Design and Implementation of a Bulk Mud Additive System To Reduce Personnel Exposure and Eliminate Waste
stainless steel stackable containers with 12 " butterfly valves on the bottom.
-
CR4 - Thread: Cooling Tower Conceptual Design Issue
* The control valve is a 12 " butterfly valve .
Indicates content that may require registration and/or purchase.