-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES TDM multiplexer with built-in modem FLM-1: up to 12 async subchannels FLM-2: up to 12 sync/async subchannels Subchannel data rates up to 38.4 kbps Fibre optic or twisted pair main link Point-to-point or ring configuration Range up to 5 km (3 miles) over fibre optic, 1.6
- Number of Ports: 12 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: Data Connect Enterprise, Inc.
Description: FEATURES FLM-3 is a Time Division Multiplexer, enabling up to 48 asynchronous terminals to be multiplexed onto a single cable, in point-to-point or ring-type applications. Each channel can be used for either a data signal or a control signal. FLM-3 contains a built-in modem which
- Number of Ports: 48 #
- Data Rate: 0.0000384 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
-
Supplier: ACCES I/O Products, Inc.
Description: Features Supports mixed Sensors: Thermocouples, RTDs, strain gages, voltage and current inputs Multiplexes 16 differential inputs to one analog single-ended output Cold junction compensation and break detect for thermocouple inputs. Gain programmable (0.5 to 1000) channel-by-channel
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Operating Temperature: -55 to 125 C
- Pin Count: 16
- Package Type: DIP
- Features: Other
-
Supplier: Lansdale Semiconductor, Inc.
Description: The 5400/7400 series of transistor-transistor logic is a medium-speed, high-noise-immunity family of saturating integrated logic circuits designed for general digital logic applications requiring clock frequencies to 30MHz and switching speeds in the 12-15 ns range under moderate capacitive
- Operating Temperature: -55 to 125 C
- Pin Count: 24
- Package Type: DIP
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: IC, 12 CHANNEL 1:2 MUX / DEMUX SWITCH, WQFN-42; Multiplexer Configuration:1:2; No. of Circuits:12Circuits; On State Resistance Max:12ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:QFN; No. of Pins:42Pins RoHS Compliant: Yes
-
Supplier: Nexperia B.V.
Description: The NMUX27518 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.08 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518 has two control pins (S0, S1), each
- Supply Voltage (VS): 4.6 volts
- Operating Ambient Temperature: 125 C
- Features: On-Chip ESD Protection, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: ANALOGUE MUX/DEMUX, 6 CHANNEL, 1 TO 2, WQFN-56; Multiplexer Configuration:1:2; No. of Circuits:6Circuits; On State Resistance Max:13ohm; Supply Voltage Range:3V to 3.6V; Analogue Multiplexer Case:WQFN; No. of Pins:56Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 12 CHANNEL 1:2 MUX/DEMUX; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Accuris
Description: HYPOTHETICAL REFERENCE CIRCUIT FOR RADIO-RELAY SYSTEMS FOR TELEPHONY USING FREQUENCY-DIVISION MULTIPLEX WITH A CAPACITY OF 12 TO 60 TELEPHONE CHANNELS
-
Supplier: Accuris
Description: Hypothetical reference circuit for radio-relay systems for telephony using frequency-division multiplex with a capacity of 12 to 60 telephone channels
-
Supplier: Data Connect Enterprise, Inc.
Description: This Data Connect T1 Channel Bank acts as a T1 mux, converting 24 digital channels to 24 analog channels. This cost-effective T1 channel bank comes with a 5 year warranty, and our new price is hundreds of dollars less than most refurbished channel banks. Data
- Area Network Type: Local Area Network (LAN)
- Features: Multiplexer
- Form Factor: Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: non-blocking, any-to-any DS0 switching fabric for implementing powerful multi-module systems in Patton’s ForeFront Access Platforms. Each T1/E1 port of the Model 2616RC supports user-selectable data rates from 64 to 2048 kbps. With a built-in cross connect, each data channel or channel
- Form Factor: Board
- Features: Multiplexer
-
Supplier: Patton Electronics Co.
Description: non-blocking, any-to-any DS0 switching fabric for implementing powerful multi-module systems in Patton’s ForeFront Access Platforms. Each T1/E1 port of the Model 2616RC supports user-selectable data rates from 64 to 2048 kbps. With a built-in cross connect, each data channel or channel
- Form Factor: Board
- Features: Multiplexer
-
Supplier: Classic Automation LLC
Description: Centum CS - Centum VP - 16 Channel
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel, and voltage range for each analog-input channel (point). The data buffer contains A/D conversion results. When the data buffer becomes half full, an Interrupt can be generated to cause the
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-V, 1:1 (SPST), 1-channel general-purpose analog switch (active low) 8-SOIC -40 to 85 Product overview: TS12A4515DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component
- Supply Voltage (VS): 2 to 12 volts
- Bandwidth: 475 MHz
- Min Operating Current: 0.00005 mA
- Power Dissipation: 471 milliwatts
-
Supplier: ACCES I/O Products, Inc.
Description: moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel, and voltage range for each analog-input channel (point). The data buffer contains A/D conversion results. When the data buffer becomes half full, an Interrupt can be generated to cause the
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-V, 1:1 (SPST), 4-channel general-purpose analog switch (active low) 14-TSSOP -40 to 85 Product overview: TS12A44515PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 2 to 12 volts
- Bandwidth: 530 MHz
- Min Operating Current: 0.00005 mA
- Power Dissipation: 880 milliwatts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-V, 1:1 (SPST), 4-channel general-purpose analog switch (2 active low, 2 active high) 14-SOIC -40 to 85 Product overview: TS12A44513DR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM
- Supply Voltage (VS): 2 to 12 volts
- Min Operating Current: 0.00005 mA
- Power Dissipation: 1,150 milliwatts
- Operating Ambient Temperature: -40 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 12-V, 1:1 (SPST), 1-channel general-purpose analog switch (active low) 5-SOT-23 -40 to 85 Product overview: TS12A4515DBVR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 2 to 12 volts
- Bandwidth: 475 MHz
- Min Operating Current: 0.00005 mA
- Power Dissipation: 471 milliwatts
-
Supplier: Renesas Electronics Corporation
Description: 32? loads). The USB switch cells have very lowbrON-capacitance (8pF) and high bandwidth to pass USB high speed signals (480Mbps) with minimal edge and phase distortion.brbr The ISL54217 is available in a tiny 12 Ld 2.2mmx1.4mm ultra thin QFN and a 12 Ld 3mmx3mm TQFN package. It
- Bandwidth: 700 MHz
- Min Operating Current: 0.0062 mA
- Applications: Audio, Portable Devices
- Features: Other, Single Supply
-
Supplier: Newark, An Avnet Company
Description: 3.9, 8-CHANNEL+/-15V/12V/5V PRECISIO
-
Supplier: ACCES I/O Products, Inc.
Description: data buffer and a 4K words Point List FIFO buffer. These FIFOs permit background-task-based data acquisition, essential for moderate throughput in Windows. The Point List FIFO contains channel, sub-MUX channel for use with external signal conditioner model AIM-16, and voltage range for
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: DigiKey
Description: 12-V, 8:1, ONE-CHANNEL MULTIPLEX
- Supply Voltage (VS): 5 to 24 volts
- Max Ron: 240 ohms
- Bandwidth: 430 MHz
- tON: 110 ns
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 810146-TS12A44515DR Packaging: Reel Mounting Style: SMD Number of Circuits: 4 Switch Circuit: SPST - NC -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5Ohm (Maximum) Channel
- Supply Voltage (VS): 2.7 to 12 volts
- Bandwidth: 530 MHz
- Operating Ambient Temperature: -40 to 85 C
- Normal Condition: Normally Closed (NC)
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 034992-TS12A12511DRJR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 93MHz Charge Injection: 26pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Categories: Integrated Circuits
- Supply Voltage (VS): 2.7 to 12 volts
- Bandwidth: 93 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 110964-TS12A12511DCNR Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPDT -3db Bandwidth: 93MHz Charge Injection: 26pC Crosstalk: -70dB @ 1MHz Channel-to-Channel Matching (ΔRon): 1 Ohm Family Name: TS12A12511
- Supply Voltage (VS): 2.7 to 12 volts
- Bandwidth: 93 MHz
- Operating Ambient Temperature: -40 to 85 C
- Features: Other, SPDT, Single Supply
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 034993-TS12A44514PWR Packaging: Reel - TR Number of Circuits: 4 Switch Circuit: SPST - NO -3db Bandwidth: 530MHz Charge Injection: -10.5pC Channel-to-Channel Matching (ΔRon): 2.5 Ohm (Max) Family Name: TS12A44514 Categories:
- Supply Voltage (VS): 2.7 to 12 volts
- Bandwidth: 530 MHz
- Operating Ambient Temperature: -40 to 85 C
- Normal Condition: Normally Open (NO)
-
Supplier: Texas Instruments
Description: 12-Channel 1:2 MUX/DEMUX with1.8V Compatible Control and Power-Down Mode 42-WQFN
- Supply Voltage (VS): 2.6 to 4.5 volts
- Max Ron: 7 ohms
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Integrated Device Technology
Description: The 889474 is a high speed 2-to-1 differential multiplexer with integrated 2 output LVDS fanout buffer and internal termination and is a member of the family of high performance clock solutions from IDT . The 889474 is optimized for high speed and very low output skew, making it suitable for
- TJ: 0 to 70 C
- Pin Count: 24 #
- Supply Voltage: 2.5 V
- Device Type: Buffer
-
Supplier: Lingto Electronic Limited
Description: AUDIO/VIDEO SWITCH, 12 CHANNEL
-
Supplier: Acme Chip Technology Co., Limited
Description: 12-V, 8:1, ONE-CHANNEL MULTIPLEX
- TJ: -55 to 125 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Cirrus Logic, Inc.
Description: Clamping, Correlated Double Sampling and Programmable Gain and Offset adjust functions. Three multiplexers allow single channel processing. The output from each of these channels is time multiplexed into a single high-speed 16-bit analog to Digital Converter. The digital output
- Resolution: 16 bits
- Input Voltage Range (Vpp): 4.8 to 5.2 volts
- Package Type: SSOP
- Interface Type: Serial
Find Suppliers by Category Top
Conduct Research Top
-
Optical Bit Error Rate - Preface
with the expected. (one out of 10-12) and, if it does not meet this criterion, then some remedial action. must be taken based on recovery and protection strategies that are built into the. system and network. This is the second book on performance of optical channels, systems, and networks. The first book
-
Design and Development of Medical Electronic Instrumentation
for. compliance with safety standards. Projects include the design of an isolated biopotential. amplifier, transformer-coupled analog isolator module, carrier-based optically coupled analog. isolator, linear optically coupled analog isolator with compensation, isolated eight-channel. 12-bit analog
More Information Top
-
Optimal design of contiguous band multiplexers
Computed multiplexer response: The above procedure was illus- trated by designing an 12GH2, 12 channel multiplexer having a channel frequency separation of 42MHz and bandwidth of 38.5 MHz.
-
Multichannel Wavelength Multiplexing In Single Mode Optical Fibers
and 12 channel multiplexers in some communication systems.
-
Optical filter in two-dimension photonic crystal waveguide
couplers5-8 , omnidirection mirrors, channel demultiplexers9-11 , channel multiplexers12 and optical switches13-14 based on 2-D PCW have been presented theoretically and investigated experimentally.
-
A 12-channel phased-array wavelength multiplexer with multimode interference couplers
for the 12 - channel multiplexer ; this set is 15, 10, 8, 5, 1, 0, 6, 7, 11, 14, 16, 21 corresponding to .
-
A nonlinearl_1optimization algorithm for design, modeling, and diagnosis of networks
The idea presentedis illustrated by designinga 12-GHz, 12 - channel multiplexer without dummy channels.
-
Large Scale Minimax Optimization of Microwave Multiplexers
NUMERICAL EXAMPLE: 16- CHANNEL 12 GHz MULTIPLEXER .
-
Novel approach to contiguous band multiplexer design for satellite applications
Figure4 Optimized 12 - channelmultiplexer response .
-
Optimal Design of Multi-Cavity Filters and Contiguous-Band Multiplexers
Responses of a 12 - channel multiplexer without dummy channels with optimized spacings, input-output transformer ratios, cavity resonances and coupling parameters.
-
Computer Aided Design of Contiguous-Band Output Multiplexers(Comux)
-The non-linear -fdnctions are created at 132 unifornily spaced frequency points for a 12 : channel multiplexer .
-
A submicrometer NMOS multiplexer-demultiplexer chip set for 622.08-Mb/s SONET applications
Abstract-We report on the development of a low-power 12 - channel multiplexer -demultiplexer pair that is clocked at the standard synchronous optical network (SONET) rate of 622.08 MHz.
Indicates content that may require registration and/or purchase.