-
Supplier: ASTM International
Description: sewage, etc. Included are criteria for classifying PE plastic pipe materials and PE plastic pipe, and a system of nomenclature for PE plastic pipe. PE pipes shall be evaluated by the test procedures given herein, and shall conform to specified
-
Supplier: ASTM International
Description: This specification covers polyethylene (PE) pipe made in dimensions based on outside determined range of diameters and larger. The piping is intended for new construction and insertion renewal of old piping systems used for the transport of water, municipal sewage, domestic sewage,
-
Supplier: ASTM International
Description: This specification covers polyethylene (PE) pipe made in standard thermoplastic pipe dimension ratios and pressure rated for water. Polyethylene plastics used to make pipe meeting the requirements of this specification are categorized in two criteria: short-term strength
-
-
Supplier: ASTM International
Description: accordance with ISO 161-1 and wall thickness in accordance with ISO 4065. 1.1.2 Polyethylene pipe in accordance with Table 2 is intended to be outside diameter compatible with steel pipe NPS/IPS nominal outside diameter pipe in accordance with specifications such
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 3 1/2 in. Includes the following items: Nylon Straps. Designed to mark the following type of pipe: sewer, and has the following text printed: STORM SEWER. Will work with pipes from 10 in to
- Pipe Diameter: 10 to 15 inch
- Features: Other
-
Supplier: ISCO/Snap-Tite
Description: Economical Corrosion Resistant Zero Leak-Rate Hydraulically Smooth Fatigue and Surge Resistant Longevity Tappable Scratch Tolerant Chemically Resistant Readily Installed Small to Big Diameters Non-Toxic, Non-Tasting Lightweight
- Maximum Pressure: 160 psi
- Wall Thickness: 1.2 inch
- Application: Drainage
- Features: Flexible, Other Size <36", Round
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 2 1/2 in. Includes the following items: Nylon Straps. Designed to mark the following type of pipe: sewer, and has the following text printed: STORM SEWER. Will work with pipes from 8 in to 9
- Pipe Diameter: 8 to 9.875 inch
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady strap-on pipe marker comes packaged 1 per pack. The character height measures 3 1/2 in. Includes the following items: Nylon Straps. Designed to mark the following type of pipe: air & duct. Will work with pipes from 10 in to 15 in diameter.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Brady Bradysnap-On snap-on pipe marker comes packaged 1 per pack. The character height measures 1/2 in. Designed to mark the following type of pipe: other liquid. Will work with pipes from 3/4 in to 1 3/8 in diameter.
-
Supplier: GF Piping Systems
Description: Schedule 120 PVC Pipe: Schedule 120 has the thickest walls of all PVC pipe, with the smallest inside diameter in comparable sized pipes. Schedule 120 can withstand heat up to 140°F. While it is suitable for domestic hot water systems, it is usually only found in
- Temperature Range: 32 to 140 F
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 3 1/2", 3", 3/4", 4", 5", 6", 8"
- Schedule: 120, 40, 80, SDR 13.5, SDR 21, SDR 26, SDR 41
- Material: PVC
-
Supplier: UL Standards & Engagement
Description: method addresses uninsulated pipe sizes 4 in. (10.2 cm) and less in diameter. This test method also addresses insulated pipe assemblies which, based on the end use, can include thermal insulation. The overall sizes of these pipe assemblies are to be 5 inches (12.7
-
Description: color. Length: standard 8” length, unless otherwise specify. Specs for different diameter pipe markers: ¾” and 1” pipe markers Text Size: standard 1/2”, unless otherwise specify Thickness: 0.020” 1-1/4”, 1/1/2”, and 2” pipe markers Text Size: standard ½” or 1”, unless
- Pipe Diameter: 0.75 to 2 inch
- Features: Chemicals, Drain / Condensate, Flow Direction, Gases, Other, Return, Sprinkler / Fire, Vacuum, Voltage, Water - Hot/Cold
-
Supplier: Malish Plastics
Description: Capabilities and Expertise Malish Plastics offers a wide range of plastic extrusion capabilities. Areas of Expertise Heavy wall rigid pipe in diameters to 12”—when roundness, concentricity, straightness, or I.D. are critical. Simple or complex profile extrusion in
- Size Capabilities: 0.25 to 20 inch
- Materials: ABS, PVC, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Extrusion Methods: Co-Extrusion, Dual Extrusion, Hot Extrusion
-
Supplier: Oil-Rite Corp.
Description: plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2 and total height is 9 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
- Capacity: 0.5 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: plated steel 1/2” male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2” and total height is 9 3/4”. Additional shutoff and sight feed valves are needed for the regulation of liquid flow (see Oil Flow Control Valves).
- Capacity: 0.5 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: directly to a pipe. The unit features an aluminum swivel fill cap. The cap swings clear of the opening but stays attached so it can’t be misplaced. The diameter of the reservoir is 5 1/2” and the overall height of the unit is 9 7/8”. This lubricator is suitable for temperatures up to
- Capacity: 0.5 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: Oil-Rite Corp.
Description: and mounting shank. The aluminum mounting shank has a 1/2" male NPT outlet to mount directly to a pipe. The diameter of the reservoir is 5 1/2" and the overall height of the unit is 11 1/8". This lubricator is suitable for temperatures up to 160° F. Additional shutoff and sight feed
- Capacity: 0.5 gallons
- Filler / Breather Options: Other
- Material: Plastic
-
Supplier: U.S. Plastic Corporation
Description: Max OD: 3-7/8", Minimum Bolt Length: 2", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 2-3/4", Approximate Weight: .26 lbs.
- Connection Type: Flange
- Material: PVC/CPVC
-
Supplier: Asahi/America, Inc.
Description: The gate valve is the most widely used ON/OFF valve for large diameter, full port applications. When the valve is fully open, it allows straight-through passage through and opening that is essentially the same size as the inside diameter of the connecting pipe. This is why there
- Media Temperature: 150 F
- Actuation: Electric
- Valve Type: Gate / Knife Valves
-
Supplier: Asahi/America, Inc.
Description: PP-Pure® pigmented polypropylene systems provide a wide size range and the best cost savings on large scale water systems up to 12". This system is commonly considered for large diameter non-critical UPW lines for the semiconductor and photovoltaic industries. New PP-Pure Flare Adapter
-
Supplier: ICO RALLY
Description: Adhesive-Back Clips Strip off the protective backing and press these clips into place for permanent mounting. They are made of resilient PVC plastic, elastic enough to receive cable, tubing, pipe or rod up to 1/2" diameter. The standard color is gray.
- Diameter: 0.5 inch
- Type: Adhesive Mount Clip, U Style Clip
- Material: PVC
-
Supplier: Atkore International
Description: CONDUIT TO STRUT TYPE HOT ROLLED OILED PICKLED ASTM A366/A575/A576/A635/A36 STEEL MATERIAL PLASTIC COATED FINISH 0.84 INCH OUTER DIAMETER TWO PIECE CONSTRUCTION 400 LB LOAD RATING 1/2 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 11 LB PER 100 PIECES
- Pipe Size: 0.5 inch
- Maximum Load: 400 lbs
- Support Type: Pipe Clamp
-
Description: Polyken 826 ECO0MY CORROSION CONTROL TAPE Eco0mical corrosion control tape with wide operation temperature range. Applications Designed for interior and exterior corrosion protection of smaller diameter pipe. Features & Benefits Eco0mically priced 12 mil tape. Excellent
- Thickness: 0.012 inches
- Peel Strength / Adhesion: 2.5 to 6.25 lbs/in
- Temperature Resistance: -34.44444444444444 to 60 C
- Backing: Plastic / Polymer
-
Supplier: Braun Brush Co.
Description: part, flexible handle diameters, and an offering of typical tube diameters. All parts are polypropylene.
- Outer Diameter (OD): 0.5 to 2 inch
- Length: 12 inch
- Trim Length: 4 inch
- Applications: Cleaning / Surface Preparation, Cylindrical / Centerless
-
Supplier: Budnick Converting, Inc.
Description: 826 is a 12mil, corrosion control tape, primarily used for interior and exterior corrosion protection of smaller diameter pipe.
- Thickness: 0.012 inches
- Backing: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Panduit Corp.
Description: Adhesive pipe marker carrier, 12" x 2.0" (1.25" diameter O.D.), adhesive polyester, clear, 5 pc. package quantity.
- Width: 12 inches
- Height: 0.16666675666666667 ft
- Features: Adhesive Backed, Other
- Materials of Construction: Plastic / Film
-
Supplier: Zurn Industries LLC
Description: Zurn Sanitary PVC floor sink with 14" diameter top with 6" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines
- Drain Type: Floor Drain
- Shape: Square / Rectangular
-
Supplier: U.S. Plastic Corporation
Description: or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).
- Valve Size: 0.25 inch
- Valve Type: Ball Valves
- Primary Material: PVC
-
Supplier: Waterman Industries, Inc.
Description: thicker, sturdier stem with rugged acme type threads. The Pond Valve is available with two frame types; the Universal Frame fits any class IPS or OD steel pipe and the CIP Frame fits any IPS, PIP or SDR-35 size plastic pipe. Available in 8", 10" and 12" diameters.…
-
Supplier: Total Plastics, Inc.
Description: work best for you. PVC is available in a wide range of colors as well as transparent variations. We handle rigid industrial PVC in sheet, slab, tube, pipe, profiles, fittings and rod. TYPE I SHEET Tanks Pipe Bolsters Valves Laboratory equipment Pump parts Fittings Electrical panels
- Chemical System: Polyvinyl Chloride (PVC)
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this heat shrinkable braided sleeving? Woven polyolefin and polyester yarns provide superior mechanical abrasion resistance for protecting plastic pipes, rubber hoses, and delicate cable bundles Shrinks to 1/2 of the original diameter to provide secure
- Sleeving: Shrink Tubing
-
Supplier: Total Plastics, Inc.
Description: Generally there are two basic types of PVC available – rigid PVC and plasticized PVC (flexible). There are hundreds of formulations available for desired physical properties targeted to a specific application. Call Total Plastics for help in determining what will work best for you. PVC is
- Form / Shape: Flat / Bar Stock, Hollow / Tubular Stock
- Chemical System: Polyvinyl Chloride (PVC)
- Features: Thermoplastic
-
Supplier: Cole-Parmer
Description: two 3' lengths of flexible tubing and 2-1/8" pipe thread adapters. FEATURES|
- 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion |
- 3/16" bores, accurate to ±.0002" are permanently free of bends or
- Features: Other
-
Supplier: Cole-Parmer
Description: two 3' lengths of flexible tubing and 2-1/8" pipe thread adapters. FEATURES|
- 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion |
- 3/16" bores, accurate to ±.0002" are permanently free of bends or
- Features: Other
-
Supplier: Cole-Parmer
Description: two 3' lengths of flexible tubing and 2-1/8" pipe thread adapters. FEATURES|
- 1" thick acrylic plastic body is a solid block, virtually unbreakable, stable and absolutely free of the danger of distortion |
- 3/16" bores, accurate to ±.0002" are permanently free of bends or
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
assemblies. Large diameter pipes are made in nickel based material and some stainless (NITRONIC 50 and 60). This is offered as a service on our materials, so special (O.D. and wall) pipe and tubing can be offered on a small quantity basis. Hot and cold reduction of bar (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
#Didyouknow plastic pipe can replace large-diameter iron pipe? Working within existing code requirements (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Portability meets convenience with McElroy Rolling machines for medium- and large-diameter pipe. Rolling machines are easily towed to each site and remain stationary as pipe is fused and pulled through. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
. Classification The classification of pipes are schedule and nominal diameter. Pipe is typically ordered using the Nominal Pipe Size (NPS) standard and by specifying a nominal diameter (pipe size) and schedule number (wall thickness). The schedule number can be the same on (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
The Pit Bull is the workhorse of the McElroy machine line with a marked level of endurance. The carriage alone provides all the muscle you need to fuse small- and medium- diameter pipe when wheeled- and track-mounted vehicles are not necessary. The carriage, heater, insulated heater stand (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
low friction Very good dielectric insulation properties Available Sizes Diameters from 13 mm to 950 mm Up to 260 mm diameter: standard extruded lengths of 1000, 2000, and 3000 mm Larger diameters, up to approximately 950 mm (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES CAPACITIES- Range from 160 to 4,600 CFM TEMPERATURES- to 450°F. PRESSURES- to 2.5" WG Belt-drive or Direct-drive (read more)
Browse Datasheets for New York Blower Company (The) -
-concentric • Flexible: 5 coil diameters cover all OCTG pipe sizes • Modular: Robust and unitized system • Infrared and thermal image monitoring options • Data logging capability for traceability • Shaped flux concentrator for increased efficiency • Versatile: 50 (read more)
Browse Datasheets for Inductotherm Group -
diameters. Using the MULTI/JOINT® 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT® 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of (read more)
Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
to the mold. The molds are then lifted out of the liquid material and transported through an oven where the liquid plastic material is baked/cured into the desired part. The parts and molds are then cooled to a temperature which allows the parts to be stripped from the molds at the end of the (read more)
Browse Datasheets for MOCAP LLC
More Information Top
-
Development and Application of Simplified Asset Management Procedures for Transferred Irrigation Systems
A particular feature of this canal was the occur- rence of numerous unofficial turnouts, generally comprising 12 cm diameter plastic pipes , which supplied small plots immediately adjacent to the primary canal.
-
CR4 - Thread: Pressure test of plastic pipe with out water
In our plant we have anew plastic pipe 12 " diameter .
-
RC structural wall with unbonded tendons strengthened with high-performance fiber-reinforced concrete
The stirrups were supported by soft plastic pipes ( diameter 12 mm).
-
Microwave mobile sensor networks within underground conduits filled of fluids
Left: Reflection coefficient as a function of the frequency for a sensor working in plastic pipes with diameter 12 cm diameter, evaluated taking into account the presence of the liquid.
-
Underground wireless sensor networks
Fig.2 shows a comparison between simulations (black curve) and measurements, performed on sensor of diameter 9.5 cm inserted in a plastic pipe of diameter 12 cm filled with water; the antenna was matched at 750 MHz.
-
Preliminary observations on the control of algal growth by magnetic treatment of water
Three sets of three tanks (50 l) were used with water recirculating through 12 mm internal diameter plastic pipe .
-
Federal Register > Thursday, January 10, 2008 > [73 FR 1867] Natural Gas Pipeline Company of America; Notice of Application
…injection wells required to be drilled; (d) upgrade and operate the existing water disposal system by replacing, looping or extending 12 water lines totaling 25,825 feet (made up of 8-, 10- and 12 -inch diameter plastic pipe ); (e) rework (via underreaming…
-
Radon workshop, February 1977
This pipe was wrapped with foam rubber and "horse-hair" and placed inside a larger 12 -inch diameter plastic pipe .
-
Diurnal variations in vertical strain observed in a temperate valley glacier
A 1-m long, 64-mm diameter plastic pipe with a 12 -mm thick ring-shaped magnet on its upper rim was placed at the bottom of each borehole.
-
cracked foundation leaking - Self Help Forums
If it is then a temp fix during flooding or over winter shove a plastic drain pipe 12 " diameter down that hole vertically.
Indicates content that may require registration and/or purchase.