-
Supplier: Amongo Technology Co., Ltd.
Description: The 12.1 inch industrial panel computer AMG-12PPC01TA from Amongo is a good option for industrial application with features as below: Industrial-grade LCD panels with perfect image quality and wide viewing angles, low power consumption LED backlight; High performance
- RAM: 4 GB
- Features: Desktop / Tower, Panel Mount
- Processor: Intel®
- General Features: Touch Screen
-
Supplier: Acnodes Corporation
Description: Fanless panel PC with a 12.1 inch 800 x 600 LCD monitor, Celeron N2930 / 6th gen. Core i3-6100U processor, 4GB DDR3L memory, SATA MO-297 SSD bay, and an IP66 rated flat front bezel. Option for Projected Capacitive type touch screen, 1000-nit high brightness display,
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: PHOENIX CONTACT USA
Description: IP65-rated, fanless, 12-inch industrial panel PC (PPC) including resistive touch screen with LED backlight. Energy-efficient Intel ® Atom™ processor with 2 GB RAM. Ready for installation of mass storage device.
- Display Size: 12.0866207 inch
- Speed: 1,660 MHz
- RAM: 2 GB
- Processor: Intel®
-
-
Supplier: PHOENIX CONTACT USA
Description: IP65-rated Valueline® industrial panel PC (PPC) with 30.7 cm/12.1-inch TFT display, fanless design and Intel ® Atom™ E3845 processor. Up to 4 GB of RAM. Mass storage options up to 64 GB.
- Display Size: 12.0866207 inch
- Speed: 1,910 MHz
- RAM: 4 GB
- Processor: Intel®
-
Supplier: Acnodes Corporation
Description: Stainless steel panel PC with a 12.1 inch 1024 x 768 industrial LCD monitor, Resistive type screen monitor, and an IP66/69K rated waterproof stainless steel enclosure. PCH8120 is constructed with SUS316 stainless steel, which has corrosion resistance properties that allow
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Acnodes Corporation
Description: Military-grade panel PC with a 12.1 inch 1024 x 768 resistive type touch screen monitor powered by the Intel Celeron N2930 1.83GHz CPU. The panel PC supports 2 x LAN + 2 x USB + 1 x RS-232 (D38999), a fully IP67 rated rugged enclosure, and MIL-STD-461F/810G
- Display Size: 12.1 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Acnodes Corporation
Description: Stainless steel panel PC with a 10.1 inch 1280 x 800 industrial LCD monitor and a fully IP66/69K rated rugged anti-corrosion stainless steel enclosure. The monitor is powered by the Intel Apollo Lake Celeron N3350 1.1GHz CPU with Integrated Intel HD Graphics 500, 4GB DDR4
- Display Size: 10.1 inch
- Processor: Intel®
- Features: Other, Panel Mount
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Industrial Computer, 12.1-inch Widescreen Display, Projected Capacitive Multi-Touch Screen, 128GB SSD, Dual Port Ethernet , Windows Embedded Standard 7 (64-bit), Single Display Output, No Pre-Installed Software, 24 VDC
-
Supplier: Beckhoff Automation LLC
Description: The CP77xx Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus available for every application. The CP77xx Industrial PCs represent a powerful platform
-
Supplier: Beckhoff Automation LLC
Description: The CP72xx Economy Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus available for every application. The CP72xx Industrial PCs represent a powerful
-
Supplier: Beckhoff Automation LLC
Description: The CP72xx Economy Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus available for every application. The CP72xx Industrial PCs represent a powerful
-
Supplier: Beckhoff Automation LLC
Description: The CP72xx Economy Panel PC series is designed for mounting arm installation. Control Panels form the front of the IP65 Panel PC. The right display size and keyboard are thus available for every application. The CP72xx Industrial PCs represent a powerful
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors, SMPTE C Whites *Aspect Ratios: 16:9, 4:3, and Variable Aspect Ratio Images (fully
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. 12 inch Standard Definition Video and PC Premium LCD Monitor *High Bright 400 nts, 800x600 *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors,
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Greaves Corporation
Description: SLOTTED TYPE RIGID PVC MATERIAL GRAY FINISH 6 FT 72 LENGTH IN INCH 1 INCH 1 WIDTH IN INCH 2-1/4 INCH 2.25 HEIGHT IN INCH 6 LENGTH IN FT CSA APPROVAL 144 FT STANDARD PACKAGE 1 COVER INCLUDED PANEL CHANNEL[T] BRAND COVER TYPE NON SLIP FLUSH HEIGHT IN
- Duct Width: 1 inch
- Duct Height: 2.25 inch
- Wire Duct Style: Slots
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. 12 inch Daybright Standard Definition Video and PC Premium LCD Monitor *High Bright 1450 nts (cd/m2) , Dimming 100:1 *500:1 High Contrast *Wide Viewing 140°/120° H & V *3-Input Video Interface: Composite and Y/C Video, and VGA Compatible Video *Modes:
- Features: Flat Panel Monitor, LCD Display
-
Supplier: TE Connectivity
Description: Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.59 MM [.063 INCH ] Dimensions Connector Length : 39.5 MM [1.555 INCH ] Connector Width : 59.21 MM [2.331 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM [.031 - .093 INCH ] Profile
- Voltage Rating: 250 volts
- Current Rating: 13 amps
- Number of Contacts: 12 #
- Contact Pitch: 4.4449975997012965 mm
-
Supplier: Visual Sound, Inc.
Description: 1080/720/576/480 *Ultra Wide Viewing 176°/176° *Fine Pitch 800 x 600 *Digital Video Inputs: HD/SD SDI (SMPTE 259,274/292/296), New DVI inputs *Analog Video Inputs: Composite, Y/C, PC VGA *Modes: EGA up to WUXGA, NTSC/PAL/SECAM/NTSC4.43/PAL-M *Digital 10-bit processing, 16.7 million colors,
- Features: Flat Panel Monitor
-
Supplier: Classic Automation LLC
Description: PanelView Plus 400 - Monochrome (Amber) Terminal 12-inch, Keypad, Remote I/O Communication & RS-232 Programming/Printer Port, 90-264V AC Power
-
Supplier: Classic Automation LLC
Description: PanelView Plus 1000 - Color Terminal, 12.1 inch, Touch, Standard Communications (Ethernet & RS-232), 512 MB Flash, 512 MB RAM, Windows CE 6.0 without extended features, DC Power
-
Supplier: Xoxide
Description: button. When the fan RPM cannot be recognized:The RPM displayed will flash and set the alarm. The alarm can be muted by pressing "MODE" button. Retractable Fan Controller Knob makes the Kama-Panel 3 suitable for use in PC-Cases with a door panel. USB 2.0 and Multi-format Card
-
Supplier: Classic Automation LLC
Description: PanelView 600 - Color Terminal, 12.1-inch TFT Color Display, Keypad and Touchscreen, 512 MB Flash/512 MB RAM, Standard Communication: Ethernet, RS-232 and USB; and Modular Communication Interface, 85-264V AC 50/60 Hz Power, Windows CE 6.0
-
Supplier: VAST STOCK CO., LIMITED
Description: Panel PCs 8 inch 500 cd/m2 SVGA Panel PC with Intel Celeron Processor J1900, TDP 10W, 2GB DDR3L RAM, black color, 9-30V DC input, resistive touch window, R10
-
Supplier: Madison Company
Description: four front panel push buttons. The displayed values can be field programmed to display as percent, inches, gallons or any associated value of your choice. The meter can also be programmed through the PC via software, and can be copied from panel meter to panel meter using
-
Supplier: L-com, Inc.
Description: HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display
- Cable Length: 1.6666666666666667 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable, DisplayPort
-
Supplier: L-com, Inc.
Description: HDCP (High-Definition Content Protection) Used to transfer Audio and Video to DisplayPort enabled PCs and monitors Application Digital Signage High end computer graphics HD PC display
- Cable Length: 0.8333333333333334 ft
- Application: Audio, Video
- Features: Cable Assembly, HDMI
- Product Type: DVI Cable, DisplayPort
-
Supplier: L-com, Inc.
Description: USB 2.0 speed and performance. These assemblies are shielded and use L-com's popular ECF504 style housing that can be used with virtually any panel thickness. The recommended 4-40 mounting screws must be purchased separately (P/N ECF440). Features Allows USB 2.0 cables to be passed through
- Cable Length: 1 ft
- Product Type: USB
- Features: USB 2.0
- Connector Type: USB Type A
-
Supplier: L-com, Inc.
Description: connections with repeated mating cycles Allows USB 2.0 cables to be passed through panels or enclosures Color Light Gray Screw mount for secure installations Connectors are USB A panel mount female to USB A male. Available in 12in, 24in, 36in, 72in and 120in lengths Application Data
- Cable Length: 1 ft
- Product Type: USB
- Features: USB 2.0
- Connector Type: USB Type A
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: ONE DOOR TYPE POLYCARBONATE MATERIAL 12.68 INCH 13.4 INCH 7.86 INCH UL 50, CUL 50 APPROVAL WALL, FLUSH, DIN RAIL MOUNTING NEMA 3R/4/4X/6P/12/IP66/68 ENCLOSURE HINGED, NEOPRENE GASKET, (2) LATCH COVER TYPE BP120AL BACK PANEL POLYSTAR[TM] BRAND EXTERNAL
- Length / Height: 13.4 inch
- Width/Diameter: 12.68 inch
- Depth: 7.86 inch
- Height: 13.4 inch
-
Supplier: Madison Company
Description: four front panel push buttons. The displayed values can be field programmed to display as percent, inches, gallons or any associated value of your choice. The meter can also be programmed through the PC via software, and can be copied from panel meter to panel meter using
-
Supplier: NBK America LLC
Description: A holder for mounting equipment and devices to tablet PCs. Can be mounted on aluminum frames, wall panels and sheet metal. Robust design. It has excellent durability. Tablet PCs between 9 and 12 inches*1 can be mounted by adjusting the side arm and bottom arm. Arm
-
Supplier: Xoxide
Description: says it all! Specifications: Model: PC-7FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47kg 5.25" drive bay (External): 5( one for 3.5 inch convertor)
-
Supplier: Xoxide
Description: says it all! Specifications: Model: PC-60FN Case Type: Mid Tower Dimensions: 210mm x 470mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.47 kg 5.25" drive bay (External): 5( one for 3.5 inch convertor)
-
Supplier: Xoxide
Description: Stylish" says it all! Specifications: Model: PC-B25F Case Type: Mid Tower Dimensions: 210mm x 495mm x 490mm ( W, H, D) Front bezel Material: Aluminum Color: Black Side Panel: Aluminum Body Material: Aluminum Net Weight: 5.25" drive bay (External): 3( one for 3.5 inch convertor)
-
Supplier: Lenovo
Description: Tiny PC bracket. Fully Green-certified, it pairs seamlessly to virtually any device with VGA, DisplayPort™ 1.2 and HDMI™ 1.4 ports. 19.5"-inch Colour MonitorDigital Controls with 8 languages OSD DDC 2B, DDC/CI, EDID 1.3 VGA + DP1.2 + HDMI1.4HDCP Support, / Win7/ Win 8&Win8.1/Win10
- Diagonal Screen Size: 19.5 inch
- Horizontal Viewing Angle: 178 Degrees
- Environmental Temperature: 32 to 113 F
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, Other Screen Resolution, S-IPS
Find Suppliers by Category Top
Featured Products Top
-
B-127 1.8" x 11.5", B-127 stamped aluminum pre-painted 12 inch textured hardboard corner. This profile is formed in pre-painted aluminum. The finish can be primed for re-painting, or color matched if quantities permit. Surfaces can be (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
Based on our Tacton TC401, the TM430 ThinManager® thin client is an easy to install touchscreen HMI purpose-built for virtualization in challenging environments.
(read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
tripping. This control panel can be installed quickly and as error-free as possible via a plug-and-play M12, 12 pin connector. With optional covers for masking the plug connection, the BDF40 control panel not only provides manipulation protection for the connection cable, it offers a clean (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
P-106 0.875" x 38", P-106 26 to 28-gauge roll formed pre-painted agricultural 38-inch-wide panel. The most common gauge steel panels used are 29 gauge. The thicker 26-gauge upgrade) is typically used on commercial structures and places with unusual (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
can accommodate a panel PC up to 21 inches. The 0.12” aluminum front plate is permanently connected to the enclosure with flush and virtually edgeless mounting. Each case features a lock and exterior hinge as standard. Each enclosure is manufactured from extruded aluminum (silver (read more)
Browse Operator Interface Enclosures Datasheets for Rolec Enclosures Inc. -
Camera System technology, a 7-inch touch screen control panel, and a 24” x 12” x 7” (610 x 305 x 178 mm) work area in 30, 40, 50, or 60-watt CO2 and 30-watt fiber laser source configurations. Watch it now! (read more)
Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
and measurement, automation, fault analysis and quality control. Ergonomic COMMUNITEC features an integrated handle for easy portability. The front control panel is designed to accommodate 11.5" to 14" touchscreen displays or a membrane keypad. It is inclined at 12° for comfortable (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
. Available Series Inch Series: S25FB9-PC… — brass with black oxide finish S25FY9-PC… — stainless steel Shaft sizes from 0.12 in. to 0.75 in. Metric Series: S25FB9MPC… (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, along with M4 earthing pillars on every panel. Molded ABS non-slip feet are also included. The new half-width enclosures are available as standard in heights of 3U or 4U and a depth of 12.99” (custom sizes can be supplied to order). There are two standard colors: Light Gray (RAL 7035 (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
ps2 hd - offers from ps2 hd manufacturers, suppliers, exporters & wholesalers
(D-Panel) 12inch Touch Screen Panel PC (NTP12SUF-i) .
-
dvd recorder - offers from dvd recorder manufacturers, suppliers, exporters & wholesalers
(D-Panel) 12inch Touch Screen Panel PC (NTP12SUF-i) .
-
pc manufacturer ( Page 5 ) - offers from pc manufacturer manufacturers, suppliers, exporters & wholesalers
(D-Panel) 12inch Touch Screen Panel PC (NTP12SUF-i) .
-
Pin Hole - Pin Hole Manufacturers, Suppliers
(D-Panel) 12inch Touch Screen Panel PC (NTP12SUF-i) .
-
supports 64 128bit - offers from supports 64 128bit manufacturers, suppliers, exporters & wholesalers
(D-Panel) 12inch Touch Screen Panel PC (NTP12SUF-i) .
-
A scheme for a high‐power, low‐cost transmitter for deep space applications
For example, PC boards are usually cut from 300 mm (actually 12 inch panels ), so the PC board component would be cheaper if that size board was used.
-
Automated control of blood glucose in the or and surgical ICU
The blood glucose control system and graphical user interface has been embedded into a 12 - inch National Instruments touch panel PC (model TPC 2012) running on Microsoft Windows XP Embedded.
-
Large Area Display Product Roadmap Tracker - Q4 2015
12 .x- inch tablet PC panels .
-
Large Area Display Production Strategy Tracker - PowerPoint - Q1 2016
Panasonic LCD is developing 10.8-inch and 12 - inch high resolution tablet PC panels for Microsoft and other customers.
-
Large Area Display Production Strategy Tracker - PPT Analysis - Q4 2015
Panasonic LCD is developing 10.8-inch and 12 - inch high resolution tablet PC panels for Microsoft and other customers.
Indicates content that may require registration and/or purchase.