-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified 12-Point Flange Screw, Ferry Cap Screw, 12 Point Bolt, 12-PT Screw, Custom Head Dimensions: IFI-115, CORE-STD, Customer Drawing/Requirements Stocking Sizes: ¼ (M6)”
- Standard Drives: 12-Point
- Screw Type: Cap Screw
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: BUTTON HEAD HEX SOCKET CAP SCREWS Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket
- Length: 0.1875 to 2 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI
- Head Type: Button Head
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX SOCKET HEAD CAP SCREWS Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength
- Length: 0.787402 to 7.480319 inch
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: National Bolt & Nut Corporation
Description: HEX HEAD BOLTS/HEX CAP SCREWS Head dimensions per ANSI B18.2.1 Threaded to head We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any
- Length: 0.5 to 15 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 1/4", 2", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Screw Type: Cap Screw
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.9842525 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.4724412 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: BUMAX®
Description: BUMAX DX 129 Duplex Stainless Steel D6 ISO 4762 Hex Socket Cap Screw M5 x 20
- Length: 0.787402 inch
- Screw Type: Cap Screw
- Head Type: Hexagon Head
- Metric: M5
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.6299216 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M8
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 0.3149608 inch
- Screw Type: Cap Screw
- Head Type: Flat Head
- Standard Drives: Hex Socket / Allen
-
Supplier: BUMAX®
Description: BUMAX ULTRA 109 Martensitic Stainless Steel ULTRA DIN 7984 Hex Socket Low Socket Head Cap Screw M5 x 10
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Head Type: Hexagon Head
- Metric: M5
-
Supplier: Newport MKS
Description: M2 x 0.4 Cap Screw, 8 mm Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
- Metric: M2
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head,
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Newport MKS
Description: M4 x 0.7 Cap Screw, 6 mm Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
- Metric: M4
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: Newport MKS
Description: 1/4-20 Cap Screw, 2 in. Long, Stainless Steel, Pack of 25
- Inch: 1/4"
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO’s machine screws are ready-to-use, as they do not require any preparation or
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: Newport MKS
Description: 8-32 Cap Screw, 1/2 in. Long, Stainless Steel, Pack of 50
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Socket Flat Head sealing screws have a socket recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s line of self-sealing screws, bolts, and rivets offers you unsurpassable fastening and sealing power. Each of our fasteners is
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: MS Aerospace, Inc.
Description: M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,
- Standard Drives: 12-Point
- Inch: 3/8"
- Head Type: Hexagon Head
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: ADB®
Description: Replacement screws for safety engineered products
- Length: 1.22 inch
- Inch: 1/2"
- Screw Type: Cap Screw, Shoulder Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ASME B18.2.3.1M Metric Hex Cap Screws - This Standard covers the complete general and dimensional data for metric series hex cap screws recognized as American National Standard. DIN 931 Part Thread Hexagon Head Screws DIN 933 Full Thread Hexagon Head Screws
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Screw Type: Cap Screw
- Metric: M10, M12, M14, M16, M20, M22, M24, M30, M6, M8
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.875 inch
- Inch: # 4
- Head Type: Button Head
- Screw Type: Cap Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1/2", 1/4", 3/8", 5/16", 5/8"
- Fastener Standards: ASME / ANSI, DIN
- Head Type: Button Head
- Screw Type: Cap Screw
-
Supplier: Long-Lok Fasteners Corporation
Description: Poly-Lok® is today’s most advanced, most reliable prevailing torque type self-locking fastener. And it’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch material. Even
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.375 inch
- Inch: # 8
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: Long-Lok Fasteners Corporation
Description: The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head styles,
- Inch: # 10, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Binding Head, Button Head, Fillister Head, Round Head, Truss Head
- Standard Drives: Bristol Spline, Hex Socket / Allen, Philips / Frearson, Slotted
- Screw Type: Cap Screw
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Head Type: Flat Head
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3”
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Screw Type: Cap Screw
- Features: Hexagon Bolt / Tap Bolt, Other
- Head Type: Hexagon Head
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: ANSI B18.3 - Socket Head Cap Screw ASTM F912 - Standard Specification for Alloy Steel Socket Set Screws ASME B1.13M - Metric Screw Threads DIN912 - 12.9 Hexagon Socket Head Cap Screws DIN 916 - Socket Set Screws Cup Point
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI, DIN
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
-
Supplier: UC Components, Inc.
Description: Screw, Socket Head Cap, Non-Vented, Nickel Plated
-
Supplier: NBK America LLC
Description: Combine SCAPCover Cap and SNCPSSocket Head Cap Screw for Cover Cap. These caps prevent the corrosion of screw heads due to vacuum chamber processing gas and plasma. SCAPhas 2 material types as standard. SCAP-AL----Aluminum alloy SCAP-CE----Ceramic The
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Metric: M5, M8
- Head Type: Socket Head Cap
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This Alloy Steel #6-32 Socket Head Cap Screw is .500 in long under the head
- Length: 0.5 inch
- Inch: # 6
- Screw Type: Cap Screw
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: SCREW SOCKET, CAP, M8X20, PK100; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:20mm; Fastener Plating:-; Fastener Material:Steel; Screw Head Style:Hex Socket; Product Range:-; SVHC:No SVHC (15-Jan-2019); Driver RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
: 12 Point Bolts Heavy Hex Nuts - 2H/A194 (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
to customers in the Transportation industry: 12 Point Bolts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
: Heavy Hex Cap Screws – Available in long lengths, ideal for structural connections. (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
wn_g.pl (finlayson-gwc2014.zip)
… off fluid or introducing medication)'). g(102846484,'(small and light boat; pointed at both ends … that covers the head or an amputation stump like a cap )'). g(102851159,'(a tube of small internal diameter; holds liquid by … … g(102851963,'(a long hooded overcoat)'). g(102852052,'(a threaded screw for machine parts; screws … in a motor vehicle; usually a 12 -volt battery of six cells; the heart of the car''s electrical system)'). g(102856219 … … '(a table for playing cards (as in a casino))'). g(102858715,'(a ferry that transports motor vehicles …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… stamp_collection_N|1 bronchodilator_N|6 ventolin_N|1 proventil_N|1 emphysema_N|8 inhalant_J|2 tachycardia_N|2 shakiness_N|2 fortress_N|6 palace_N|17 capillary_tube_N|2 degree_celsius_N|2 fahrenheit_N|4 tavern_N|5 distillation_N|22 retort_N|1 fosamax_N|1 menopause_N|5 moorish_J|6 granada_N|3 plane_table_N|1 fitted_J|5 skirt_N|30 hemline_N|4 antineoplastic_drug_N|14 screw_N|28 hexagonal_J|10 wrench_N|20 allen_ screw _N|1 v-shaped_J|10 zyloprim_N|1 … … flat-bottomed_J|8 stadium_N|11 tier_N| 12 arena_N|3 gallery_N|7 operating_room_N|1 … triglyceride_N|10 ldl_cholesterol_N|2 poisonous_J|154 nightshade_N|6 antidote_N|6 organophosphate_nerve_agent_N|1 organophosphate_N|2 briefcase_N|3 attenuate_V|3 attic_N|2 platform_N|43 auctioneer_N|1 amplifier_N|6 cassette_N|6 audiotape_N|2 compact_disc_N|5 graphical_J|13 auditory_J|12 magnetic_tape_N|17 tape_recording_N|4 concert_hall_N|1 stable_N|4 hercules_N|12 hand_tool_N|38 concentration_camp_N|9 german-speaking_J|1 boiling_ point _N|16 optical_device_N|21 unpowered_J|1 album_N|8 … … nap_V|2 felt_V|42 gaming_table_N|2 baked_goods_N|4 cap _N|166 close-fitting_J|17 woolen_J|5 … … papal_bull_N|1 tractor_N|6 software_N|26 vest_N|4 passenger_train_N|3 portuguese_J|2 matador_N|3 loudspeaker_N|9 ingot_N|3 immigrant_N|8 relief_pitcher_N|2 warm_up_V|1 fencelike_J|1 ferry _N|8 toast_N|15 low …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… light boat; pointed at both ends; propelled with a paddle |small_J light_J boat_N point _V end_N propel_V … … short_J 02955944_N| bandage that covers the head or an amputation stump like a cap |bandage_N cover_V head_N … … pulled over the head |long_J overcoat_N hood_N be_V pull_over_V head_N 02957135_N| a threaded screw for machine parts … … caravan_N 02961225_N| a lead-acid storage battery in a motor vehicle; usually a 12 -volt battery of … … table for playing cards (as in a casino) |table_N playing_card_N casino_N 02964295_N| a ferry that transports motor …
-
noun.artifact (finlayson-gwc2014.zip)
… canoe, noun.person:canoeist,+ verb.motion:canoe,+ ] small_boat,@ (small and light boat; pointed at both ends … … canvas fabric) } { canvas_tent, canvas2, canvass2, tent,@ (a tent made of canvas fabric) } { cap , headdress,@ (a … … long overcoat with a hood that can be pulled over the head) } { cap_ screw , screw,@ (a … … electrical_system,#p (a lead-acid storage battery in a motor vehicle; usually a 12 -volt battery of … … card_table1, table1,@ (a table for playing cards (as in a casino)) } { car- ferry , ferry,@ (a …
-
SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
… chomp_N|1 wipe_up_V|1 off_guard_J|2 seeping_J|1 coldness_N|1 icicle_N|1 sketch_pad_N|1 airless_J|1 vacuum_cleaner_N|1 suck_V|5 overnighter_N|3 twenty-three_N|1 twenty-two_N|1 listed_J|1 verification_N|1 lodgings_N|2 detecting_N|1 out-of-the-way_J|1 twenty-two_rifle_N|1 telescopic_sight_N|1 psychopathic_J|1 vantage_ point _N|1 shrug_N|3 room_clerk_N|1 bellhop_N|1 … … dinnertime_N|2 talkative_J|1 piteous_J|1 trot_V| 12 briskly_R|1 waving_J|1 chaise_N|1 pull_together_V|1 … … dignify_V|1 double_up_V|1 flog_V|1 sup_V|1 brighten_V|1 bear_witness_V|2 mail_out_V|1 get_about_V|1 stone_V|1 bewitch_V|1 degrade_V|1 dam_V|1 retail_V|1 laze_V|1 excel_V|2 terrify_V|1 dock_V|2 snag_V|2 solder_V|7 cap _V|3 center_punch_V|2 counter-drill_V|1 … … backstitch_V|2 sun_V|1 notch_V|3 butt_V|4 screw _V|11 splice_V|1 laminate_V|1 butt_against_V|2 … … spray_V|5 sulphur_V|1 bundle_V|2 shovel_V|1 ferry _V|1 empower_V|1 rack_up_V|1 pilot_V|2 …
-
Countries > Canada > National > Gazette > 2006 Documents > Part I > [CANADA Gazette Part i, 2006-1223] Part I, December 23, 2006, Vol. 140, No. 51
… à bord et débarqué; b) le réservoir de carburant n’est pas rempli au point qu’il est susceptible … … an upright position by per- manently installed fittings, and (ii) have their valves securely closed and protected by a screw -on metal cap ; (d) the vehicle is … … h) on closed-deck ferries , a minimum distance athwartships of 12 m is maintained between …
-
data.noun (finlayson-gwc2014.zip)
… ~ 03586559 n 0000 ~ 03837914 n 0000 | small and light boat; pointed at both ends … … n 0000 | a tent made of canvas fabric 02940876 54 n 01 cap 4 030 @ … … hood that can be pulled over the head 02943671 54 n 01 cap_ screw 1 001 @ … … 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 -volt battery of … … table for playing cards (as in a casino) 02950813 06 n 01 car- ferry a 001 @ …
-
data.noun (finlayson-gwc2014.zip)
… ~ 04888571 n 0000 ~ 05151086 n 0000 | small and light boat; pointed at both ends … … n 0000 | a tent made of canvas fabric 03984624 49 n 01 cap e 030 @ … … hood that can be pulled over the head 03987437 86 n 01 cap_ screw a 001 @ … … 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 -volt battery of … … table for playing cards (as in a casino) 03994687 07 n 01 car- ferry d 001 @ .
-
data.noun (finlayson-gwc2014.zip)
… ~ 03144245 n 0000 ~ 03363518 n 0000 | small and light boat; pointed at both ends … … 03962181 n 0000 | a tent made of canvas 02570344 06 n 01 cap 0 029 @ … … 03011580 n 0000 | a long hooded overcoat 02572935 06 n 01 cap_ screw 0 001 @ … … 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 -volt battery of … … table for playing cards (as in a casino) 02579189 06 n 01 car- ferry 0 001 @ …
-
data.noun (finlayson-gwc2014.zip)
… ~ 03835931 n 0000 ~ 04098122 n 0000 | small and light boat; pointed at both ends … … n 0000 | a tent made of canvas fabric 03121614 47 n 01 cap 4 030 @ … … hood that can be pulled over the head 03124427 19 n 01 cap_ screw 9 001 @ … … 0000 | a lead-acid storage battery in a motor vehicle; usually a 12 -volt battery of … … table for playing cards (as in a casino) 03131677 84 n 01 car- ferry 0 001 @ …
Indicates content that may require registration and/or purchase.