-
Supplier: CSA Group
Description: Preface This is the fourth edition of CSA C390, Test methods, marking requirements, and energy efficiency levels for three-phase induction motors. It supersedes the previous editions, published in 1998, 1993, and 1985, under the title Energy Efficiency Test Methods for Three-Phase
-
Supplier: Demag Cranes & Components
Description: advantages with our Z cylindrical-rotor motors. Strong motor output Motor output up to 72 HP (45 kW) 2, 4, 6 or 8 poles Two-speed motors ZBA/ZNA for travel applications with inverters ZBF for line-fed travel applications ZBE/ZNE for continuous duty in energy
- Other Output Power: 0.5 to 2.9 HP
- Continuous Current: 2.8 to 4.5 amps
- Continuous Torque: 52.2 to 54.84 In-lbs
- Rotor Inertia: 0.81755118020634 oz-in-sec²
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, AC INDUCTION MOTOR, 2 POLE, 3 PHASE, 400/690VAC, 7.5KW, 3470 RPM, 12.2 AMP, TORQUE 25 NM, FOOT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Demag Cranes & Components
Description: range of outstanding advantages with our Z cylindrical-rotor motors. Strong motor output Motor output up to 72 HP (45 kW) 2, 4, 6 or 8 poles Two-speed motors ZBA/ZNA for travel applications with inverters ZBF for line-fed travel applications ZBE/ZNE for continuous
- Other Output Power: 0.47 to 1.95 HP
- Continuous Current: 2.1 to 2.9 amps
- Continuous Torque: 34.8 to 36 In-lbs
- Rotor Inertia: 4.3562946098586 oz-in-sec²
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 746.145940820405 to 1,492.29188164081 watts
- Continuous Output Current: 3.4 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 18,653.648520510127 watts
- Continuous Output Current: 34 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 480 volts
- Rated Power: 29,845.8376328162 watts
- Continuous Output Current: 52 amps
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 1/2 - 500 HP This innovative drive utilizes 3 level control to offer the best solution for challenging installations. Yaskawa is the only manufacturer to offer a low voltage drive with this architecture. 3 level technology minimizes drive induced problems associated with long motor cables and
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 240 volts
- Rated Power: 1,492.29188164081 watts
- Continuous Output Current: 8 amps
Find Suppliers by Category Top
Featured Products Top
-
: 12–25 VDC; three-phase brushless DC motor control Sensorless sinusoidal control and speed commands via serial communication; published power below 150 W Published speed up to 100,000 rpm for a motor with one pole pair Custom Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
3 pole pairs Compact board dimensions: Φ75 × H12mm Customization This control board is a non-standard, customized product provided for reference only. Specifications, dimensional units, and operating conditions are subject to the agreed (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
shaft configuration, electrical performance, cooling, and installation. Yunhongda YHD-12526M12 AC induction motors deliver up to 460 W output power, wide operating voltage from 115–240 VAC, and stable torque performance for a broad range of OEM equipment. Optional (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Electronic commutated 4 Pole Motor Series extended by 32mm types MICROMO now offers twelve new 32mm Brushless DC-Servomotors from the (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Product Overview The PS.6335 is a shaded-pole induction motor for appliance drives. It supports motor selection for atomizers and air fryers, with a 230 V, 50 Hz reference configuration and documented mechanical and performance data. Reference (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
that provides increased performance and reliability compared to traditional motor/gearbox/wheel combinations. The MPW52 (150 mm Wheel), provides a best in class peak torque of 12.4 Nm (110 lb.in) at 2.4 meters/second, while carrying up to 68 Kg load (150 lbs.) per wheel (read more)
Browse Brushless Motors Datasheets for ElectroCraft -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
series of 3-phase permanent magnet AC (PMAC) motors, the Marathon SYMAX, can only be powered and controlled by a VFD but provide improved efficiency even at lower speeds and partial loads. These motors are offered in sizes from 1/2 up to 10hp and feature a smaller footprint when compared to standard (read more)
Browse AC Motors Datasheets for Automationdirect.com -
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric motor. With an advanced 8-pole encapsulated core, this compact DC motor offers high torque density at a very (read more)
Browse Datasheets for ElectroCraft
More Information Top
-
Analytical method for the design of a machine with aligned and skewed permanent magnets
The design (new analytical method) was based on a standard 250 W three phase 12 - pole induction motor (squirrel cage rotor type), beginning with the original stator constructive data to calculate the magnetic flux density to determine the permanent magnets.
-
Recent Advancements in System Modelling Applications
Figure 26.1 shows the model of the 4- pole induction motor with 12 slots, 4 slots per phase.
-
A Vector Play Model for Finite-Element Eddy-Current Analysis Using the Newton-Raphson Method
Its circular sample having slits at the periphery is excited by a stator of a single-phase, two- pole induction motor [ 12 ].
-
A novel type-2 fuzzy logic control of induction motor drive using Scalar Control
The electromagnetic torque for four pole induction motor ( 12 ) Where .
-
A new modular motor-modular inverter concept for medium-voltage adjustable-speed-drive systems
The MMF analysis of the example motor (Figs. 1(b) and 4) discussed in this section applies to any four- pole induction motor with 12 coil groups, regardless of its winding style and stator slot number.
-
High-aspect-ratio micromachining via deep X-ray lithography
Fig. 16 illustrates a 12 - pole experimental induction motor [23].
-
Investigation of the losses in the stator duct spacers of large AC motors using the A-ψ 3-D eddy current formulation
These results are for a three phase, 12pole , 2.3 MW induc- tion motor .
-
Handbook of Electric Power Calculations, Fourth Edition > Section 13: Short-Circuit Computations
A 1000-hp, 2200-V, 25-Hz, wye-connected, 12 - pole wound-rotor induction motor has a full-load efficiency of 94.5 percent and a power factor of 92 percent.
-
Virtual Engineering Lab for Motor Testing and Development
Figure 1 is a block diagram of the motor experimentation platform configured for testing the starter/generator, a 12 - pole , 8kW induction motor .
-
A new form of crane-hoist control using a 3:1 pole-changing induction motor
Fig. 7.—Equivalent circuits of 12 : 4 pole -changing induction motor with 5-phase wound rotor.
Indicates content that may require registration and/or purchase.