-
Supplier: Fastener SuperStore, Inc.
Description: 12-24 X 1 1/2 Thumb Screws / Type P / No Shoulder / Steel / Zinc A cold headed, one-piece screw with rolled threads and a flattened head designed for manual turning without a driver or wrench. They are available in two varieties--with and without a shoulder under the
- Length: 1.5 inch
- Inch: # 12
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: RS Components, Ltd.
Description: #6-32 X 1/2 Thumb Screw Zinc (With Shoul
- Head Type: Flat Head
- Features: Other
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Diameter / Width: 1.25 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Knurled thumb screws are one of the most important types of screws used in various industrial applications. ... These screws can be tightened or
- Length: 3 inch
- Inch: 1/2"
- Features: Other
- Screw Type: Thumb Screw
-
Supplier: Jergens, Inc.
Description: No.'s: 12L14 Carbon Steel or 303 Stainless Steel Finish: 303 Stainless Steel: Natural 12L14 Carbon Steel: Black Oxide Note(s): The knurled thumb screw is supplied with no thread undercut
- Features: Other
- Material: Steel
- Screw Type: Thumb Screw
-
Supplier: Carr Lane Manufacturing Co.
Description: Knurled-head thumb screw that exerts positive, repeatable force. Clockwise, the knob declutches and turns freely when you reach the desired torque. Counterclockwise, the knob locks for positive retraction. Adjustable-Torque Thumb Screws are furnished w
- Length: 1.25 to 3 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16", 5/8"
- Head Type: Flat Head
- Metric: M10, M12, M16, M5, M6, M8
-
Supplier: NBS Corp.
Description: Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.
- Length: 0.5 inch
- Inch: # 8
- Features: Other
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.
- Length: 0.5 inch
- Inch: # 10
- Features: Other
- Material: Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5 inch
- Inch: # 10
- Head Type: Pan Head
- Standard Drives: Slotted
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2403 D Diameter: .312 (7.9) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Thumb Screw Thread: 4-40
- Length: 0.5 inch
- Inch: # 4
- Material: Stainless Steel
- Screw Type: Thumb Screw
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Diameter / Width: 1.25 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
Supplier: NBS Corp.
Description: Featuring a thumb head, all NBS thumb machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #8 through 5/16” diameter, all thumb machine screws come with zinc finish.
- Length: 0.5 inch
- Inch: 1/4"
- Features: Other
- Material: Steel
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Brass per QQ-B-626A Comp. 22, 1/2 hard. FINISH: Nickel plate per MIL-QQN-290 Type VI. Stainless Steel is per QQ-S-763, Class 7, Type A. Std. Pkg.: 100.
- Inch: 1/2", 3/8", 7/16"
- Material: Brass, Stainless Steel
- Features: Other
- Screw Type: Thumb Screw
-
Supplier: Reid Supply
Description: Thumb screw knobs can be press-fit onto screws to create a small knob for clamping or securing quickly and easily with just the thumb and forefinger. The wide variety of thumb screw knobs we supply can be used with any length screw and come in a
- Diameter / Width: 1.25 inches
- Features: Choice of Colors and/or Finishes
- Knob Material: Plastic
- Knob Type: Thumb Screw Knob
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2508 D Diameter: .425 (10.8) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Nylon Thread: 8-32
- Length: 0.5 inch
- Inch: # 8
- Material: Plastic
- Screw Type: Thumb Screw
-
Supplier: Newark, An Avnet Company
Description: SCREW,THUMB,WING
-
Supplier: Newark, An Avnet Company
Description: SCREW,THUMB,KNURLED
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 2.203 inch
- Inch: 1/2"
- Features: Other
- Material: Plastic
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Length: 1.706 inch
- Inch: 1/2"
- Features: Other
- Material: Plastic
-
Supplier: Carr Lane Manufacturing Co.
Description: Handy thumb screw. Knurled head provides a positive grip for finger tightening in light clamping applications. Available in steel or stainless steel.
- Length: 1 to 3.5 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16"
- Head Type: Flat Head
- Metric: M10, M12, M5, M6, M8
-
Supplier: Craftech Industries, Inc.
Description: ANSI thumb screws are available in thread sizes 2-56 to 1-14. DIN thumb screws are available in thread sizes M2 to M12.
-
Supplier: HardwareSource, Inc.
Description: This is our most elegant and unique gate latch Front plate measures 10.5" tall by 2" wide Handle projection is 2-1/8" Fits doors and gates up to 2-1/4" thick Hardware is reversible so it will work on doors that open left or right Steel base material Comes complete with wood screws Installs in
-
Supplier: Carr Lane Manufacturing Co.
Description: Rotate screw 180° (1/2 turn) to latch. Allows latching swing-away lids and jig plates without machining a slot.
- Length: 1 to 1.75 inch
- Inch: # 10, 1/2", 1/4", 3/8", 5/16"
- Metric: M10, M5, M6, M8
- Features: Other
-
Supplier: HardwareSource, Inc.
Description: Gate latch fits gates up to 3" thick, Windsor style. Front of latch measures approximately 10" by 2". Available in black or galvanized. Galvanized model is a true heavy galvanizing (not zinc chromate) suitable for use near sea coasts. Gravity strike bar measures 7.5". Matching wood screws are
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8701 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 4-40 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
- Length: 0.5 inch
- Features: # 4, Knurled
- Captive Fastener Class / Type: Captive Screws
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8704 D Diameter: .320 (8.2) Drive: Knurled Hardware: No Length: .500 [12.7] Material: Stainless Steel Style: Captive Screw Thread: 6-32 Type: Thumb Screw, Knurled Slotted Head-Style 1 Captive Panel Screw-Style 1
- Length: 0.5 inch
- Features: # 6, Knurled
- Captive Fastener Class / Type: Captive Screws
- Material: Stainless Steel
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Mounting Type: Stud
- Knob Type: Thumb Screw Knob
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Mounting Type: Stud
- Knob Type: Thumb Screw Knob
-
Supplier: Powell Electronics, Inc.
Description: SCREW #10, JACK/THUMB EFP'S & CM's,PK 12
- Type: Terminal and Junction Boxes
-
Supplier: Knobs Direct, Inc.
Description: DIN 466-M12
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Knobs Direct, Inc.
Description: DIN 6303-M12-A
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Knobs Direct, Inc.
Description: DIN 467-M12
- Features: Knurled
- Knob Type: Thumb Screw Knob
-
Supplier: Jergens, Inc.
Description: Existing Ball Lock® Shanks can be converted to Ball Lock® Fast Acting Shanks by substituting the proper Jergens Thumb Screw or Elesa® Adjustable Handle for the original set screw. Thumb Screw: Fast-acting thumb screws 2 1/2 turns. No tools are needed.
- Diameter / Size: 0.5118113 inch
- Design Units: Metric
- Features: Other, Search All Locating and Fixturing Pins
- Pin Type: Quick Release Pin
-
Supplier: SFCable.com
Description: This modular adapter has a DB25 male connector that plugs into DB25 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Blue. Gold plated pin. 28AWG wire. Molded Gray color housing. Thumb
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
Find Suppliers by Category Top
Featured Products Top
-
Vlier’s line of precisely engineered mechanical components includes our torque thumb screw, which provides a range of holding styles such as regular, reverse, variable and off-angle support. The five available designs of these torque screws are engineered to meet the needs of (read more)
Browse Screws Datasheets for Vlier -
Keystone offers all sizes of Jack Screws for D Sub connectors, Thumb Screws, Captive Screws, Shoulder and Sems Screws and other electronic panel hardware products made of Stainless Steel per ASTM-A581/A582 as (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
characteristics resulting in bolts with different functions. They typically require a drilled hole and a complementary nut, or tapped mating part for installation, and, unlike screws, they are generally not tapered. The terminology distinguishing between the types of bolts is often inconsistent and (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.