-
Supplier: Schneeberger Inc.
Description: Helical-toothed gear racks are available in typical industry dimensions from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 300
- Pressure Angle: 20°
- Features: Ground Teeth
- Material: Hardened Steel
-
Supplier: Schneeberger Inc.
Description: Straight-toothed gear racks are available in standard industrial sizes from module 2 to module 12. The material, hardness, and accuracy determine the respective load.
- Number of Teeth: 7 to 320
- Pressure Angle: 20°
- Features: Ground Teeth, Other
- Material: Hardened Steel
-
Supplier: QTC METRIC GEARS
Description: Module 3, 12 Tooth Mild Steel Bevel Gear
- Pitch Diameter: 36 mm
- Face Width: 22 mm
- Pressure Angle: 20°
- Design: Metric
-
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 12
- Pitch Diameter: 24 mm
- Bore Diameter (if applicable): 15.2 mm
- Shaft Diameter (if applicable): 20 mm
-
Supplier: KHK USA, Inc.
Description: Popular series of straight bevel gears for many uses. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 12
- Pitch Diameter: 36 mm
- Bore Diameter (if applicable): 25.25 mm
- Shaft Diameter (if applicable): 30 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 12
- Pitch Diameter: 36 mm
- Face Width: 30 mm
- Length: 45 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A
- Number of Teeth: 12
- Pitch Diameter: 12 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 5 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur
- Number of Teeth: 12
- Pitch Diameter: 72 mm
- Face Width: 60 mm
- Length: 88 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A
- Number of Teeth: 12
- Pitch Diameter: 12 mm
- Face Width: 6 mm
- Bore Diameter (if applicable): 4 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A
- Number of Teeth: 12
- Pitch Diameter: 24 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 10 mm
-
Description: Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A
- Number of Teeth: 12
- Pitch Diameter: 96 mm
- Face Width: 75 mm
- Bore Diameter (if applicable): 28 mm
-
Supplier: NVE Corporation
Description: NVE's AKL001-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL004 differential sensor, and is easily biased with a permanent magnet for use with a gear-tooth style
-
Supplier: NVE Corporation
Description: NVE's AKL002-12E GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL005 differential sensor, and is easily biased with a permanent magnet for use with a gear-tooth style
-
Supplier: NVE Corporation
Description: NVE's AKL003-12E GMR GMR Gear Tooth Sensor is a digital output speed sensor for coarse-pitch gear tooth sensing and magnetic encoders. It is based on NVE's ABL006 differential sensor, and is easily biased with a permanent magnet for use with a gear-tooth
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Electro-Sensors, Inc.
Description: Gear Tooth Sensor Features • Senses broad range of ferrous target sizes • Senses a frequency range up to 12 kHz • Gap sensing capability up to 3 mm • Full output down to zero Hz • Rugged, NEMA 4 sensor housing • Available with 3/4in or 18mm threads The HE950 produces digital
- Rotary Speed Range: 0 to 10,000 rpm
- Operating Temperature: -40 to 60 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
- Pitch Diameter: 1 inch
- Bore Diameter (if applicable): 0.375 inch
- Pressure Angle: 20°
- Material: Aluminum
-
Supplier: QTC METRIC GEARS
Description: Module 3, 12 Tooth Mild Steel Spur Gear with Plain Bore
- Number of Teeth: 12
- Pitch Diameter: 36 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 15 mm
-
Supplier: Newark, An Avnet Company
Description: GEAR TOOTH SENSOR 4V-24V, SIP-4; Hall Effect Type:Gear Tooth; Output Current:-; Sensor Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:4V; Supply Voltage Max:24V; Operating Temperature Min:-40°C; Operating Temperature Max:150°CRoHS Compliant: Yes
-
Supplier: Accuris
Description: Finite Strips Methods as an Alternative to the Finite Elements in Gear Tooth Stress and Strain Analysis
-
Supplier: RS Components, Ltd.
Description: Hostaform Spur Gear 12 Tooth 2 Mod
- Number of Teeth: 12
- Pitch Diameter: 24 mm
- Face Width: 15 mm
- Bore Diameter (if applicable): 8 mm
-
Supplier: QTC METRIC GEARS
Description: Module 2, 25 Tooth, 12mm Bore, Mild Steel Gear Coupling Inner Hub
- Bore Diameter: 0.4724412 inch
- Coupling Diameter: 1.968505 inch
- Coupling Length: 1.3779535 inch
- Coupling Type: Gear / Multi-Jaw
-
Supplier: Boston Gear
Description: Overview Boston Gear's internal gears are spur gears turned "inside out." In other words, the teeth are cut into the inside diameter while the outside diameter is kept smooth. This design allows for the driving pinion to rotate internal to the gear, which, in turn, allows
- Number of Teeth: 32 to 192
- Pressure Angle: 14.5°, 20°
- Design: English
- Gear Type: Internal Gear
-
Supplier: Boston Gear
Description: on an intermediate shaft. The change gears we stock range from 20-tooth through 128-tooth gears, in one tooth increments, depending upon the diametral pitch, for a nearly infinite number of ratio possibilities. Be sure to ask for the Boston Gear compound
- Number of Teeth: 20 to 128
- Pressure Angle: 14.5°
- Material: Carbon / Alloy Steel, Cast Iron
- Gear Type: Change Gear
-
Supplier: Radwell International
Description: GEAR SPROCKET 1/2IN PITCH/24TOOTH 5/8INCH STD BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ASTM International
Description: 1.1 This practice describes a two-part procedure for electromagnetic evaluation on gear teeth on mill and kiln gear drives and pinions. The first part of this practice details the ability to detect 100 % of surface-breaking discontinuities only in the addendum, dedendum, and root area
-
Description: DIGITAL GEAR-TOOTH SENSOR
- Input (Supply) Voltage: 4.5 to 36 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: ATLANTA Drive Systems, Inc.
Description: these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: these drives, providing continuous grease lubrication to the rack & pinion tooth flanks to preserve the quality and lifetime of the gearing.
- Axis Drive Force: 842 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of applications,
- Number of Teeth: 25
- Face Width: 120 mm
- Length: 1,000 mm
- Pressure Angle: 20°
-
Supplier: W.M. Berg
Description: Spur Gears are the most recognized style of gear. Spur Gears are used exclusively to transmit rotary motion between parallel shafts, while maintaining uniform speed and torque. The involute tooth form, being the simplest to generate, permits high manufacturing tolerances
-
Supplier: ATLANTA Drive Systems, Inc.
Description: A precondition for the proper functioning of sprocket wheels, bevel gears, spur gears, worm gears etc. is the accuracy of the tooth system and the concentricity relative to the location hole. This is ensured by the manufacturing procedure selected for off-the-shelf
- Number of Teeth: 57
- Bore Diameter: 25 mm
- Outside Diameter: 237 mm
- Length Through Bore: 7.2 mm
-
Supplier: DigiKey
Description: Magnetic VRS (Passive) Ferrous Metals, Gear Tooth Sine Wave Connector Cylinder, Threaded - M12
- Operating Temperature: -40 to 224.6 F
-
Supplier: Boston Gear
Description: Please note: Stem pinions are not intended to be operated with each other, with internal gears, or with eleven-tooth spur gears. They will, however, run satisfactorily with all other standard 14 1/2° PA spur gears. Features and Benefits Boston Gear's stem pinions
- Number of Teeth: 5 to 10
- Pressure Angle: 14.5°
- Design: English
- Gear Type: Pinion
-
Supplier: WorldWide Electric Corporation
Description: with carburizing heat treatment CuSn12Ni2 bronze alloy worm wheel with high efficiency gear tooth configuration RoHS plastic covers supplied to fill unused mounting slots 0-ring provided on input flange to prevent moisture intrusion Pre-filled with Mobil CIBUS 460 H1 food grade
- Features: Other
- Gearing: Worm
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
High-Performance Alternative to Conventional Set Screw Collars Engineered with an integral bearing shim spacer, Fairloc® shaft collars reduce component count and simplify assembly. They are ideal for securing gears, bearings, sprockets, pulleys, and other mounted (read more)
Browse Shaft Collars Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
Reducing bending stress in external spur gears by redesign of the standard cutting tool
It is noticed that the optimal value of the design parameters for the 12 teeth gear is different from that of the 17 teeth gear, and as expected the reduction of the stress is higher than that determined for the 17 teeth …
-
An integrated mid-infrared, far-infrared and terahertz optical Hall
effect instrument
The odd-bounce image rotation system83 is composed of a frame with an opto-mechanic alumina mount (F), a stepper motor with encoder wheel (St3), a 12 teeth gear (G12), connected by a Kevlar timing belt (b3) to a 48 teeth gear …
-
http://dspace.mit.edu/bitstream/handle/1721.1/56578/2-007Spring-2005/NR/rdonlyres/Mechanical-Engineering/2-007Spring-2005/19028525-B35A-4B44-A8E7-3E87B35E0158/...
The 24 pitch 12 tooth gear .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40154/35254547-MIT.pdf?sequence=2
12 teeth gear , each test lasted approximately 12.5 to 15 minutes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/4108/RLE-TR-658-50421471.pdf?sequence=1
The three screws each have a 24 tooth gear which are meshed with one central 12 tooth gear .
Indicates content that may require registration and/or purchase.