-
Supplier: Memory Protection Devices, Inc.
Description: $3.79 Package Size 100 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked Yes Comments Made in China 12 volt power cord set with center pin positive, both ends Plug housing: APP-001, ABS, UL94V-0, file no. E56070(S) Wire: SPT-1, 18 AWG, rated 105 Deg. C, passes
- Voltage Rating: 12 volts
- Poles: 1 Pole
- Wires: 2-Wire
- Applications: Commercial, Residential / General-Purpose
-
Supplier: Quail Electronics
Description: Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your
- Cord Length: 98.42525 inch
- Rated Current: 12 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. Universal 12V Power Supply (Desk Style) For use with MultiView Octet Transmitters or XR-2000 Receivers. Ships domestically with power cord.
-
-
Supplier: Quail Electronics
Description: conductor, which is the drain wire that removes residual current generated in and around the power cord by electro-magnetic interference. The 2042.098 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord
- Cord Length: 98.42525 inch
- Rated Current: 12 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Our 2004 series features the standard, 3-prong, Japanese Plug (JIS 8303) with an ROJ Special. These Japanese power cords are ideal for powering your custom equipment. This power cord will plug into the standard Japanese wall outlet on one end and will hard-wire into your
- Cord Length: 118.1103 inch
- Rated Current: 12 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: Japanese equivalent of the 2500 series, the North American PC Power Cord. The 2030.144 is a Japanese power cord that carries the PSE approval and is rated at 12A - 125V. This Japanese power cord can also be used in Colombia.
- Cord Length: 144.094566 inch
- Rated Current: 12 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: 12V ACOPIAN AC POWER CORD PER DRAWING 144Y613XXX
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Dimensions Product Length : 1000 MM [39.37 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions
- Cord Length: 39.37 inch
- Rated Current: 12 amps
- Rated Voltage: 250 volts
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Combine all premium features found separately in competitive models into one versatile power strip with more outlets and longer cords! Adjustable. More Premium Features Than the Competition Plus More Outlets and Longer Cords Slim 1U Housing Fits Any Standard 19 Inch Rack
-
Supplier: Powell Electronics, Inc.
Description: SDG400V, DOUBLE END, T-LATCH PLUG, ST 12
-
Supplier: Newark, An Avnet Company
Description: APC SMART-UPS 5000VA 208V RACKMOUNT/TOWER, 12 FOOT POWER CORD
-
Supplier: SFCable.com
Description: IEC C20 to C19 10 foot power cord. IEC C20 3 pin plug to IEC C19 with 12/3 SJT black wire. 10 feet with UL and CSA approvals. Rated up to 20A 250V.
- Cord Length: 120 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: SFCable.com
Description: IEC C20 to C19 6 foot power cord. IEC C20 3 pin plug to IEC C19 with 12/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 20A 250V.
- Cord Length: 72 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: SFCable.com
Description: IEC C20 to C19 3 foot power cord. IEC C20 3 pin plug to IEC C19 with 12/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 20A 250V.
- Cord Length: 36 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: Fan-S offers four configurations of high quality fan power cords designed to be used with tubeaxial fans with a strain relief for added safety. UL and CSA rated at 7 amps/300 volts with special configurations such as daisy chain, special length, color and a power plug available,
-
Supplier: Quiktron, Inc.
Description: Power cords used in hospitals and other medical settings must conform to strict standards for grounding reliability, assembly integrity, strength and durability, as well as regulatory standards such as NEMA and IEC specifications. These standards are in place to ensure that
- Hospital Grade?: Hospital Grade
- Male End Type: NEMA 5-15P
-
Supplier: Tripp Lite by Eaton
Description: up to 12 ft. to more easily place a device or reach a power source in a rack Replace a worn-out or missing heavy-gauge power cord Package Includes P040-012 C19 to L6-20P Power Cord, 12 ft., Black
- Cord Length: 144 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Newark, An Avnet Company
Description: 12 Volt Fused Power Cord; Connector Type A:-; Connector Type B:Free End; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:-; Current Rating:5A; Voltage Rating:12V RoHS Compliant: Yes
-
Supplier: UL Standards & Engagement
Description: 1.1 This standard specifies the requirements for cord sets and power-supply cords employing molded-on or assembled-on fittings, rated 600 V maximum, and intended for use in non-hazardous locations in accordance with the National Electrical Code, ANSI/NFPA 70. 1.2 This
-
Supplier: SFCable.com
Description: New Replacement Gateway Mini 30W Netbook AC Adapter 19V 1.58A with 5.5x1.5mmB plug, USA 2-prong power cord. Works for Gateway LT2100, LT3100 Series Laptop.
- DC Output Voltage: 19 volts
- DC Output Current: 1.58 amps
- DC Output Power: 30.000000000000004 watts
- Type: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: POWER CORD, 12 OUTLET, 20A, 15FT; No. of Outlets:12Outlets; Supply Voltage VAC:120V; Current Rating:20A; Length - Metric:444.5mm; External Width - Metric:114.3mm; Cable Length - Metric:4.57m; Length - Imperial:17.5" RoHS Compliant: NA
-
Supplier: Tripp Lite by Eaton
Description: up to 12 ft. to more easily place a device or reach a power source in a rack Replace a worn-out or missing heavy-gauge power cord Package Includes P040-012-P30 C19 to L6-30P Power Cord, 12 ft., Black
- Cord Length: 144 inch
- Rated Current: 20 amps
- Rated Voltage: 100 to 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Allied Electronics, Inc.
Description: Designed to provide power where space is limited. Gray aluminum housing, except where noted. Features: Grounded Outlets Built-In Circuit Breakers Snap-On, Adjustable Mounting Clips Maximum Rating of 15 A, 120 V Grounded Electrically and Mechanically
-
Supplier: Tripp Lite by Eaton
Description: the power outlet. Typical Applications Connect devices like computers, large servers and laser printers to a PDU up to 12 ft. away in your data center Extend an existing power connection up to 12 ft. to more easily place a device or reach a power source in a rack
- Cord Length: 144 inch
- Rated Current: 15 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: Computer Network Accessories, Inc.
Description: 6 outlet perpendicular type power strip with 12' cord; Black. Includes circuit breaker and high-impact flame retardant plastic housing. (AC 125V/15A, UL/CSA listed). LED power-on indicator. Listed under UL 1363.
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS712B power strip offers reliable, convenient and cost-effective power distribution for applainces, power tools, lighting and other electrical equipment. PS712B offers 7 total outlets, 12 foot cord. Attractive black housing with keyhole mounting slots
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip
-
Supplier: Southwire Company, LLC
Description: YELLOW COLOR 3 FT NEMA L14-20P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 12 AWG
- Cord Length: 36 inch
- Rated Current: 20 amps
- Rated Voltage: 125 volts
- Male End Type: NEMA 14-20P
-
Supplier: Allied Electronics, Inc.
Description: Specifications: High Efficiency (Up to 91%), High Power Density (4.9W/in3) Floating Output Lifetime Expectation >5 Years Approvals: EN60601-1, Class I, CISPR11 Energy Star Level V 100-240 VAC 47-63 Hz Universal Input ±5% Typical Output Regulation 5.02" × 2.20" × 1.37" , 1.3lbs
-
Supplier: CSA Group
Description: plugs and cord connectors. 1.3 This Standard also specifies the requirements for molded-on hospital grade attachment plugs and cord connectors. 1.4 This Standard also specifies the requirements for cord restraint devices. 1.5 These requirements do not cover cord sets
-
Supplier: General Cable
Description: BLACK COLOR 12 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, 600 V, 60 DEG C CORD TYPE STRAIGHT PLUG INLET CAROL[R] BRAND
- Cord Length: 144 inch
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
- Approvals: CSA Mark (US, C and US, NRTL/C), UL Listing Mark
-
Supplier: SCHURTER Inc
Description: Description Interconnection Cord, Protection class I, Pin temperature 70 °C with V-Lock interlocking system
- Cord Length: 47.24412 inch
- Maximum Cable Temperature: -25 to 70 C
- Features: Other
- Jacket Material: PVC
-
Supplier: Visual Sound, Inc.
Description: Magenta Research, Ltd. Domestic 12V Power Supply (Hang Down) For use with MultiView Octet Transmitters or XR-2000 Receivers. Ships domestically with power cord.
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company PS1224-2: general purpose heavy duty power supply with 2 amp output designed for continuous operation wherever a reliable DC power source is required. Includes LED power indicator, slide-switch selectable outputs at 6, 12 and 24V, barrier
Find Suppliers by Category Top
Featured Products Top
-
Interpower's Japanese Medical Cord Set, part number 86589100 is 2.5 meters in length and has an IEC 60320 C13 connector with a 1.25mm² wire size. This cord set is rated 12A/125V and is PSE (read more)
Browse AC Power Cords Datasheets for Interpower -
, knots. UL & CSA TPE Power Retractile Cords. Retracted Lengths: 1, 2, 3, & 4ft. Extended Lengths: 6, 11, 16, & 22ft. TPE is ThermoPlasticElastimer. OPER (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
Hospital Grade Power Cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging (read more)
Browse AC Power Cords Datasheets for Qualtek Electronics Corp. -
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Hospital grade power cords Hospital grade power cords with lengths ranging from 8' to 12' Qualtek has an entire line-up of hospital grade power cords with lengths ranging from 8' to 12 (read more)
Browse Medical Power Supplies Datasheets for Qualtek Electronics Corp. -
The new 4783 rewireable cord connector from SCHURTER is the first of its kind to combine a detachable IEC C13 cord connector with the proven V-Lock cord retention system, effectively designed to prevent the power cord from being pulled out of the inlet unintentionally. Available in (read more)
Browse AC Power Connectors Datasheets for SCHURTER Inc -
Interpower is pleased to announce the addition of IEC 60320 Sheet I molded Jumper Cord Sets and Power Cords to its extensive line of North American and International cords. We now offer two North American Sheet I Jumper Cord Sets and one International Jumper Cord Set (read more)
Browse AC Power Cords Datasheets for Interpower -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures Technology Highlights Ultra-low power consumption Precise frequency stability High reliability Strong temperature adaptability Learn More (read more)
Browse Crystals Datasheets for Aker Technology USA Corporation -
• Maximum output power up to 7.99W • 12V operating platform for stable operation (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd