-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°.
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It
- Capacity: 0.5 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally open. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°. It
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
-
Supplier: Oil-Rite Corp.
Description: safety is magnetically actuated and normally closed. The maximum resistance load is as follows: 120 Volt AC .4A 240 Volt AC .2A 480 Volt AC N/R 24 Volt DC .5A 120 Volt DC .2A 240 Volt DC .1A This Constant Level Lubricator withstands temperatures up to 160°.
- Capacity: 1 gallons
- Features: Adjustable Volume, Low Level Safety Switch
- Delivery: Constant Level
-
Supplier: Transcat, Inc.
Description: 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each
- Type: Gauge
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: UL Standards & Engagement
Description: magnetic, and sSolid-state starters and controllers. b) DeletedThermal, magnetic, and solid-state overload relays. c) Pushbutton stations, including selector switches and pilot lights. d) Control circuit switches and relays. e) Float, flow, pressure, and vacuum-operated
-
Supplier: Transcat, Inc.
Description: 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: 20 mA = +/- 0.25% of Span. Backup Battery Life: 4 Years of continuous use using 1 - 3.6 volt lithium "C" size cell. Adjustable Auto Shut Off from 0 to 720 minutes. Low Battery indication. Signal Output: Scaleable 4 - 20 mAdc. Maximum Range 3 - 25 mA Electronic Switches: 2 each
- Type: Gauge
-
Supplier: Barksdale Control Products
Description: Barksdale's D1X and D2X Explosion Proof Diaphragm Pressure Switches offer high accuracy and reliability, providing an ideal solution for your hazardous locations pressure control requirements. With vacuum and positive pressure ranges to 150 psi, NEMA 4,7,& 9 enclosures, a covered
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.07 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: ANVER Corporation
Description: Electronic Vacuum Switch -- JTSE
- Accuracy: 3 ±% FS
- Operating Temperature: -4 to 158 F
- Switch Point Range: 0 to 14.4904 psi
- Switched Current: 0.08 amps
-
Supplier: FIPA Inc.
Description: An electrical signal is triggered when set vacuum value is reached Switching point set via setscrew Hysteresis is fixed Standard vacuum connnection via galvanized steel G1/8 screw-in port Long service life due to high quality, robust design Can be mounted in any position
- Vacuum Switch Set point Range: 15.51218443200034 to 599.890644832 torr
- Operating Temperature: -13 to 185 F
- Switched Current: 2 amps
- Switched AC Volts: 250 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • Watertight, Corrosion-Resistant Case • Reliable in Harsh Environments • Field Adjustable
- Operating Temperature: -20 to 150 F
- Switched Current: 11 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 30 volts
-
Supplier: ASCO
Description: Features: • Set point repeatability, +1% of operating range. • All wiring terminals, adjustments and visual scales are accessible from the front of the switch. • Choice of open frame type, general purpose or watertight enclosure. • Choice of fixed, limited-adjustable or full-range
- Switch Point Range: -14.736 to 14 psi
- Deadband: 2.11216 psi
- Vacuum Switch Set point Range: -1.9999999999996345 to 1,484.0087119999996 torr
- Vacuum Deadband: 869.2199999999999 torr
-
Supplier: IMI Norgren
Description: Vaccon vacuum switches are ideal in automated systems to generate a low current electrical signal for input to a PLC or other logic controllers. The adjustable switches are normally open, diaphragm operated, and contain low-stress deflecting contacts instead of sliding or
- Vacuum Switch Set point Range: -187.5711895 to -761.5390293699995 torr
- Operating Temperature: -40 to 250 F
- Switched Current: 0.02 amps
- Switched AC Volts: 500 volts
-
Supplier: IMI Norgren
Description: Vaccon’s miniature electronic vacuum switches provide a switched output for part present detection and can be easily mounted to Vaccon’s Mini, Mid and MP Series pumps.
- Vacuum Switch Set point Range: 0 to -761.5390293699995 torr
- Operating Temperature: 15 to 140 F
- Switched Current: 0.08 amps
- Switched DC Volts: 30 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • Now UL and CSA Approved! • Easy Adjustment with Locking Set Screw • Rugged Industrial Design • Standard 1 /2 " Female Conduit Fitting for Electrical Termination
- Operating Temperature: -40 to 167 F
- Switched Current: 5 amps
- Switched AC Volts: 250 volts
- Switched DC Volts: 28 volts
-
Supplier: Barksdale Control Products
Description: external adjustment. (Unit can be factory set upon request.) With pressure ranges up to 150 psi, these housed diaphragm differential pressure switches are suitable for use in either positive pressure or vacuum applications. Available in single-circuit and dual-circuit models. These
- Switch Point Range: 0.03 to 150 psi
- Deadband: 0.09 to 8.7 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Barksdale Control Products
Description: Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument class accuracy and where pressure pulsations are less than
- Switch Point Range: 0.018 to 150 psi
- Deadband: 0.02 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Clark Solutions
Description: Model NV is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that
- Vacuum Switch Set point Range: 658.4 to -1.9999999999996345 torr
- Vacuum Deadband: 5.999999999998813 to 12.000000000000243 torr
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: OMEGA Engineering, Inc.
Description: • UL Listed, CSA Certified • Low Pressure Ranges 30 inHg Vac to 150 inH2O • High Pressure Ranges 15 to 3000 psi • Buna-N or 316SS Diaphragm • 10 A SPDT Switch • Tamper/Vibration Resistant Setpoint Adjustment 20 to 100% of Range • Fixed or Adjustable Deadband
- Vacuum Switch Set point Range: 748.79038564 to 1,040.240359 torr
- Operating Temperature: -20 to 150 F
- Switched Current: 15 amps
- Switched AC Volts: 250 volts
-
Supplier: Barksdale Control Products
Description: Pressure Switches are an outstanding choice to meet your demanding industrial applications. Features Compact size Low & high pressures including vacuum Extremely versatile Optional DIN and conduit connectors NEMA 1 & 4; IP65 Single pole double throw snap action switching Factory preset
- Vacuum Switch Set point Range: 734.6 to -1.9999999999996345 torr
- Vacuum Deadband: 747.3 to 556.8000000000001 torr
- Operating Temperature: 0 to 165 F
- Switched Current: 5 to 10 amps
-
Supplier: OMEGA Engineering, Inc.
Description: • Dual Chamber Design Isolates Electronics from Pressure Media • Heavy Duty Cast Aluminum with Corrosion-Resistant Epoxy Coating • Meets NEMA-7 and -9 Classifications • Gasketed Covers • Tamper/Vibration Resistant Setpoint Adjustment • Surface and Mounting Bracket Standard
- Vacuum Switch Set point Range: 816.0480717999999 to 1,040.240359 torr
- Operating Temperature: -20 to 150 F
- Switched Current: 15 amps
- Switched AC Volts: 250 volts
-
Supplier: Spectrum Associates, Inc.
Description: No Description Provided
- Vacuum Switch Set point Range: 709.2 to -1.9999999999996345 torr
- Operating Temperature: -25 to 250 F
- Switched Current: 4 amps
- Switched DC Volts: 28 volts
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched DC Volts: 24 volts
- Features: Gas, Sensor, Vacuum
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Ranges available from -30 inHg vacuum through 15,000 psi Semi-conductor switching relays(no mechanical contacts) Proven diaphragm pressure sensing technology, Hall Effect magnetic field sensing technology & semi-conductor switching technology provide excellent reliability,
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
-
Supplier: Clark Solutions
Description: Model VM is a simple, reliable low cost Vacuum switch that uses a spring loaded diaphragm as the sensing element. A Buna-N diaphragm is standard however a selection of other diaphragm materials are optionally available. In operation, the diaphragm actuates a snap action electrical switch that
- Vacuum Switch Set point Range: 658.4 to -1.9999999999996345 torr
- Vacuum Deadband: 5.999999999998813 to 12.000000000000243 torr
- Switched Current: 5 amps
- Switched AC Volts: 240 volts
-
Supplier: NOSHOK, Inc.
Description: Features & Benefits Measuring ranges from 5 psi through 15,000 psi including vacuum, compound, and absolute Corrosion resistant 316 stainless steel welded construction Single or dual switch set point functions of either PNP (positive) output or NPN (negative) output Normally open (N.O.) or
- Working Pressure Range: -14.5 to 15,000 psi
- Switch Point Range: -14.5 to 15,000 psi
- Accuracy: 1 ±% FS
- Vacuum Range: 1,521.9999999999998 to 776,483.6199999995 torr
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 709.2 to 506.0000000000001 torr
- Switched DC Volts: 24 volts
- Features: Gas, Sensor, Vacuum
Find Suppliers by Category Top
Featured Products Top
-
Compact, versatile vacuum switch suited to numerous applications. Features efficient Nega-Rate® Belleville disc spring for stable set points and is field adjustable through the pressure port. Once adjustments are made and switch is installed, it becomes tamper proof (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
12 Overview: 12 Series hazardous location switches are ideal for operation in tough applications where space is at (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
under full mechanical, electrical and thermal loads *27.7" water column = 1 PSI Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
' Creates a trimmed secure seal Adjustable speeds up to 100' per minute Vacuum removal trim system with scrap accumulator Digital read out microprocessor controller provides precise temperature control Smokeless and odorless sealing Temperature control up to 450 (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
DC power is generated by Daitron LFS series low-ripple noise switching power source from the 230 V AC mains. The HV voltage is generated by the Hamamatsu C9619 series module, with maximum rating of +2000 V and 2 mA. Following the manufacturers recommendation, the 12 V power input is HF-decoupled by (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Automated, variable speed PTO for a plot-sized potato harvester
A commercially available cruise control (Sears Canada Inc. Model C-160) was modified to control the shaft speed by adjusting the 12 - volt actuator motor on the variable pulley assembly. The modificationsincluded replacing the vacuum servo with relay switches and a feedback potentiometer, replacing the control switch with three panel-mounted SPDT switches, adding limit switches to the servo control circuit, eliminating the brake cut-out switch, dump valve circuit and the …
-
The Application Of Electrical Models To The Study Of Recycling Operations In Gas-Distillate Field
Two resistors were con- nected in series with each well; one with a fixed resis- tance of 100 ohms, arranged so that a vacuum -tube voltmeter could be connected across … … ohm variable volume-control potentiometer for adjusting the current (Fig. 4). A multiple-tap switch facilitated connection of the volt- meter across the individual wells. The power supply connected to the 2 groups was stepped down through a variable transformer from 110 volts to 6- 12 volts, 60-cycle alternating current.
-
A simple method for measuring calorie expenditures during sleep
The emergency blower is operated by a 12 volt battery (which also energises the counter on the gas meter) and is controlled by a pressure switch . … operated by an aneroid capsule which senses the pressure drop downstream from an adjustable restriction placed in … Normally the small negative pressure caused by the vacuum cleaner keeps the pressure switch in the 'off' …
-
New Equipment Notes
level; its standard models are in 12 and 24 volts D.C.; its wattage consumption is 5.5 in first position and 17.0 in second position; it withstands vibratory motion to better than 20 G.; all of its terminals are easily … Designed specifically to furnish maxi- mum protection to vacuum tube equip- ment under unusual and difficult operating … Basically, the Type TD4 Time Delay Relay consists of a synchronous motor- driven timer which delivers an accurately measured but adjustable time delay prior to activation of a switch mechanism.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… neckerchief_N|1 attire_N|18 dart_N|9 cartridge_belt_N|1 concertina_N|2 endless_J|14 saw_N|17 brass_N|29 land_mine_N|3 balcony_N|12 jacket_N|49 baptismal_J|1 courtroom_N|5 heating_element_N|6 electric_fire_N|1 spear_V|2 rack_N|25 charcoal_J|7 weightlift_V|2 adjustable _J|20 barber_N|5 fort_N|8 gun_carriage_N|3 … … low_brass_N|2 sailing_ship_N|11 mast_N|49 magnetic_pole_N| 12 mask_N|20 outlying_J|7 farm_building_N|6 housing_N|45 … … licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 napkin_N|4 … … fulcrum_N|6 converging_lens_N|1 eyepiece_N|8 tomograph_N|2 data_input_device_N|1 model_V|8 typewriter_keyboard_N|4 computer_screen_N|11 businessperson_N|4 political_prisoner_N|3 accordion_N|2 hallway_N|2 cement_N|25 vacuum _pump_N|2 vacuum_N|22 abstract_V|3 … … thermionic_tube_N|3 tallow_N|7 benadryl_N|1 hay_fever_N|3 dilantin_N|1 diplomat_N|29 mail_pouch_N|1 shut_V|9 legation_N|2 home_office_N|2 ladle_N|7 on-off_ switch _N|1 jumper_N|5 configure_V|1 …
-
Design and Optimization of the University of Wisconsin's Parallel Hybrid-Electric Sport Utility Vehicle
Air tank pressure and vacuum sensors (binary switches ) will activate the pump when either crosses its pressure threshold. … air is stored in the air tank and used for the ride height adjustment and the 4 … Two separate arrays are being connected to supply a maximum of 150 watts to the 12 - volt system.
-
Rocket-Borne Cryogenic Michelson Interferometer
At a sensitivity of .09 arc second per applied volt, the piezoelectric elements give an angular rotation of ± 18 arc seconds for the 200 volts supplied to the piezo adjustment potentio- meters and polarity reversing switches . … a region for the instrument to be cooled, all located inside of a vacuum shield to act … … 5 liters of liquid nitrogen and a useful time at operating temperature of 12 hours with the …
-
High current triggered vacuum switch for electric power industry
12 Abstract- An opportunity of application of high-current triggered vacuum switches (TVS) in electric power industry is studied. Researches were carried out on the TVS samples with adjustable length of an inter-electrode gap. Dependences of volt -ampere characteristics, a chopping current and dielectric strength of the TVS from inter-electrode …
-
REACTOR PHYSICS DIVISION ANNUAL REPORT, JULY 1, 1966--JUNE 30, 1967.
… is a cylindrical piece of Pilot-B plastic scintillator, 13^ in. in diameter and 12 in. long. … and is amplified to about 2.5 V peak-to-peak by a vacuum -tube amplifier com … This trigger is adjusted to switch states at zero volts input and to have a minimum hys- teresis (<0.04 V).
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… wahhabi_N|1 street_child_N|1 beg_V|7 waker_N|1 emergency_room_N|1 overrun_V|2 walk-in_N|2 wallah_N|2 needer_N|1 watchdog_N|1 human_right_N|4 wearer_N|1 whistleblower_N|2 great_white_hope_N|1 toddler_N|11 wiggler_N|1 withholder_N|1 payment_N| 12 obstinate_J|3 withstander_N|1 innovation_N|2 hunt_V|9 … … solar_J|2 solar_energy_N|2 heavy_metal_N|2 guitar_player_N|2 vacuum _tube_N|1 distortion_N|1 ukulele_N|1 projection_N|3 … … premium_N|4 freebie_N|1 gift_horse_N|1 seasonal_ adjustment _N|1 housing_start_N|1 lobbying_expense_N|1 personal_expense_N|1 … … shapeless_J|3 void_N|4 emptiness_N|1 vacuum_N|3 jungle_N|6 hollow_N|1 fork_N|5 crotch_N|1 trapped_J|1 miner_N|3 cleavage_N|1 disrepair_N|2 hazardous_J|3 switch _V|3 prepossession_N|1 shocked_J|2 … … sizzle_V|5 diesel_oil_N|1 incinerate_V|1 cremate_V|2 torch_V|1 chicken_breast_N|2 char_V|3 mantelpiece_N|1 blister_V|4 first_N|1 transpose_V|2 fugue_N|3 g_N|2 volt _N|1 transform_V|6 monster_N|3 …
Indicates content that may require registration and/or purchase.